Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Everlube Products
Description: Everlube 968 is a graphite/tin/bismuth based solid film lubricant with a Polyamide-imide binder system. This coating is specifically designed to work to prevent metal to metal contact when used in presence of conventional lubricants such as fuels, oils, greases or other fluid
- Operating / Use Temperature: -100 to 600 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1503296 specific gravity
- Features: Aerosol / Spray
- Industry Applications: Aerospace, Machine / Gears
-
Supplier: Everlube Products
Description: Everlube 6110 is a thermally cured, PTFE based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent chip and abrasion resistance, very good chemical resistance and performs best in lighter load carrying applications.
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0305036 specific gravity
- Features: Aerosol / Spray
- Industry Applications: Aerospace, Automotive / Transportation, Electrical / Electronic, Machine / Gears
-
Supplier: Everlube Products
Description: Lubri-Bond N is an air drying, MoS2/Niobium Diselenide based solid film lubricant with an epoxy binder system. This coating was designed to be used on rubbing surfaces where electrical conductivity is required. Lubri-Bond N is sold to many military and aerospace specifications.
- Operating / Use Temperature: -275 to 250 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.8867124 specific gravity
- Features: Aerosol / Spray
- Industry Applications: Aerospace, MIL-SPEC / Military, Machine / Gears
-
-
Supplier: Everlube Products
Description: Lube-Lok 1000 is a vitreous bonded high temperature solid film lubricant designed for use in the 800 F to 1200 F range. The lubricant package consists of synthetic graphite and lead oxide, which provides low friction and medium load carrying capacity in high temperature
- Operating / Use Temperature: -100 to 1,200 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1862774 specific gravity
- Features: Aerosol / Spray, Process Equipment
- Industry Applications: Aerospace, MIL-SPEC / Military, Machine / Gears
-
Supplier: Accuris
Description: Aerospace series - Test method for dry film lubricants - Solids content
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) provides recommended solid film lubricants for use on fluid system components at different temperatures and cyclic conditions.
-
Supplier: SAE International
Description: This document covers the performance requirements for solid dry film lubricants, air dried, or heat cured for use in aerospace applications. These lubricants are intended to prevent galling, and may be capable of remaining effective for extended periods of time after
-
Supplier: SAE International
Description: This document covers the performance requirements for solid dry film lubricants, air dried or heat cured, for use in aerospace applications. These lubricants are intended to prevent galling, and may be capable of remaining effective for extended periods of time after
-
Supplier: Accuris
Description: AEROSPACE SERIES. TEST METHOD FOR DRY FILM LUBRICANTS. SOLIDS CONTENT. (Endorsed by AENOR in April of 1994.)
-
Supplier: SAE International
Description: This SAE Aerospace specification establishes the requirements for heat cured solid film lubricants for aerospace fastener/threaded applications only. For other general or high temperature applications, see AS1701.
-
Supplier: Dupont Molykote
Description: Air dry coating for high temperature and high load applications (MRO & OEM) Dry film lubricant for components used intermittently or those exposed to unusual environments USES Molykote® 321 Dry Film Lubricant is designed for use on parts that are inaccessible for lubrication after
- Operating / Use Temperature: -288.4 to 842 F
- Flash Point: 102.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.97 specific gravity
- Features: Aerosol / Spray, Lubricant, Metal Cutting Fluid, Metal Forming Fluid, Specialty / Other, Vacuum / Diffusion Pump
-
Supplier: Henkel Corporation - Industrial
Description: Molybdenum-disulfide based solid film lubricant. It is a heavy-duty lubricant. LOCTITE® LB 8017 is a black, molybdenum-disulfide based solid film lubricant. It is a heavy-duty lubricant used for general plant maintenance, metal working trade, machinery
- Industry Applications: Automotive / Transportation
- Type: Fluid / Oil
- Features: Specialty
-
Supplier: ASTM International
Description: Technique for Measuring Wear Life of Bonded Solid Lubricant Coatings for Airframes, Using the Falex Tester.” See also SAE Aerospace Standard AS5272. 1.2 The values stated in SI units are to be regarded as the standard except where equipment is supplied using inch-pound units and
-
Supplier: Dupont Molykote
Description: Air-Curing Dry Lubricant Air drying water-based coating for light loads and anti-squeak properties Applications Reduces or eliminates noise of plastic parts e.g. in automotive applications such as door panes, arm rests, dashboards, glove boxes, etc., as well as leather equipment. Suitable for
- Operating / Use Temperature: -40 to 176 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.3 specific gravity
- Industry Applications: Aerospace, Automotive / Transportation
- Type: Micro-dispersion, Solid Lubricant / Dry Film
-
Supplier: Coatings For Industry, Inc.
Description: ALSEAL 360 is a high temperature coating composition containing a graphite blend in an inorganic binder. This coating will air dry and is used to protect mating parts from seizing and galling at temperatures up to 1200°F.
- Operating / Use Temperature: 1,200 F
- Features: Aerosol / Spray, Specialty
- Industry Applications: Aerospace
- Composition / Chemistry: Graphite
-
Supplier: AENOR
Description: AEROSPACE SERIES. TEST METHOD FOR DRY FILM LUBRICANTS. SOLIDS CONTENT.
-
Supplier: Aervoe Industries Incorporated
Description: Removes moisture, safe on fabric, paint, rubber, and plastics
- Operating / Use Temperature: 35 to 120 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.8 specific gravity
- Features: Aerosol / Spray, Specialty
- Industry Applications: Aerospace
-
Supplier: AENOR
Description: AEROSPACE SERIES. TEST METHOD FOR DRY FILM LUBRICANTS. SOLIDS CONTENT. (Endorsed by AENOR in April of 1994.)
-
Description: Specifies the requirements for producing and testing. The coating is used with solid film lubricants for protection of titanium fasteners against galling, for limited protection of less noble metals against galvanic corrosion when in contact with titanium or for other approved uses.
-
Supplier: CSA Group
Description: Specifies the requirements for producing and testing. The coating is used with solid film lubricants for protection of titanium fasteners against galling, for limited protection of less noble metals against galvanic corrosion when in contact with titanium or for other approved uses.
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating
-
Supplier: Barden Precision Bearings
Description: roller bearings. They feature a solid one piece brass cage which is ball guided. Double direction angular contact thrust ball bearings can be lubricated with either grease or oil. The outer ring O.D. has a lubricating groove in the center with lubricating holes. The application of the
- Application: Aerospace, Airframe / Aircraft Control, Medical /Dental
- Primary Bearing Category: Angular Contact Ball Bearing, Thrust Bearing
- Features: None (Open Bearing), Single Seal
- Material / Plating: Stainless Steel
-
Description: research and development organization that focused on high-temperature materials and coatings for use in military and aerospace applications. SAMCO was acquired by Pfizer Inc. in 1966 and incorporated into the Minerals, Pigments and Metals Division. That division, renamed Minerals
- Materials Processing Expertise: Abrasives, Carbon / Graphite, Ceramics, Wafers / Semiconductor Materials
- Product Forms: Bulk Solids / Granules, Nanomaterials / Nanoparticles, Powders
- Chemicals Processing Expertise: Lubricants / Greases
- Features: North America, Northeast US Only, United States Only
-
Description: Working temperature range:-40℃~+125℃▼medium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provide power, ensure
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: Working temperature range:-40℃~+125℃▼medium:Gasoline, diesel, lubricants and oil and gas▼standard:SAE J30▼Material and structure options: 1. NBR + PET/Nomex/Aramid+NBR/CR/AEM/NBR+PVC 2. Inner FVMQ/FKM+ PET/Nomex/Aramid+VMQ 3. Alu/stainless steel metal pipes assembled▼Use:Provide power, ensure
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Description: insulation High Boron purity Good corrosion resistant Applications Boron Nitride is suitable for high temperature solid lubricant, extrusion anti-wear additive, additive for producing ceramic composite material, refractory material and anti-oxidation additive, and it is high
- Material Type: Boron Nitride
- Type: Powder / Aggregate (Grain / Grog)
-
Supplier: ANALYZE Inc.
Description: control, research and industrial scientists and engineers in the following industries: Aerospace Electronics Graphic Arts Medical Devices Personal Care Plastics Semiconductors Transportation
- Materials Processing Expertise: Adhesives / Sealants, Coatings / Paint, Elastomers / Rubber, Foods / Beverages, Plastics, Wafers / Semiconductor Materials
- Chemicals Processing Expertise: Alcohols, Biochemicals / APIs, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Cosmetics / Soaps, Filler / Extenders, Lubricants / Greases, Monomers and Intermediates, Oils and Fuels, Organic Chemicals, Pharmaceuticals / Drugs, Pigments / Dyes, Polymers,
- Services: Analytical Testing / Inspection, Process Development, Process Optimization, Research and Development, Training / Consulting, Trial Facility Leasing
- Product Forms: Bulk Solids / Granules, Liquids, Powders
-
Supplier: Paramount Metal Finishing Company
Description: approved finishing source for many manufacturers of: Military & Aerospace Industrial Medical Electronics Telecom Paramount Metal Finishing offers robotic spray-painting capabilities in order to provide more consistent coatings over complex configurations: Combination finishes - plating,
- Functions & Features: Abrasion Resistant, Adhesive, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Mold Release / Nonstick, Oil & Grease Resistant, Porosity / Surface Sealing, Protective,
- Services: Abrasive / Blasting, Degreasing, Inspection / Monitoring, Mass Finishing (Tumbling / Vibratory), New / OEM Parts, Passivation, Pickling / Chemical Deburring, Recoating / Refinishing, Research & Development, Stripping / Coating Removal
- Coating Capabilities: Abrasives / Superabrasives, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Painting, Phosphate Coating, Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Sealing / Impregnation, Spray Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM /
Find Suppliers by Category Top
Featured Products Top
-
! Watch>>>Everlube Products Everlube Products is a pioneer and leader in solid film lubricant technology. Market : Our market section provides information (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
ELASTOMERIC PARTS Many of our solid film lubricants have been specifically designed for elastomeric substrates. These coatings solve performance problems including spalling, sticking, and lubricity issues (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Everlube Products is a pioneer and leader in solid film lubricant technology. Market : Our market section provides information on coatings that service the aerospace, military (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Everlube Products is a pioneer and leader in solid film lubricant technology. Market : Our market section provides information on coatings that service the aerospace, (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
! Watch>>>Everlube Products Everlube Products is a pioneer and leader in solid film lubricant technology. Market : Our market (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Fasteners Solid film coatings/lubricants minimize clamp load variability by as much as 70%, which eliminates the need for increased torque or fastener size, or a costly design change. This in turn (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
materials. Originally designed as aerospace lubricants, these dry film lubricants are now used in a wide variety of applications. Solid film lubricants are films of resin, which bind lubricating powders such as MoS2 (molybdenum disulfide), graphite or fluorocarbon to a surface. Solid film (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for Everlube Products -
Water Based MoS2 Solid Film Lubricant -- Everlube®9002 Everlube 9002 is a low VOC MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent wear life (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
Products is a pioneer and leader in solid film lubricant technology. Market : Our market section provides information on coatings that service the aerospace, military (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
air dry solid film lubricants, water based coatings, Mil spec and aerospace approved coatings, (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products
Conduct Research Top
-
Chlorine and MWF: Issues and Answers
under the influence of (extreme) heat and pressure near the cutting or grinding zone, to form a solid lubricant film between the ferrous work piece and the tool.
More Information Top
-
Tribology for Scientists and Engineers
Similar concepts have been adopted by companies that manufacture several different types of self-lubricating bearings that utilize reservoirs containing polytetrafluoroethylene (PTFE) solid lubricants for aerospace , hydropower, industrial, and offshore applications.
-
Applied Mechanics and Materials I
The bonded MoS2 films are widely used as solid lubricants in aerospace mechanisms due to their excellent tribological properties.
-
Integrating experimental and simulation length and time scales in mechanistic studies of
friction
Polymers and polymer composites have been demonstrated to be excellent solid lubricants for aerospace applications [52].
-
Applied Mechanics and Materials
Abstract:The bonded MoS2 films are widely used as solid lubricants in aerospace mechanisms due to their excellent tribological properties.
-
Scientific.Net: Materials Science
Abstract:The bonded MoS2 films are widely used as solid lubricants in aerospace mechanisms due to their excellent tribological properties.
-
Scientific.Net: Materials Science
Abstract:The bonded MoS2 films are widely used as solid lubricants in aerospace mechanisms due to their excellent tribological properties.
-
The Improved Friction Properties of Bonded MoS2 Films by MAO Treating of Al Substrate
The bonded MoS2 films are widely used as solid lubricants in aerospace mechanisms due to their excellent tribological properties.
-
Pulsed electrode surfacing of steel with TiC coating: Microstructure and wear properties
These ultrahard ceramic coatings are used for sev- eral applications such as nuclear, fossil, and geothermal energy environments, high temperature turbine coatings for aerospace applications, solid lubricants for high-vacuum industrial cut- ting tools, waste reclamation, water treatment plant, wear-re- sistant …
-
Twenty Year Cumulative Index 1951-1971
Derbort, H., EASCON Record 67 657-667 LSI; cf. MOS circuits Lubricants; solid lubricants with possible aerospace applicability; Group XB and XIB dichalcogenides.
-
Subject Index [1951-1971]
Derhorr, H., EASCON Record 67 657-661 LSI; cf. MOS circuits Luhricants: solid lubricants with possible aerospace applicability; Group XB and XIB dichalcogenides.
Indicates content that may require registration and/or purchase.