-
Supplier: EMAG L.L.C.
Description: PM 2 is a grinder for the machining of crankshafts up to 500 mm long and 30 kg in weight. The machine combines hi-tech grinding technology with precision, efficiency, reliability, and ease of operation. This is the optimal grinder for producing crankshafts for passenger car and motor
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: Accuris
Description: Grinding Machine, Drill
-
Supplier: Accuris
Description: GRINDING MACHINE AND GRINDING AND BUFFING MACHINE, UTILITY, BENCH AND PEDESTAL, ELECTRIC
-
-
Supplier: Accuris
Description: Grinding Machines, Centerless, External, Cylindrical
-
Supplier: CSA Group
Description: without numerical control. Group 2: Manually controlled grinding machines with power operated axes and limited numerically controlled capability, if applicable. Group 3: Numerically controlled grinding machines. NOTE 1 For detailed information on the groups of
-
Supplier: Accuris
Description: Grinding Machine, Bench, Hand Powered
-
Supplier: Marposs Corp
Description: Interface if the system is to be used via a personal computer rather than the panel. BENEFITS Production process quality control Reduction of the cycle time in the dressing phase Air gap check Increased life of the individual machine components (spindle, grinding wheel, etc.)
- Frequency Range: 1,000,000 Hz
- Meter Style: Sound Level Meter
-
Supplier: Kunshan Xinlun Superabrasives Co., Ltd.
Description: Applications: Nozzle/fuel sprayer grinding; Pole piece assembly grinding; Application Example: Nozzle Bore Gringding; Wheel: 4*6*2.05-M2, 95000rpm; Machine: ULTRA-1-Twinner; Workpiece: 18CrNi8, HRc58-63, Ra=0.05, Roundness 0.5µm, cylindricity 0.75µm; Remove Stock: Bore
- Mounting: Bore / Center Mount, Quill Mount
- Features: Closed Structure / High Concentration, Specialty / Other
- Type: Superabrasive - CBN, Superabrasive Wheel
- Bond Type: Vitrified
-
Supplier: Schütte North America
Description: Flexibilityis common to Schütte machines. Reduced set-up times, precision cams that avoid adjustment of fixed stops, and options such as the Schütte Quick-change tool system suit these machines to fast small batch production.
- Power: 20.1033057735423 HP
- Automation: Automatic / Indexing, CNC
- Applications / Materials Abraded: Building and Construction, Cleaning / Surface Preparation, Drill Bits / Boring Tools, Metals / Metalworking
- Features: Cabinet / Enclosure, Electric Motor, Floor Mounted, Multiple Heads / Spindles, Variable / Multi-speed
-
Supplier: Grindal Company
Description: 2. O.D. (EXTERNAL) CNC AND MANUAL GRINDING .032 TO 18' DIAMETER BY .100 TO 72' IN LENGTH. 3. CENTERLESS GRINDING .100 TO 5' DIAMETER TO 18' IN LENGTH. SURFACE GRINDING AND FINISHING 1.FLAT LAPPING (FREE ABRASIVE MACHINING) .250 TO 24' BY 3' THICK. 2.BLANCHARD GRINDING 30'
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: Midwest US Only, North America, United States Only
-
Supplier: Norton Abrasives
Description: Thread Grinding NT1L4 Tool
- Type: Diamond, Dressing Tool - Single Point
- Features: Holder / Machine Mount, Other
-
Supplier: Dapra Corporation
Description: Pneumatic grinding spindles with oil-free vane motor Oil-free operation means no oil mist on the workpiece High speeds, optimized for each tool, assure excellent grinding and milling patterns Very accurate concentric running Low noise level The patented oil-free vane motor provides
-
Supplier: Norton Abrasives
Description: Thread Grinding 3R8L4 Tool
- Type: Diamond, Dressing Tool - Single Point
- Features: Holder / Machine Mount, Other
-
Supplier: Metal Cutting Corporation
Description: capable of 4 micro-inch gound surface finishes. Our in-house machine shop contains multiple surface and profile grinders that allow us to serve the micro-machining market with a specialty in small batch, fast turn-around jobs. Our skilled machinists and grinders are able to produce ground
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Capabilities: Centerless Grinding, Double-disc Grinding, ID / Internal Grinding, OD / External Grinding, Surface Grinding
- Features: North America, Northeast US Only, United States Only
-
Supplier: Norton Abrasives
Description: Internal Grinding Tools – Q style shank is used on a Heald internal grinder (resettable). R style shank is used on a Bryant #5 internal grinder (resettable).
- Type: Diamond, Dressing Tool - Multi-Point / Cluster
- Features: Handheld, Holder / Machine Mount
-
Supplier: Metal Cutting Corporation
Description: capable of 4 micro-inch gound surface finishes. Our in-house machine shop contains multiple surface and profile grinders that allow us to serve the micro-machining market with a specialty in small batch, fast turn-around jobs. Our skilled machinists and grinders are able to produce ground
- Diameter: 1" - 3", 3" - 6", Greater than 6", Less than 1"
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Kunshan Xinlun Superabrasives Co., Ltd.
Description: during grinding, no burn on workpiece. Application Example 2 Wheel: 1A1 125*20*10*12 B107, 20m/s; Machine: Dn600 CNC tool grinder with 5-axis; Workpiece: Two-flute end mill,f12*150mm, HSS, Flute Length 105mm, Center diameter 6mm, Front angel 12, Spiral angel 35; Feed rate: 75mm/min;
- Mounting: Bore / Center Mount
- Bond Type: Resin / Plastic
- Features: Specialty / Other
- Type: Superabrasive - Diamond, Superabrasive Wheel
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Outer Diameter (OD): 4 inch
- Thickness: 0.25 inch
- Rotary Speed: 13,560 rpm
- Type: Aluminum Oxide, Depressed Center
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the relative grindability or ease of pulverization of coals in comparison with coals chosen as standards. A prepared and sized sample receives a definite amount of grinding energy in a miniature pulverizer, and the size consist of the
-
Supplier: Flexbar Machine Corporation
Description: VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16009, Surface Grinding Comparator Maching Method: Surface
-
Supplier: Flexbar Machine Corporation
Description: VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16010, Cylindrical Grinding Comparator Maching Method:
-
Supplier: NETZSCH Premier Technologies LLC
Description: password protection for different levels of security Laboratory mills can be used with variable grinding chamber sizes Various materials like NETZSCH-Ceram Z, stainless steel 316 or nylon grinding chamber designs are available Splash-proof machine stand Comprehensive testing and
- Type: Ball / Media Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot, Production
- Applications: Pharmaceutical / Cosmetics
-
Supplier: NETZSCH Premier Technologies LLC
Description: separation system enables the use of smallest grinding media from a diameter of 30 – 300 µm in reliable continuous operation. It is specially designed for wet grinding and dispersing processes especially "gentle dispersing" in the nanometer range. Working with the machines is a
- Applications: Abrasives / Ceramics, Paints / Adhesives
- Type: Ball / Media Mill, Pin / Universal Mill
- Feed: Batch, Wet
- Features: Other
-
Supplier: Pexco
Description: Where Ideas Take Shape Pexco’s precision machining capabilities transform high-performance plastic materials into complex components with tight tolerances for aerospace, medical, semiconductor, and industrial applications. With over 40 CNC machines including 3-, 4-, and 5-axis mills,
- CNC Machining: 3-axis Machining, 4-axis Machining, 5-axis Machining, Milling, Swiss Machining, Turning
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Specialty Machining: Extrusion Machining
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: Titan Tool Supply, Inc.
Description: Titan's 60/80 grit borazon grinding pins allow more material to be removed per pass, great for roughing work. We find no proven advantage to carbide shanks, all shanks are hardened and center less ground to .0005" Concentricity and a tolerance of + .0000" - .0002". A choice of 2 shank
- Outer Diameter (OD): 0.02 to 1.5 inch
- Bore ID / Shank Diameter: 0.125 to 0.375 inch
- Grit / Micron Size: 60 to 80 # or Microns
- Applications & Materials Abraded: Finishing / Light Cutting (Fine Grits)
-
Supplier: Daitron Co., Ltd.
Description: The scribe machines automatically perform parallel alignment and positioning and scribe silicon substrates and compound semiconductor substrates, such as GaAs, InP, and GaN. It is capable for processing maximum of 4-inch wafers and wafer-to-bar scribing, bar-to-chip scribing, and full
- Applications / Materials Abraded: Ceramics / Glass, Semiconductors / Electronics
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: Kurt Manufacturing
Description: Contract Precision CNC Machining Services & Capabilities Kurt Machining Solutions - What It Takes To Keep You Competitive Kurt Manufacturing offers you longstanding experience in technical and complex manufacturing solutions including precision CNC machining, extra large CNC machining, and
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Etching / Chemical Milling, Honing, Milling, Screw Machining, Turning
- Materials: Aluminum, Brass, Bronze, Cast Iron, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Assembly Services, High Volume Production, Low Volume Production, Prototype Services
-
Supplier: Daitron Co., Ltd.
Description: The cleaving machines automatically perform parallel alignment and positioning and cleave with the blade the silicon substrates and compound semiconductor substrates, such as GaAs, InP, and GaN, from the scribed positions. It is capable for processing maximum of 4-inch wafers and wafer-to-bar
- Applications / Materials Abraded: Ceramics / Glass, Semiconductors / Electronics
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: Flexbar Machine Corporation
Description: VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16010-CAL, Cylindrical Grinding Comparator Long Form Calibration
-
Supplier: Flexbar Machine Corporation
Description: VALUE 17 DIFFERENT SETS AVAILABLE Each value size is 16mm x 25mm (or 5/8" x 1"). Overall dimensions of each plate 25mm x 128mm (or 2-1/16" x 5"). Light in weight - can be carried in pocket. Supplied in Plastic Wallet. Model No. 16009-CAL, Surface Grinding Comparator Long Form Calibration
-
Supplier: APEX Machine Tool Company
Description: Apex Machine Tool Co. Precision Machining Born out of market need Apex Machine Tool has positioned itself to service their markets with prototype, pre-production, limited production and rate production manufacturing on make to print hardware. With our full service engineering and
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Jig Boring, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Running Industry Co., Ltd
Description: complex products with greatly improved accuracy. The machining processes we can now provide include horizontal precision CNC machining, 3-4 axis vertical milling machining, centerless grinding, internal hole grinding, flat grinding, linear wire cutting, gear forming, Swiss
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Milling, Superabrasive Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Rable Machine, Inc.
Description: Rable Machine Inc Is A 100% Employee Owned Company (ESOP) Since 1992 Your parts will be machined and assembled by people who have a vested interest in Rable's success and therefore your success. Rable Customer Service "CAN DO" Attitude Contract Manufacturing 52 Turn Inventory Service Kan /
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Drilling, Honing, Milling, Screw Machining, Swiss Machining, Turning
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Welding
-
Description: This part of ISO 3002 defines forces and torques exterted by a tool or by the cutting part on the workpiece, energy and power for particular operations on specific machine tools and details of individual quantities. Contains terms in English, French and Russian as well as the equivalent terms
-
Supplier: CSA Group
Description: This part of ISO 3002 defines forces and torques exterted by a tool or by the cutting part on the workpiece, energy and power for particular operations on specific machine tools and details of individual quantities. Contains terms in English, French and Russian as well as the equivalent terms
Find Suppliers by Category Top
Featured Products Top
-
down grease and soap deposits for more effective cleaning. Water-powered solutions provide a cleaner, more long-lasting alternative to commercial drain maintenance and repair. 4 Challenges of Commercial Drain Maintenance Commercial and industrial facilities face a number (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Small is Big
In most industries, there is a strong demand for precision metal parts. In many cases, these parts also have to be brought down to the micro level - with features that are a few thousandths of an inch. Photo etching has a number of process capabilities that make it a desirable fabrication method for these purposes.
One hole or a million- they are all free!
(read more)
Browse Machine Shop Services Datasheets for Conard Corporation (The) -
, "Edge Processing and Smart Devices for Industry 4.0," from Pleora Technologies to learn how advancements in sensor networking and smart imaging devices are enablers for more advanced Internet of Things (IoT) and Industry 4.0 applications in the industrial automation market. (read more)
Browse Machine Vision Systems Datasheets for Pleora Technologies Inc. -
CODESYS reaches space Rocket Science after all! mrm² automation technology gmbh has implemented a highly precise automation solution for Beyond Gravity Services AG to support the manufacturing and testing of payload fairings (read more)
Browse Machine Control Software Datasheets for Codesys Group -
Norlok EZ Clinch™ battery powered clinching tool that can be easily carried anywhere in the shop and on the jobsite - Rapid 4 second clinch cycle - Signle hand operation - Clinch up to two layers of 16ga galvanized steel (read more)
Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Letter Lok 3000 portable clinching machine features 3-1/4" throat. Eliminates drilling and pop riveting open letter returns and letter centers. Fasten up to 0.125" combined thickness. Cycle speed 30 - 40 cycles per minute. Optional spring balancer and mobile cart available. (read more)
Browse Clinching Machines Datasheets for Norlok Technology, Inc. -
Pleora Technologies announced its membership with the Association of High Technology Distribution (AHTD) as the global supplier of machine learning and sensor interface solutions expands its relationship with automation solution providers and distributors to help drive further growth of (read more)
Browse Machine Vision Systems Datasheets for Pleora Technologies Inc. -
Norton RazorStar™ Fiber Discs, Quick-Change Discs and Belts featuring innovative engineered shaped ceramic grain, a breakthrough technology with unbeatable performance even in the toughest grinding applications. A unique combination of razor-sharp grains with a supersized grinding (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
reproducibility. The parts being of technical ceramic materials cannot be successfully machined to tight tolerance with conventional single point cutting. Diamond grinding is still the preferred method to achieve tight tolerances on final features although specialized techniques including lasers (read more)
Browse Micro Machining Services Datasheets for Insaco, Inc. -
touch screen operation to quickly and intuitively modify the program and parameters. 2. Slow start, the lapping speed can be adjusted at 30~200r/min to ensure polishing quality and reduce loss. 3. Large storage memory to store many grinding programs, and each program can be set independently. 4. Automated polishing time compensation, which greatly increase the lifetime (read more)
Browse Polishing and Buffing Machines Datasheets for Beijing Grish Hitech Co., Ltd.
More Information Top
-
(Re)Searching The Digital Bauhaus
other works by Mads Wahlberg, scale also adds to the uniqueness of the Bike Mix Machine . … the general term for incorporating displays that are an integrated part of a building façade ( ag4 2006). Two powerful 7000-watt light sources are positioned on the ground in front of the façade, bathing …
-
http://www.automation.siemens.com/doconweb/pdf/SINUMERIK_SIMODRIVE_04_2010_D/1PM4_BE.pdf?p=1#p=1page=1&view=FitBH,0&pagemode=none
Siemens AG4 Examples of standards: EU Directive for Machines 98/37 EEC, appendix 1, Regulations of the statutory industrial accident … If grinding noises occur, eliminate thecause or contact the manufacturer.
-
Sustainable Potato Production: Global Case Studies
Thus the majority of Tasmanian seed passes through a small number of seed cutting machines . … R. solani most relevant to potatoes in Australia, i.e. AG2.1, AG2.2, AG3 and AG4 . Soil sam- ples were dried at 40°C, ground <2 mm, and analysed for pathogen DNA.
-
Constraint rule-based programming of norms for electronic institutions
… see in Sect.5.4, agent protocols can be specified using Finite State Machines (FSM) in order … We only allow fully ground attributes, illocutions and state control formulae (cases 1–4 above) to be present … Theutterancesshowaportionofthedialoguebetweenabuyeragentandaselleragent—the seller agent ag4 offers to sell a car for 1200 to buyer agent ag3 who accepts …
-
Physics design of the HNB accelerator for ITER
… row of apertures, 1.1mm below the downstream surface of AG1, AG2,AG3, AG4 ; those insideAG3 andAG4 … The grounded grid (GG) has no magnets. … fied on the downstream side and the ‘electron trap’ removed, thus simplifying mechanical machining and improving grid …
-
http://dspace.mit.edu/bitstream/handle/1721.1/64884/32716908-MIT.pdf?sequence=2
responsibility for experiment ag4 designs allowing d'iyncourt and Squadron As experimentation continued , a machine from the days before Swinton's that its current testing ground was much too small, and Lord Salisbury was .
-
Highly Dynamic Chalcogen Chains in Silver(I) (Poly)Chalcogenide Halides: a New Concept for Thermoelectrics?
… of different compounds such as some alkaline-earth polychalcogenides M5Te3, the mineral stuetzite Ag4 .5Te3, and the … Thermal analysis was performed using a Netzsch DSC 204 machine . Finely ground Ag20Te10BrI was placed into an aluminum crucible and measured in the temperature range of 113 …
-
Efficient Grounding for Modular Multilevel HVDC Converters (MMC) on the AC Side
[21] G. R. Slemon, Magnetoelectric Devices: Transducers, Transformers and Machines . … and H. Cai, “The influence of current of DC earthing electrode on directly grounded transformer,” High … He is a member of CIGRE SC B4 AG4 “HVDC System Performance.” .
-
A novel technique to produce metallic microdrops for additive manufacturing
To achieve a greater accuracy, several hybrid systems combine an additive stage, where arc-welding sys- tems are used, with a subtractive stage, such as grinding or machining [19]. A Sn95- Ag4 -Cu1 (melting point: T = 217 ◦C) wire of 1.5 mm in diameter is …
-
Main features of the economic information technology
MRP II concepts are characterized further by a diversity of feedback grinding on which we can take … For example, it can examine whether represent an operation several machines for disposal, and then, that splinter … AG4 .
Indicates content that may require registration and/or purchase.