-
Supplier: Quarktwin Technology Ltd.
Description: RF Amplifier IC General Purpose 2MHz ~ 50MHz
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Description: IF AUTO GAIN CONTROL AMPLIFIER
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, BIPOLAR, RF/IF AMPLIFIER WITH AGC, MONOLITHIC SILICON
-
-
Supplier: DigiKey
Description: 2-20GHZ LNA WITH AGC
- Frequency Range: 2,000 to 20,000 MHz
- Minimum Gain: 16 dB
- Maximum Gain: 16 dB
- Output Power( P1dB): 20 dBm
-
Supplier: Qorvo
Description: Qorvo's TGA2525 is a compact low noise amplifier (LNA) gain block MMIC with adjustable gain control (AGC). The LNA operates from 2 to 18 GHz and is designed using Qorvo's proven standard 0.15 um power pHEMT production process. The TGA2525 provides a nominal 18 dBm of output power at 1
- Frequency Range: 2,000 to 18,000 MHz
- Minimum Gain: 17 dB
- Maximum Gain: 17 dB
- Output Power( P1dB): 17 dBm
-
Supplier: Qorvo
Description: Qorvo's TGA2526 is a compact low noise amplifier (LNA) gain block MMIC with adjustable gain control (AGC). The LNA operates from 2 - 20 GHz and is designed using Qorvo's proven standard 0.15 um power pHEMT production process. The TGA2526 provides a nominal 20 dBm of output power at 1
- Frequency Range: 2,000 to 20,000 MHz
- Minimum Gain: 17.5 dB
- Maximum Gain: 17.5 dB
- Output Power( P1dB): 20 dBm
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amplifier FM Car Antenna LNA with AGC and Disconne Product overview: MAX2181AETE+ from Analog Devices / Maxim Integrated is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful
- Features: Other
- Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amplifier 2-18GHz LNA / Gain Block w/AGC Product overview: TGA2525 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Supply Voltage (VS): 5 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amplifier 2-20GHz LNA / Gain Block w/AGC Product overview: TGA2526 from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Supply Voltage (VS): 5 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: Qorvo
Description: Qorvo's TGA2509 is a compact wideband high power amplifier with AGC. The HPA operates from 2 - 22 GHz and is designed using Qorvo's proven standard 0.25 um gate pHEMT production process. The part provides greater than 28.5 dBm of output power at 1 dB gain compression with small signal
- Frequency Range: 2,000 to 22,000 MHz
- Minimum Operating Voltage: 12 volts
- Maximum Operating Voltage: 12 volts
- Nominal Operating Current: 1.1 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Amp Single AGC Amp 1GHz 20-Pin QFN EP T/R Product overview: TAT6254C from Qorvo is a Rf Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Operating Temperature: -40 C
- Pin Count: 20
- Features: Other
-
Supplier: Qorvo
Description: provides performance margin critical to meeting stringent FTTP link requirements. It runs on either a single 5 V or 10 V supply, eliminating the need for an extra ONU power supply. The TAT6254C provides automatic gain control (AGC) to maintain a constant +19 dBmV/ch output (+23 dBmV in high
- Frequency Range: 45 to 1,003 MHz
- Minimum Gain: 33 dB
- Maximum Gain: 33 dB
- Minimum Operating Voltage: 12 volts
-
Supplier: APITech
Description: API Technologies' line of AGC Amps allows the user to anticipate receiver power levels and automatically adjust the output power to a desired level. Designed for rugged military environments, these units can be customized with an optional time delay adjustment features as well as a phase
-
Supplier: Richardson RFPD
Description: 2-22 GHz LNA with AGC. The CHA3024-QGG is a distributed Low Noise Amplifier with Adjustable Gain Control (AGC) that operates between 2 and 22 GHz. It is designed for a wide range of applications, such as electronic warfare, X and Ku Point to Point Radio, and test
- Frequency Range: 2,000 to 22,000 MHz
- Maximum Gain: 15 dB
- Output Power( P1dB): 18 dBm
- Noise Figure: 3 dB
-
Supplier: Quarktwin Technology Ltd.
Description: RF IC Downconverter CATV 50MHz ~ 300MHz AGC, Video Amplifier 28-QFN-EP (5x5)
-
Supplier: ValueTronics International, Inc.
Description: The FS710 is a Distribution Amplifier from Stanford Research. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: 10 MHz distribution amplifier 7 output
-
Supplier: Radar Technology, Incorporated
Description: Product Information Full Catalog Description For the system that needs it all, RTI has developed the RTSA series. This linear amplifier combines all the features found in the RTA-4, with closed loop AGC. To optimize closed loop operation, pulse width and PRF should be specified at time
- Frequency Range: 120 MHz
- Minimum Gain: 60 dB
- Maximum Gain: 60 dB
- Noise Figure: 5 dB
-
Supplier: ValueTronics International, Inc.
Description: The 6071A is a 1.04 GHz RF Generator from Fluke. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 1,040 MHz
- Maximum Frequency Range: 1,040 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Richardson RFPD
Description: The CHA2352-98F is a three stage monolithic Low Noise Amplifier, which produces 21dB linear gain with 20dB Adjustable Gain Control (AGC) and 3.5dB Noise Figure in the frequency band 46-52GHz. It includes ESD protections on each RF access and DC pads. This amplifier is
- Frequency Range: 46,000 to 52,000 MHz
- Maximum Gain: 21 dB
- Output Power( P1dB): 12 dBm
- Noise Figure: 3.5 dB
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Win Source Part Number: 938239-UPC3243T7A-E1-A Features: RF IC Downconverter CATV 50MHz ~ 300MHz AGC, Video Amplifier 28-QFN-EP (5x5) Package: Bulk Package: 28-WFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories:
-
Supplier: Skyworks Solutions, Inc.
Description: systems. The SE4150L is ideal for use in GPS receivers needing dual-antenna inputs. The SE4150L includes two RF inputs with integrated antenna switching and external active-antenna current detection. A high-linearity onchip LNA is used with one of the inputs, allowing the SE4150L to be used
- Minimum Operating Voltage: 3.3 volts
- Maximum Operating Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
Find Suppliers by Category Top
Featured Products Top
-
and reliability of high-speed PCBs intended for use in commercial millimeter wave and RF applications. In addition, Fluon+ EA-2000 makes it possible to enhance the electrical characteristics of materials by being overlayed or dispersed on other materials. Fluon+ PFA EA-2000 enhances (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Bill Of Materials - Motorola DCX3510-M
RF/IF Down Converter, Digital CATV, RF AGC Amplifier , IF AGC Amplifier, RF Mixer .
-
SN761688 | Tuners | Video and Imaging | Description & parametrics
The circuit consists of an RF AGC amplifier , mixer, and IF amplifier, and is available in a small-outline package.
-
PDF - Motorola DCX3510-M
RF/IF Down Converter, Digital CATV, RF AGC Amplifier , IF AGC Amplifier, RF MixerLA8153, D1AA1236 .
-
SiP Tuner With Integrated LC Tracking Filter for Both Cable and Terrestrial TV Reception
Gain settings of both the splitter and the RF AGC amplifier are controlled via local broadband level detectors for an optimum tradeoff between noise and linearity performance.
-
A compact triple-band Eureka-147 RF tuner with an FM receiver
Their outputs are multiplexed into a common RF AGC amplifier and quadrature mixers.
-
A single-chip RF front-end for the digital sound broadcasting
We employ RF LNAs with 5 stages of reactance attenuator to compose the RF AGC amplifier ,shown in Fig.2.
-
Circuit design techniques for very low-voltage analog functional blocks using triple-tail cells
control voltage for an RF AGC amplifier to prevent sensitivity .
-
A Monolithic Signal Processing IC for TV Receivers
The RF amplifier AGC voltage is usually arranged so that the RF amplifier does not begin to reduce gain until the signal to noise ratio is large enough so that there is no evidence of thermal noise on the receiver screen.
-
Second Generation IC's for Color TV Receivers (Part I)
(3) The gain of the RF AGC amplifier is about 50dB.
-
A 48-860MHz digital cable tuner IC with integrated RF and IF selectivity
The IC (Fig. 25.3.1) contains a splitter amplifier, RF AGC ampli- fier , switchable RF band-pass filter, RF polyphase filter, double quadrature down-conversion mixer, IF polyphase filter, group- delay correction filter, low-pass filter, IF AGC amplifier, fully integrated…
Indicates content that may require registration and/or purchase.