-
Description: Top entry agitator mechanical seal. GENISEAL offer a full line of sealing technology and product for agitators, blenders and centrifuges. There is no one universal seal for all mixer applications. Every mixer, agitator, and reactor model is distinctive and
-
Supplier: Technetics Group
Description: our simple and robust CEFILAC GPA® seal which offers a long lifetime and guarantees an optimization of your operating costs. FEATURES & BENEFITS Thanks to its unique design, the Technetics CEFILAC GPA® seal is a mechanical seal suitable for: Long life-time even with
- Alternate Shaft or Rubbing Speed: 2,950 ft/min
- Operating Pressure: 218 psi
- Operating Temperature: 284 F
- Seal Application: Agitator / Mixer, Pump
-
Supplier: Woodex MECO Industries
Description: The dairy industry's mechanical sealA variant of MECO Seals popular AH model seal, the Dairy Seal is specifically designed to meet the needs of dairy product manufacturers. Large radius corners eliminate bacterial entrapment areas "No tools" assembly and disassembly
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit, Split Seal (Fully-split)
- Seal Design: Elastomeric Bellows
- Location on Shaft: Externally Mounted
-
-
Supplier: Woodex MECO Industries
Description: The MECO EP Type 3 model is the best choice in split sealing technology for horizontal dryers and reactors in vacuum service. The configuration is a double mechanical seal, using a mechanical drive to rotate bearing-grade, synthetic seal faces against fixed, hardened
- Shaft Speed: 600 rpm
- Operating Pressure: 0 to 50 psi
- Operating Temperature: -60 to 500 F
- Seal Application: Agitator / Mixer
-
Supplier: Woodex MECO Industries
Description: highly-regarded seals. MECO’s first-rate customer service is provided for each EP Type-2 seal sold. When are EP Type-2 Seals the Best Option? The MECO EP Type-2 seal is ideal for single- or twin-shafted extruder-compounders, plow blenders, paddle blenders, conveyors and
- Shaft Diameter (Nominal): 1 to 20 inch
- Shaft Speed: 375 rpm
- Operating Pressure: 20 psi
- Operating Temperature: -60 to 300 F
-
Description: running dynamic loads to protect the mechanical seal. Sleeve structure design is convenient to the removal and easy installation for the mixer shaft. Driving mechanism with reinforced bearing could exempt the bottom support structure. • Mechanical Seal Single-end
-
Supplier: Alfa Laval Inc.
Description: Our top mounted agitator with bottom support ALTB offers the same solutions as the ALT but with higher flexibility in mechanical design. Depending on the size of the agitator a bottom support may result in a more economical configuration. The Alfa Laval bottom support comes in
- Mixer Type: Agitator
- Operating Condition: Batch Operation
- Mixer / Homogenizer Location: Bottom Entry
- Mounting: Floor-Mounted
-
Supplier: Industrial Flow Solutions
Description: Abrasion-resistant, solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double silicon carbide mechanical seal• Abrasion-resistant solids-handling pump Heavy duty, high-chrome agitator for sand/ sludge/ slurry applications Double
- Maximum Discharge Flow: 475 to 1,690 GPM
- Discharge Size: 3 to 6 inch
- Horsepower: 5 to 30 HP
- Power Source: AC Powered
-
Supplier: KSB AG
Description: fluid temperature 40 °C Pump set location Wet well Self-cleaning Yes eClass assignment 36410000; 36410106 Installation position Horizontal Shaft seal type Mechanical seal Main applications Waste water / sewage Maximum drive rating 6, 50 kW Type of installation Stationary Minimum
- Motor Power: 8.71143250186833 HP
- Operating Temperature: 104 F
- Mixer Type: Agitator
- Operating Condition: Continuous Feed
-
Supplier: Industrial Flow Solutions
Description: Heavy duty, abrasive resistant wastewater slurry pump Abrasive resistant hi-chrome iron components Heads to 186’ Built-in agitator Built in thermal protection Double mechanical seals – SiC/SiC lower and carbon ceramic Jacketed pumps cooled by pumped liquid Narrow – up to
- Maximum Discharge Flow: 277 to 810 GPM
- Discharge Size: 3 to 6 inch
- Horsepower: 7.5 to 30 HP
- Power Source: AC Powered
-
Description: The AGITATOR is the heart of a reactor for liquid process! Invisible but essential for an efficient and powerful mixing process, SUNKAIER magnetically-driven agitators are designed and manufactured to meet and exceed the exacting and exceptional high expectations and specifications of
-
Supplier: John Crane, Inc.
Description: The Type LMPC is a cartridge seal designed for static or dynamic applications. This seal is mechanically loaded in the axial direction by the gland follower. All internal components of the seal are held together by PTFE spacers. The spacers also hold the smothering gland to the
- Alternate Shaft or Rubbing Speed: 3,936.9999999999995 ft/min
- Operating Pressure: 6,025 psi
- pH Range: 0 to 14
- Operating Temperature: -450.4 to 1,202 F
-
Description: with power bigger than 1000 KW. • Optional seals:Lip seal, packing seal and mechanical seal. Applications • Bulk chemicals • Polymers • Specialty chemicals • Formulated consumer products • Biofuels and bio refineries • Flue gas desulfurization in coal power
-
Supplier: Industrial Flow Solutions
Description: sand/sludge/slurry applications Double silicon carbide mechanical seals in a separate oil-filled seal chamber Class 30 ductile iron NPT discharge Hardened ductile top discharge motor housing Heavy duty ball bearings Motor cooled by pumped liquids Seal Minder® moisture
- Maximum Discharge Flow: 475 to 655 GPM
- Discharge Size: 3 to 4 inch
- Horsepower: 5 to 10 HP
- Power Source: AC Powered
-
Supplier: NETZSCH Premier Technologies LLC
Description: different grinding chamber designs (NETZSCH-Ceram C, NETZSCH-Ceram N, NElast, NETZSCH-Ceram A, Cr-Ni-steel) Sealing of the grinding chamber by double-acting mechanical seal Swiveling grinding tank facilitates filling and emptying of the grinding media Easy cleaning Drive of the
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics
- Type: Ball / Media Mill, Disk Attrition Mill, Pin / Universal Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot
-
Supplier: CinchSeal
Description: improves reliability and can reduce costly maintenance problems for customers. We offer replacement rotary shaft seals for AMF, CMC, Oshikiri, Peerless, and Shaffer mixers. Contact us today to learn more about our industrial seals and industrial seal kits for the baking
- Seal Application: Agitator / Mixer
- Seal Design: Elastomeric Bellows
- Location on Shaft: Externally Mounted
- Specialized Mounting: Split Seal (Fully-split)
-
Supplier: Radwell International
Description: SEAL FOR AGITATOR 26X35X6MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CinchSeal
Description: As trusted cartridge seal suppliers, you can rely on our seals. Created for specific applications, CinchSeal’s high-quality Cartridge Seals are designed to replace lipseals on screw conveyor drive adapter plates such as Dodge and Falk. These customized cartridge
- Operating Temperature: 200 F
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit
- Seal Design: Elastomeric Bellows
-
Supplier: CinchSeal
Description: mechanical seals, including our rotary shaft seals and rotary air lock seals, are a cut above the competition. We’re experienced rotary air lock manufacturers that you can rely on!
- Operating Temperature: -50 to 400 F
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit
- Mechanical Seal Type: Double Mechanical Seal
-
Supplier: NETZSCH Premier Technologies LLC
Description: documentation, FAT, IQ, OQ, process validation Trainings and seminars Technique DeltaVita® 2000 - 60000 Fully CIP and SIP capable PLC control Optional data recording and process formulation management Double acting mechanical seal Choice of wetted components and grinding tools Batch
- Type: Ball / Media Mill
- Feed: Batch, Wet
- Scale: Lab / Pilot, Production
- Applications: Pharmaceutical / Cosmetics
-
Supplier: CinchSeal
Description: The model PS CinchSeal® is maintenance free and designed to seal screw conveyors, mixing and blending equipment. It is manufactured out of polypropylene and stainless steel to handle dry powder and slurry products in the food service, pharmaceutical and chemical industries where stainless
- Shaft Diameter (Nominal): 1.5 to 3.437 inch
- Seal Application: Agitator / Mixer
- Mechanical Seal Type: Double Mechanical Seal
- Seal Design: Elastomeric Bellows
-
Supplier: Woodex MECO Industries
Description: applications where mechanical packings and traditional mechanical seals fail to function. The seals are manufactured fully split, in most cases permitting installation and rebuilding without removal or modification of the existing stuffing box, bearing, or drive. When Are
- Seal Application: Agitator / Mixer
- Specialized Mounting: Cartridge Unit, Split Seal (Fully-split)
- Features: Dependent on Direction of Rotation, Unbalanced
- Mechanical Seal Type: Double Mechanical Seal
-
Supplier: John Crane, Inc.
Description: John Crane Packings are designed, engineered and constructed for specific services and applications. This is your assurance that John Crane Packings will provide the best sealing with the least amount of maintenance and adjustment. All John Crane mechanical packings are made of asbestos-free
- pH Range: 0 to 14
- Operating Temperature: 550.4 F
- Material Classification: FDA Approved PTFE
- Construction: Multi-Braid or Lattice
-
Supplier: John Crane, Inc.
Description: With its proven track record of exceptional performance, the Type 1 elastomer bellows seal is widely recognized as the industry's workhorse. Suitable for a wide range of service conditions ranging from water and steam to chemicals and corrosive materials, the Type 1 mechanical
- Shaft Diameter (Nominal): 1 to 4 inch
- Operating Pressure: 1,200 psi
- Operating Temperature: -40 to 400 F
- Seal Design: Elastomeric Bellows
-
Supplier: Industrial Flow Solutions
Description: High capacity, hard metal slurry pump with agitator High chrome iron ware parts (volute, impeller, wear plate) High chrome iron agitator Semi-open impeller capable of passing 1” solids (FLA) and temperature overload protection Oil-lubricated, double mechanical seal design
- Maximum Discharge Flow: 2,200 to 2,641 GPM
- Discharge Size: 8 inch
- Horsepower: 50 to 125 HP
- Power Source: AC Powered
-
Supplier: Flex-A-Seal, Inc.
Description: Stationary Heavy Duty Multi Spring Tandem Cartridge Cartridges for the critical, toxic and fugitive emission applications where single seals are not acceptable. Incorporated pumping ring improves cooling of barrier fluid. Tandem design maintains product and barrier fluid on O.D. of both
- Shaft Diameter (Nominal): 1.125 to 4.75 inch
- Alternate Shaft or Rubbing Speed: 4,500 ft/min
- Operating Pressure: 400 psi
- Operating Temperature: 400 F
-
Supplier: Heinkel USA
Description: vessel walls, the vessel covers as well as the agitator shaft and arms. Shaft sealing with stuffing boxes, externally interchangeable liquid lubricated double mechanical seals optional. Good discharge characteristics due to narrow agitator to wall clearances and a special
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Slurries
- Heat Source: Indirect / Contact / Conduction
- Equipment Type: Paddle / Agitator Dryer, Vacuum Dryer
-
Supplier: John Crane, Inc.
Description: The CPR bushing is designed to reduce or restrict process media from entering the stuffing box or seal chamber and, in turn, extending the packing or mechanical seal life. This product is designed for use in most types of rotating equipment, which handles a wide variety of
- Alternate Shaft or Rubbing Speed: 3,600 ft/min
- Operating Pressure: 500 psi
- pH Range: 0 to 14
- Operating Temperature: 550.4 F
-
Supplier: Heinkel USA
Description: externally exchangeable mechanical seal. Designed for frequent product changes. Excellent cleanability using CIP Systems, simple validation. Good product discharge characteristics with negligible product residues, due to narrow agitator to wall clearances, minimal vessel depth
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Chemicals / Fertilizers, Pharmaceutical, Slurries
- Secondary Capability: Cooling / Freezing
- Heat Source: Indirect / Contact / Conduction
-
Supplier: Heinkel USA
Description: supported on dished top only, without any seals in the product area. Excellent cleanability using CIP Systems, simple validation process. Double mechanical seals, externally interchangeable, dry running contacting or non-contacting lift-off type seals as well as liquid
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Pharmaceutical, Sanitary, Slurries
- Heat Source: Indirect / Contact / Conduction, RF / Microwave / Dielectric
- Equipment Type: Paddle / Agitator Dryer, Pan Dryer, Vacuum Dryer
-
Supplier: Hebeler LLC.
Description: cylinder heated by steam or hot water, charge and discharge opening, and internal revolving agitator Straight or helical faced blades, mounted on agitator shaft, thoroughly mix material with shearing action Power consumption is reduced Tumbling and dusting are minimized Discharge of
- Applications / Materials Handled: Fibers / Flakes, Free Flowing Powders / Granules
- Heat Source: Indirect / Contact / Conduction, Steam
- Equipment Type: Paddle / Agitator Dryer, Rotary Dryer (Internal Drum), Vacuum Dryer
-
Supplier: Phelps Industrial Products
Description: Phelps Style 2110 is braided from flexible high density pure graphite, with inconel wire running down the center of each strand. All strands are then braided into the required square cross section. This construction creates a mechanical packing that can withstand working pressure and
- Cross Sectional Size: 0.125 to 1 inch
- Alternate Shaft or Rubbing Speed: 390 to 1,970 ft/min
- Operating Pressure: 7,000 psi
- pH Range: 0 to 14
-
Supplier: Heinkel USA
Description: contacting or non-contacting lift-off type seals as well as liquid lubricated seals. Sample valve. Hydraulic pre-piping to manifolds, pre-wiring to terminal boxes, all in Stainless Steel. CIP System. Options: Openable vessel, heated agitator, machined vessel, CIP system
- Operating Temperature: 14 to 303.8 F
- Applications / Materials Handled: Free Flowing Powders / Granules, Slurries
- Heat Source: Indirect / Contact / Conduction, RF / Microwave / Dielectric
- Equipment Type: Paddle / Agitator Dryer, Pan Dryer, Vacuum Dryer
-
Supplier: Milton Roy
Description: exclusive seal shut off device allows for safe, fast and easy maintenance or replacement of the mechanical seal without emptying the tank. Low power consumption. Our innovative, proven SABRE impeller uses less energy to effectively mix the tank contents.
- Motor Speed: 200 to 1,500 rpm
- Motor Power: 10.0516528867711 to 73.7121211696551 HP
- Operating Temperature: 32 to 482 F
- Mixer Type: Agitator
-
Supplier: Powder Systems Limited (PSL)
Description: filter dryers utilise double gas lift-off mechanical seals, unique off-loading designs, and innovative bellow technology, and have CIP (clean-in-place) and SIP (steam-in-place) capabilities. Sterile Filter Dryer benefits: cGMP Highly efficient drying Minimum gap design allowing reflux
Find Suppliers by Category Top
Featured Products Top
-
used on horizontal, inclined or top-entering shafts. The seal addresses the challenges of higher temperatures, large thermal motion, changing pressures and shaft runout. They are frequently used on agitator shafts in reactors where the process medium goes through several phase changes, containing (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
operation between maintenance cycles and thus is ideal for machinery in continuous processes. The design is also applicable to many cantilevered stock chest agitators, where sufficient axial space is available. Unlike conventional mechanical seal faces, The EP Type-1’s materials are not brittle and (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
MECO Seals are widely used on screw conveyors, blenders, dryers, feeders, agitators, extruders, mixers, certain reactor vessels, and other process equipment. They are available in a variety of custom-engineered configurations, as well as standard models based on Conveyor (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
The OFS Type-1 split seal is ideal for top-entry agitators, crystallizers, dryers, pan mixers, blenders, hoppers and similar rotating equipment used in the petrochemical, plastics, metals, minerals and other process industries. The OFS Type-1 seal is used with top-entering and horizontal shafts (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
There are often misconceptions surrounding the availability of contacting, polymeric rotary shaft seals. Much of this misunderstanding comes from assumptions made by comparing contacting, polymeric rotary shaft seals to hard-faced mechanical pump seals. Pump seals are readily available as (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
MECO seals offer plastics manufacturers effective, reliable shaft sealing for a wide variety of machinery handling difficult-to-seal products. Reactors & Top-Entry Agitators Vacuum Dryers Extruders - Twin-shaft & Single-shaft Feeders, Conveyors (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
When are EP Type-1 Seals The Best Option? Where axial or linear space is available, the MECO EP Type-1 seal model is the solution for sealing wet abrasive slurries encountered in pulpers, agitators, cylindrical blenders (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
WAVE SPRINGS COST EFFECTIVE MEANS OF SEALING FLUIDS IN MECHANICAL SEALS by Henry Yates, Technical Sales Engineer Mechanical seals are used for the sealing of rotating shafts against stationary housings, as in pumps, multiport swivels and agitators. The assembly of a mechanical (read more)
Browse Datasheets for Rotor Clip Company, Inc. -
Mechanical seals operating in rotating equipment often face challenges related to wear, temperature fluctuations, and changing pressure conditions. Maintaining continuous sealing contact is critical to minimizing leakage and ensuring long-term equipment (read more)
Browse Compression Springs Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
. Designed for operation up to 29.5”Hg vacuum and 50 psig internal pressure, this multi-agitator system features dry running non-contact dual gas seals and a Type 304 stainless steel heating/cooling jacket rated for 50 psig at 300°F. The mix vessel and jacket are ASME code stamped, board registered (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
More Information Top
-
Advanced Materials Design and Mechanics
Magnetic drive technology was used in the desulfurization side entering agitator, and it’s an effective solution to the desulfurization side entering agitator mechanical seal leakage problem, the effect is significant.
-
Guidelines for Design Solutions for Process Equipment Failures
A.8 Loss of Sealing Fluid to Reactor Agitator Mechanical Seal (failure Scenario D) .
-
The Application of Magnetic Drive Technology in the Desulfurization Side Entering Agitator
Magnetic drive technology was used in the desulfurization side entering agitator, and itâs an effective solution to the desulfurization side entering agitator mechanical seal leakage problem, the effect is significant.
-
Use of in situ solid-phase adsorption in microbial natural product fermentation development
Concerns have also been raised about their potential to act as abrasives on tank surfaces and mechanical agitator seals with prolonged use [64].
-
Protocols
However, like most large fermentation vessels, it is sterilizable-in-place and possesses a bottom-drive double mechanical agitator seal .TheWatson-Marlow 101U/R variable-speed pump equipped with 0.8 mm-bore tubing is used for methanol feeding.
-
Customizable Pilot Plant Fermentor
Double mechanical agitator seal provides maximum containment .
-
Federal Register > Monday, March 26, 2012 > [77 FR 17898] National Uniform Emission Standards for Storage Vessel and Transfer Operations, Equipment Leaks, and ...
…system; (3) for connectors, the start date and end date of each monitoring period for each process unit and documentation of the percent leaking calculation; (4) for agitators, documentation of visual inspections, documentation of dual mechanical seal agitator visual inspections and documentation…
-
Federal Register > Wednesday, December 1, 2010 > [75 FR 74774] Mandatory Reporting of Greenhouse Gases: Additional Sources of Fluorinated GHGs
Dual mechanical seal pump and dual mechanical seal agitator means a pump or agitator equipped with a dual mechanical seal system that includes a barrier fluid system where the barrier fluid is not in light liquid service; each barrier fluid system is…
-
Code of Federal Regulations > Title 40 - Protection of Environment > Clean Air Act / Air Programs (CAA) > [40 CFR Part 98] Mandatory Greenhouse Gas Reporting
Dual mechanical seal pump and dual mechanical seal agitator means a pump or agitator equipped with a dual mechanical seal system that includes a barrier fluid system where the barrier fluid is not in light liquid service; each barrier fluid system is…
-
Federal Register > Thursday, December 14, 2000 > [65 FR 78268] Consolidated Federal Air Rule (CAR): Synthetic Organic Chemical Manufacturing Industry
(iii) Documentation of the dual mechanical seal agitator seal visual inspections as specified in §65.109(e)(1)(iv).
Indicates content that may require registration and/or purchase.