Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: they can withstand the harsh environments and demanding operating conditions typically found in this industry. There are several types of check valves that can fall under the API classification, such as swing check valves, lift check valves, piston
- Features: Check Valves
-
Supplier: Seetru Limited
Description: Minimum Pressure Check Valves are control valves typically suitable for application on compressors. Design Minimum pressure check valves are spring loaded pressure control valves with an inbuilt check (non-return) valve. They are usually
- Pressure Rating: 33 to 200 psi
- Media Temperature: 356 F
- Material Of Construction: Cast Iron
- Features: Check Valves
-
Supplier: Spirax-Sarco
Description: Wafer check valves are not suitable for use where heavily pulsating flow exists, such as close to a compressor.
- Valve Size: 0.5905515 to 3.93701 inch
- Pressure Rating: 580.1508 psi
- Media Temperature: 14 to 752 F
- Number of Ports/Ways: 2
-
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: water production, pure water recycling. Gas generator related: Compressor, compact pressure vessel, various gas generator etc. Others: Oxygen capsule, gasoline measuring instrument, forklift etc.
- Valve Size: 0.125 to 1 inch
- Flow (Cv): 0.28 to 6.9
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
-
Supplier: DFT Inc.
Description: The DFT® Model PDC® Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each
- Valve Size: 2 to 12 inch
- Pressure Rating: 3,705 psi
- Media Temperature: -325 to 500 F
- Flow (Cv): 55 to 2,300
-
Supplier: Central Air Compressor Co.
Description: valve, discharge line check valve, discharge line check valve, receiver shut-off valve, v-belt drive, NEMA motors and pressure switches, OSHA totally enclosed steel belt guard, crankcase lubrication level indicator, and pressure switch operated automatic
- Features: Integral Cooler
- Compressor Technology: Reciprocating Piston
-
Supplier: Triangle Fluid Controls Ltd.
Description: compressor and to protect against premature seat wear. Features Pulse damped design Modulating "air" or "gas" applications: discharge of reciprocating air/gas compressors self sizing - accommodates varying flows without chattering Mediums: air gas ANSI B16.10
- Features: Check Valves
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications.
- Valve Size: 2 to 36 inch
- Pressure Rating: 195 to 275 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: treatment: Pure water production, pure water recycling. Gas generator related: Compressor, compact pressure vessel, various gas generator etc. Others: Oxygen capsule, gasoline measuring instrument, forklift etc.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 2,900.73678714394 psi
- Flow (Cv): 0.5 to 1.5
- Number of Ports/Ways: 2
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: Pure water production, pure water recycling. Gas generator related: Compressor, compact pressure vessel, various gas generator etc. Others: Oxygen capsule, gasoline measuring instrument, forklift etc.
- Valve Size: 0.125 to 1 inch
- Pressure Rating: 2,900.73678714394 psi
- Flow (Cv): 0.95 to 11.7
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems.
- Valve Size: 2 to 36 inch
- Pressure Rating: 150 to 190 psi
- Media Temperature: 100 to 150 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications.
- Valve Size: 2 to 24 inch
- Pressure Rating: 992 to 1,480 psi
- Media Temperature: 100 to 450 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications.
- Valve Size: 2 to 24 inch
- Pressure Rating: 992 to 1,480 psi
- Media Temperature: 100 to 450 F
- Number of Ports/Ways: 2
-
Supplier: Danfoss A/S
Description: BCV check valves are installed in the liquid line of heat pump air conditioner to prevent counter flow at change over cycles from heating to cooling or vice versa. For prevention of reverse flow of high pressure gas when compressors stops. For use with Fluorinated
- Valve Size: 0.25590565 to 0.633464909 inch
- Pressure Rating: 601.906455 psi
- Media Temperature: -22 to 248 F
- Features: Check Valves, Other
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: treatment: Pure water production, pure water recycling. Gas generator related: Compressor, compact pressure vessel, various gas generator etc. Others: Oxygen capsule, gasoline measuring instrument, forklift etc.
- Pressure Rating: 36.2592098392993 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Water
- Features: Check Valves, Other
-
Description: The MSG TURBO-AIR Series was built on a standard frame, featuring a wide arrangement of air flow components, designed for easy, low-cost installation and operation. The MSG TURBO-AIR Series was designed with a built-in aftercooler that eliminates the need for a separate pipeline
- Discharge / Operating Pressure: 50 to 150 psi
- Flow Capacity: 505 to 8,000 SCFM
- Horse Power: 125 to 1,750 HP
- Features: 3 Stage, Integral Cooler, Multistage Compressor
-
Supplier: Radwell International
Description: OUTLET CHECK VALVE, USE WITH INGERSOLL RAND AIR COMPRESSORS. FREE 2 YEAR RADWELL WARRANTY
- Features: Check Valves, Compressor Valves
-
Supplier: Air Compressors Direct
Description: Tank Size 0 Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication Exclusive
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: Tank Size Gallons Power 8 CFM @ 90 PSI Dual-Ring, Oil Control Pistons •Significantly reduces oil bypass into air supply Oil Reservoir Chamber •Provides relief for crankcase oil transfer and expansion Oil Sight Glass •Offers a quick visual check of crankcase lubrication Exclusive Forced
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 5 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: airflow through the motor & reduces heat build-up Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns compressor off if voltage drops to protect motor High Flow Design •Swedish steel valves Air Filter •High-flow, long-life
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: through the motor reduces extended use heat build-up Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns compressor off if voltage drops to protect motor High Flow •Swedish steel valves Air Filter •High-flow, long-life filter
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Parker Sporlan Division
Description: filters • Choice of settings on Pressure Differential Check Valve • Externally adjustable Y1236-C allows for desired differential above suction pressure • Oil Reservoirs, and OF Oil filters – UL Listed • Oil Level Controls – UL Recognized • Numerous adaptors available for various types
- Valve Size: 0.375 inch
- Pressure Rating: 700.532091 psi
- Valve Type: Control Valves
-
Supplier: Thomas An Ingersoll Rand Business
Description: 13.6 l/min Pressure to 120 psi / 8.3 bar Possible Applications Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems Air Seats
- Discharge / Operating Pressure: 120.1 psi
- Flow Capacity: 0.5 SCFM
- Horse Power: 0.0699595040919272 HP
- Gases Handled: Air / Plant Air
-
Supplier: Carlyle Compressor Company
Description: unloaded starting. Simple dual-solenoid control. Additional Features High efficieny motors. Integrated discharge check valve. Flexible oil spearator selections to match design requirements and pre-engineered oil management accessories for easy application. Service friendly;
- Construction: Screw
-
Supplier: F.C. Kingston Inc.
Description: Kingston Vertical Check Valve Kingston Model 226 Vertical Check Valve is a robust check valve constructed from brass and features a Buna_N Disc. Kingston Vertical Check Valves are designed for use on the discharge line of lubricated or
- Features: Check Valves
-
Supplier: SC Hydraulic Engineering Corporation
Description: high pressure gauge, return line, 5 and 10-gal reservoir available, inline check valve to protect low pressure pump, local air drive shut-off valve for independent operation and pump hand attachment for precise testing. The included air exhaust muffler provides for
- Operating Pressure: 65,000 psi
- Reservoir Capacity: 5 to 10 gallons
- Power Source: Pneumatic Compressor
-
Supplier: Titus Company (The)
Description: These BEKOMAT zero air-loss condensate drains are ideal for vacuum systems or centrifugal compressors. The CV Series includes a specially engineered check valve and control board, while the NLV models deploy a no-load valve for ambient-drainage conditions through
- Connection Size: 0.5 to 3 inch
- Drain Type: Condensate Drain
-
Supplier: FS-Curtis
Description: Compressed air users have relied on FS-Curtis to provide compressed air treatment solutions for critical applications. DHB Series dryers improve air system efficiency by the use of a dedicated axial blower, instead of a percentage of dehydrated purge air, to regenerate
- Drying Capacity: 500 to 4,300 SCFM
- Dryer Technology: Desiccant
-
Supplier: EXAIR
Description: Some applications require an intermittent demand for a high volume of compressed air. This can cause fluctuations in pressure and volume throughout the compressed air system with some points being “starved” for compressed air. EXAIR’s new Model 9500-60 60 Gallon Receiver Tank
- Volume Capacity: 60 gallons
- Pressure Rating: 200 psi
- Type: Air Receiver, Pressure Vessel
- Material: Steel
-
Supplier: Kaeser Compressors, Inc.
Description: compressed air connections and the SIGMA CONTROL SMART controller's standard-equipped network interface ensure easy installation and integration into the compressed air network. Pressure dew point down to -94 °F Network-capable SIGMA CONTROL SMART controller KAESER FILTERS - with
- Drying Capacity: 7 to 40 SCFM
- Maximum Pressure: 218 psi
- Minimum Output Dew Point: -40 to -94 F
- Power Source: AC Single Phase
-
Supplier: Sunstone Engineering
Description: The Sunstone WH1187A-HF High Force Weld Head comes standard with beneficial features such as manual or automatic triggering, easy force adjustment, and adjustable height. The pneumatic cylinder is compatible with any air compressor that can deliver 60psi or more, and includes a
- Process Capability: Welding Equipment
-
Supplier: Haida International Equipment Co., Ltd.
Description: IEC, JIS, GJB and other international standards. Available model with capacity: 50L, 200L, 300L; and can be customized. High temperature chamber: 1. Including three parts: heater, draught fan and air duct valve 2. Draught fan cyclically stirs hot air through heater Low
- Temperature Range: 60 to 150 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Haida International Equipment Co., Ltd.
Description: button. Cold and hot shock temperature recover within1 minute. which complies with MTL. IEC. JIS. GJB and other international standards. High temperature chamber: 1. Including three parts: heater. draught fan and air duct valve 2. Draught fan cyclically stirs hot air through
- Temperature Range: -50 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Cole-Parmer
Description: the chiller platform provides powerful cooling in a reliable and compact design. The PWM valve regulates the amount of cooling required in relation to the amount of heat being removed, eliminating on/off cycling and premature wear of the compressor. Highly functional, configurable
- Frequency Range: 60 Hz
- Volume: 1.7999999999999998 liters
- Operating Temperature: 5 to 95 F
- Configuration: Bath Only
-
Supplier: Cole-Parmer
Description: the chiller platform provides powerful cooling in a reliable and compact design. The PWM valve regulates the amount of cooling required in relation to the amount of heat being removed, eliminating on/off cycling and premature wear of the compressor. Highly functional, configurable
- Frequency Range: 60 Hz
- Volume: 1.7999999999999998 liters
- Operating Temperature: 5 to 95 F
- Configuration: Bath Only
Find Suppliers by Category Top
Featured Products Top
-
answer to many challenges. The integrated design reduces time spent planning and installing your air system. We combine the reliability, energy efficiency, and easy-to-service design of our industrial rotary screw compressors into a quiet, space-saving package complete with storage tank and dryer. They (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
DFT®’s model PDC® Check Valve is designed specifically for reciprocating compressors. The ideal replacement for Failing Piston Check Valves. Watch the video (read more)
Browse Check Valves Datasheets for DFT Inc. -
Copper Ball Spring-Loaded Check Valves Parker’s Copper Ball Spring-Loaded Check Valves are used in refrigeration and air conditioning systems to maintain flow in only one direction. Internal components seat or “check”, preventing flow back through (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Parker’s CK1 check valves provide safe and effective backflow prevention for a variety of refrigeration applications. The gravity closing feature makes these valves ideal for systems that use a VFD or compressor unloading feature to reduce capacity as they can tolerate load (read more)
Browse Pressure Relief Valves Datasheets for Parker Sporlan Division -
providing a long service life. In-line check valves can be used in the following applications: Compressor discharge Pumps Boilers Water treatment Generators Cooling towers (read more)
Browse Check Valves Datasheets for DFT Inc. -
pressure drop and enhances flow efficiency, making it the ideal choice for operations where space and performance are critical. DFT's PDC® Check Valve: Built for Pulsation Control For air (read more)
Browse Check Valves Datasheets for DFT Inc. -
of professionals ready to serve and support. DFT offers many different types of valves, including sanitary valves, vacuum breaker valves, restrictor valves, compressor valves, wafer, threaded, and flanged valves, socket weld valves, soft seat valves, in-line valves, silent check (read more)
Browse Check Valves Datasheets for DFT Inc. -
compressors and flow systems to transport and move the gas from one place to another, without contamination or leakage. When it comes to compressors and the gas applications they are used in, operational efficiency and safety are a high priority. Reliable check valves are needed in this (read more)
Browse Check Valves Datasheets for DFT Inc. -
DFT® silent check valves are known around the world as the valve to use for preventing or eliminating Water Hammer problems (read more)
Browse Check Valves Datasheets for DFT Inc. -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
or obsolete parts of the compressed air distribution system. Compressed air use should also be checked outside of normal production hours. In addition, it is important to check for flow restrictions of any type within the system, since they will require higher than necessary operating pressures
More Information Top
-
Vacuum Systems Handbook
AIR COMPRESSOR CHECK VALVE .
-
Vacuum and Pressure Handbook: Pressure Accessories and Systems
AIR COMPRESSOR CHECK VALVE .
-
CDI CONTROL DEVICES Valve,Check,1 In - Pneumatic Check Valves - 2A165|CB10 - Grainger Industrial Supply
• Air Compressor Check Valves (189 .
-
CDI CONTROL DEVICES Valve,Safety - Pneumatic Safety Valves - 4TK19|SCB7510-0A125 - Grainger Industrial Supply
• Air Compressor Check Valves (189 .
-
CDI CONTROL DEVICES Valve,Check,1/2 In - Pneumatic Check Valves - 5X782|CB50 - Grainger Industrial Supply
• Air Compressor Check Valves (189 .
-
CDI CONTROL DEVICES Valve,Check,1 1/4 In - Pneumatic Check Valves - 2A166|CB12 - Grainger Industrial Supply
• Air Compressor Check Valves (189 .
-
CDI CONTROL DEVICES Valve,Check,3/4x3/4in - Pneumatic Check Valves - 6X215|C7575-1EP - Grainger Industrial Supply
• Air Compressor Check Valves (189 .
-
CDI CONTROL DEVICES Valve,Check,1/2x1/2in - Pneumatic Check Valves - 6X208|P5050-1EP - Grainger Industrial Supply
• Air Compressor Check Valves (189 .
-
CDI CONTROL DEVICES Unloader,Load Genie - Pneumatic Check Valves - 5A705|PA24-1A - Grainger Industrial Supply
• Air Compressor Check Valves (189 .
-
80AMP Everlast Plasma Cutter Review
My air compressors check valve took a dive last night, hope to get a new one tomorrow and get back to cutting.
Indicates content that may require registration and/or purchase.