-
Supplier: Schutte & Koerting
Description: compressed air enters the exhauster through an inlet and flows through an expanding nozzle. Issuing from the nozzle at high velocity, the jet discharges into the diffuser, produces a powerful suction which entrains air or vapors through the suction connection, and
- Gases Handled: Air / Plant Air, Natural Gas / Methane, Propane
- Power Source: Air / Pneumatic
- Applications: Gas Boosting, Gas Transmission / Delivery, Process Gas Feeding / Injection
- Features: Other
-
Supplier: SAE International
Description: converts the recovered expansion energy into pressure energy and raises the compressor suction pressure. Consequently, the ejector system can reduce power consumption of the compressor by using the above mentioned pressure-rising effect and improve energy efficiency of the
-
Supplier: Allegro Industries
Description: and out the air diffuser. A 1/2"hose with a “crows foot"connection is recommended from your air supply source to the side inlet connection. The compressor size required can be determined by checking the chart on air consumed at various inlet pressures. Operate this
- Applications / Use: Air Handling Units / HVAC
-
-
Supplier: EXAIR
Description: EXAIR's 1" Flat Super Air Nozzle is a highly efficient, unique flat air nozzle. Their patented (U.S. Pat 5402938) design uses a special shim to maintain the critical position of the component parts. Air is released through the thin slot, across a flat surface. The
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Features: Other
-
Supplier: EXAIR
Description: nozzles. The 1 NPT Super Air Nozzles produce 6.6 pounds of blowing force - over 8 times that of ordinary nozzles. The 1-1/4 NPT Super Air Nozzles produce up to 23 pounds of blowing force - almost 28 times that of the standard Super Air Nozzle!
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff, Spray Drying
- Features: Other
-
Supplier: EXAIR
Description: or marking items as they move through an assembly line. Narrow angle round pattern atomizing nozzles are capable of delivering the most liquid of any of our atomizing nozzles.
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Coating / Painting
-
Supplier: Festo Corporation
Description: Sender nozzle, receiver nozzle, gap sensor Back pressure actuated valve Operational reliability even in very dirty environments Reliable even at high ambient temperatures Insensitive to mechanical influences and sound waves Reliable even in complete darkness and when sensing
- Media: Air / Gases
-
Supplier: EXAIR
Description: The patented† Intellistat® Ion Air Nozzle produces ionized compressed air to neutralize static and remove troublesome particulates during clean processes, test procedures and sensitive assembly work. With a +/-30 volt balance the Intellistat was designed to use minimal
- Maximum Pressure: 30 to 80 psi
- Media: Air / Gases
- Technology: Air Assist / Pneumatic
- Application: Cleaning / Blowoff
-
Supplier: Festo Corporation
Description: air nozzle ADNA-PDAD-22 For PDAD dryer.
- Media: Air / Gases
-
Supplier: Festo Corporation
Description: Sender nozzle, receiver nozzle, gap sensor Back pressure actuated valve Operational reliability even in very dirty environments Reliable even at high ambient temperatures Insensitive to mechanical influences and sound waves Reliable even in complete darkness and when sensing
- Media: Air / Gases
-
Supplier: Paxton Products, an ITW company
Description: The UNO Nozzle, by Paxton Products, provides targeted airflow for a small target. Designed to replace a single compressed air nozzle remote from a larger air delivery device, the UNO Nozzle facilitates further reduction in compressed air usage. In addition
- Features: Adjustable Position / Direction
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: In-line
-
Supplier: Vortec
Description: Vortec engineered blow off nozzles significantly reduce compressed air consumption and noise, compared to open nozzle jets. Using proven amplification technology, Vortec nozzles entrain and accelerate free surrounding air, resulting in air flow volume up to
- Features: Adjustable Position / Direction, Integral Valve
- Media: Air / Gases
- Application: Cleaning / Blowoff
- Form: Handheld / Pistol, In-line
-
Supplier: Vortec
Description: high velocity compressed air to create a range of micron-level spray droplets, resulting in greater surface coverage than conventional nozzles. With this more efficient use of the liquid, spray nozzles accelerate air-liquid interaction to give more effective cooling,
- Media: Air / Gases
- Application: Humidification
- Form: In-line
- Features: Other
-
Supplier: ABB Measurement & Analytics
Description: Flow nozzles do not rely on a sharp edge (which can degrade over time) to maintain accuracy and therefore offer excellent long-term accuracy with less wear and reduced possibility of distortion. They are often used for flow testing on steam-raising plant. A flow nozzle can measure
- Media: Air / Gases, Fuel (Liquid), Oil, Steam, Water
- Form: In-line
- Material: Steel - Stainless
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, O-RING, S4-EPT. FREE 2 YEAR RADWELL WARRANTY
- Media: Air / Gases
-
Supplier: Pneumadyne, Inc.
Description: 1/16 Id Air Nozzle are offered to accommodate application requirements. Simply use the Retaining Nut to attach the Nozzle to the Air Jet Base to complete the assembly.
- Orifice Size: 62.5 mil
- Media: Air / Gases, Coolant
- Material: Brass
- Application: Cleaning / Blowoff
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction Clog-resistant Durable 3/8" FFs in Brass are available with UL approval; 3/8" FF187145 in Brass is available with FM approval Male connection Spray Characteristics Extra-wide 145° spray angle Medium-impact spray Spray discharge deflected 75° from inlet axis
- Maximum Pressure: 200 psi
- Maximum Flow: 8.22 to 66.6 GPH
- Orifice Size: 0.052 mil
- Media: Air / Gases, Chemicals, Coolant, Steam, Water
-
Supplier: Lechler, Inc.
Description: Two liquid feed ports enable the mixing of two different fluids within the nozzle prior to atomization. This second liquid feed port may otherwise be used as a flow exit to provide constant fluid circulation to avoid the settling of slurry or suspension during non-spray operation. The second
- Maximum Pressure: 20 to 50 psi
- Maximum Flow: 20 to 103 GPH
- Media: Air / Gases, Coatings / Inks, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air
- Features: Adjustable Position / Direction, Other
- Media: Air / Gases
- Material: Brass, Copper
- Application: Cleaning / Blowoff
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: ABO Series air blow-off nozzles project a flat fan-shaped curtain of gas in a direction parallel to the axis of the nozzle body. Gases most commonly used are air and steam. ABO nozzles are designed with large maximum free passage sizes to
- Maximum Pressure: 100 psi
- Maximum Flow: 300.716883116883 to 28,276.3636363636 GPH
- Orifice Size: 16 to 72 mil
- Media: Air / Gases, Coolant, Steam
-
Supplier: BEX Spray Nozzles
Description: SPRAY CHARACTERISTICS: A wide, flat fan-shaped spray with low impact. The spray is deflected 75° away from the centerline of the pipe connection, as shown. TYPICAL APPLICATIONS: Wherever a low impact, wide angle spray is required. - Rinsing and Coolin - Dishwashing - Fertilizer Spraying - Metal
- Maximum Pressure: 60 psi
- Maximum Flow: 1.8 to 882 GPH
- Orifice Size: 17 to 266 mil
- Media: Air / Gases, Chemicals, Coolant, Steam, Water
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: Lechler, Inc.
Description: * Mount shoulder to shoulder for an air-knife * Flat spray clears slots and wipes flat surfaces * Stackable for extra high power * Available in economical POM or aluminum for hard dutyThe original and still most popular design: * Standard POM version * Guarded orifice version for hand use *
- Maximum Pressure: 15 to 75 psi
- Maximum Flow: 2,917.4025974026 to 8,572.67532467533 GPH
- Media: Air / Gases
- Application: Cleaning / Blowoff
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features Dovetail joint guarantees alignment of interchangeable tips Dimensionally compatible with standard dovetail systems Tips offset 5° or 15° for overlapping spray patterns Tapered overlapping spray provides uniform coverage Male, female and welded connections Other sizes available upon
- Maximum Pressure: 400 psi
- Maximum Flow: 6 to 37.2 GPH
- Orifice Size: 0.039 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Steam, Water
-
Description: O-ring seal prevents leakage, nylon or stainless steel ball actuator
- Maximum Pressure: 50 psi
- Media: Air / Gases, Oil, Water
- Form: In-line
- Technology: Pressurized / Hydraulic
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: Sapphire & Ruby Nozzles are used where a longer Inner Diameter to Length ratio is desired. Sapphire nozzles & Ruby offer longer life than using metal and we can hold tighter tolerances due to sapphires & Ruby acceptance of higher surface finish. Typical Applications: Gas & Air
- Media: Air / Gases, Coatings / Inks
- Application: Cleaning / Blowoff, Cutting / Machining
- Features: Other
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece/heavy construction Straigh-through orifice minimizes clogging Machined from bar stock to exacting standards Male connection Spray Characteristics Yields highest impact, narrow flat spray with least atomization Spoon-shaped deflector surface efficiently forms a hard-driving
- Maximum Pressure: 200 psi
- Maximum Flow: 300 to 1,338 GPH
- Orifice Size: 0.23399999999999999 mil
- Media: Air / Gases, Chemicals, Steam, Water
-
Supplier: Lechler, Inc.
Description: Two air feed ports accommodate a regulated pressure line to control atomization at pressures above and below the 40 psi air minimum required for the piston control: For simplified, full range atomization of the flat fan - from coarse droplet formation at low air pressures, to
- Maximum Pressure: 20 to 50 psi
- Maximum Flow: 11 to 58 GPH
- Media: Air / Gases, Coatings / Inks, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Nex Flow Air Products Corp.
Description: Superior designed Air Jets reduce compressed air consumption and noise levels while maintaining laminar flow for strong blowoff. Air Jets entrain large volumes of surrounding air through the Jet (similar to Air Amplifiers) and are more efficient than Air
- Features: Adjustable Flow / Pattern, Other
- Media: Air / Gases
- Material: Aluminum
- Application: Cleaning / Blowoff
-
Supplier: AIRBRASIVE
Description: Airbrasive® Nozzles are available with tips in a variety of shapes and sizes. The opening at the tip of the nozzle will vary according to the type of work you wish to do. It can either be round or rectangular, large or small. A rounded tip will provide the user with the greatest
- Media: Air / Gases, Powders / Abrasives
- Material: Carbide
- Application: Cleaning / Blowoff
- Form: In-line, Right Angle
-
Supplier: Victaulic Co. of America
Description: For fast and efficient dust control in mining operations above ground, underground,or processing, Victaulic offers the Vic-Blast air-water blast nozzle. When used with therecommended typical combination of 65 psi/488 kPa water and 90 psi/621 kPa airpressure, the Vic-Blast creates a
- Maximum Pressure: 90 psi
- Maximum Flow: 156 GPH
- Media: Air / Gases, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Swiss Jewel Company
Description: Sapphire Nozzles are used where a longer Inner Diameter to Length ratio is desired. Using sapphire nozzles will provide longer life than using metal and we can hold tighter tolerances due to sapphires acceptance of higher surface finish. Typical Sapphire Nozzle Applications: Gas
- Orifice Size: 9.5 to 30 mil
- Media: Air / Gases, Coatings / Inks, Water
- Application: Cleaning / Blowoff, Cutting / Machining
- Form: In-line
-
Supplier: BETE Fog Nozzle, Inc.
Description: Design Features One-piece construction No internal parts Sizes for all applications Male connection Spray Characteristics High impact Uniform distribution with tapered edges for overlapping sprays Extra-wide angles available Spray pattern: Fan and Straight Jet Spray angles: 0° to 120° Flow rates:
- Maximum Pressure: 400 psi
- Maximum Flow: 636 to 5,694 GPH
- Orifice Size: 0.422 mil
- Media: Air / Gases, Chemicals, Coatings / Inks, Coolant, Water
-
Supplier: Lechler, Inc.
Description: Lechler's hollow cone nozzle utilizes a two-piece body and cap design. Tangential whirl chamber has large free passage with no internal parts, for clog resistant atomization.
- Maximum Pressure: 10 to 100 psi
- Maximum Flow: 114 to 366 GPH
- Orifice Size: 433 mil
- Media: Air / Gases
Find Suppliers by Category Top
Featured Products Top
-
Vortec Spray Nozzles provide ultra-fine droplet-sized sprays for evaporative cooling, atomization, humidification and wetting. Superior to conventional hydraulic and piezoelectric nozzles, spray nozzles produce spray patterns that can be widely diffused or directed. The liquid stream is (read more)
Browse Nozzles Datasheets for Vortec -
their plastic caps, the Hot Springs Berry Plastics facility required full-time usage of all of the plant’s air compressors. Joe Jewell, the plant’s Compression Engineer Manager, recalls that “When we moved into our current location, which became fully (read more)
Browse Nozzles Datasheets for Vortec -
Pulse damped design Modulating "air" or "gas" applications: - discharge of reciprocating air/gas compressors - self-sizing - accommodates varying flows without chattering Mediums: - air / - gas Meets API 6D (read more)
Browse Check Valves Datasheets for DFT Inc. -
would have cut into profits significantly. The Plant Engineer calculated that, with the expansion of production lines, the facility faced a choice between moving to a modern form of drying technology or spending over $100K on a new air compressor, while also dealing with an increase in annual (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
Easily diffuse or direct sprays as needed, thanks to removable and interchangeable nozzle tips. Surface Protection: Prevent damage to water-sensitive surfaces due to low humidity, extending the lifespan of your equipment. Dust (read more)
Browse Drum Pumps Datasheets for Vortec -
conveyor to dry before proceeding into the finishing area. For drying, the manufacturer used 24 compressed air nozzles followed by a 30 Hp blower feeding Loc-Line nozzles. The piping was catastrophic: air would exit the blower from a 3” pipe, transition to a 4” divider, and then (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
vortex tube. The Vortex Tube converts compressed air to a low-pressure cold air, by spinning it rapidly, splitting into hot and cold airstreams. The cold air stream feeds into the vest, which diffuses the airflow around the worker’s torso, keeping them comfortable and productive (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
PDC® can be used for air or gas services, designed specifically to withstand pulsations on the discharge side of reciprocating compressors. Available size 2” to 26” line size and ASME class 150 to 1500 (read more)
Browse Check Valves Datasheets for DFT Inc. -
equipment is shut down or inlet steam is reduced by modulating control valves. In piping systems, DFT® Vacuum Breakers are used to break siphons, prevent pipe collapse during transient pressure drops, and provide the addition of air on the downstream side of check valves to dampen water hammer (read more)
Browse Steam Valves Datasheets for DFT Inc.
More Information Top
-
Compendium of Low-Cost Pacific Salmon and Steelhead Trout Production Facilities and Practices in the Pacific Northwest.
Gauges, spray nozzles , polyethylene fittings, air diffusers , air blowers, air compressor , 02 meter, tubing .
-
Development of a MEMS-based micro combustor for a micro gas turbine engine
As shown in Fig.1, the proposed micro combustor consists of diffuser vans (static) of a compressor , air /fuel flow path, combustion chamber and nozzle guide vans (static) of the turbine.
-
MHD Advanced Power Train Phase I, Final Report, Volume 7
MHD TOPPING COMBUSTION COMBUSTOR COAL INJECTION SYSTEM SLAG COLLECTION SYSTEM MHD GENERATOR SYSTEM NOZZLE CHANNEL DIFFUSER MAGNET 'SYSTEM INVERTER/ELECTRODE CONTROL SYSTEM OXIDIZER SYSTEM OXIDANT COMPRESSORS OXIDANT HEATER AIR /OXYGEN/OXIDANT SYSTEM DUCTING SEED SYSTEM SEED REGENERATION SYSTEM SEr D INJECTION SYSTEM OXYGEN ENRIHMENT …
-
Thermodynamics and Energy Conversion
Figure 13.16 shows a schematic and the T-s-diagram for a simple standard air turbine, i.e., a turbojet engine, consisting of diffuser , compressor , com- bustion chamber, turbine and nozzle .
-
Exploring design spaces in the search for embodiment design solutions and decision support
… system studied (fig. 1) consists mainly of: (i) two cross-flow plate-type heat exchangers (main and pre-cooling exchangers), (ii) one turbine and one compressor coupled together, (iii) one … … to remove water from air , (iv) diffusers , nozzles , valves, and pipes to …
-
Micromanufacturing and Nanotechnology
adjusting air flow resistance of blades, vanes, combustion liners, nozzles and diffusers ; improving airfoil surface conditions on compressors and turbine section components following profile milling, casting, EDM or ECM operations; edge finishing of holes to improve the mechanical fatigue strength of blades …
-
Sustainable Energy Systems and Applications
… 26 Calculate mass, energy, entropy, and exergy balances for the following devices: (a) an adiabatic steam turbine, (b) an air compressor with heat loss from the air to the surroundings, (c) an adiabatic nozzle , and (d) a diffuser with heat loss to …
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > A Survey of the Calculated Efficiencies of Jet Power Plants
… for the simple gas turbine with reversible compressor and turbine—the last being also the curve of maximum efficiency for the moving turbopropeller with re- versible propeller, diffuser , compressor , turbine, and exhaust nozzle , and being approximately the … … jet with infinitesimal fuel- air ratio.
-
Gas Turbine Performance 2nd Edition Complete Document
… Fan root polytropic efficiency Compressor polytropic efficiency Combustion efficiency Turbine polytopic efficiency Mechanical efficiency Turbine cooling air percentage Intake pressure loss … … pressure loss Fan to compressor pressure loss Diffuser /combustor pressure loss Hot exhaust pressure loss Hot nozzle velocity coefficient Cold nozzle …
-
http://dspace.mit.edu/bitstream/handle/1721.1/43617/50944945-MIT.pdf?sequence=2
Air inlet trunking & plenum chamber Air filtration Water etc wash system ( nozzles , pipi Inlet guide vanes Compressor (rotor blades, shaft, stat Combustor (cans, diffusers , ignition, Expander (rotor blades, shaft, stator Free power turbine FPT bearings & shaft couplings Lub oil system …
Indicates content that may require registration and/or purchase.