Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Columbus McKinnon Corporation
Description: Better by Design. Unified Industries Control Handles provide precise load positioning and control in ergonomic, easy-to-use designs. Ideal for lift assists, air tractors, air balancers, and air hoists, these control handles are available in electric,
-
Description: environments Pull cord or pendant throttle control available Pull cord control hoists provide a lightweight, economical hoist for accurate control of loads Optional pendant throttle control hoists offer ergonomic, one-hand control for ease of
-
Supplier: C & C Lift Truck, Inc.
Description: Heavy duty construction features for durable service. Features pendant control for precise load spotting. Ideal for automotive plants, heavy equipment, manufacturing, chemical plants, refineries and rugged work environments. Features variable lifting speeds. Smooth chain operation and
- Load Capacity: 6,000 lbs
- Lift: 10 ft
- Maximum Lift Speed: 21 ft/min
-
-
Supplier: Southland Equipment Service
Description: Heavy duty construction features for durable service. Features pendant control for precise load spotting. Ideal for automotive plants, heavy equipment, manufacturing, chemical plants, refineries and rugged work environments. Features variable lifting speeds. Smooth chain operation and
- Load Capacity: 4,000 lbs
- Lift: 10 ft
- Maximum Lift Speed: 31 ft/min
- Type: Pneumatic
-
Description: Coffing Model AMT is designed to operate with Coffing CAH air chain hoists for faster positioning of the hoist in a variety of lifting applications. Air trolleys provide power in locations where electricity are not a viable option. Additional features and benefits include: Variable
-
Supplier: Harrington Hoists, Inc.
Description: Harrington's TCR air chain hoists are designed with a heavy-duty standard body and are able to lift heavy loads in the most demanding or harsh environments. Available in cord control which allows operator to remain within reach of the load and pendant control that
- Load Capacity: 2,000 lbs
- Maximum Lift Speed: 32.99999999999999 ft/min
- Line Type: Chain
- Type: Pneumatic
-
Supplier: Southland Equipment Service
Description: Accurate Load Spotting for Several Lifting Applications. Ideal for use in areas with restricted space. Aluminum housing provides strength and portability. Standard pull-cord control is a lightweight and economical option for accurate control of loads. Pendant throttle upgrade
- Load Capacity: 4,000 lbs
- Maximum Lift Speed: 5.999999999999999 ft/min
- Type: Pneumatic
-
Description: reduced chain wear Standard overload protector Clutch acts as upper and lower limits Six-vane rotary air motor Pendant controls provide precise load spotting Air actuated motor brake for positive load control Factory tested at 125% of rated capacity Spark resistant
-
Supplier: MY-TE Products, Inc.
Description: single-line or 2,500-lb double-line lift capacity and features reversible pendant control and a manual trolley option. APPLICATIONS Designed for construction, such as iron working, sheet metal and mechanical, as well as industrial applications, from maintenance and material handling to
- Load Capacity: 1,250 to 2,500 lbs
- Line Diameter: 0.125 inch
- Line Length: 1,000 ft
- Maximum Loaded Line Speed: 25 ft/min
-
Supplier: David Round
Description: Standard Air Powered Wire Rope Hoists Variable Speed Air Hoist Positions Loads Accurately Without Electronics Lift loads safely in hazardous environments Minimize sparking, static and electrical hazards with this air-powered hoist Eliminate electric motor dangers by using
- Load Capacity: 2,000 lbs
- Maximum Lift Speed: 16 ft/min
- Mounting: Base/Lug Mount, Trolley Mount
- Type: Pneumatic
-
Supplier: Ewellix
Description: Benefits: No electricity Ergonomic design Features: Operated by air Large keys The hand switches of the PHC series are used for pneumatic actuation of up to 4 MAX7 actuators or TGC, THC or TLC lifting columns. The drive movement can be controlled effortlessly and precisely via the
- Pendant Type: Control Pendant
- Control Type: Pushbutton
-
Supplier: Certex UK
Description: pendant control). Optimum control of the load, very precise positioning. Compact design. Endstop system. Load limiter built-in without loss of headroom. Cord control or pendant control. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar).
- Load Capacity: 2,204.62 lbs
- Line Type: Chain
-
Supplier: Certex UK
Description: pendant control). Optimum control of the load, very precise positioning. Compact design. Endstop system. Load limiter built-in without loss of headroom. Cord control or pendant control. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar).
- Load Capacity: 1,102.31 lbs
- Line Type: Chain
-
Supplier: TelephoneStuff.com
Description: N.E.A.R. Orbit Pendant Speaker is a full-range, wide dispersion system providing overhead sound coverage where ceiling structures are high but the sound needs to be closer to the audience/listener. Orbit Pendant Speaker Features: - Metal Diaphragm Technology (MDT): Solid, one-piece
- Application: Security / Paging
-
Supplier: Certex UK
Description: pendant control). Optimum control of the load, very precise positioning. Compact design. Endstop system. Load limiter built-in without loss of headroom. Cord control or pendant control. Low noise level. Air pressure 0,4 - 0,63 MPa (4 - 6,3 Bar).
- Load Capacity: 551.155 lbs
- Line Type: Chain
-
Description: or overkill. On the air models, electric hoist components are replaced by an air motor, control valve and pendant control assembly for the air hoist. Additional features and benefits include: Powerful 8 blade crane type vane air motor is especially
-
Description: Wireless handheld remote control pendant features 4 discrete function keys. When actuated, each sends a unique, coded telegram to one or more compatible, easily-programmed Receivers. Features Rugged ABS thermoplastic housing with surrounding shock protection Equipped with lanyard
- Number of Transmitters: 4
- Operating Frequency: 915,000,000 Hz
- Operating Distance: 1,476.3787499999999 ft
- Operating Temperature: 149 F
-
Description: 90 psig air operation produces more than 150 ft-lb of torque. For diesel engines with displacements up to 100 liters and gas engines up to 200 liters. Features Rugged design provides maximum durability and dependability Pendant control enables safer one-person operation 90 psig
- Required Torque: 150 Ft-lbs
- Maximum Air Pressure: 90 psi
- Gearhead Output: Concentric (In-line) Output
- Mounting: Flange Mount
-
Supplier: Econo Lift Limited
Description: Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) hand held pendants optional A/C 115/60/1 Hand Held Pendant Options Forks - longer/shorter, higher/lower to 2”, wider / narrower Adjustable Forks - 6”-36” Slip on Platform Tray Attachments Larger Back Plates
- Capacity: 4,000 lbs
- Stroke: 33 inch
- Length: 42 inch
- Width: 27 inch
-
Supplier: Econo Lift Limited
Description: Air/Hydraulic Foot Pedal (80 p.s.i., 20 c.f.m. min.) hand held pendants optional A/C 115/60/1 Hand Held Pendant Options Forks - longer/shorter, higher / lower to 3”, wider / narrower Tray attachment Height of backplate at 90° can be higher or lower
- Capacity: 6,000 lbs
- Stroke: 32 inch
- Length: 42 inch
- Width: 27 inch
-
Supplier: Econo Lift Limited
Description: A/C 460/575 volt Three phase motors (optional) Air/Hydraulic Foot operated (Standard) (hand held pendant optional) Options Different platform sizes Bellow safety skirting/safety touch bars Vertical travel - high or lower Limit switches/photo eyes Eye bolts - for moving lifts easily
- Load Capacity: 1,000 lbs
- Maximum Dimension / Diameter: 4.166666666666667 ft
- Length: 4.166666666666667 ft
- Tilt Angle: 0 to 45 degrees
-
Supplier: Econo Lift Limited
Description: floor lock Power options A/C 110 volt /1/60 Hand held pendant (standard) A/C 230/460/575/3/60 power Optional Air/Hydraulic Foot control (standard) Hand held pendant (optional) Options Increase/decrease:platform, diameter of backplate, dump height, tilt angle Chute
- Weight Capacity: 2,000 lbs
- Tilt Angle / Rotation: 0 to 120 degrees
- Dump Height: 4 ft
- Bulk Container Type: Drum / Barrel
-
Supplier: Norlok Technology, Inc.
Description: Included: A complete ASTRACLINCH Power Line unit consists of a compact workhead connected through a hydraulic hose to an air-over-oil pressure intensifier (booster) with automatic cycle control, ready for connection to the factory compressed air net. An air preparation
- Pressure: 87 psi
- Sheet / Stock Thickness: 0.12 to 0.16 inch
- Technology: Air / Pneumatic
- General Types: Clinching Machine, Sheet Metal Equipment
-
Supplier: Norlok Technology, Inc.
Description: Available in 25” throat, the Heavy Duty SURELOK model provides the ultimate strength to ensure all of your heavy material applications are taken care of. This air over oil booster powered machine can clinch material up to an astounding 10g. Description Available in 18” or 25” throat depths
- Pressure: 60 to 80 psi
- Stroke: 2 inch
- Rate: 30 to 40 Strokes / Minute
- Sheet / Stock Thickness: 0.028 to 0.138 inch
-
Supplier: Eriez
Description: solenoid valve on the unit can be wired into existing crane controls, whether it’s a wired pendant control or hands-free radio control. The air source can be from shop air or a small dedicated compressor mounted above on the crane bridge. The permanent
- Industrial Magnets: Magnetic Lift
-
Supplier: Konecranes Inc.
Description: choice of motorized or push-pull trolleys means more control over your lifting and your costs. The XA light crane system ensures moves are smooth and silent Coupled with the Konecranes’ Air Balancer and Vertical Lifter, the XA light crane system provides a smooth and quiet journey,
- Load Capacity: 2 tons
- Type: Bridge / Overhead Crane
- Features: Motorized Motion, Pendant
-
Supplier: RobotWorx
Description: the VR-004 has the advanced 64-bit RISC processor with compact design, wide working envelope, brakes that come standard on all six axes, patented offset wrist design, and a control pendant with 7" screen and color user-interface powered by Microsoft Windows CE.
- Number of Axes: 6 #
- Load Capacity: 4 kg
- Reach: 947.0000000000001 mm
- Features: Ceiling Mounted, Wall Mounted
-
Supplier: ANVER Corporation
Description: load when not set down. Vacuum Control Module A solid-state Vacuum Control Module combines all the required vacuum generator controls in one rugged unit. This controls all vacuum pump functions, safety lights and is fitted with a standard audible vacuum leakage warning
- Ultimate Operating Vacuum: 150.4 torr
- Pumping Speed: 4.3 CFM
- Motor Power: 0.5 HP
- Lubrication Style: Dry / Oil-less
-
Supplier: RobotWorx
Description: 2/MAG/pulse MIG/TIG welding, air plasma cutting, material handling and machine tending. For speed and performance it has the advanced 64-bit RISC processor with compact design, wide working envelope, brakes that come standard on all six axes, patented offset wrist design, and a control
- Number of Axes: 6 #
- Load Capacity: 120 kg
- Reach: 2,490 mm
-
Supplier: SEYI America Inc.
Description: Attachment Air Counter Balancer System Hydraulic Overload Protection System Motorized Slide Adjustment Programmable Cam Switches Product Counter Batch Counter Misfeed Detector Plug Air Outlet Air Ejector Electrical Light Socket Automatic Recirculation Lubrication System
- Capacity / Operating Force: 200 tons
- Stroke: 5.905515 to 9.842525 inch
- Rate: 25 to 60 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Dearborn Overhead Crane
Description: The Demag DC-Pro Chain Hoist enables you to achieve high productivity by means of smooth and sensitive handling. You can operate the DC-Pro in two variants: as the DC chain hoist with a DSC control pendant or as the DCM-Pro Manulift for quickly handling loads with only one hand. A
- Line Type: Chain
- Type: Electric
-
Supplier: OnRobot A/S
Description: control The OnRobot Sander comes with everything you need to get started right away: plug-and-play sanding tool, a variety of standard sanding and polishing discs, easy-to-use software, and optional automated Grit Changer and force torque sensor. What you don’t need is a noisy and expensive
-
Description: Mindy@goanwin.com 6.Accessories: Standard accessories: H.O.L.D. Die height indicator Counterbalance Rotary cam controller Overrun protection Counter Mis-feed sensor Air ejector Air receptacle Light sockets Maintenance tools Optional accessories: Feeding system(Feeder,straightener and
- Capacity / Operating Force: 60 tons
- Stroke: 4.724412 inch
- Rate: 20 to 200 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Description: high quality;•Elaborated design of electrical control to match various automation equipments;•Comfortable operation environment according with ergonomics;•Utility-type motorized grease lubrication system to ensure smooth operation;•Multiple operator-machine protective methods to reach
- Capacity / Operating Force: 45 tons
- Stroke: 3.149608 inch
- Rate: 110 Strokes / Minute
- Frame & Head Type: C-Frame / Gap Frame
-
Supplier: David Round
Description: Powered Load Positioners Streamline Pulling Operations Ergonomically sound, the David Round powered load positioner protects workers from backbreaking tasks. This horizontal capstan eliminates manual load lifting and pulling by motorizing load handling. Control load line take-up and outlay
Find Suppliers by Category Top
Featured Products Top
-
Pendant The majority of electric chain hoists come equipped with a hard-wired control pendant that is suspended from the hoist, trolley or crane (where applicable). In some cases, hard-wired pendant stations may also be wall-mounted. Wireless radio remote control systems are also (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
of a flux vector hoist drive is dynamic braking, which provides softer stops and can significantly extend the life of the motor brake. Choosing a Control Pendant The majority of electric chain hoists come equipped with a hard-wired control pendant that is suspended from (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
. Start a new chapter of fastening automation with Visumatic's cobot workstation. This turnkey robotic assembly cell has the flexibility to be implemented on an existing line or as a portable workstation. Complete cobot package includes all the process control gear you need to get automation (read more)
Browse Automated Assembly Equipment Datasheets for Visumatic Industrial Products
Conduct Research Top
-
Ergonomic Lifting Study
The study compared the performance of Gorbel's G-Force TM Intelligent Lifting Device to manual lifting, an air. balancer with pendant control, a variable frequency chain hoist, an electric balancer and an air balancer with. electric controls.
More Information Top
-
Ergonomic Lifting Study: Using Ergonomic Assist Devices to Increase Productivity and Reduce Product Damage
The study compared the performance of Gorbel’s G-Force® Intelligent Lifting Device to manual lifting, an air balancer with pendant control , a variable frequency chain hoist, an electric balancer and an air balancer with electric controls.
-
Ergonomic Lifting Study: Using Ergonomic Assist Devices to Increase Productivity and Reduce Product Damage
The study compared the performance of Gorbel's G-Force® Intelligent Lifting Device to manual lifting, an air balancer with pendant control , a variable frequency chain hoist, an electric balancer and an air balancer with electric controls.
-
Ergonomic Lifting Study
From Dearborn Overhead Crane The study compared the performance of Gorbel's G-Forceâ„¢ Intelligent Lifting Device to manual lifting, an air balancer with pendant control , a variable frequency chain hoist, an electric balancer and an air balancer with electric controls.
-
States > Massachusetts > State > Regulations > 520 - Department of Public Safety > [520 CMR 6] 006 - Hoisting Machinery
… higher than ten feet or that has the capability of lifting loads greater than 500 pounds or if the capacity of the bucket exceeds ¼ cubic yard capacity; overhead bridge cranes, electric or air driven hoists, pendant controlled hoists, specialty equipment as …
-
Commercial vehicle technology
The two-line-brake system represents two connecting lines between motor car and trailer: Via the supply line , the compressed air to the trailer is constantly promoted; the second line serves specifically for control of the braking operation.
Indicates content that may require registration and/or purchase.