-
Supplier: Johnson Controls, Inc.
Description: At YORK® by Johnson Controls, we help you minimize the total cost of ownership for your air conditioning application with our YCAL Air-Cooled Scroll Chiller. This air-cooled chiller uses scroll compressor technology and is a reliable,
- Cooling Capacity: 50 to 225 kW
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
- Other Features: Outdoor / Weatherproof
-
Supplier: MOKON
Description: Iceman Outdoor Air-Cooled Chillers are available from 1 to 40 Ton chilling capacities and -25 to 105°F ambient temperature ranges. The outdoor chillers feature a scroll compressor, providing superior efficiency, enhanced reliability, and quieter operation. The
- Application: Industrial
-
Supplier: Johnson Controls, Inc.
Description: The YORK YVFA Free Cooling Air-Cooled Screw Chiller delivers the lowest possible operating cost by combining our legacy of innovation in a packaged design that’s simple to own and operate. Advanced technologies including a variable speed drive compressor, energy optimized
- Cooling Capacity: 400 to 1,340 kW
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
- Other Features: Outdoor / Weatherproof
-
-
Supplier: Aggreko
Description: air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective water-cooling options. Features Variable speed drive compressors Variable speed drive condenser fans 134A refrigerant Aggreko specific built Benefits Zero in-rush starting due
- Cooling Capacity: 808.91 kW
- Fluid Discharge Temperature: 5 to 70 F
- Process Flow: 300 to 800 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers with Free Cooling with propeller fans and hermetic scroll compressors. ENERGY SAVING MAXIMIZATION: FREE COOLING allows the exploiting of low external air temperature in order to cool the water return from the system free of charge. • Scroll
- Cooling Capacity: 36.8 to 435 kW
- Compressor Motor Horsepower: 17.1548209267561 to 63.5264462443937 HP
- Full Load Amperage: 39 to 121 amps
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: Johnson Controls, Inc.
Description: At YORK® by Johnson Controls, we use the best in modern screw compressor design to bring you the YCIV/ YCAV Air-Cooled Variable Speed Drive Screw Chiller. This air-cooled screw chiller gives you all the benefits of traditional air-cooled
- Cooling Capacity: 530 to 1,805 kW
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
- Other Features: Outdoor / Weatherproof
-
Supplier: Saint Clair Systems, Inc.
Description: The TAEevo Tech chillers are compact units designed for use in industry, supplied with hermetic scroll compressors and the innovative finned pack evaporator installed inside the hydraulic storage tank. Two new versions, the HE high efficiency and the dual - frequency, integrate the
- Cooling Capacity: 5 to 122 kW
- Application: Industrial
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers with Free Cooling with propeller fans and hermetic scroll compressors. ENERGY SAVING MAXIMIZATION: FREE COOLING allows the exploiting of low external air temperature in order to cool the water return from the system free of charge. • Scroll
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers with propeller fans and semihermetic screw compressors. • Compressors screw type. • Water side heat exchangers shell and tube type with water connections. • Air side heat exchangers high efficiency finned coils with seamless copper tubes expanded
- Cooling Capacity: 422 to 1,271.6 kW
- Compressor Motor Horsepower: 161.49655638079 to 447.767630596032 HP
- Full Load Amperage: 204.4 to 568 amps
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll compressors. • Scroll compressor. • Water side heat exchanger fitted with differential pressure switch and antifreeze electric heater. • Air side heat exchanger with seamless copper tubes
- Cooling Capacity: 38.2 to 84 kW
- Compressor Motor Horsepower: 15.2785123878921 to 36.4539944693567 HP
- Full Load Amperage: 36.4 to 73.8 amps
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: Dry Coolers, Inc.
Description: From small point-of-use portable units to large central chilling systems, Dry Coolers has the experience to design the most reliable equipment for 24 hour, 365 days per year operation. Utilizing proven, state-of-the-art compressors, electronic expansion valves, and PLC control, Omni-Chill™
-
Supplier: Cole-Parmer
Description: quick-disconnect ports These solid-state units contain no refrigerant and have no compressors—thermoelectric heat pump uses semiconductor materials and electric current to extract thermal energy from one region and move it to another. Air-cooled chillers utilize a
- Frequency Range: 50 to 60 Hz
- Operating Temperature: 23 to 113 F
- Configuration: Bath Only
- Temperature Control: Cooling
-
Supplier: Danfoss A/S
Description: Compressors for air conditioning, providing enhanced comfort, efficiency and sustainability for rooftops and chillers, commercial applications with refrigerants R410A, R407C, R134a and R22. Danfoss inverter reciprocating compressor solutions for light commercial
- Power Source: 208-230 / 60 / 1, 208-230 / 60 / 3, 380 / 50 / 3, 460 / 60 / 3
- Features: Other
- Refrigerant Options: R134a, R22, R407c
- Construction: Scroll
-
Supplier: Accuris
Description: Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors - Part 1: Terms and definitions
-
Supplier: Accuris
Description: Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors \x96 Part 4: Requirements
-
Supplier: Accuris
Description: Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors \x96 Part 3: Test methods
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors Part 4: Requirements
-
Supplier: Universal Air & Gas Products Corp.
Description: indicators. Our air-cooled and water-cooled chillers are used in air coils, radiators, heat exchangers, nozzles, jacketed vessels, barrels, as well as mixers. Process Water Chillers Cooling Options Air Cooled Aftercooler Air
- Cooling Capacity: 0.87925 to 105.51 kW
- Compressor Motor Horsepower: 0.25 to 5 HP
- Condenser Cooling: Air-Cooled, Water-Cooled
- Other Features: Explosion Proof
-
Supplier: Johnson Controls, Inc.
Description: adaptable CYK Compound Centrifugal Chiller operates beyond the range of typical centrifugal chillers and incorporates a design using two centrifugal compressors that are arranged in a series to handle air-cooled, brine-chilling, and heat pump applications. FEATURES
- Cooling Capacity: 1,050 to 8,800 kW
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
-
Supplier: Trane Company
Description: Protection Award as the most energy efficient, lowest emission large chiller available. The extensive Trane chiller line was developed with decades of know-how and industry leadership and includes centrifugal, rotary and scroll compressor chillers as well as absorption
- Cooling Capacity: 35.17 to 13,892.15 kW
- Condenser Cooling: Air-Cooled, Water-Cooled
- Application: HVAC, Industrial
-
Supplier: Atlas Copco Compressors
Description: High efficiency industrial water chillers for a wide variety of applications that require water cooling. Connectivity & service We have taken a product and put our own innovation stamp on it. You will see this when you look at the design, service features, and connectivity of the
- Application: Industrial
- Power Source: Other Power
- Condenser Cooling: Water-Cooled
-
Supplier: Boyd
Description: High Capacity Recirculating Chillers are designed to cool high heat loads while still maintaining tightly controlled output temperatures. Boyd’s High Capacity Chillers can be designed with either centrifugal pumps for temperature control within 0.5°C or turbine pumps, which have a
- Cooling Capacity: 21 to 50 kW
- Pump Rating: 5 to 15 HP
- Operating Temperature: 41 to 104 F
- Power Source: 380 / 50 / 3, 460 / 60 / 3
-
Supplier: MOKON
Description: Mokon's Iceman air-cooled and water-cooled central chillers provide a self-supporting plant-wide source of chilled water. The systems are offered in single and dual-circuit configurations to meet your processing requirements, and are available in 30 to 120 Ton cooling
- Application: Industrial
-
Supplier: Boyd
Description: Recirculating Chillers are designed for precise temperature control or cooling below ambient temperatures. Compressor-based Recirculating Chillers offer outstanding performance and high reliability as well as quiet operation and ease-of-use. Components inside the chiller
- Cooling Capacity: 0.6 to 11 kW
- Process Flow: 1 to 12 GPM
- Pump Rating: 0.05 to 1.5 HP
- Reservoir Capacity: 1.056688 to 6.075956 gallons
-
Supplier: BITZER US, Inc.
Description: The speed-regulated semi-hermetic compact screw compressors for use in industrial liquid chillers and heat pumps are true innovations. Thanks to the refrigerant-cooled frequency inverter, they achieve maximum efficiency particularly in part-load and thus the best ESEER/IPLV and
- Features: Other
- Construction: Screw
-
Supplier: Regloplas Corp.
Description: The IES-System is a patented, integrated, high-tech and economical water cooling system. This sophisticated, fully automated system, composed of scroll compressor units with a unique addition of a high yield exchange battery, provides cold water at the temperature required by the production
- Cooling Capacity: 65 to 520 kW
- Application: Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Dry Coolers, Inc.
Description: These integrated cooling/chilling systems are the perfect compromise between the high-energy efficiency of air-cooled heat exchangers and consistent temperature control of industrial chillers. During cool weather the “free-cooler” or air-cooled heat exchanger is
-
Supplier: Cole-Parmer
Description: the chiller platform provides powerful cooling in a reliable and compact design. The PWM valve regulates the amount of cooling required in relation to the amount of heat being removed, eliminating on/off cycling and premature wear of the compressor. Highly functional, configurable
- Frequency Range: 60 Hz
- Volume: 1.7999999999999998 liters
- Operating Temperature: 5 to 95 F
- Configuration: Bath Only
-
Supplier: Cole-Parmer
Description: the chiller platform provides powerful cooling in a reliable and compact design. The PWM valve regulates the amount of cooling required in relation to the amount of heat being removed, eliminating on/off cycling and premature wear of the compressor. Highly functional, configurable
- Frequency Range: 50 Hz
- Volume: 1.7999999999999998 liters
- Operating Temperature: 5 to 95 F
- Configuration: Bath Only
-
Supplier: Cole-Parmer
Description: the chiller platform provides powerful cooling in a reliable and compact design. The PWM valve regulates the amount of cooling required in relation to the amount of heat being removed, eliminating on/off cycling and premature wear of the compressor. Highly functional, configurable
- Frequency Range: 50 Hz
- Volume: 1.7999999999999998 liters
- Operating Temperature: 5 to 95 F
- Configuration: Bath Only
-
Supplier: CSA Group
Description: or external drive compressors. 1.2 The compressor types covered under this Standard include (a) centrifugal; (b) screw; (c) scroll; (d) reciprocating; and (e) other types. 1.3 The condenser types covered under this Standard include (a) water-cooled; (b)
-
Supplier: UL Standards & Engagement
Description: heaters, or hot water or steam heating coils; b) Air conditioners for cooling with or without factory, or field-installed electric resistance heaters, or hot water or steam heating coils; c) Liquid chillers and compressor-evaporator or liquid chiller assemblies intended
-
Supplier: AENOR
Description: Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors - Part 4: Requirements
-
Supplier: AENOR
Description: Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors - Part 4: Requirements
-
Supplier: AENOR
Description: Air conditioners, liquid chilling packages and heat pumps for space heating and cooling and process chillers, with electrically driven compressors - Part 3: Test methods
Find Suppliers by Category Top
Featured Products Top
-
. Always use a flow restrictor or manual valve in the CCR compressor line to control coolant flow. Recirculating Chiller Features Optimized for demanding applications Reliable, easy to maintain, and easy to use Wide range of cooling capacities (read more)
Browse Chillers (industrial) Datasheets for Lake Shore Cryotronics, Inc. -
efficiency, which increases the total number of VFDs. COOLING TOWERS – VFDs are used to control the fan speed to maintain water temperature instead of constantly turning the fans on and off. Cooling towers are typically used in conjunction with Chillers and Air Handling (read more)
Browse Datasheets for MTE Corporation -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
, as well as individual solutions for research and development, operative leasing and contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental (read more)
Browse Air Compressors Datasheets for Aerzen USA Corp. -
-duty civil and commercial construction, demolition, sand blasting, and other site work applications as well as portable backup for stationary units. The M59PE features a high efficiency cooling system for operations in high heat conditions. The high capacity cold-start battery ensures starts in (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
applications, from mining and tunnel construction to temporary replacement of industrial compressor stations. It can also be optionally equipped with air treatment systems to deliver cool, condensate-free, or technically oil-free compressed air. Despite its exceptional power, the M480 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
along to the curing oven. For the past four summers, Nutter has worn a 3M Versaflo face shield that supplies fresh air, keeping his face and head from overheating. Bruce Dunehew, the Collision Center Manager, was impressed by the effectiveness of the mask and wanted to expand protection to cool (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
variety of industrial spot cooling problems. Using an ordinary supply of compressed air as a power source, vortex tubes create two streams of air, one hot and one cold, with no moving parts. Vortex tubes can produce: Temperatures from -50°F to +260°F (-46°C to +127°C) (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
contracting. SPECIALIZING IN TEMPORARY OIL-FREE BLOWER AND COMPRESSOR SOLUTIONS UNDER 50 PSIG 100% oil-free air solutions for a wide range of industry sectors. Aerzen Rental provides best-in-class packages engineered for aggressive rental environments with on board VFDs (read more)
Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp.
More Information Top
-
industrial chiller - offers from industrial chiller manufacturers, suppliers, exporters & wholesalers
Air Cooled Industrial Chiller Air to Water Chiller Air cooled scroll compressor chiller Applications: Widely applied ...
-
http://www.ijera.com/papers/Vol4_issue6/Version 2/AE04602212216.pdf
For R-22 refrigerant and scroll compressor for air cooled chiller .
-
Stainless Steel Tube In Japan Exporters, Stainless Steel Tube In Japan Selling Leads
Sell Screw Compressor Air Cooled Water Chiller (NWS-50ASCS .
-
cnc prototype model - offers from cnc prototype model manufacturers, suppliers, exporters & wholesalers
Sell Screw Compressor Air Cooled Water Chiller (NWS-50ASCS .
-
R407C as an alternative to R22 in vapour compression plant: an experimental study
‘R22 alternative refrigerants: test on an air cooled screw compressor water chiller using a ternary mixture’, Proc. Int. Conf. ‘CFCs, the day after’, Padova, Italy.
-
http://dspace.mit.edu/bitstream/handle/1721.1/92145/896821770-MIT.pdf?sequence=2
A 70-ton laboratory air - cooled screw compressor chiller was used to train the ANN model using fault-free and faulty test data.
-
KLM's Boric Acid Reclamation System (BARS): An update
cartridge prefiltration (PF) system; clean-in-place (CiP) system that is automatically controlled to clean in place UF orUF/RO systems; air - cooled freon compressor chiller system; and • .
-
National Best Practices Manual for Building High Performance Schools (Revised)
The predominant source of noise from air - cooled scroll compressor chillers is generated by the cooling fans.
-
Air Compressor Exporters, Air Compressor Selling Leads
[ Related Keywords : air cooled screw chiller, chiller screw compressor , air cooled liquid chiller , chiller manufacture China ] .
Indicates content that may require registration and/or purchase.