Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Rating Air Conditioner Evaporator Air Delivery and Cooling Capacities, Recommended Practice
-
Supplier: SAE International
Description: The purpose of this SAE Recommended Practice is to establish uniform test procedures for measuring and rating air delivery and cooling capacity of truck cab air-conditioner evaporator assemblies. It is the intent to measure only the actual cooling capacity of the
-
Supplier: SAE International
Description: The purpose of this SAE Recommended Practice is to establish uniform test procedures for measuring and rating air delivery and cooling capacity of truck and off-road self-propelled work machines used in earth moving, agriculture, and forestry air-conditioner evaporator
-
-
Supplier: Ambrell Induction Heating Solutions
Description: If there is no plant-wide cooling system, a stand-alone refrigerated chiller is often a good solution for a closed-loop cooling system for your induction heating system and will be an economical solution up to cooling power requirements of 90 kW. Chillers are available from
- Cooling Capacity: 1 to 440 kW
- Condenser Cooling: Air-Cooled
- Application: Industrial
-
Supplier: Accuris
Description: MAINTENANCE AND OPERATION OF REFRIGERATION, AIR CONDITIONING, EVAPORATIVE COOLING AND MECHANICAL VENTILATING SYSTEMS
-
Supplier: Ambrell Induction Heating Solutions
Description: If there is no plant-wide cooling system, a stand-alone refrigerated chiller is often a good solution for a closed-loop cooling system for your induction heating system and will be an economical solution up to cooling power requirements of 90 kW. Chillers are available from
- Liquid Flow Rate: 6 to 185 GPM
- Maximum Working Pressure: 380 psi
- Technology: Air-Cooled
- Primary Material: Aluminum
-
Supplier: Reznor
Description: The Reznor® model REC evaporative cooling module is designed as a freestanding module with duct flanges for connection upstream from an air moving device. The model REC cooling module may be connected to any Reznor® indirect-fired makeup air system, a Reznor® direct-fired
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Type: Central
- Application: Commercial, Industrial
-
Supplier: Johnson Controls, Inc.
Description: complete air-cooled chiller system. With advanced technology, air-cooled water chiller systems featuring our YLAA Chillers offer remarkable real-world performance. Brazed evaporators and microchannel condensers enable more efficient heat transfer, providing lower life-cycle
- Cooling Capacity: 195 to 700 kW
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
- Other Features: Outdoor / Weatherproof
-
Supplier: Mobile Air, Inc.
Description: Great for large construction sites, warehouses, and factories, the RT-MAI80TR by Mobile Air will fit can handle any cooling need. The RT-MAI80TR has 80-tons nominal cooling, a Camlock electrical connection, and a variable speed drive evaporator fan. Mobile Air can
- Voltage: 460 VAC
- Application: Industrial
- Type: Portable
- Phase: Three Phase
-
Supplier: Accuris
Description: Air conditioners and liquid chilling packages with evaporatively cooled condenser and with electrically driven compressors for space cooling - Terms, definitions, test conditions, test methods and requirements
-
Supplier: Accuris
Description: Air conditioners and liquid chilling packages with evaporatively cooled condenser and with electrically driven compressors for space cooling Terms, definitions, test conditions, test methods and requirements
-
Supplier: Titus Company (The)
Description: Technological innovation, absolute reliability and customer satisfaction have been MTA's hallmarks in over 35 years in the industrial cooling market. The TAEevo Tech air cooled process chillers, specifically designed for use in industrial applications. TAEevo Tech are compact units
- Cooling Capacity: 8 to 259 kW
- Reservoir Capacity: 15.85032 to 250.9634 gallons
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
-
Supplier: Alfa Laval Inc.
Description: CO2 gas coolers replace traditional air cooled condensers in refrigerating systems that have been designed for the use of CO2 as a single refrigerant. The Alfa-V series is a wide range of industrial dual fan row V-type gas coolers for air conditioning and refrigeration applications.
- Maximum Working Pressure: 1,740.4524 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Alfa Laval Inc.
Description: Heavy duty AlfaSolar condensers have been designed for commercial, industrial and AC applications. With a wide range of sound pressure level alternatives, these units are particularly suited to demanding, noise sensitive environments. Suitable for both vertical and horizontal air flow.
- Maximum Working Pressure: 464.12064 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Alfa Laval Inc.
Description: Heavy duty dry coolers, often used for cooling down condenser water in air conditioning and refrigeration installations. In the processing industry, AlfaSolar SD dry coolers are suitable for closed circuit cooling of various process liquids. With a wide range of sound pressure
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers with Free Cooling with propeller fans and hermetic scroll compressors. ENERGY SAVING MAXIMIZATION: FREE COOLING allows the exploiting of low external air temperature in order to cool the water return from the system free of charge. • Scroll compressors.
- Cooling Capacity: 36.8 to 435 kW
- Compressor Motor Horsepower: 17.1548209267561 to 63.5264462443937 HP
- Full Load Amperage: 39 to 121 amps
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: nVent Electric
Description: unit Every unit functionally tested before shipping Heat is removed from the system by means of the water cooling the refrigerant. No external air movers or condenser coils to get clogged. Maximum water usage of 2 GPM at 90 F water intake temperature Standard Indoor Air
-
Supplier: ISC Sales, Inc.
Description: An evaporative cooler (also known as swamp cooler, desert cooler and wet air cooler) is a device that cools air through the evaporation of water. These units are well suited for climates where the air is hot and humidity is low. They combine the natural cooling properties
-
Supplier: ISC Sales, Inc.
Description: An evaporative cooler (also known as swamp cooler, desert cooler and wet air cooler) is a device that cools air through the evaporation of water. These units are well suited for climates where the air is hot and humidity is low. They combine the natural cooling properties
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged outdoor roof-top type air conditioning and heat pump units, with energy recovery system and scroll compressors. Packaged cooling only air conditioners. • Compressors scroll hermetic. • Fan (Air handling and exhaust/recycling section) are centrifugal type. • Fans
- Cooling Capacity: 34.5 to 112.7 kW
- Compressor Motor Horsepower: 15.9486225803436 to 44.7633608557542 HP
- Full Load Amperage: 20.43 to 67.7 amps
- Application: HVAC, Industrial
-
Supplier: ISC Sales, Inc.
Description: An evaporative cooler (also known as swamp cooler, desert cooler and wet air cooler) is a device that cools air through the evaporation of water. These units are well suited for climates where the air is hot and humidity is low. They combine the natural cooling properties
-
Supplier: Saint Clair Systems, Inc.
Description: The TAEevo Tech chillers are compact units designed for use in industry, supplied with hermetic scroll compressors and the innovative finned pack evaporator installed inside the hydraulic storage tank. Two new versions, the HE high efficiency and the dual - frequency, integrate the already
- Cooling Capacity: 5 to 122 kW
- Application: Industrial
-
Supplier: ISC Sales, Inc.
Description: An evaporative cooler (also known as swamp cooler, desert cooler and wet air cooler) is a device that cools air through the evaporation of water. These units are well suited for climates where the air is hot and humidity is low. They combine the natural cooling properties
-
Supplier: Baltimore Aircoil Company
Description: FXV Closed Circuit Cooling Towers deliver independently verified, fully rated thermal performance over a wide range of flow and temperature requirements. Standard design features satisfy today’s environmental concerns, minimize installation costs, maximize year-round operating reliability,
- Motor Power: 2 to 20 HP
- Cooling Capacity: 29 to 138 tons
- Sump / Basin Capacity: 44 to 197 gallons
- Operating Weight: 7,780 to 15,920 lbs
-
Supplier: Thermocold Costruzioni Srl
Description: Multifunctional Air-Cooled unit with hot water production. • Semi-hermetic reciprocating compressor optimized for heat pump with innovative vapour injection system. • Direct drive double inlet centrifugal fans, statically and dynamically balanced. • Water side and hot sanitary water
- Heating Capacity: 5.1 to 8.2 kW
- AC Voltage Required: 230 volts
- Fuel / Energy Source: Hot Water / Steam, Solar
- Sleeve (Sheath) Material: None
-
Description: technology that delivers full air volume across the coil surface to provide maximum efficiency, MANP Traditional Product Cooler Evaporators significantly lower your overall costs. And with such easily accessible parts, these cooler evaporators make installation and cleaning a
- Power Source: Electric
- Features: Other
-
Description: At Johnson Controls, our AGHN Traditional Unit Cooler Evaporator from Frick features advanced technology with low-noise fan blades that simultaneously maximize capacity and minimize energy consumption. This induced draft unit cooler evaporator has been designed to operate with the most
- Power Source: Electric
- Features: Other
-
Supplier: Filtertech, Inc.
Description: a series of spray headers located above the liquid (optional on Model IHB). These sprays also assist in foam suppression and the break up of any oil layer which may form on the surface of the liquid. An air blower is used to enhance the removal of water vapor by moving dry air through
-
Supplier: Thermocold Costruzioni Srl
Description: Multifunctional cooling units with axial fans and screw compressors for associated systems with 6 pipes. • Screw compressors. • ECO-PROFILE fans propeller type, statically and dynamically balanced. • Water side evaporator direct expansion shell and tube type with water connections
-
Supplier: WLC Company, Inc.
Description: Schaefer's Pro-Koor portable evaporative cooler boasts a powerful 1 hp, 42" fan or a 1/3 hp, 28" fan. Pro-Koor delivers up to 20% more cool air while using less energy, and taking up less floor space than 24" and 36" competitive models.Create a comfortable profitable environment! Keep your
-
Supplier: SAE International
Description: vapor around the evaporator, and feed the evaporator with only liquid refrigerant. Pressure drop is reduced and refrigerant distribution is significantly improved, resulting in higher evaporator effectiveness and evaporation pressure. Both lower pressure drop and lifted
-
Description: What is Refrigerated Air Dryers (BPHE)?A brazed plate heat exchanger (BPHE) integrated into a refrigerated air dryer is designed to remove humidity from compressed air by cooling the air to below its dew point. As the air is cooled in the evaporator
- Maximum Working Pressure: 101.52639 psi
- Primary Material: Copper, Stainless Steel
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser)
- Features: Other
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Water Source Heat Pump Evaporator Coil Item No.: TY-F31 Material: Stainless Steel Pressure:15MPa Evaporation Area: 0.58m2 Power: 1000W Dimensions: 310*310*15 Application: Water source heat pump,water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food
- Pressure Rating: 2,175.55259035796 psi
- Application: Food Processing / Beverage, Refrigeration / Air Conditioning, Water
- Type: Metal Tubing
- Features: Other, Stainless Steel
-
Supplier: Air Innovations LLC
Description: Through-the-Wall wine cellar cooling systems are self-contained units installed between the studs of a cellar or display wall. Wine Guardian's expanded range of TTW systems has units for many different wine storage applications-from wine displays to small wine rooms in a variety of different
- Cooling Capacity: 819.9999999999999 to 2,100 BTU/hr
- Voltage: 115 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial, Residential
-
Supplier: BMT USA, LLC
Description: BMT Incubators with cooling utilize a patented system of air circulation combined with a patented powerful cooling system situated inside the chamber. The patented thermodynamic spiral air flow ensures extremely tight temperature distribution within the working space. The
- Chamber Capacity: 1.9 cubic feet
- Temperature Range: 0 to 99.89999999999999 C
- Configuration: Benchtop / Instrument, Reach-In
- Temperature Control: Cooling, Heating
Find Suppliers by Category Top
Featured Products Top
-
hot gases travel down the tube, the heat is transferred into the liquid and the cooled gases are exhausted to atmosphere. Once the solution reaches temperature it evaporates into the air volume above the liquid. To aid the evaporation process, a pump is used to circulate the hot solution from (read more)
Browse Evaporators Datasheets for Filtertech, Inc. -
-5, and EN 14986. Applications for Rosenberg USA products can be found in HVAC systems (evaporator and condenser fans), chillers and data center cooling, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
becoming the default, with high-performance fans assisting with heat dissipation for liquid-cooled components or supplementing air conditioning in Indirect Evaporative Cooling (IDEC) systems. IDEC relies on water evaporation to cool the air flowing through an external heat exchanger, effectively removing (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
environmentally friendly refrigerants to ensure rapid cooling. The refrigeration system includes an evaporator, condenser, and expansion valve, achieving cooling through refrigerant circulation. Heating System: The environmental chamber is equipped with a heater (such as an electric (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
The rapid temperature change test chamber's refrigeration system and compressor: To ensure the required cooling rate and minimum temperature, this test chamber employs a binary cascade air-cooled refrigeration system consisting of a Tecumseh fully enclosed compressor. The cascade (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
configurations for forced air heaters, heat pumps, condensers, cooling units, evaporators, chillers, electronics cooling, air handling and other applications. Rosenberg’s simple Modbus interface allows multiple networked fans to operate separately and at variable speeds to better balance (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
applications, including condensers, heaters, evaporators, heat pumps and air-cooled water chillers. The Rosenberg AKFD AC axial line includes 22-inch (560 mm), 25-inch (630 mm), 28-inch (710 mm), 29.5 inches (750 mm), 31 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
OEM refrigeration marketplace. Other applications include data centers, heat pumps, condensers, cooling units, evaporators, and chillers. See more info here. About Rosenberg (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Künzelsau, Germany and employs more than 1,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
electronics, on-board computers, HVAC equipment, and cockpit defrosters. Also, the fans are an excellent solution for cooling ground systems or marine applications, including radar, shelter, and HVAC evaporators and compressors. For marine applications, Rosenberg offers these ETRI 400 Hz and 28 VDC (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
Conduct Research Top
-
Saving Energy with Smart Air
Significant gains in energy efficiency have been elusive for heat transfer systems that use high-volume air-movement systems such as cooling towers, chillers and evaporative coolers. Although much attention has been given to improving fan and blade airfoil designs used in high-volume air
-
Influence of Wind Effects on Thermal Imaging - Is the Wind Chill Effect Relevant?
reports in winter. This is defined as the apparent temperature felt on the exposed human skin. The effect is due to the combination of wind speed, air temperature, humidity, evaporation cooling and physiology.).
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
compressor packages. and packaged equipment with variable speed drive. Models are available with capacity control from 100%. down to 10% of full load. We also make condensers,. evaporators, AcuAir (R) Hygienic Air Handlers, vessels, heat. exchangers and controls. Our Quantum TM HD control panels
More Information Top
-
An analytical and experimental analysis of a very fast thermal transient
The study of the mathematical model is realized assuming simplified hypotheses about the air, the object and the air cooled evaporator temperature.
-
Energy saving potential of chiller system with fuzzy logic control
Type: Air cooled Evaporator .
-
Transcritical CO 2 refrigerator and sub‐critical R134a refrigerator: A comparison of the experimental results
… R134a refrigeration plant operates using a semi‐hermetic reciprocating compressor, an air condenser followed by a liquid receiver, a manifold with two expansion valves, a thermostatic one and a manual one mounted in parallel, and an air cooling evaporator inside the cold store.
-
CLEAN
Four air cooled evaporators can be seen to the left hand side .
-
http://waset.org/publications/3287/a-comparative-study-of-vapour-compression-heat-pump-systems-under-air-to-air-and-air-to-water-mode
The main components of the system are a scroll compressor, an air cooled evaporator , an air cooled condenser, a water cooled condenser, thermostatic expansion valve, and the other elements like measurement and control equipment.
-
Mechanical Engineering, Materials and Energy II
Finned tube air cooled evaporator and air cooled condensers [8-9] are chosen.
-
Experimental model of a variable capacity compressor
… The experimental vapour compression refrigera- tion plant, subjected to a commercially available cold store and reported in Figure 1, is made up of a manifold with three expansion valves (electronic, thermostatic, manual) to feed an air cooling evaporator inside the cold store …
-
A dynamic mathematical model of a shell‐and‐tube evaporator. validation with pure and blend refrigerants
A numerical approach to a very fast thermal transient in an air cooling evaporator .
-
Performance of thermostatic and electronic valves controlling the compressor capacity
… commercially available cold store and reported in Figure 1, is made up of a semi-hermetic reciprocating compressor, an air condenser followed by a liquid receiver, a manifold with three expansion valves to feed an air cooling evaporator inside the cold store.
-
Simulation technology for refrigeration and air conditioning appliances
Numerical and experimental analysis of an air cooled evaporator .
Indicates content that may require registration and/or purchase.