Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: CSA Group
Description: The method specified reflects commercial practice in powder spraying. Its principle is placing, under draught-free conditions, a specified quantity of coating powder in a vessel and fluidizing it with clean dry air under standard conditions of atmospheric
-
Description: The method specified reflects commercial practice in powder spraying. Its principle is placing, under draught-free conditions, a specified quantity of coating powder in a vessel and fluidizing it with clean dry air under standard conditions of atmospheric
-
Supplier: Whitford Corporation
Description: Silicone-based, designed for excellent thermal-shock resistance. Typical applications: spot lights, automotive, mufflers.
- Cure / Dry Temperature: 455 F
- Industry: Automotive
- Cure / Setting Technology: Film Drying / Air Setting
- Features: Low Friction / Lubricious, Other
-
-
Supplier: Sherwin-Williams
Description: It takes more than a coating to create an exceptional finish, which is why Sherwin-Williams provides OEMs with complete finishing solutions. Across both markets and continents, we help our customers be more efficient, innovative, and highly valued with customized technology and service
- Type: Coating
- Industry: Electronics, Machine Tools, Military Specification, OEM / Industrial
- Features: Film Drying / Air Setting, Powder Coating
- Substrate: Metal, Plastic, Wood
-
Supplier: EXAIR
Description: The function of a spray nozzle in a spray dry system is to control the feedstock flow rate and uniformly distribute atomized droplets/particles into the heated drying chamber. Spray dry nozzles typically operate at higher pressures or utilize air atomizing techniques to produce
- Application: Coating / Painting, Spray Drying
- Features: Other
- Media: Powders / Abrasives
-
Supplier: Whitford Corporation
Description: A PFA resin-based, nonstick, powder coating. General purpose PFA coating.
- Cure / Dry Temperature: 752 F
- Cure / Set Temperature: 752 F
- Industry: Automotive, Food and Beverage, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
-
Description: General Polymers Static Control Epoxy Coating System provides a thin-mil electrostatic conductive coating in an attractive finish with a stipple finish epoxy topcoat. The same epoxy topcoat (3525E) provides a conductive coating when placed over a conductive primer or a static
- Operating / Use Temperature: 50 to 90 F
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Chemical / Oil Resistant, Coating, Other
- Substrate: Concrete / Masonry, Wood
-
Supplier: Sanchem, Inc.
Description: This RoHS compliant aluminum surface treatment will give you a gold-brown surface in 30-40 seconds. Provides excellent corrosion resistance and paint adhesion. Used extensively when surface finishing with powder coating applications.
- Substrate: Aluminum, Steel
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Protective, Specialty / Other
- Chemistry: Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
- Location / Orientation: Exterior
-
Supplier: Sanchem, Inc.
Description: resistant metal pretreatment to have excellent adhesion with paints, powder coatings and adhesives. Sanchem’s metal pretreatments can be cold applied, hot applied, heat curable or electrolytic applied conversion coatings. Chromate-free SafeGard CC-3400 is Qualicoat approved and
- Substrate: Aluminum, Steel
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Protective, Specialty / Other
- Chemistry: Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
- Location / Orientation: Exterior
-
Supplier: Ingredion
Description: clarity in pet foods and air fresheners Ticagel 795 is a carrageenan especially designed to yield a soft, flexible gel that forms a stable film after drying. It is compatible with polyols and other bulking agents and may be used to formulate confectionery coatings, bakery icings,
- Features: Natural
-
Supplier: Hubbard-Hall Inc.
Description: Standard Military Corrosion Protection Sporting Arms Pre-Paint and Powder Coat Automotive Hand Tools
- Operating / Use Temperature: 200 to 210 F
- Industry: Automotive, Military Specification, OEM / Industrial
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: 80 - 20 Marketing, Inc.
Description: Powder Free Biogel® gloves are made from a laminate of high-tech latex to which is bonded a thin inner coating of acrylate terpolymer. The smooth inner surface allows Biogel gloves to be easily donned with damp or dry hands without the need for a powder lubricant. This
- Clothing Type: Gloves
- Material: Latex/Rubber
- Industry: Pharmaceutical/Medical
-
Supplier: Coatings For Industry, Inc.
Description: Alseal 505 is a high temperature coating composition containing aluminum powder in an inorganic binder. This coating will air dry and is used as a touch up coating for Alseal 500 and Alseal 518 coatings. It offers only minimum corrosion protection and
- Coverage: 320.00000000000006 ft²
- Substrate: Aluminum, Metal
- Dispensing Method: Brush / Roll-on, Sprayable
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Sanchem, Inc.
Description: is a dry in place cleaner and conversion coating solution for use on iron, steel or zinc surfaces. When the surface reaction is complete the protected steel or iron becomes blue-black in color. This protective coating has excellent corrosion protection from the effects of
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other
- Location / Orientation: Exterior
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: TNA Solutions Pty. Ltd.
Description: Featuring an innovative under-surface mixing design, the tna intelli-flav® CLS 5 is ideal for creating a homogenous slurry mix for use on extruded and other dry snacks. This slurry spray system uses tna’s proprietary slurry-atomising air control technology to ensure a consistent
- Air Supply Pressure: 58.01508 psi
- Automation / Control: Automatic
- Power Source: Electric
- Options / Components: Feeding / Metering Unit
-
Supplier: TNA Solutions Pty. Ltd.
Description: The tna intelli-flav® MLS 3 is a high-performance, gravimetrically controlled main-line seasoning (MLS) system that pairs with the or to disperse dry and wet flavourings with extreme accuracy – for consistent application with minimal waste and product damage. Featuring modular components, the
- Automation / Control: Automatic
- Options / Components: Conveyor / Part Loader, Feeding / Metering Unit
- Equipment Type: Outfit / Complete System
- Features: Powder Coating, Spray / Atomization (Wet Coating)
-
Description: ISO 28763:2008 specifies the minimum requirements and the functional characteristics of enamel coatings applied by any process, such as wet dipping, wet flow-coating, wet spraying, wet electrostatic spraying, wet electrodeposition or dry-powder electrostatic spraying, to
-
Supplier: CSA Group
Description: ISO 28763:2008 specifies the minimum requirements and the functional characteristics of enamel coatings applied by any process, such as wet dipping, wet flow-coating, wet spraying, wet electrostatic spraying, wet electrodeposition or dry-powder electrostatic spraying, to
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electric Heater Cement No. 6 is a versatile high-temperature cement used for refractory coatings, lining furnaces, embedding electric heating elements, coating resistors, molding and insulating. No. 6 is supplied in Powder form and needs only be mixed with water to
- Use Temperature: 1,475 F
- Tensile Strength (Break): 285 psi
- Dielectric Strength: 0.0000965200000000002 to 0.0012954000000000028 kV/in
- Dielectric Constant (Relative Permittivity): 5 to 7
-
Supplier: KOBOLD Instruments, Inc.
Description: is compatible with non-coating and some coating media whose viscosities can range up to 5000 cSt. In addition to the electrical switching control function, an LED signals the status of the switch and the presence of power at the NWS's terminals. The switching logic of the NWS is easily
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 650 psi
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 240 volts
-
Supplier: GEA Process Engineering Inc.
Description: unit operates with a shallow powder layer of less than 200 mm. This gives a much more lenient powder treatment, since powder residence times are shorter than in non-vibrating fluid beds which operate at much deeper powder layers. The VIBRO-FLUIDIZER® is successfully used
-
Supplier: Adams Magnetic Products Co.
Description: Our Latex Paint That Turns Walls into Magnetic Receptive Surfaces MAGBond® Magnetic Receptive Paint is a latex paint containing fine metal powder that can hold magnet sheets for a variety of applications – including the MAGBond® Magnet Media System. Using MAGBond® paint, and the Adams’ .040
- Coverage: 80.00000000000001 to 100 ft²
- Cure / Dry Temperature: 68 to 86 F
- Coating Material: Acrylic / Latex, Metal / Metal Filled, Resin Base / Polymer Binder, Water Based
- Type: Base Coat, Paint
-
Description: ohms floor resistance range protects sensitive equipment Durable wear resistant Seamless - no joints to harbor contaminants Chemical Resistant Uses Solvent storage areas Fireworks plants Explosive gasses or powder area
- Operating / Use Temperature: 50 to 90 F
- Dispensing Method: Brush / Roll-on
- Features: Chemical / Oil Resistant, Coating, Conductive, Heat Resistant / High Temperature, Other, Protective, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Wood
-
Supplier: LS Industries
Description: The powerful new overhead blaster allows the user to clean up to 30 painted or powder coated rims per hour. A complete turnkey system includes washer, blaster, powder coating booth and gun, infrared oven, monorail and hoist. Initial customer testing of the RB2002 Rim blast
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
- Power Source: Electric Motor
-
Supplier: Kaeser Compressors, Inc.
Description: efficiency are the result of this reliable, compact drying unit. Precision Purge Air Nozzle A precision purge air nozzle is specifically dimensioned to divert only the required amount of compressed air for purge which helps reduce operating costs. Optional Purge Saver Valve To
- Maximum Pressure: 200 psi
- Minimum Output Dew Point: -40 F
- Dryer Technology: Membrane
-
Supplier: Dresser-Rand
Description: shipbuilding, food and beverage processing, and a host of other industries. Applications: Confined space fresh air supply Fume removal (degassing) Process cooling Equipment cooling Source capture fume exhaust or filtration Personnel heat stress relief Air curing and drying of paints
- Air Flow Rate: 804 to 11,200 SCFM
- Maximum Diameter (Fan or Blower Wheel): 5 to 24 inch
- Design: Axial
- Environment: Clean Air / Gas, Dirty Air / Gas, Light Solids / Powder / Dust, Smoke
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Sealing Cement No. 33S is a chemical-setting, inorganic, silicate-base cement that is used for assembly/sealing applications common to electrical equipment. It is ideal for coating molds and forms used to produce special shapes and patterns. No. 33S is supplied in powder
- Use Temperature: 1,600 F
- Coeff. of Thermal Expansion (CTE): 9.48 µin/in-F
- Cure / Technology: Air Setting / Film Drying
- Substrate Compatibility: Ceramic / Glass, Metal, Porous Surfaces
-
Supplier: Clean Air Industries
Description: of the operator’s hands entirely and functioning automatically. Reliability: With 30 years of manufacturing industrial air equipment, we have units still in operation that are older than some of our employees! Made in the USA: From cutting the steel to welding and powder
- Airflow: 6,000 SCFM
- Minimum Particle Size Filtered: 0.5 µm
- Applications: Abrasives, Fine Powders, Metalworking Chips / Fluids, Welding Fumes
- Collector Type: Ambient
-
Supplier: Wisconsin Oven Corporation
Description: as a Powder Coating Oven for curing powder coatings. Our Walk-in oven is a good choice for wet paint curing applications where tighter temperature tolerances or quicker heat-up times are required. In addition to powder curing applications the EWN Batch Oven line is
- Temperature Range: 500 to 800 F
- Capacity: 210 cubic feet
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Electric Resistor Cement No. 78 is an ideal electrical refractory cement for coating resistors, coils, electric heating elements, furnaces, and embedding resistance wire. It replaces insulating varnish, enamel, mica, etc. The cement is also available in powder form known as
- Use Temperature: 2,600 F
- Tensile Strength (Break): 325 psi
- Dielectric Strength: 1.3 to 51.00000000000001 kV/in
- Dielectric Constant (Relative Permittivity): 3.4 to 4.5
-
Supplier: Pfannenberg
Description: Our DTS 3161 (NEMA Type 3R/4) outdoor cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: galvanized sheet steel. Cover: electrostatically
- Cooling Capacity: 2,999.9999999999995 to 4,000 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Application: Industrial
-
Supplier: Pfannenberg
Description: Our DTS 3161 (NEMA Type 3R/4) outdoor cooling units are an ideal solution for a wide variety of applications. These units utilize a long internal air path to capture heat above the components and provide cool air below. Housing: galvanized sheet steel. Cover: electrostatically
- Cooling Capacity: 2,999.9999999999995 to 4,000 BTU/hr
- Voltage: 460 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Industrial
-
Supplier: Practical Packaging Solutions
Description: This simple Automatic L-Bar Sealer is the perfect inexpensive step into Automation. The Heavy Duty Sealing Blades are coated with a Hi-Tech durable Anti-Stick Coating to insure long life and strong Seals. SEAL-A-TRON™ is proud to offer "Powder Coating" on all machines; the most
- Machine Type: Shrink Machines
-
Supplier: Filter 1 Clean Air Consultants
Description: Multi-Purpose Dust Collection for Industry The Filter 1 Pulsatron PFV Series of Industrial Dust Collectors utilize nanofiber cartridge filters to provide effective collection of a broad range of dust particles and contaminates, such as wood dust, welding smoke, composites, plastic dust, dry
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 6,000 to 14,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
-
Supplier: Daemar Inc.
Description: being pulled off. When used as a plug the plug can be pushed into the hole and air will escape from the plug as the plug is pushed into position. Recommended for Powder coating, E-coating, Plating, Anodizing, Spray painting Temperature Range Maximum temperature 600 ºF
Find Suppliers by Category Top
Featured Products Top
-
All About Air Dry /MRO Coatings 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
Mk VIII Rollo-Mixer® The Continental Mk VIII Rollo-Mixer® is a precision-engineered rotary drum batch mixer designed to deliver unmatched uniformity, clean-out and superior efficiency in dry powder (read more)
Browse Powder and Solids Blenders Datasheets for Continental Products Corp. -
the manual gun. Powder and energy savings have been incorporated at the heart of the gun's development to reduce work by enhancing productivity and finishing quality of the coating. The TEC5 (Transfer Electronic Control) ensures the self-regulation of the electrostatic charge taking into account (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
Advantages of Powder Coating Protective and Decorative finish Limitless range of colors and textures available which enhance the look and feel of the spring The ability to apply much thicker coatings than liquid solutions and they produce (read more)
Browse Spring Winding Services Datasheets for Coiling Technologies, Inc. -
the Inocart NDT as it performs the High Voltage and all air controls: high voltage, current, electrode cleaning air, injection, and dilution. The powder hose and the cable are available in two different lengths: 6 meters (19.7 ft) and 12 meters (39.4 ft) to process small or large parts and components. Learn more (read more)
Browse Powder Coating Equipment Datasheets for Sames North American Corporation -
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling, or ventilation which is the making for a perfect fume extraction system. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 (read more)
Browse Pressure Intensifiers and Boosters Datasheets for Vortec -
Lubri-Bond® 220 Air Dry, MoS2 Solid Film Lubricant Lubri-Bond 220 is an air drying, MoS2 based solid film lubricant with an epoxy binder system. This coating provides (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
Circulate air more efficiently in ovens, paint booths, evaporators, kilns and other industrial drying applications with the Hartzell Series 12 Plug Fan. This unhoused centrifugal plug fan incorporates Hartzell’s tested and proven “PL” wheel, featuring heavy-duty, single (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
& Colorant Samples made with Rollo-Mixers® Pigments and paints made in the Rollo-Mixer are usually powders, pellets, or both. Powder paint pre-mixes, powdered food dyes, and highway paints all have to be evenly mixed. Powder coatings must be uniform as they electrostatically flow to (read more)
Browse Industrial Mixers Datasheets for Continental Products Corp. -
Lubri-Bond®220 Air Dry, MoS2 Solid Film Lubricant Lubri-Bond 220 is an air drying, MoS2 based solid film lubricant with an epoxy binder system. This coating provides (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products
Conduct Research Top
-
CHEMEON TCP-NP Knowledge Base/FAQ
CHEMEON TCP-NP (hex free) is chemical conversion coating on aluminum alloys with high corrosion protection, excellent adhesion qualities for subsequent paint and powder coat, low cost, quick and easy processing, and all while meeting the stringent requirements of military specifications. It is QPL
More Information Top
-
States > California > State > Air Districts > Santa Barbara County > Regulation III - Prohibitions > [sb AQMD 330] Rule 330 - Surface Coating of Metal Parts an...
Non- Powder Coatings except Air Dried Extreme Performance Coatings and Air Dried Electric- Insulating Varnish: .
-
Non-target impacts of the biocontrol agent Trichoderma atroviride on plant health and soil microbial communities in two native ecosystems in New Zealand
The commercial product Tenet® was used in the pot trials and was prepared by coating an air dried powder of T. atroviride LU132 in a nutrient matrix onto the surface of maize chips to give a concentration of 1×107 spores/g of product.
-
Employing of some hyperbranched polyesteramides as new polymeric admixtures for cement
Thus, a variety of specific applications have been considered for hyperbranched polyesteramides, such as crosslinkers for powder coatings , air drying coatings, dyeable polypropylene fibers, oil field chemicals, rheological modifier in paper coatings, and breaking of azeotropes.25 The polymers are used as …
-
Hyperbranched polymers: unique design tool for coatings
Moisture curable hyper branched polymers are terminated in Hyperbranched polyester amides A hyperbranched concept has also been applied to polyester amides~1~3 which finds applications in powder coatings , air drying coatings and .
-
ASTM MNL17 - Paint and Coating Testing Manual: Fifteenth Edition of the Gardner-Sward Handbook
For powder coatings , super dry air is the deliv- ery system, transporting the fluidized powder through the .
-
Fluidization technologies: Aerodynamic principles and process engineering
posed.184,185 In the electrostatic fluidized bed powder coating process, dry air is ionized by charging media.
-
ASTM MNL17 - Paint and Coating Testing Manual: 14th. Edition of the Gardner-Sward Handbook
For powder coatings , super dry air is the delivery system, transporting the fluidized powder through the delivery lines.
-
Chapter 69-The Analysis of Coatings Failures
For powder coatings , super dry air is the delivery system, transporting the fluidized powder through the delivery lines.
-
The Analysis of Coatings Failures
For powder coatings , super dry air is the deliv- ery system, transporting the fluidized powder through the delivery lines.
-
Whisker reinforced glass ceramic
After air drying , the alumina powder coating remained adherent to the sides of the refractory brick well enough to allow pouring of the glass melt into the mold.
Indicates content that may require registration and/or purchase.