-
Supplier: E+E Elektronik
Description: The EE600 is dedicated for the highly accurate measurement of differential air pressure in ventilation and air conditioning systems or for filter monitoring. Additionally, it can be employed for all non-flammable and non-aggressive gases. Measurement Performance
- Working Pressure Range: 1,450,368.39357197 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -4 to 140 F
- Signal Output: Analog Current, Analog Voltage, RS232 / RS485
-
Supplier: Micro Technologies
Description: A snap action low-range high temperature pressure switch designed for outstanding performance in air-proving type applications. Self-cleaning contacts afford durable and stable switching performance throughout life. Ideal for air proving applications such as gas fired heating or
- Switch Point Range: 0.0036127 to 0.072254 psi
- Operating Temperature: -40 to 185 F
- Switched Current: 2 amps
- Pressure Measurement: Differential, Vacuum
-
Supplier: Oil-Rite Corp.
Description: HP, 1725 RPM, TEFC motor is operated by single phase power at 115/230V 60Hz. A suction strainer located near the inlet filters out larger debris. A 23 micron filter near the outlet helps to further maintain liquid quality. A differential pressure gage is provided to
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
-
Supplier: Oil-Rite Corp.
Description: cellulose filters located near the outlet help maintain liquid quality. One filter can be serviced while maintaining continuous system operation using the duplicate filter. The filters feature spin-on elements for ease of cleaning and replacement. Dual differential
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Ebac Industrial Products, Inc.
Description: The NBC over pressure gauge shows the pressure differential between the air inside the shelter and outside air. The air pressure is regulated to a maximum of 25 mbar by a pressure relief valve mounted in an inner wall of the shelter. The Power
-
Supplier: Rogers Machinery Company, Inc.
Description: dew point dependent Differential pressure indicators for both inlet and outlet filters Purge muffler Tower pressure gauges Regulators with gauges Isolation ball valves
-
Supplier: Caterpillar Oil & Gas
Description: inlet below danger level – Low fresh water pressure in LT circuit – Low starting air pressure – Low control air pressure engine/shutdown air pressure – Low fuel pressure at engine inlet Switches for: – High lube oil temperature at engine
- Volt-Ampere: 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: pressure at engine inlet below danger level – Low fresh water pressure in LT circuit – Low starting air pressure – Low control air pressure engine/shutdown air pressure – Low fuel pressure at engine inlet Switches for: – High lube
- Volt-Ampere: 3,200,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: inlet below danger level – Low fresh water pressure in LT circuit – Low starting air pressure – Low control air pressure engine/shutdown air pressure – Low fuel pressure at engine inlet Switches for: – High lube oil temperature at engine
- Volt-Ampere: 2,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Oil-Rite Corp.
Description: recedes to a predetermined level. A 23 micron, 1,000 beta filter near the outlet helps maintain liquid quality. The filter features a spin-on element, making it easy to replace. A differential pressure gage and switch is provided to monitor circulation and signal an alarm
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Caterpillar Oil & Gas
Description: inlet below danger level – Low fresh water pressure in LT circuit – Low starting air pressure – Low control air pressure engine/shutdown air pressure – Low fuel pressure at engine inlet Switches for: – High lube oil temperature at engine
- Volt-Ampere: 4,023,000 to 3,600,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Oil-Rite Corp.
Description: near the outlet help maintain liquid quality One filter can be serviced while maintaining continuous system operation by using the duplicate filter. The filters have spin-on elements for easy replacement. Dual differential pressure gages and switches are
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Biological Safety Cabinets - Total Exhaust Biosafety Cabinet, Class II, Type B2 -- LabGard TE NU-560Supplier: NuAire, Inc.
Description: reliable dual thermistor, airflow sensors and digital differential velocity pressure flow grid powered by TSI to control and monitor cabinet airflows to set points. Control lights via solid state switch. Control outlets via solid state switch. Display date/time w/battery backup.
- Inflow Velocity: 105 SFPM
- Cabinet Type: Class II Type B2
-
Supplier: United Electric Controls Company
Description: The 117 Series is simple to install and operate for alarm, safety and emergency shutdown applications where preserving process uptime, and protecting personnel and equipment are paramount. A hermetically sealed switch protects switch contacts from dust, water, corrosive gas, and other particulates.
- Vacuum Range: -560.2376287985998 to 466.90220490339976 torr
- Operating Temperature: -40 to 160 F
- Pressure Measurement: Differential, Gauge, Vacuum
- Number of Poles: Double Pole, Single Pole
-
Supplier: United Electric Controls Company
Description: applications that utilize the Excela electronic switch include controlling rotating equipment - pumps and compressors, sugar processing, fire suppression systems, and filter monitoring.
- Working Pressure Range: -14.7 to 6,000 psi
- Operating Temperature: -40 to 160 F
- Signal Output: Analog Current, Analog Voltage, Switch / Alarm
- Pressure Measurement: Differential, Gauge
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series DPI Indicator designed to show at a glance if maximum filter pressure has been exceeded. 1/8″ FNPT connections with 0-15 PSID or 0-30 PSID Gauge; PVC or CPVC. Series DPIS includes optional switch.
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: 0 to 150 F
- Dial Diameter: 1 inch
- Pressure Connection Size: 0.125 inch
-
Supplier: DigiKey
Description: PRESSURE SWITCH 575VAC 1HP F +OP
- Working Pressure Range: 20 to 65.01 psi
- Accuracy: 3 ±% FS
- Operating Temperature: -22 to 158 F
- Pressure Measurement: Differential
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Pressure Measurement: Differential, Gauge, Vacuum
- Number of Poles: Double Pole, Single Pole
-
Supplier: ifm efector inc.
Description: Reliable monitoring of the system pressure in pneumatics and in compressed air systems Very high overpressure and vacuum resistance Clearly visible slanted LED display Red/green display for clear identification of the acceptable range With programmable switching output and analog
- Working Pressure Range: -15 to 145.3952 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 158 F
- Switch Point Range: -13.053393 to 145.036839357197 psi
-
Supplier: ifm efector inc.
Description: Two switching outputs, one of which can be configured as diagnostic output For use in pneumatic applications Clearly visible numerical display Differential pressure measurement without the need to connect a second pressure pick-up Country-specific pressure units
- Working Pressure Range: -14.50377 to 14.50377 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 185 F
- Switch Point Range: -14.14117575 to 14.5036839357197 psi
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Pressure Measurement: Differential, Gauge, Vacuum
- Number of Throws: Double Throw
-
Supplier: Neo-Dyn
Description: Compact, versatile pressure switch with built to order set points. This easy to install switch features the efficient NegaRate® Belleville disc spring for the set and forget application. Specifications Deadband (Differential): The deadband can be selected anywhere from 1.5 psig or 8%
- Working Pressure Range: 1.5 psi
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
-
Supplier: Rotork plc
Description: Differential pressure switch for hazardous locations (ATEX) with SIL rating. The solution to protect your employees, your plants and production processes – protection of life, health and assets!
- Pressure Measurement: Differential
-
Supplier: RS Components, Ltd.
Description: Herga 6101-0005 Pressure Sensor
- Working Pressure Range: 0.36259425 to 1.81297125 psi
- Vacuum Range: 93.78559474999994 torr
- Pressure Measurement: Differential, Vacuum
- Material: Liquid
-
Supplier: Neo-Dyn
Description: Ultra low adjustable hazardous rated differential pressure switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Wide range of wetted materials makes this differential pressure switch series
- Operating Temperature: -50.8 to 249.8 F
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
-
Supplier: Neo-Dyn
Description: Compact, versatile pressure switch for low to mid-range pressure applications. Features efficient Nega-Rate® Belleville disc spring for stable set points, vibration resistance and field adjustability through the pressure port. Once adjustments are made and switch is installed,
- Working Pressure Range: 20 psi
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
-
Supplier: Neo-Dyn
Description: Designed for high pressure pneumatic or low impulse hydraulic applications requiring a narrow deadband. Has diaphragm sensor with efficient Nega-Rate® Belleville disc spring for excellent accuracy and repeatability. Specifications Deadband (Differential): The deadband can be selected
- Working Pressure Range: 20 psi
- Operating Temperature: -40 to 300.2 F
- Pressure Measurement: Differential
- Sensor Technology: Mechanical Deflection
-
Supplier: Mid-West Instrument
Description: The Model 240 carries global certifications from CSA, UL, and ATEX. The diaphragm isolated Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. In addition, it is certified to the ATEX directive Ex d, IIB + H2 with
- Working Pressure Range: 0 to 0.72254 psi
- Accuracy: 2 ±% FS
- Pressure Connection Size: 0.25 inch
- Display Type: Analog Meter
-
Supplier: Orange Research, Inc.
Description: Piston Sensor Differential Pressure Gauges These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale.
- Working Pressure Range: 0 to 150 psi
- Switch Point Range: 0 to 150 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 175 F
-
Supplier: Orange Research, Inc.
Description: Heavy-Duty Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular
- Working Pressure Range: 0 to 300 psi
- Switch Point Range: 0 to 300 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 175 F
-
Supplier: Mid-West Instrument
Description: The Model 220 carries global certifications from CSA, UL, and ATEX. The piston style Differential Pressure Switch is CSA Certified to both the Canadian and U.S. Standards and U.L. Listed to the U.S. Standards. Certified to ATEX directive Ex d, IIB + H2 with an IP65 rating. Mid-West
- Working Pressure Range: 0 to 100 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -40 to 200 F
- Switched Current: 10 amps
-
Supplier: Fluid Components Intl. (FCI)
Description: FCI provides pressure switches that include a hermetically sealed sensing element and integral or remote electronics that provide indication of pressure above or below a predetermined threshold at the sensing location. The pressure element is directly installed into
- Working Pressure Range: 0 to 500 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -40 to 257 F
- Pressure Measurement: Absolute, Differential, Gauge
-
Supplier: Orange Research, Inc.
Description: Miniature Differential Pressure Gauges These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in
- Working Pressure Range: 0 to 1.08381 psi
- Switch Point Range: 0 to 1.08381 psi
- Accuracy: 5 ±% FS
- Operating Temperature: -20 to 176 F
Find Suppliers by Category Top
Featured Products Top
-
differential, sometimes called hysteresis. An adjustable differential prevents rapid contact cycling when pressure fluctuates close to the setpoint. For example, in a pump-control system, the switch can activate the pump after pressure falls below the lower (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
low differential allows the filter elements to be cleaned easily, by back flowing low-pressure air through the elements. Each ABS filter vessel is designed with multiple filter compartments. Each compartment has a series of filter housings mounted on tracks for easy removal of the filter (read more)
Browse Filtration Equipment Datasheets for Filtertech, Inc. -
Camfil’s cloud-based GOLDLink+™ Filter Monitoring System continuously observes dust collectors to ensure they are operating as efficiently as possible to minimize filter changeouts, energy consumption and compressed air usage. The system remotely tracks changes in critical operating (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
: CDC guidelines for infectious disease control in health care facilities Minimum of 12 air changes per hour via HEPA filters Use portable units as needed to augment ACH – recirculating room air Maintains minimum pressure differential (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC -
significantly increases the effective filtration area, enabling high flow rates, low differential pressure, and extended service life compared to conventional filter cartridges. Its hydrophobic PTFE membrane naturally repels water while allowing gases and air to pass efficiently, making it an excellent choice (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
, depth, and length) to handle your required flow rate without excessive pressure drop or premature clogging. Higher flow usually requires larger or multiple cartridges. Differential Pressure (ΔP): Understand the maximum allowable pressure drop across the filter for your system. Finer (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
is essential. Look for these signs: Differential pressure alarm – When the pressure drop across the cartridge reaches (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
rings to fit various filter housings. When Should You Use an Extended Life Filter Bag? Not every application needs an extended life bag. You should consider switching (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
-contained package, consisting of a fan, burner, three-place remote station and controls. Each standard Make Up Air Unit comes with a bird screen and filter racks. The units are accessible for easy maintenance. With direct drive motors, Series 78V Make Up Air Heaters have no belts to (read more)
Browse Datasheets for Hartzell Air Movement -
. Production Safety and Cost Optimization: Reduces defect rates and scrap rates through stable filtration systems, improving overall production yield. High-flow, low-resistance designs lower energy consumption and operating costs. Automated differential pressure monitoring and (read more)
Browse Filter Housings Datasheets for Harbory Filtration
More Information Top
-
IEEE Recommended Practice for Auxiliary Devices for Rotating Electrical Machines in Class I, Division 2 and Zone 2 Locations
Air filter differential pressure switches .
-
Project W-030 safety class upgrade summary report
HNF-1788 Rev. 0 The safety SSCs that interface with the LCU are the CAM interlock or primary high-efficency particulate air (HEPA) filter pressure differential switches (depending on which control is chosen) and the tank outlet air flow indicators and controllers.
-
IEEE Standard for the Repair and Rewinding of AC Electric Motors in the Petroleum, Chemical, and Process Industries - Redline
Air filters and differential pressure switches .
-
Design review report for the RMCS exhauster modifications for flammable gas tanks
… of selected fan materials and the addition of a nitrogen purge to improve the isolation of the motor from the fan. changes to the skid include; modifying the high efficiency particulate air (HEPA) filter housing differential pressure switches , new data input connectors …
Indicates content that may require registration and/or purchase.