-
Supplier: Watson McDaniel Company
Description: applied to the upper chamber of the air pilot it exerts a downward force on the air pilot’s diaphragm. The lower chamber of the air pilot is connected to the outlet side of the regulator using a sensing line. The purpose of the sensing line is to sense the
- Valve Size: 3 inch
- Pressure Rating: 300 psi
- Port Size: 3 inch
- Controlled Pressure Range: 3 to 200 psi
-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 102.0 Cv Working pressure up to 174 psi / 12 bar NAMUR interface multi-function plates Extensive valve operator options
- Flow (Cv): 102
- Pressure Rating: 174 psi
- Features: Air, Water
- Actuation: Pilot Operated, Pneumatic
-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 102.0 Cv Working pressure up to 174 psi / 12 bar NAMUR interface multi-function plates Extensive valve operator options
- Flow (Cv): 102
- Pressure Rating: 174 psi
- Features: Air, Water
- Actuation: Pilot Operated, Pneumatic
-
-
Supplier: Radwell International
Description: PNEUMATIC VALVE, V SERIES, AIR PILOT VALVE, VFA AIR OPERATED VALVE. FREE 2 YEAR RADWELL WARRANTY
- Features: Air
- Valve Type: Pilot Valves
- Actuation: Pneumatic
-
Supplier: Rotork plc
Description: Suitable for air quality to ISO 8573.1 Class 4: dirt, water and oil High flow - up to 102.0 Cv Working pressure up to 174 psi / 12 bar NAMUR interface multi-function plates Extensive valve operator options
- Flow (Cv): 102
- Pressure Rating: 174 psi
- Features: Air, Water
- Actuation: Pilot Operated, Pneumatic
-
Supplier: AAA Products International, Inc.
Description: Pilot models are operated with a remote pressure source that shifts the spool. To shift the valve, remote pressure source is sent to the valve. Refer to the section on flow control to understand more on spool position and port flow.
- Valve Size: 1 inch
- Flow (Cv): 10.7
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
-
Supplier: SC Hydraulic Engineering Corporation
Description: that can be operated either normally open (passing air) or closed (not passing air). The spring in the sensor applies a counteracting force to the switch and is adjustable within the spring range. All air pilot switches are subject to deadband conditions, which
- Valve Size: 0.25 inch
- Flow (Cv): 0.13 to 0.2
- Pressure Rating: 3,000 to 20,000 psi
- Number of Ports/Ways: 2
-
Supplier: Clippard
Description: 2-Way Air-Piloted Valve
- Valve Size: 0.19 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Features: Air, Brass / Bronze, Compressed Air, Control Valves, Normally Open (Open Center), Water
-
Supplier: Hi-Tech Controls, Inc.
Description: The pneumatically operated amplifier valve is a 3-way/2-position normally closed valve, changing low pressure signals into 2 - 8 bar pressure signals. The valve construction allows permanent reduced air consumption at rest. Pilot pressure applied at Port 12
- Valve Size: 0.125 inch
- Pressure Rating: 116 psi
- Media Temperature: 32 to 175 F
- Features: Air, Compressed Air
-
Supplier: ASCO
Description: • Unique sealing member isolates pilot air pressure from mainline fluid • Variations in pilot air pressure do not affect valve operation • Design provides long life handling of lubricated air • Handle fluids up to 200°F (92°C) • Some constructions handle
- Valve Size: 0.5 inch
- Flow (Cv): 3.6
- Pressure Rating: 125 psi
- Media Temperature: 180 F
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pneumatically Operated Switch Valve Recommended for the quick shut-off of bypass or consumer lines. Allows multi-stage operation of several valves thus saving costly manifolds for distributing the water. Available versions: § With thread or lens connection § With position
- Features: Air, Control Valves, Gas, Water
-
Supplier: RS Components, Ltd.
Description: SMC SYA7120-02 Pneumatic Solenoid Valve
- Number of Ports/Ways: 5
- Features: Air, Other
- Actuation: Pilot Operated
-
Supplier: FITOK GmbH
Description: capability to manufacture and supply 4 different product categories, including: ■ General Instrumentation Valves and Fittings ; ■ Medium & High Pressure Valves and Fittings; ■ Semiconductor & Specialty Gas Valves and Fittings; and ■ Sampling Systems. Our mission is to provide
- Flow (Cv): 0.08 to 4.4
- Media Temperature: -20 to 200 F
- Features: Air, Aluminum, Compressed Air, Stainless Steel, Water
- Valve Type: Needle Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PILOT OPERATED SAFTY VALVE, AIR BAG PNEUMATIC, .7 BAR, 3850 MM2. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Boston Gear
Description: Overview Boston Gear's EK series of control valves are primarily used to control the operating direction of pneumatic cylinders and air motors. The use of a two- or three-position, four-way valve allows a double-acting cylinder to extend or retract upon the actuation of
- Valve Size: 0.25 to 0.5 inch
- Flow (Cv): 1.4 to 1.7
- Valve Type: Control Valves
-
Supplier: Air Logic
Description: The F-5700 and F-5800 Series Pressure Piloted 3-Way Valve has an adjustable pressure pilot setpoint; the sensing pressure range is 0.5 to 100 PSI. Maximum signal pressure is 100 PSI. Normally Open or Normally Closed valves are available. The Normally Open valve senses the
- Valve Size: 0.09375 to 0.15625 inch
- Pressure Rating: 100 psi
- Media Temperature: 40 to 120 F
- Number of Ports/Ways: 3
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: Proportion-Air, Inc.
Description: The QB3 is a complete electronic pressure regulator package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. the pressure transducer is connected directly
- Valve Size: 0.25 inch
- Media Temperature: 32 to 158 F
- Number of Ports/Ways: 2
- Features: Air, Aluminum, Compressed Air, Gas
-
Supplier: DynaQuip Controls
Description: options to increase the economic life of your equipment. These automated valves are available with double acting or spring return (specific fail-open or fail-close action). Additional actuators include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and
- Valve Size: 0.25 to 4 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 2
- Media Temperature: -4 to 392 F
-
Supplier: ASCO
Description: The innovative, highly reliable, and proven T-seal technology design of ASCO's offshore 8361 series stainless steel pilot valves eliminates the dormancy or œsticking problems that can occur in control valves installed in the pneumatic logic panels that control monitoring
- Valve Size: 0.25 inch
- Pressure Rating: 36 to 130 psi
- Media Temperature: 149 F
- Number of Ports/Ways: 3
-
Supplier: Valcor Engineering Corporation
Description: provide outstanding life expectance and reliability. Applications The SV323/424 series valves are used primarily for pneumatic and hydraulic actuation of linear and rotary spring return and double acting cylinder actuation. Features Pilot operated diaphragm construction
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: Proportion-Air, Inc.
Description: The QB3 is a complete electronic pressure regulator package consisting of two feed and bleed solenoid valves, a control circuit, a pressure transducer, an integral air pilot operated volume booster, and a rugged IP65 housing. The pressure transducer is connected directly
- Maximum Pressure: 150 psi
- Flow Capacity: 40 SCFM
- Port Size: 0.25 inch
- Material: Aluminum
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: finds best applications in tension control, air balancers and others. No readjustment of regulated pressure required even after long "down-time". Available to remote-control by using our air relay RR series. Applications Tension control - Combination with BF cylinders (SC series):
- Valve Size: 0.125 to 0.375 inch
- Pressure Rating: 143.586470963625 psi
- Port Size: 0.125 to 0.375 inch
- Controlled Pressure Range: 2.03051575100076 to 121.830945060045 psi
-
Supplier: Central Air Compressor Co.
Description: the job done. RCP Two Stage compressors come with a full 2 Year Warranty (including valves). Features: 12V Electric & Recoil Start Start Key/Panel Solid Cast Iron Cylinder Pull Type Tank Drain Engine Slowdown (Pilot Valve) Fully Enclosed Belt Guard ASME/CRN Tank and Safety
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 25.25 SCFM
- Horse Power: 9 to 30 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Festo Corporation
Description: non-return valve VMPA2-RV Valve function=piloted non-return function, Type of actuation=pneumatic, Mounting type=Clip, Standard nominal flow rate=330 l/min, Operating pressure=0,5 - 8 bar
- Pressure Rating: 7.251885 to 116.03016 psi
- Media Temperature: 122 to 23 F
- Features: Air, Compressed Air
- Actuation: Pneumatic
-
Supplier: Burkert Fluid Control Systems
Description: The externally controlled diaphragm valve Type 2103 consists of a pneumatically operated piston actuator, a diaphragm and a 2-way valve body. The proven and robust actuator with stainless steel housing ensures use in hygienic or aggressive ambient conditions. The flow-efficient
- Valve Type: Diaphragm Valves
- Primary Material: Stainless Steel
-
Supplier: Gemu Valves
Description: Construction The GEMU 620 pneumatically operated 2/2-way diaphragm valve has a low maintenance membrane actuator which can be controlled by inert gaseous media. Features Suitable for inert and corrosive liquid and gaseous media Insensitive to particulate media Valve body and
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 87.02262 to 145.0377 psi
- Media Temperature: 104 to 302 F
- Number of Ports/Ways: 2
-
Supplier: co-ax valves inc.
Description: switches, manual override, special voltage, coil M 12 x 1, and a pilot valve with speed controls.
- Valve Size: 0.1968505 inch
- Pressure Rating: 0 to 375 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 140 F
-
Supplier: Gemu Valves
Description: Construction The GEMU 520 pneumatically operated 2/2-way globe valve has a low maintenance membrane actuator which can be controlled by inert gas. The valve plug is fixed to the spindle in such a way as to allow flexing during closure in order to ensure tight shut off. The
- Valve Size: 3.149608 to 3.93701 inch
- Pressure Rating: 130.53393 to 577.250046 psi
- Media Temperature: 176 to 356 F
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: A 3-port two way electropneumatic pilot solenoid valve that can be directly mounted (banjo connection) to the PF51G and PF61G-NC, NO and BD series piston actuated valves. Suitable for air or water operating media. The valve is supplied with a DIN connector and
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 3
- Media Temperature: 140 F
-
Supplier: Williams
Description: The Pneumatic Relay is a pilot operated valve designed to provide the higher air or gas flow rates necessary for pneumatic drive cylinders greater than 3 inches. The pneumatic relay is actuated by the pulses produced by the Oscillamatic Controller. A
- Type: Electric / Pneumatic Relay
-
Supplier: Festo Corporation
Description: Functional combination of throttle check valve and piloted non-return valve High flow rate Can be rotated horizontally through 360° when mounted Compact and can be operated from the side
- Pressure Rating: 2.900754 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Features: Air, Compressed Air, Control Valves
- Actuation: Manual / Hand, Pneumatic
-
Supplier: Proportion-Air, Inc.
Description: No Description Provided
- Valve Size: 0.25 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 158 F
- Port Size: 0.25 inch
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced pressure limitation valve, externally controlled or direct acting. Media: gaseous, liquid, highly viscous, contaminated. Body Materials: brass, aluminum, stainless steel, galvanized steel. Options: SAE connection, safety valve, mounting, special voltage,
- Valve Size: 0.3149608 inch
- Pressure Rating: 145.0377 to 2,900.754 psi
- Controlled Pressure Range: 145.0377 to 2,900.754 psi
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
corrosive media. Zero power consumption (air-operated) Excellent intrinsically safe valve substitute No heat build-up Compact, lightweight design Bidirectional (read more)
Browse Air Valves Datasheets for Clippard -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
The Lee Company's new High Pressure 375 Pilot Operated Chek® is a miniature 0.375" diameter check valve that is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. This new valve acts like a normal check valve until pressure is applied to the pilot (read more)
Browse Check Valves Datasheets for Lee Co. (The) -
Clippard Instrument Laboratory provides thousands of standard and special pneumatic products to design engineers and manufacturers around the world. Clippard has a unique advantage by providing custom products and value-added assemblies based on the most successful miniature pneumatic line in (read more)
Browse Air Valves Datasheets for Clippard -
Festo Corporation manufactures custom air valves to match your specifications. (read more)
Browse Air Valves Datasheets for Festo Corporation -
Clippard Instrument Laboratory provides thousands of standard and special pneumatic products to design engineers and manufacturers around the world. Clippard has a unique advantage by providing custom products and value-added assemblies based on the most successful miniature pneumatic line in (read more)
Browse Pneumatic Valve Actuators Datasheets for Clippard -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Automatic, Safe Fertigation A major southern grow operation needed a valve to open and close automatically on a series of remote fertigation pipelines. The lines were in a location where compressed air and electricity (read more)
Browse Air Valves Datasheets for Plast-O-Matic Valves, Inc. -
Electro-mechanical and pneumatic custom components designed and built to your specifications. Options include components for: Various environments - High and/or low temperatures - Vacuum - Class 10 clean room - Wash down (read more)
Browse Pneumatic Valve Actuators Datasheets for Festo Corporation
More Information Top
-
CR4 - Thread: VALVE & POSITIONER
I think vents are only of consequence in air operated pilot valves , not the electro pneumatic ones.
-
Controls for Offshore High Pressure Corrosive\ Gas Wells
Manipulating a pneumatic pilot valve on the control console operates an air -piloted, 4-way hydraulic valve inside the hydraulic panel.
-
Federal Register > Wednesday, August 12, 1998 > [63 FR 43200] I. Background
Existing surveillance testing and inspections of the ADS/SRVs at Hope Creek verify that the ADS initiation logic, solenoid valve operation , pneumatic gas supply integrity and air operator assembly (including pilot rod) will operate as designed.
-
Federal Register > Wednesday, November 6, 1996 > [61 FR 57481] I. Background
Existing surveillance testing and inspections of the ADS/SRVs at LGS verify that the ADS initiation logic, solenoid valve operation , pneumatic gas supply integrity and air operator assembly (including pilot rod) will operate as designed.
-
CR4 - Thread: Pilot Valves
So its horses for courses, if you haven't an electrical signal then use a pilot operated valve , or if you want to have some pneumatic logic use air to switch the valves etc...
-
Migration of fluids through a wiring system
A pilot - operated sole- noid valve uses instrument air to operate a process-con- nected pneumatic valve and as a result is isolated from the process, and the probability of introducing a flammable fluid to the wiring system would be negligible.
-
Electrical process seal requirements in North American Electrical Codes
A pilot - operated solenoid valve uses instrument air to operate a process-connected pneumatic valve and as a result is isolated from the process, and the probability of introducing a flammable fluid to the wiring system would be negligible.
-
CR4 - Thread: Speed Sensor for Transport Trailer
Further to Tobugrynbaks thoughts, if the pitot tube works out, it should be possible to use a pneumatic signal booster relay, to give an air signal to a air pilot operated spring return valve , this would do away with electrics completely.
-
A powerful springless pneumatic actuator
… ports: a) for connecting the operating compressed air line, b and d) for connecting the positioner to the upper and lower operating ends of the pneumatic cylinder, and c) for connecting the control signal air line; pilot valve 2; diaphragm assembly consisting …
-
Simulation and experimental research on the response of a novel high-pressure pneumatic pilot-operated solenoid valve
Fig.9 Experiment setup and pneumatic circuit for response time test of the high-pressure pilot - operated solenoid valve 1high-pressure air source 2dryer 3high-pressure reducing valve 4manual valve 5tank 6,9pressure sensor 7tested valve 8displacement measurement device 10silencer 11DAQ card …
Indicates content that may require registration and/or purchase.