Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR air operated valve actuators are piston type design, and are mounted on a manual valve to provide remote control capability. There are two styles of air actuators available, and selection is based on the valve size, system pressure, and air
- Stem Diameter: 0.25 to 1 inch
- Operating Temperature: -20 to 200 F
- Operation: On / Off (isolating)
- Failsafe: Open at No Power
-
Supplier: Clippard
Description: Air Pilot Actuator, 3/8" Bore, #10-32
- Air Supply Pressure: 250 psi
- Stem Diameter: 0.46875 inch
- Operating Temperature: 32 to 230 F
- Air Supply Pressure Range: 250 psi
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pneumatically Actuated Pressure Maintaining Valve Holds the discharge pressure constant, independent of the counter pressure. Recommended for multi-consumer operation. No pressure loss in case of switching to additional consumers thus increasing § Safety of the service
- Media: Air, Gas, Water
- Valve Type: Pressure Relief Valves
-
-
Supplier: Johnson Controls, Inc.
Description: performing Airflow Measuring Stations on the market. Our AD-1250 Air Flow Measuring Station is factory-assembled and features an ultra-low-leak, high-performance, aluminum airfoil blade/aluminum frame control damper, an aluminum air straightener, multiple airflow sensing probes, and
- Air Velocity Range: 300 to 5,000 SFPM
- Measurement Type: Air Velocity
- Technology Type: Differential Pressure
- Mounting: Fixtured or Permanent
-
Supplier: Accuris
Description: Long-Term Storage Reliability of High Pressure Gas Containers for Pneumatic Actuation Systems
-
Supplier: Equilibar, LLC.
Description: The GP series control valve is an electronic pressure regulator designed to precisely control the pressure of gaseous media proportional to an electronic signal in pressure ranges up to 1000 PSI. The GP1 operates using two normally closed solenoid valves, a pressure
- Valve Size: 0.125 inch
- Pressure Rating: 0 to 1,000 psi
- Number of Ports/Ways: 3
- Number of Positions: 3
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) provides design data reliability information relative to the long-term storage of gas containers or pressure vessels charged with nitrogen or helium at pressures ranging from 6000 to 12 000 psi. The gas containers are cylindrical,
-
Supplier: Del-Tron Precision, Inc.
Description: slide driven by two Airpot™ actuators • Low friction (<1gm) • Low pressure operation (<10psi) • Smooth slow and high speed capability
- Stroke or X-Axis Travel: 1 inch
- Base Length: 4.724 inch
- Base Width: 0.906 inch
- Base Height: 1.04 inch
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) provides design data reliability information relative to the long-term storage of gas containers or pressure vessels charged with nitrogen or helium at pressures ranging from 6000 to 12 000 psi. The gas containers are cylindrical,
-
Supplier: Sharpe Valves
Description: Extreme temperature option, top drilling, double lower drilling
- Actuator Torque: 13,239 to 33,200 In-lbs
- Air Supply Pressure: 40 to 100 psi
- Stem Diameter: 4.09 inch
- Air Supply Pressure Range: 40 to 100 psi
-
Supplier: Asahi/America, Inc.
Description: and can be sized to operate on different air pressures upon request. Actuators are available as either air-to-air (double acting) or air-to-spring (single acting), with fast pack air to spring units being set up as fail closed. The actuators
- Valve Size: 0.5 to 4 inch
- Valve Type: Ball Valves, Piston Valves
- Primary Material: Nylon - Polyamide, PVC
- Features: Other, Threaded
-
Supplier: U.S. Plastic Corporation
Description: operation. Maximum operating pressure: 50 psi @ 70F, 3.5 bar @ 20C. Safety clip prevents unintentional closing. Custom made aluminum/stainless steel double acting air cylinder with 1/8" FPT ports. 60 psi minimum air pressure required to operate cylinder. Built for maximum
- Valve Size: 3 inch
- Valve Type: Gate / Knife Valves
- Primary Material: PVC
- Features: Socket Weld / Solder
-
Supplier: Branham, W.C. Inc.
Description: Carrier/Piston Mechanically Coupled. Internal Main Air Pressure Seals. Ideal for harsh environments, pneU-SA® Rod less Cylinders provide guiding and load support along the length of its' body. Enclosed mil-spec rated cables connect the piston and carrier connector together, which ride
- Actuation Type: Pneumatic
-
Supplier: Asahi/America, Inc.
Description: pressure, and can be sized to operate on different air pressures upon request. Actuators are available as either air-to-air (double acting) or air-to-spring (single acting), with fast pack air to spring units being set up as fail closed. The
- Valve Size: 1.5 to 8 inch
- Features: Bolt Flange, Other, Threaded
- Valve Type: Butterfly Valves, Piston Valves
- Primary Material: Nylon - Polyamide, PVC
-
Supplier: OMEGA Engineering, Inc.
Description: Immunity to the effects of vibration or mounting position, high tolerance to impure air, and low air consumption make this unit ideal for use in demanding applications. Typically these units are used for applications that require electronic pressure control of valve
- Output Pressure: 0 to 100 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 130 psi
- Operating Temperature: -40 to 158 F
-
Supplier: Mile-X Equipment, Inc.
Description: 4021 – Air/hydraulic pump with a remote control actuator, 15 t. cord. Develops 10,000 PSI at 100 PSI air pressure. 3/8" NPTF oil port. 105 cu. in. capacity plastic reservoir. Wt., 19 lbs., 3 oz.
- Pump Type: Hydraulic Pumps
-
Supplier: Radwell International
Description: PISTON DAMPER ACTUATOR, 3" STROKE, 8 TO 13 PSIG SPRING RANGE, RIGHT ANGLE MOUNTING, INCLUDES RIGHT ANGLE MOUNTING BRACKET AND BALL JOINT, SPRING: RETRACTS ACTUATOR SHAFT ON LOSS OF AIR PRESSURE, 20 PSIG NOMINAL SUPPLY AIR PRESSURE. FREE 2 YEAR RADWELL
- Actuator Type: Piston Cylinder Actuator, Rack and Pinion Actuator
- Features: Pneumatic
-
Supplier: Transcat, Inc.
Description: Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure
- Pressure Measurement: Gauge
-
Supplier: Branham, W.C. Inc.
Description: Our standard cylinder. It has an identical length at 0-stroke as most competitors making it interchangeable. High-strength aluminum extruded body to reduce deflection and decrease slot width under pressure High loading in all directions Stroke lengths to 19.75 feet. Consult factory for longer
- Rated Force: 31.472 to 377.664 lbs
- Actuation Type: Pneumatic
- Device Type: Rodless
-
Supplier: Azbil Corporation
Description: Our lineup of pneumatic actuators consists of diaphragm motors (single action) and piston cylinders (single and double action). Diaphragm motors are the more popular. Piston cylinders are used for high-pressure valves and large-caliber valves requiring significant output and long
- Actuator Type: Diaphragm Actuator, Piston Cylinder Actuator
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Operation: On / Off (isolating)
- Features: Pneumatic
-
Description: TESCOM™ 26-2700 Series is a high flow, low pressure backpressure regulator with spring, dome and air loading options. Suitable for pump and compressor control, process pressure control and high flow, low pressure chemical injection. Gas or liquid service Dome and
- Flow (Cv): 2
- Pressure Rating: 150 to 1,000 psi
- Controlled Pressure Range: 0 to 1,000 psi
- Number of Ports/Ways: 2
-
Supplier: Asahi/America, Inc.
Description: and can be sized to operate on different air pressures upon request. Actuators are available as either air-to-air (double acting) or air-to-spring (single acting), with fast pack air to spring units being set up as fail closed. The actuators
- Valve Size: 0.5 to 4 inch
- Valve Type: Ball Valves, Piston Valves
- Primary Material: Nylon - Polyamide, PVC
- Features: Other, Threaded
-
Supplier: Asahi/America, Inc.
Description: pressure, and can be sized to operate on different air pressures upon request. Actuators are available as either air-to-air (double acting) or air-to-spring (single acting), with fast pack air to spring units being set up as fail closed. The
- Valve Size: 1.5 to 8 inch
- Primary Material: Aluminum, Nylon - Polyamide, PVC
- Features: Bolt Flange, Other, Threaded
- Valve Type: Butterfly Valves, Piston Valves
-
Supplier: Conant Controls, Inc.
Description: Double Acting Pneumatic Operator A compact air-to-air valve actuator made of corrosion resistant materials. The double piston, double rack and pinion design proves to be durable and consistent in its range of torque output. This model operates on 60-120 PSI air supply.
- Actuator Torque: 90 to 309 In-lbs
- Operating Temperature: -25 to 195 F
- Acting type: Double Acting (Air to Air)
- Features: Manual Override of Power Actuator, Pneumatic
-
Description: Description Product Name: Pneumatic Diaphragm Actuator Type: Spring return diaphragm Action: Reverse acting or direct acting Supply air pressure: 260 to 800 kPa Air connection: 1/4 NPT or 3/8 NPT Optional accessories: Positioner, Pressure regulator with filter,
- Air Supply Pressure: 37.70957823287122 to 116.0294714857576 psi
- Air Supply Pressure Range: 37.70957823287122 to 116.0294714857576 psi
- Actuator Type: Diaphragm Actuator
- Actuator Action: Direct Acting, Reverse Acting
-
Supplier: Branham, W.C. Inc.
Description: OVLPRO® Low Profile Rod Cylinder, 44mm Bore, Male Threaded Rod, Side Ported, 1.0 in. Stroke. Estimated Lead-Time: 5-7 business days ARO @ Qty < 4 pcs. Attributes Bore Size 44mm (1.75") Extend/Retract Force, Lb. 241/210 Lbs. @ 100 PSI Max. Pressure, PSI 200 PSI Piston Magnet Standard Port
- Stroke: 1 to 12 inch
- Operating Pressure: 200 psi
- Bore Size: 1.7322844 inch
- Shaft Diameter: 0.625 inch
-
Supplier: Branham, W.C. Inc.
Description: OVLPRO® Low Profile Rod Cylinder, 25mm bore, Male Threaded Rod, Side Ported, 1.00 in. Stroke Estimated Lead-Time: 5-7 business days ARO @ Qty < 4 pcs. Attributes Bore Size 25mm (1.00") Extend/Retract Force, Lb. 78/67 Lbs. @ 100 PSI Max. Pressure, PSI 200 PSI Piston Magnet Standard Port
- Stroke: 1 to 8 inch
- Operating Pressure: 200 psi
- Bore Size: 0.9842525 inch
- Shaft Diameter: 0.375 inch
-
Supplier: TrimTeck
Description: characteristics, stiffness and accurate response to control signal. The OpTK™ has been designed for supply pressures up to 150 psi (10.3 Bar), and unlike diaphragm actuators is field-reversible for air-to-open or air-to-close operations without any additional parts. The
- Air Supply Pressure: 150 psi
- Operating Temperature: -40 to 350 F
- Air Supply Pressure Range: 150 psi
- Acting type: Double Acting (Air to Air)
-
Supplier: Howden
Description: Coal fired boilers also require an air-stream to dry the coal and to transfer the pulverised coal from the coal pulveriser to the furnace. This air is called primary air and it has to be at a higher pressure than the secondary air to overcome the pressure
- Heater Type: Air Heater
-
Supplier: KSB AG
Description: energy and industrial engineering. Overview of technical data Actuator effect Single- acting Manual override for actuator Yes Type of control Continuous- action actuation Actuator movement Rotation Max. perm. temp., control press. medium 80 °C Min. control pressure 3 bar
- Actuator Torque: 141.5929203539823 to 77,876.10619469026 In-lbs
- Operating Temperature: -4 to 176 F
- Features: Local Position Indication, Manual Override of Power Actuator, Pneumatic, Travel Stop (Limit Stop)
- Operation: Modulating
-
Supplier: G.I.E. Inc.
Description: Together with higher air pressure capability provides greater flexibility in valve/actuator selection. Example, the No. 0 (smallest actuator) has more than double the stroke of its nearest competitor. Lower Air Consumption Because of unique design, air
- Actuator Type: Diaphragm Actuator
- Features: Manual, Pneumatic
- Valve Motion: Rotary Motion Valve
-
Supplier: KSB AG
Description: Type of control Continuous- action actuation Actuator movement Rotation Max. perm. temp., control press. medium 80 °C Min. control pressure 3 bar Actuator closing time 0 s Max. torque 17 Nm Min. ambient temperature, actuator 20 °C Ambient temperature, actuator 20-
- Actuator Torque: 176.99115044247787 to 155,752.21238938053 In-lbs
- Operating Temperature: -4 to 176 F
- Acting type: Double Acting (Air to Air)
- Features: Local Position Indication, Manual Override of Power Actuator, Pneumatic, Travel Stop (Limit Stop)
-
Supplier: XOMOX (A Crane Co. Company)
Description: Several different actuator models may be provided for each valve size to suit different line and operating pressures. The range allows valve closure against the maximum valve working pressure and can be used to modulate control duties as well as normal isolating functions.
- Operating Temperature: -4 to 185 F
- Acting type: Double Acting (Air to Air), Single Acting (Air to Spring)
- Valve Motion: Linear Motion Valve
- Location: Non-hazardous
-
Supplier: FUJIKURA COMPOSITES Inc.
Description: and/or sensitive response to minute pressure variations are required. High sensitivity actuator for automatic controlling equipment, pressure rollers and dancer rollers. Air fine equipment in the clean factories without oil mist contamination. Polishing equipment for
- Stroke: 0.1181103 to 0.1968505 inch
- Rated Load/Force: 0.087672 to 1.431976 lbs
- Operating Pressure: 2.90073678714394 to 72.5184196785985 psi
- Shaft Diameter: 0.1968505 to 0.8267721 inch
-
Supplier: International Polymer Solutions Inc.
Description: application. Our air cylinders are available in strokes from 1 – 16 inches and have standard easy-to-use mounting and optional position sensors. We are also happy to discuss customizing air cylinders to fit your individual needs. High Quality Plastic Air Cylinder Our High Purity
- Stroke: 1 to 16 inch
- Bore Size: 1.25 inch
- Operating Temperature: 212 F
- Body Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
special brake chamber slack adjuster air&hydraulic brake actuator Part Number (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
liabilities, hidden expenses, and ongoing maintenance challenges. Continuous pump operation, costly compressed air leaks, thermal instability, and constant pressure maintenance mean that fluid-based systems continuously drain energy—even when machinery is completely static (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc. -
. Both types of regulator use feedback of the regulated pressure as input to the control mechanism, and are commonly actuated by a spring loaded diaphragm or piston reacting to changes in the feedback pressure to control the valve opening, and in both cases the valve should be opened only enough to (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
TBS air switches SERIES TBS air switches are single function controls that provide safe actuation of electrical devices from remote locations. These basic component switches are available (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
LectricAir® SAFPAC controls LectricAir® SAFPAC controls are air actuated electrical switch systems that promote intrinsically safe control of electrical devices. Typical Applications (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Del Rio and the nearby Laughlin Air Force Base. Ultrafiltration is an innovative technology that removes particles from the water by using pressure to drive it through membranes that remove solids and contaminants, resulting in water suitable for drinking. Challenge (read more)
Browse Electric Rotary Actuators Datasheets for Rotork plc -
actuated pin lock and direct crank rewind. Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor. Standard inlet: 90° ball bearing swivel joint,1/2" female NPT threads. Standard outlet: 1/2" female NPT threads (read more)
Browse Hose Reels Datasheets for Hannay Reels -
petrochemical industry, where compressed air is used as part of a process, or as a means of powering pneumatic production equipment such as actuators. Although most compressors and blowers have a life cycle greater than 13 years, it is not always convenient for companies to purchase fixed equipment to (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp.
Conduct Research Top
-
Should You Select Pneumatic or Hydraulic Clutch or Brake Actuation
Posidyne Clutch Brakes, Posistop brakes and Positorq Brakes can be actuated by air pressure or hydraulic pressure. All Force Control clutches and brakes operate by pressurizing a piston to apply pressure to a friction stack. This friction stack can be connected as a clutch to drive a load
-
Make It Last: Maximizing the Service Life of Industrial Air and Spring Actuated Friction Clutches and Brakes
Determining how long a friction clutch or brake will last has much to do with application. Cycle rates, revolutions per minute and the air pressure required to produce the torque to drive or stop the load are just a few of the considerations. Assuming the unit has been properly sized
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
a strong effect on mixing. 4.2 Experimental results. We considered the performance of the cDEP micromixer. devices in Fig. 1 under variations in the applied voltage,. actuation frequency, and pressure-driven fluid flow rate. We. monitored this performance through optical observation of. fluorescent
-
Damper Applications Guide: Constant Volume Damper and Actuator Characteristics (.pdf)
the pressurization of the building. A slight positive pressure is needed to prevent infiltration of unconditioned outside air.
-
Hydraulic Systems Provide Reliable High Power Motion
Fluid power is generally divided into two main categories: Pneumatics and Hydraulics. Pneumatic systems use compressed air for low-cost applications requiring moderate forces or torques. Hydraulic systems use incompressible fluid (typically oil) at much higher pressure. The higher system pressure
-
Interphex Preview, Part Deux
in pressure, flow and temperature control. New products include the Digihelic Differential Pressure Controller, process pressure gages, Teflon and rotatable scale flowmeters, air velocity transmitters, thermocouple temperature switches, needle and ball valves, and much more. DeltaV System, building
-
Using MEMS to Control Blending at AstraZeneca
for Micro Electro Mechanical Systems and are tiny, micro-fabricated devices that can be found in a variety of industries including defense (munition guidance, surveillance), automotive (tire pressure, air bag sensors), electronics (projection screen TVs, ink jet printing heads, video game controllers
-
CABINET COOLERS END COSTLY SHUTDOWNS
purchased an optional oil removal filter to keep oil from the compressed air from passing into the enclosure. Both units purchased by Lasercraft included thermostat control to maintain 95°F (35°C) inside each of the cabinets. This is accomplished with an electrical thermoswitch that actuates a solenoid
-
Industry Solutions For The Most Common Solenoid Valve Challenges
) standards. These standards are set to reduce the risk posed by processes to people, the environment, and property. To do this, operators must be familiar with failure probabilities for everything to sensors to controllers and actuators for the entire service life of the components. Operators must
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
microscope. slides and the PDMS replica were bonded (Fig. 1F) after exposure. to air plasma for 40 s in a plasma cleaner (PDC-001,. Harrick Plasma, Ithaca, NY). An SEM image of the trapping. zone of the device replica on the silicon master is shown in. Figure 1G. Figure 1H shows the fabricated
More Information Top
-
Development of a low pressure driven pneumatic actuator and its application to a robot hand
Therefore, it is useful to use cascade control system for the control of the contact force on an object by two-link arm that provides with the air pressure actuator using the two-link arm.
-
Motion and Vibration Control
For this purpose, an air pressure actuator that provides essential softness by using the compressibility of air can be beneficial.
-
Assistance of the elbow flexion motion on the active elbow orthosis using muscular stiffness force feedback
Most of the exoskeleton upper limb orthoses use a servo motor actuator or oil and air pressure actuator .
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6059/1/Sharaf_Tarek_A_201008_PhD.pdf
was tested under a uniform load simulated by actual air pressure actuators , using a .
-
A small‐size self‐propelled Stewart platform
and polyhedral structures formed by direct-drive air pres- sure actuators have been proposed [12, 13].
-
Neural Information Processing
Robot system modeling with a soft actuator is very difficult because of the hysteresis of the air pressure actuator [10] or the nonlinear spring property.
Indicates content that may require registration and/or purchase.