Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Weiss Technik North America, Inc.
Description: The Dust Test Chamber D Series chamber is constructed of 16 gauge sheet metal with an air-dried lacquer-sprayed finish. The hinged lid gives full access to the workspace and is available with the option of viewing windows. In the larger D60 model, (2) 8″ to 10″ fan blades
- Features: Windows
-
Supplier: Haida International Equipment Co., Ltd.
Description: together Functional module: 1) This environmental test chamber is divided into three sections: hot chamber, cold chamber and testing chamber. It’s using unique the heat protection structure, accumulation of hot and cold effect, heat and cold air course to
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Weiss Technik North America, Inc.
Description: Weiss Techniks’ EA (temperature/altitude) and EAH (temperature/altitude/humidity) chambers are designed to allow the user to perform temperature, humidity, and altitude condition testing in one combined test chamber, with more than one condition created simultaneously to satisfy
- Features: Alarm(s), Chart Recorder, Shelves
- Temperature Control: Cooling
-
-
Supplier: Weiss Technik North America, Inc.
Description: the test chamber is monitored via a pressure sensor and displayed on the touch-panel (operating console). Setting of the overpressure is effected manually by means of a manual control valve (1000 – 1200 Pa). In the test chamber, formaldehyde gas is mixed with the
- Temperature Control: Heating
-
Supplier: Haida International Equipment Co., Ltd.
Description: drying oven temperature uniformity is good, simple installation, convenient maintenance, etc. Specifications Large Capacity Hot Air Drying Chamber 1. Stainless steel material 2. High temperature 3. High precision 4. ISO, SGS, CE Hot Air Drying Chamber Structure: 1.1 Hot
- Temperature Range: 10 to 300 C
- Configuration: Floor Mount
- Parameters: Temperature
-
Supplier: Weiss Technik North America, Inc.
Description: Vertical order of the chamber for safe and quick test performance Regular temperature distribution in test space via a high recirculating rate with optimum air flow Hot chamber temperatures of +50 °C to +220 °C Cold chamber temperatures of –80 °C to +70 °C
- Temperature Control: Cooling
- Features: Programmable, Shelves, Windows
- Configuration: Reach-In
-
Supplier: Haida International Equipment Co., Ltd.
Description: 1. Product introduction Ozone Resistance Test Chamber is a one kind of environmental test chamber. main for rubber products to test the change degree of cracking or other properties in climatic natural ozone environment. 2. Main function Ozone Resistance
- Temperature Range: 10 to 60 C
- Configuration: Floor Mount
- Features: Programmable
- Parameters: Temperature
-
Supplier: Thermotron Industries
Description: Thermotron’s 8800 Controller incorporates state-of-the-art controlling, monitoring, graphing, and reporting on a 12” touchscreen for a wide range of Thermotron environmental test chambers. Data collection and operation are intuitive and reliable with a Windows®-based interface.
- Temperature: Cooling Control, Heating Control
- Features: Datalogger, PC-Based Controller, Temperature Controller
- Controller Type: Environmental Controller, Humidity Controller, Laboratory Controller
- Interface: Ethernet / Networkable
-
Supplier: Russells Technical Products
Description: be utilized for humidity testing to 95% relative humidity. We offer an optional extended range to simulate sea level testing when your site is significantly above sea level. Russells Altitude Chambers now meet RTCA DO-160 test specifications. Russells RH-Series chambers can
- Chamber / Component Type: Box / Degassing Chamber
- Features / Options: Cooling
- Chamber Material: Stainless Steel
-
Supplier: Haida International Equipment Co., Ltd.
Description: and contraction caused by chemical changes or physical hurt. thermal shock environmental test chamber be equipped with a PID auto calculation control,safety device.so shermal shock chamber can program control the change tempereture of hot chamber and cool chamber
- Temperature Range: -50 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: Accuris
Description: Methods of testing concrete, Method 4.2: Determination of air content of freshly mixed concrete - Measuring reduction in air pressure in chamber above concrete
-
Description: ASTM-D2436 Standard Environmental Ventilation Aging Test Chamber for Rubber is suitable for heat resistance test of electrical insulating materials, electronic spare parts, gas aging test of platicized products, to check its adaptability to storage and operation under
- Chamber Capacity: 3.531465726981547 to 9.534957462850176 cubic feet
- Temperature Range: 40 to 200 C
- Temperature Control Accuracy: 0.5 ± °C
- Features: Alarm(s), Shelves, Windows
-
Description: HAST PCT Unsaturated High Pressure Accelerated Environmental Aging Chamber is widely applied to the testing of sealing property for multi-layer circuit board, IC sealing package, LCD screen, LED, semi-conductor, magnetic materials, NdFeB, rare earths and magnet iron, in which the
- Chamber Capacity: 1.5185302626020651 to 8.828664317453867 cubic feet
- Temperature Range: 100 to 142.99999999999997 C
- Temperature Control Accuracy: 0.5 ± °C
- Humidity Range: 70 to 100 % RH
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the air-permeability coefficient, kT, of hardened concrete by the double-chamber vacuum cell technique. The test method is applicable to laboratory testing of specimens and to in-place testing of concrete construction. The
-
Supplier: ASTM International
Description: 1.1 This test method is used to identify and to measure the emissions of volatile organic compounds (VOCs) emitted from samples of cured spray polyurethane foam (SPF) insulation using micro-scale environmental test chambers combined with specific air sampling and
-
Supplier: ASTM International
Description: 1.1 These test methods cover the following three types of methods for the determination of ozone content in laboratory test chambers. Method A (UV absorption) is specified for reference or referee purposes and as a means of calibration for the alternative methods; Method B,
-
Supplier: CiMa-Pak Corporation
Description: systems equipped with the optional gas flush) cycle to be repeated before sealing. • Cut off seal • Soft Air, controls the rate at which the vacuum chamber returns to atmospheric pressure. This prevents the crushing/bruising of sensitive products. • Less vacuum. When using a
- Machine Type: Vacuum Chamber Machines
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the structural performance of dimension stone cladding systems under positive and negative uniform static air pressure differences, using a test chamber. 1.2 The proper use of this test method requires a
-
Supplier: Air Innovations LLC
Description: prototype. You can then inspect and test the solution under contract load conditions simulated in our environmental chambers. Small scale or full-run production capabilities are available. AdvancAir® Custom Clean Room Air Conditioner technical capabilities Temperature control as
- Type: Central, Precision Cooling
- Application: Cleanroom
-
Supplier: Thermotron Industries
Description: operate as a standard temperature test chamber. The 8825 Controller controls Thermotron's automatic defrost feature that allows users to set the number of cycles to perform before the chamber will automatically defrost and recondition its refrigeration system.The program status
- Temperature: Cooling Control, Heating Control
- Features: Datalogger, PC-Based Controller, Temperature Controller
- Controller Type: Environmental Controller, Humidity Controller, Laboratory Controller
- Interface: Ethernet / Networkable
-
Supplier: Thermotron Industries
Description: The AST-8800 Controller features an intuitive, Windows®-based user interface specifcially designed for use with HALT HASS test chambers. The flat screen color monitor displays power spectral density, temperature, and vibration data from a HALT or HASS test. Users define how
- Temperature: Cooling Control, Heating Control
- Features: Datalogger, PC-Based Controller, Temperature Controller
- Controller Type: Environmental Controller, Humidity Controller, Laboratory Controller
- Interface: Ethernet / Networkable
-
Supplier: Parameter Generation & Control, Inc.
Description: THREE-SHELF 30 CUBIC FOOT PHOTOSTABILITY CHAMBER Air-cooled internal refrigeration system. Door latch allows for a pad lock. System will be capable of operating in the range defined below: Minimum air temperature of 5°C (with no RH control) Minimum air temperature of 15°C
- Chamber Capacity: 30 cubic feet
- Temperature Range: 15 to 30 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 35 to 70 % RH
-
Supplier: SAE International
Description: Coefficient of Variation (COV) of Gross Indicated Mean Effective Pressure (IMEPg)) with excess air and EGR were investigated experimentally at engine speed of 1500 rpm and 5, 12 and 18 bar IMEPg operating load and results indicate that the lean limit is extended by 0.8-1 Lambda unit
-
Supplier: E-Labs, Inc.
Description: Testing Acoustic noise occurs when sound pressure waves travelthrough the air and are measured in psi or decibels. We have theinstrumentation to measure and analyze the sound waves produced to determinecompliance to your specification. Acoustic Noise testing is performed to MIL-STD 740
- Services Offered: Accelerated (HALT / HASS), Acceleration, Combined Environments / Conditions, Crash Safety, Drop / Impact Testing, Performance Testing, Shock Testing, Stress Screening / HASS, Transportation Test, Vibration (Random / Sine)
- Industry: Aerospace / Avionics, Automotive, Electrical Distribution, Electronics, Food / Drugs, Health Care / Medical, Hydraulics / Pneumatics, Materials, Motor Controllers / Control Systems, RF / Wireless Products, Rubber Products, Semiconductors / IC Packages
- Features: Aging / Life Testing (HALT), Specialty / Other
- Capabilities: Component / Product Comparisons, Engineering Verification Testing, In-Process In-Line Testing, Research and Development, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: The flow path of the inlet is devided downstream the first chamber into two subsequent chambers, which have to be operated separately. The function is similar to two single valves assembled in line with a redirection of a flow path. One of the outgoing chamber can be designed as
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 3
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Both chambers are operated simultaneously to increase reliability. The function is similar to two single valves assembled in line. The outgoing chamber can be designed as a direct acting valve on request. The valve will close completely in case of low pressure, because a minimum
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: Superior Sensor Technology
Description: Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These differential and gage pressure sensors utilize Multi-Range technology to offer multiple pressure ranges in a single package with up to 7 system optimized pressure
- Working Pressure Range: 0.00906480245982479 to 0.362592098392993 psi
- Accuracy: 0.05 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Differential
-
Description: Specification of the methodand of two types of suitable test apparatus. The plastic test specimen separates two chambers, the one contains the test gas at atmospheric pressure, the other of known initial volume has the air pumped out until the
-
Supplier: CSA Group
Description: Specification of the methodand of two types of suitable test apparatus. The plastic test specimen separates two chambers, the one contains the test gas at atmospheric pressure, the other of known initial volume has the air pumped out until the
-
Supplier: Superior Sensor Technology
Description: aeronautics, from environmental chambers to eye surgery equipment, froom room pressure monitoring to leak testing, and from UAVs to 3D Printing.
- Working Pressure Range: 0 to 100 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute
-
Description: The air permeability test method is based on the Kozeny equation. Weighed fibres (test specimen) are introduced in a measuring chamber with known volume. Air is passed through this test specimen. A scale indicating variations in permeability of air
-
Supplier: Edgetech Instruments Inc.
Description: Edgetech Instruments services all brands of hygrometers with our quick and friendly Rapid Response Customer Service. Dew/frost point, humidity, temperature and oxygen content recertification and calibration services are performed in the USA, in our ISO/IEC 17025:2017 accredited, ISO 9001:2015
- Services: Bench Repair (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, OEM / Warranty Authorized Shop, Preventative Maintenance / Service Contracts, Product Sales - New, Rapid Turnaround, Remanufacturing / Complete Rebuild, Rental / Lease,
- Product Expertise: Calibration Instrument, Environmental Test Chambers, Gas / Air, Humidity / Moisture Instruments, Humidity Generators, Leak Testing Equipment, Medical / Biotech Instruments, Pressure / Vacuum Instruments, Temperature Instruments, Vehicular / Automotive Instruments, Weather Instruments / Solar
- Features: North America
-
Supplier: Terra Universal, Inc.
Description: included to prevent damage to walls or seal Glove Box Solutions for Every Industry These economical vacuum glove boxes are designed for degassing operations, chemical mixing, biological tests, and other processes requiring sustained negative pressure. Clean, Sturdy, Versatile Each
- Number of Glove Ports: 2
- Main Chamber Width: 35 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 25 inch
-
Supplier: SAE International
Description: turbulent jet igniter pre-chamber over a range of air to fuel ratios. The performance of the turbulent jet ignition system based on nozzle orifice diameter was characterized by considering both the 0-10 % and the 10-90 % burn durations of the pressure rise due to combustion. It
-
Supplier: Edgetech Instruments Inc.
Description: the HP125: HVAC Duct Systems Purged Atmosphere: Glove Box Environmental Chambers Isolation Chambers: PHARMA Engine Testing: Air Intake& Exhaust Modified Atmosphere Packaging SEMICON: Furnace/ Lithography Medical Packaging Dryer Efficiency Pharmaceutical Testing Biologics & Cell
- Relative Humidity Range: 0 to 99.9 %
- Relative Humidity Accuracy: 1.8 %
- Operating Temperature: -40 to 257 F
- RH/aw Range: 0 to 99.9 %
Find Suppliers by Category Top
Featured Products Top
-
, the air pressure inside the chamber is reduced and combined with a temperature control system to simulate low-pressure and low-temperature (or high-temperature) combined environments found in high-altitude regions, effectively reproducing atmospheric conditions at different altitudes. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
(ECU) in order to achieve the needed temperature, humidity, filtration, and pressure specifications. “Cleanroom Technology” illustrates how (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Air Innovations LLC -
ESPEC North America Inc | Qualmark Products and Services
HAST - Highly Accelerated Stress Test Chambers
HAST (Highly Accelerated Stress Test) chambers reduce the time it takes to complete humidity testing for semiconductors. By elevating temperatures above 100°C and increasing the pressure, simulation of normal humidity tests can be made while maintaining the same failure mechanisms. Tests can (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
, ensuring reliable operation in wet environments. Altitude and Pressure Variations: Air pressure changes at high altitudes influence flight dynamics. Altitude chambers replicate these conditions to verify drone stability and control, ensuring dependable performance across atmospheric (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
stability testing, shelf life, package testing, and accelerated aging for a variety of applications. Available in one, two and three door models, CSZ StableClimate II Stability chambers provide a uniform, temperature/ humidity conditioned environment for worry-free operation with a control (read more)
Browse Stability Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
equipment consists of modules such as the chamber body, control system, refrigeration/dehumidification system, heating/humidification system, and air duct system. It supports rapid temperature changes (linear rate up to (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
parts; and evaluating the product's sealing performance, pressure resistance, and airtightness. The PCT test is a saturated (100% humidity) accelerated humidity test, primarily simulating the high temperature, high temperature and high humidity, and pressure (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Cincinnati Sub-Zero (CSZ), a leading provider of environmental test chambers with over 80 years of industry experience in designing and manufacturing temperature-humidity controlled products. CSZ offers a large selection of (read more)
Browse Datasheets for Cincinnati Sub-Zero Products -
CSZ's MicroClimate® 3 test chambers are designed for rapid (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
tablet or smartphone The test chambers are available in 18, 37, and 55 cu. ft. models. If your requirements fall outside the realm of these standard sizes, Weiss Technik will design a chamber to meet your specific needs. Note: EAH models are constructed with an internal pressure member. EA Models can be quoted with an external pressure member construction. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc.
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
with standard DEP. Four system designs with rectangular and circular. mixing chambers were fabricated in PDMS. Mixing tests were conducted for flow rates. from 0.005 to 1 mL/h subject to an alternating current signal range of 0-300 V at. 100-600 kHz. When the time scales of the bulk fluid motion and the DEP
More Information Top
-
Need for Research and Development of Test Methods for Windows
One method involves the introduction of water in a static air pressure test chamber .
-
Impact of static pressure on transmembrane fluid exchange in high molecular weight cut off microdialysis
Fig. 4 aIn vitroMD test fluid recovery plotted with chamber air pressure ( test 2–4 in Table 1) .
Indicates content that may require registration and/or purchase.