-
Supplier: ValueTronics International, Inc.
Description: The 9732 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers
- Features: Generator, Pulse
-
Supplier: Accuris
Description: HIGH VOLTAGE PULSE GENERATOR
-
Supplier: SAE International
Description: This report covers the use, electro-mechanical description, and accuracy of a pulse generator in the range of 5 to 30 kilovolts and zero to peak voltage time of less than 1.0 microsecond.
-
-
Supplier: Allied Electronics, Inc.
Description: The units are rugged, incremental encoders that convert shaft rotation into a current sinking pulse train. Internally, a single L.E.D. light source and a photologic sensor in conjunction with a shaft-mounted, durable, metal-etched encoder disc, provides signal accuracy and reliability to 10
-
Supplier: Allied Electronics, Inc.
Description: The units are rugged, incremental encoders that convert shaft rotation into a current sinking pulse train. Internally, a single L.E.D. light source and a photologic sensor in conjunction with a shaft-mounted, durable, metal-etched encoder disc, provides signal accuracy and reliability to 10
-
Supplier: ValueTronics International, Inc.
Description: The 8663A is a 2.56 GHz RF Generator from Agilent. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one complete cycle of a
- Minimum Frequency Range: 2,560 MHz
- Maximum Frequency Range: 2,560 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Festo Corporation
Description: Compact and sturdy design Built-in solenoid valve (shut-off) Integrated compressed air filter with inspection window With optional air-saving function, vacuum sensor With optional adjustable ejector pulse Compact vacuum generation and monitoring in a single unit
- Operating Temperature: 32 to 140 F
- Features: Other, Venturi Air Jet
-
Supplier: Advanced Energy Industries, Inc.
Description: Compact, lightweight, and air-cooled, HiLight™ RF generators are ideal for low-power, on-board applications, suiting 13.56 MHz plasma and 1 or 2 MHz processes. Economical Flexible, single-phase input Compact design Designed for use with 230 VAC, single-phase input power, the HiLight™
- DC Output Power: 2 to 300 watts
-
Supplier: Rohde & Schwarz USA, Inc.
Description: signals Max. eight baseband generators on two internal baseband modules with realtime coder and ARB Internal digital adding of baseband signals, even with frequency and level offset Wideband baseband and vector signal generator in one box Support of all important digital standards such
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Gast Group
Description: like laboratory applications. In addition, these units offer high flow, pulse free air - making them ideal for demanding industrial applications requiring consistent air pressure and air flow. Wear items are easy to replace, which allows for a long service life and
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
-
Supplier: Radwell International
Description: VACUUM GENERATOR, 0.95 MM NOZZLE, G1/8", PLUG, 2-8 BAR OPERATING PRESSURE, 0-1 BAR PRESSURE MEASURING RANGE, -0.9-0 BAR SETTING RANGE THRESHOLD VALUE, PNP, AIR SAVING, EJECT PULSE, IP65, (162528). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Gast Group
Description: These rugged compressors offer oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air - making it ideal for dry sprinkler systems. Wear items are easy to replace, which allows
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Individual Vacuum Pump
-
Supplier: Advanced Energy Industries, Inc.
Description: Pinnacle Plus+ generators deliver DC power in a pulsing configuration enabling reactive sputtering of extremely uniform, high-quality dielectric films. Charge clearing during the reverse pulse prevents arcs from developing Adjustable process through frequency and duty cycle control
- DC Output Voltage: 325 to 800 volts
- DC Output Current: 15.4 to 30.8 amps
- DC Output Power: 5,000.000000000001 to 10,000.000000000002 watts
- AC Input Voltage: 200 to 480 volts
-
Supplier: Gast Group
Description: Tanks systems that can be designed to make small pumps do big jobs are a natural extension of the Gast line. Offers oil-less operation to ensure the discharge air remains free of contamination from lubricants. They produce minimal noise and offer high flow, pulse free air -
- Mechanical: Compression / Pressure Service, Reciprocating Piston
- Application: General Purpose / Industrial
- Configuration: Vacuum Pump System / Station
-
Supplier: Sullair Corporation
Description: The VS Series vacuum systems use proven rotary screw technology to produce vacuum at unrivaled efficiencies. Because VS vacuum systems are air cooled and require no seal water, there are no water acquisition, water treatment or water disposal costs. As a result, these systems offer lower
- Features: AC Three Phase
- Mounting: Floor / Skid
- Application: General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory
- Mechanical: Rotary Screw
-
Supplier: Aerovox Corp.
Description: Aerovox offers aluminum foil and polypropylene capacitor construction as well as single-sided metallized polypropylene for use in pulse-forming and DC filtering applications. Highlights High voltage up to 50,000 VDC Designed for user specified life Dry or oil-filled with an environmentally
- Capacitance Range: 100.00000000000001 to 10,000 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 300 to 1,500 volts
- Operating Temperature: -40 to 55 C
-
Supplier: Electric Generators Direct
Description: High Current Surge Output •Will start most 13,500 btu high efficiency RV air conditioners •2400 watts max, 2000 watts continuous output Inverter System with Pulse Width Modulation (PWM) Control •Safely power computers and sensitive electronics Smart Throttle™ •Engine speed varies based
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Tradeport Electronics Group
Description: (W)300x(H)440x(D)400mm, 12Kg Z axis. Distance: 10 to 50mm. Pitch: 1mm. Approaching Speed: 1 to 10mm/s ZAP-1A is highly repeatable Z-axis ESD test system, capable of applying air discharge with the speed of 5mm/s. ESD pulse is applied to EUT at a constant speed. It eliminates the
-
Supplier: Tradeport Electronics Group
Description: Test system specifically designed to apply ESD pulses to interface cables or connector pins under test The system consists of an ESS-2000 ESD simulator, motor driven 3-axis mechanism discharge application unit and PC for the overall control. Standard system support testing for up to 100 pins
-
Supplier: Spectral Dynamics, Inc.
Description: customize one to meet your needs. All our shock and bump machines are pneumatically powered shock testers for accurate/repeatable laboratory and production impact testing. With suitable pulse generators, these shock and bump machines can produce half sine, saw tooth, and square wave
- Displacement: 0 to 20.472452 inch
- Peak Acceleration: 3 to 500 g
- Peak Velocity: 133.858267716535 to 354.330708661417 in/sec
- Features: Other, Other Test Mode
-
Supplier: Fluid Components Intl. (FCI)
Description: for operating in transitional flow ranges. Applications Burner and boiler fuel and air feed lines Industrial furnaces, kilns and oven fuel/air controls Natural gas sub-metering Chiller air flow measurements Dosing and gas injection rate controls Heat treating gas controls
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: for operating in transitional flow ranges. Applications Burner and boiler fuel and air feed lines Industrial furnaces, kilns and oven fuel/air controls Natural gas sub-metering Chiller air flow measurements Dosing and gas injection rate controls Heat treating gas controls
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Synrad, Inc.
Description: duty-cycle, with laser power adjusted using a pulse width modulation (PWM) control. The v-series lasers operate from standard 30VDC power supplies, and can be either air-cooled or water-cooled. Designed for ease-of-integration, all firestar lasers incorporated a unique 3-point mounting
- Laser Type: Carbon Dioxide Lasers
-
Supplier: ValueTronics International, Inc.
Description: The 1200 SUPER S is a service monitor from IFR. A communication service monitor is a rugged piece of test equipment that can be taken into the field to conduct measurements. The unit traditionally has a spectrum analyzer and a tracking generator to allow an engineer or technician to monitor
-
Supplier: DCM Tech Inc.
Description: pulse generator for precise positioning. 24" variable speed table 20HP Variable speed grinding spindle motor (ask about an optional 30HP motor for extra power) Electromagnetic chuck with auto demag cycle which can be configured with custom workholding systems Servo-drive cross slide
- Rotary Speed: 200 to 1,800 rpm
- Power: 30 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: DCM Tech Inc.
Description: pulse generator for precise positioning. 24" variable speed table 20HP Variable speed grinding spindle motor (ask about an optional 30HP motor for extra power) Electromagnetic chuck with auto demag cycle which can be configured with custom workholding systems Servo-drive cross slide
- Rotary Speed: 200 to 2,330 rpm
- Power: 20 HP
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, Three-Phase
- Automation: Automatic / Indexing, PLC
-
Supplier: Infineon Technologies AG
Description: Evaluation test board for 1ED44176N01F low-side gate driver Evaluation Board developed for 1ED44176N01F - EiceDRIVER™ 25 V low-side gate driver with integrated over-current protection (OCP) and enable/ fault output indication. The board contains one comparator, which is designed as a pulse
- Category: Development Board
- Features: Other
-
Supplier: Alliance Calibration
Description: Alliance Calibration is centrally located in Cincinnati, Ohio. Our client base includes Aeronautical, Defense, Automotive, Government, Research, Medical, Pharmaceutical, Energy & Power industries. Do you have a need for rapid turnaround on your calibrations? Rapid turnaround is not a problem at
- Product Expertise: Accelerometer / Vibration Sensor, Analyzers, Automated Test Equipment (ATE), Calibration Instrument, Circulators and Baths, Coordinate Measuring Machines (CMM), Data / Chart Recorder, Data Acquisition / Signal Conditioning, Dimensional Gages / Instruments, Displays / Panel Meters, Environmental Test
- Services: Bench Repair (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Installation / Start-up, Online, Preventative Maintenance / Service Contracts, Rapid Turnaround
- Features: Midwest US Only, North America, United States Only
-
Supplier: Cessna Aircraft Company
Description: Electronic Flight Information System Crew Alerting System Flight Guidance System Dual Air Data Computers XM Broadcast Weather (U.S.) Emergency Descent Mode Dual Attitude Heading Reference System Integrated Electronic Checklists Electronic Charts Flight Management System Global Positioning
-
Supplier: Microchip Technology, Inc.
Description: The PIC24FJ ‘GU4/GL4’ family offers up to 512KB of Dual Partition Flash supporting real-time Over-The-Air (OTA) updates and EEPROM Emulation. Along with a number of core independent peripherals (CIPs), it includes a full speed USB and a segmented LCD controller with animation support. With
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 128 KB
- Number of Timers: 21
-
Supplier: Microchip Technology, Inc.
Description: generators 1 Msps 10-bit Digital-to-Analog Converter (DAC) with Buffered Output Timer/Counters/Output Compare/Input Capture/Pulse Width Modulation Eight MCCP modules, each with a Dedicated 16/32-Bit Timer Three 6-output MCCP modules Five 2-output MCCP modules A total of up to 21x
- Clock Speed: 32 MHz
- Internal RAM Size: 32 KB
- Internal ROM Size: 128 KB
- Number of Timers: 21
-
Supplier: FX PCB Co., Ltd.
Description: result, they continue to be utilized in a variety of sophisticated electronic devices, including: Smartphone Intelligent wearable technology Relays used in the automotive and electricity industries Digital cameras Copiers and printers Vending machines Medical devices (hearing aids, pulse
- Thickness: 0.015748031496062992 inches
- Type: Film / Flexible Substrate
Find Suppliers by Category Top
More Information Top
-
Two Models of High Frequency Chest Compression Therapy: Interaction of Jacket Pressure and Mouth Airflow
HFCC is administered with an inflatable jacket fitted to the torso and attached by tubing to an air pulse generator (Fig. 1.) [2].
-
Analysis of elastic properties of a spherical shell using a semiconductor laser autodyne
Such a variation can be due to a change in the power of the air pulse generator or in the distance to the shell.
-
High Frequency Chest Compression Effects Heart Rate Variability
All HFCC systems use an air pulse generator to produce the air pulses, and uses one or two tubes to transfer the air pulses to a jacket .
-
The comparison of three high-frequency chest compression devices.
Standard equipment consists of an air pulse generator attached by lengths of tubing to an adjustable, inflatable vest/jacket (V/J) garment.
-
Transition to turbulence in rotating-disk boundary layers—convective and absolute instabilities
Fig. 3 Photograph and schematic of air pulse generator used to introduce temporal disturbances in boundary layer [16] .
-
Cross‐Stimulation: The Unexpected Stimulation of the Unpaced Chamber
PULSE GENERATOR REMOVED FROM POCKET AND HELD IN AIR PULSE GENERATOR REPLACED IN SUBCUTANEOUS POCKET .
-
An exploration of through-the-eye intraocular pressure measurement device
Non-Contact Tonometer Having Off-Axis Fluid Pulse System 1998 5 19 5,779,633 Luce Tonometer Air Pulse Generator 1998 7 14 5,830,139 Abreu Tonometer System For Measuring Intraocular Pressure By Applanation And/Or 1998 11 3 Indentation 5,833…
-
Micro-mechanical logic for field produceable gate arrays
(b) Fluidic amplifier with a fluidic numeric indicator and an air pulse generator .
-
Hanford Laboratories Operation monthly activities report, April 1961
air pulse generator .
-
Design and fabrication of air-flow based single particle dispensing system
This system composed of the air pulse generator , the chip holder, the culture well, and the camera.
Indicates content that may require registration and/or purchase.