Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Simplex Isolation Systems
Description: Armor-Bond and AirBlock Strip Doors: The #1 Specified Vinyl Strip Doors in the Industry! With Simplex strip doors you can cover door openings, both large and small, yet ensure easy pass-through by a technician, transport cart or forklift. Simplex vinyl strip doors
- Application: Industrial, Interior Doors
- Material: Plastic
- Type: Strip Doors
-
Supplier: Technetics Group
Description: Pneumatic seals offer the easiest, safest and most effective way of sealing parts that move in relation to one another and need to be connected and disconnected. CEFIL’AIR® seals, which are expanded and retracted by a pneumatic process, feature a patented design that employs
-
Supplier: Steel Guard Safety Corp.
Description: The Serpent-Seal„¢ S-90 Dock Seal The hybrid œDock Seal & Shelter-In-One gives your dock access to a variety of trailer sizes, and lift gates while still providing a tight seal to keep temperature controlled air inside your facility and the elements
- Width: 102 inch
- Equipment Type: Dock Seal
- Equipment Material: Fabric, Plastic
-
-
Supplier: Ultrafab, Inc.
Description: custom weather seal profiles provide structural consistency and integrity, assuring a barrier to water penetration and an air tight seal. Construction – With 100% polypropylene construction and Ultrafab’s ultrasonic welding process provides a unified assembly that won’t
-
Supplier: Priorclave, Ltd.
Description: temperatures and pressures. An advantage of Priorclave PowerDoor autoclaves is the fixed gasket onto which the door closes. When raised in line with the chamber opening, the door automatically moves forward directly onto the seal to create an air-tight lock. This
- Temperature Range: 284 F
- Capacity: 15.89159577141696 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: M&M Manufacturing Co.
Description: introduction of DucTite®. M&M’s new DucTite® line of factory sealed duct fittings are substantially air-tight so they’re ready to be installed without sealing... saving the installer time and money! You can depend on M&M for stability, integrity and outstanding customer service for
- Application: Commercial
-
Supplier: Southland Equipment Service
Description: Motorized/Spring Assist Doors Breakaway Feature Prevents damage to door or guide track. Easy to reset back into the track. Motorized Door Track EPDM seals on both sides ensure a tight seal at vertical edges. Extrusion N-Roller Custom extruded track with
- Height: 108 inch
- Width: 108 inch
- Material: Vinyl / PVC
-
Supplier: Priorclave, Ltd.
Description: temperatures and pressures. An advantage of Priorclave PowerDoor autoclaves is the fixed gasket onto which the door closes. When raised in line with the chamber opening, the door automatically moves forward directly onto the seal to create an air-tight lock. This
- Temperature Range: 284 F
- Capacity: 15.89159577141696 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Tolihan Corporation
Description: Dimensions: Outer (mm): 600x730x1310 Inner (mm): 598x650x1075 Material & Finishing: Cabinet - High quality steel plate, hard coated w/ melamine resin painted Door - Glass window. Magnet rubber seal maintains high air tightness. Effective Capacity, Main Space (liter): 417 Power
-
Supplier: Wisconsin Oven Corporation
Description: furnace. This type of closure prevents cold air leakage, which can disrupt the temperature uniformity of the load and increase operating expenses. MAINTENANCE-FREE DOOR SEAL The door consists of a tightly compressed ceramic fiber that is self-adjusting and will maintain a
- Process Temperature: 648.8888888888889 C
- Height: 1,828.7990124485334 mm
- Width / Tube O.D.: 1,828.7990124485334 mm
- Length (Chamber / Tube): 2,438.398683264711 mm
-
Supplier: Wisconsin Oven Corporation
Description: furnace. This type of closure prevents cold air leakage, which can disrupt the temperature uniformity of the load and increase operating expenses. MAINTENANCE-FREE DOOR SEAL The door consists of a tightly compressed ceramic fiber that is self-adjusting and will maintain a
- Temperature Range: 1,200 F
- Capacity: 288 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
-
Supplier: Trent, Inc.
Description: The TRENT M2-DKR High Temperature Furnace heating elements are silicon carbide type resistors located beneath a ceramic hearth plate, which protects against scale and breakage. The door is vertical lift counterweighted to provide a tight seal with the brick-lined furnace front.
- Process Temperature: 1,371.111111111111 C
- Width / Tube O.D.: 203.19989027205926 mm
- Length (Chamber / Tube): 355.5998079761037 mm
- Height: 126.99993142003704 mm
-
Supplier: Cole-Parmer
Description: operation. The dual-wall door opens 180
for greater access to the chamber. Rounded inner chamber corners offer easy cleaning and superior air circulation. Two 1.5†(3.8 cm) diameter vents are located on the top of the unit—adjustable ventilation provides control inner - Temperature Range: 50 to 482 F
- Capacity: 2.1 cubic feet
-
Supplier: Cole-Parmer
Description: operation. The dual-wall door opens 180
for greater access to the chamber. Rounded inner chamber corners offer easy cleaning and superior air circulation. Two 1.5†(3.8 cm) diameter vents are located on the top of the unit—adjustable ventilation provides control inner - Temperature Range: 50 to 482 F
- Capacity: 5.3 cubic feet
-
Supplier: Cole-Parmer
Description: operation. The dual-wall door opens 180
for greater access to the chamber. Rounded inner chamber corners offer easy cleaning and superior air circulation. Two 1.5†(3.8 cm) diameter vents are located on the top of the unit—adjustable ventilation provides control inner - Temperature Range: 50 to 482 F
- Capacity: 3.5999999999999996 cubic feet
-
Supplier: L&L Special Furnace Co., Inc.
Description: minimum, and a very tight gasketed and interlocked door seal. Atmospheres may be air, inert or combustible. The uniformity specification is guaranteed from 300°F (150°C) to the maximum temperature of the furnace. The maximum temperature rating depends on the type of fan
- Process Temperature: 150 to 1,200 C
- Height: 609.5996708161778 mm
- Width / Tube O.D.: 914.3995062242667 mm
- Length (Chamber / Tube): 1,828.7990124485334 mm
-
Supplier: ASTM International
Description: towing eye casting hardness, and static door and roof access steps vertical loads for structural integrity. Tightness tests shall be conducted as well to verify shielding from air, door latch torque, light, electromagnetic interference, water, and fording.
-
Supplier: Cole-Parmer
Description: clamps to form an air- and water-tight barrier. Operations are visible without distortion through angled acrylic front. Seal materials resist microbiological growth and rounded chamber construction makes thorough cleaning simple.
|Two internal electrical outlets facilitate
- Main Chamber Width: 49 inch
- Isolator Type: Glovebox
-
Description: leaks. Features & Benefits · Provides a strong and immediate adhesion even during extremely cold application conditions (30° to 180°F). · Formulated for conformability in both warm and cold weather temperatures. · Provides a long-term weather-tight seal to prevent moisture, air,
- Thickness: 0.035 inches
- Peel Strength / Adhesion: 14.5 to 15.6875 lbs/in
- Temperature Resistance: -34.44444444444444 to 93.33333333333333 C
- Backing: Paper, Plastic / Polymer
-
Supplier: AFC-HOLCROFT
Description: Components, Bearing Races, Off Road/Agricultural Components, Aerospace Components, Forgings and Powdered Metal Components Unique Features: - Ability to handle variable production rates and process a large variation of parts - Single or multi level hearth designs - Gas tight oil bath
-
Supplier: Air Impurities Removal Systems, Inc.
Description: stations. Cabinet is tightly sealed to avoid air bypass. Standard liquid drain in bottom of unit. Single-hinged door for easy filter removal and maintenance. Quick-release latches on easy-open door. Low noise level during operation. Designed to accommodate various filter types
- Efficiency: 95 %
- Airflow: 1,500 SCFM
- Collector Type: Source Collector / Portable
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Capable of accommodating up to four machines or enclosures, the E-1400 collects and filters contaminated air, then exhausts clean air and drains collected liquids. E-1400 DOES NOT COME WITH A PRIMARY FILTER, PLEASE SELECT AN F-14 FILTER COMBINATION. Multiple Filter combinations are
- Airflow: 1,500 SCFM
- Collector Type: Source Collector / Portable
-
Supplier: Percival Scientific, Inc.
Description: space Magnetic door gaskets ensuring a tight seal to each chamber and eliminating worries about your research being contaminated by outside elements Horizontal air flow Continuously-running condensing units for precise temperature control and long-lasting chambers Precise
- Temperature Range: 10 to 44 F
- Capacity: 37.2 cubic feet
- Maximum Growing Height: 2.6 inch
- Light Intensity: 50 micromoles/m^2/s
-
Supplier: Hammond Manufacturing Company Inc.
Description: contaminants. Features Front and rear solid doors include an installed gland plate for cooling options. Doors open to 135°. Window door option available. Reinforced top panel with provisions for optional HDMELB lifting eye bolts. Frames can be joined together with an optional
- Length / Height: 78.73 inch
- Width/Diameter: 23.62 inch
- Depth: 31.5 inch
- Rack Height: 42 U
-
Supplier: Terra Universal, Inc.
Description: air-tight structure that won't leak or outgas. Improved Access Doors Reduce Wear, Enhance Performance Dual side access doors open inward to allow easy parts transfer from inside the chamber. Doors feature stainless steel reinforcement frames that increase the
- Number of Glove Ports: 2
- Main Chamber Width: 35 inch
- Main Chamber Depth: 24 inch
- Main Chamber Height: 25 inch
-
Supplier: NETZSCH Premier Technologies LLC
Description: direct integration behind a fine grinding mill Lower total air consumption Welded classifier housing with hinged door for very good access for fast, easy cleaning and maintenance Guide vane ring with adjustable vanes for efficient dispersion of the feed product prior to classification
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Grading
-
Supplier: NETZSCH Premier Technologies LLC
Description: CFS/HD-S High-efficiency Fine Classifier Efficient Solution for Difficult Classifying Needs General This high efficiency air classifier was developed for ultra-fine, sharp separation, and is often used in conjunction with grinding plants. The optimized classifier wheel geometry produces the
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Metallurgical / Foundry, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Fines Removal / Dedusting, Grading
-
Supplier: Hammond Manufacturing Company Inc.
Description: ball barring nylon wheel for ease of movement. Panels include fire rated gasket material to air tight seal. Sliding Door is finished in textured black powder paint. RoHS Compliant. Manufactured in North America. Thermal Containment Chimney: For a popular and
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONAPHONE M is designed for the rapid, reliable and cost-effective detection of seal failures and the smallest of leaks within compressed air systems and networks, vacuum systems, industrial equipment and machinery and covered pipes with restricted access. The ultrasonic detection
- Operating Temperature: 14 to 140 F
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Conductix-Wampfler
Description: Removeable doors are provided to access internal wiring. Explosion-Proof Swivel Unit with Air Pass This version of the "XSU" includes a pass-through style shaft to accommodate air or fluids. An explosion-proof junction box is provided to house incoming wire leads. Special
- Operating Speed: 125 rpm
- Slip Ring Design: Capsule (Compact)
- Configuration: Drum Type
-
Grinding Mills and Pulverizers - Spiral Jet Mills with Integrated Classifier, Dry Grinding -- ConJetSupplier: NETZSCH Premier Technologies LLC
Description: simultaneously rotating immersion tube to achieve highest finenesses, unlimited adjustment Gap between classifier wheel and fines outlet rinsed by gas for highest possible prevention of oversize particles Classifier shaft seal rinsed by compressed gas to protect the bearings Hinged housing
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Metallurgical / Foundry, Mining / Ores / Minerals, Paints / Adhesives, Pharmaceutical / Cosmetics
- Feed: Continuous, Dry
- Type: Jet / Fluid Energy Mill
- Scale: Lab / Pilot, Production
-
Supplier: Paragon Industries, L.P.
Description: door tightly closed. A recessed firebrick lip around the door seals in heat. The Sentry digital controller is manufactured by Orton Ceramic Foundation. It is unsurpassed in reliability for a controller in its price range. It includes a programmed cool-down, Cone-Fire and
- Temperature Range: 2,350 F
- Capacity: 4.2 cubic feet
- Application: Industrial
-
Supplier: SONOTEC Ultraschallsensorik Halle GmbH
Description: The SONAPHONE E is designed for the rapid, reliable and cost-effective detection of seal failures and the smallest of leaks within compressed air systems and networks, vacuum systems, industrial equipment and machinery and covered pipes with restricted access. The ultrasonic detection
- Local Interface: Digital Front Panel
- Display Type: Digital Readouts
- Leak Test Method: Ultrasonic Leak Detector
-
Supplier: Titebond
Description: information on Titebond Concrete Primer, contact Franklin TechnicalService at 1-800-347-4583. Remove all existing base, shoe molding and door thresholds prior to continuing the installation. All door casings must be undercut with either a jamb saw or a hand saw. Use a piece of the
- Viscosity: 125,000 cP
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
, the AH Type–2 is non-abrasive to the shaft, accommodating shaft runout while transferring wear to replaceable polymer seal faces instead of expensive rotating equipment. The seal's low-profile design makes it ideal for equipment where installation space is limited. Pneumatic loading with (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
Face seal housings are designed to create a hermetic, air-tight seal between two surfaces to maintain pressure or vacuum pressure. It is a common electrical feedthrough interface for passing cables or connectors through a panel or enclosure. Electrical feedthroughs with a face seal use (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
CEFIL’AIR® INFLATABLE SEALS EXTRUDED PROFILES PLATE SEALS (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
places where wire, cable, air hoses, fuel and oil lines pass through fire walls, bulkheads, wall panels and enclosure openings and avoid contact with sharp panel surfaces while also sealing the aperture for airflow, heat loss and or insect/rodent penetration. The Importance of Door Seals (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
bonding the ends of an EPDM/Silicone seal into a one-piece finished gasket. They are extensively used for sealing and protecting doors, windows, or electronics from environmental elements like water/moisture, dust, heat, cold or gases. One-piece seals perform better than seals with un (read more)
Browse Edge Trims and Trim Seals Datasheets for Device Technologies, Inc. -
filters Elastomer and CEFIL‘AIR® Inflatable Seals Solutions When critical technologies demand advanced material science and application (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
security and environmental protection. Its compressive action pulls the door tightly closed without rubbing on the pawl or frame, reducing wear while ensuring a consistent sealed fit. A push-button release pops the handle up for convenient operation, and models are available with optional key or (read more)
Browse Latches Datasheets for Southco -
Elastomer and CEFIL‘AIR® Inflatable Seals Solutions When critical technologies demand advanced material science and application expertise, Technetics delivers innovative, reliable (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
, vacuum-tight shaft sealing. Some models can also be designed for European ATEX compliance. Fully-split MECO seals and rebuild parts permit simple retrofits to existing equipment, usually with no need for modification other than removal of the original seal. MECO seals are custom (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
. CEFIL’AIR® Inflatable Seals provide smooth operation for the doors and openings in pharmaceutical and medical equipment. These elastomer seals offer maximum safety in your manufacturing processes in compliance with current regulations. This unique (read more)
Browse Inflatable Seals Datasheets for Technetics Group
Conduct Research Top
-
An Open End Torque Wrench Opens the Door to Enhanced Quality and Control
Anyone who has worked on a car's brake lines has confronted the problem of needing a tight, reliable seal between the fittings that tie the line to the rest of the brake system. These need to hold fluid through the stresses of daily driving. After all, a leak that lets air into the line means brake
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1779 - Safety Evaluation ...
Periodic Surveillance and Preventive Maintenance Program include inspection of diesel generator flexible hoses for cracking and inspection for loss of seal of air tight door seals and gaskets for loss of seal.
-
Deuterium and Tritium Safety Issues in IFE Target Fabrication
Inert gas systems can be expensive to construct (low diffusion walls gas tight wall penetrations, gas tight air lock door seals , etc.) and operate (oxygen monitor maintenance, inert gas consumption, installation and operation of breathing air stations).
-
CR4 - Thread: Door Seal Guide Lines
After many hours of hard work, LynDoor™ Industries has recently developed the Octi-seal Doorjamber® sealing system that uses multiple suction cups to ensure an air tight seal between doors and the ambulance/work truck body, up to speeds of almost 13 miles …
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1782 - Safety Evaluation ...
The containment personnel airlock interlock system, which is required to keep the door air - tight ( door and seal ) and in a closed position (latches), is within the scope of license renewal.
-
Too Clean? Fight Against Germs Fuels Allergy Increase
From the constant use of anti-bacterial soap for dish- and hand-washing to air - tight seals around doors and windows, some modern homes have become shrines to hygiene.
-
CR4 - Thread: ac split system
If the door has an air tight seal , use a grille.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/2522/Montelone2010.pdf?sequence=1
» Capacity for horses, cattle, swine, goats, etc. » 21 compression seal gas tight doors » 9 air gasket seal gas tight doors » Animal room is the containment vessel .
-
Development Of An Improved Petrophysical Model Based On Semi Quantitative Mineralogy, Jurassiccretaceous Succession, Cooper Area, Eromanga Basin.
After this, the carbon coated samples were placed in the microscope’s chamber through an air - tight door which was sealed and vacuumed to extract all the air in order to perform the analyses.
-
http://dspace.mit.edu/bitstream/handle/1721.1/41026/43034251-MIT.pdf?sequence=2
Face seals help ensure an air - tight seal when the door is closed.
-
Applied Data Analysis and Modeling for Energy Engineers and Scientists
This device consists of a door-insert with an rubber edge which can provide an air - tight seal against the door - lamb of one of the doors (usually the main entrance).
Indicates content that may require registration and/or purchase.