Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ProPhotonix, Ltd.
Description: The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88° cross, 58° line, 58° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity, however, is
- Wavelength Range: 658 nm
- Laser Power: 0.1 to 4.5 milliwatts
- Operating Voltage: 3 to 6 volts
- Operating Current Range: 100 milliamps
-
Supplier: ProPhotonix, Ltd.
Description: Custom receptacle packaged laser diodes can be fitted with any 5.6mm package laser diode that a customer may require for their particular application. The receptacle-packaged diodes are packaged in either SMA, FC, ST or SC receptacles or with a universal adaptor
- Laser Type: Alignment Lasers, Laser Diodes
- Laser Output: Continuous Wave
- Laser Wavelength: Red
-
Supplier: ProPhotonix, Ltd.
Description: An economical range of compact, 8mm diameter, laser diode modules for integration into systems and handheld instrumentation where space is at a premium. Typical applications are targeting, industrial alignment such as pre-press plate alignment, laser
- Wavelength Range: 635 to 650 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 3 to 6 volts
- Operating Current Range: 50 milliamps
-
-
Supplier: World Star Tech
Description: Overview of HL63263DG Laser Diode HL63263DG is a high-power red laser diode developed by Ushio, tailored for industrial and machine vision applications that require reliable operation, long lifetime, and stable output power. Key Features: Wavelength: Approximately 638 nm
- Wavelength Range: 638 nm
- Laser Power: 200 milliwatts
- Operating Temperature Range: -10 to 40 C
- Laser Type: Alignment Lasers, Laser Diodes
-
Supplier: ProPhotonix, Ltd.
Description: An economically priced range of circular beam, threadmount laser diode modules for OEM use in applications where precision and reliability are important, such as industrial alignment and positioning. Wavelengths range from 635nm to 670nm. The laser module consists of an
- Wavelength Range: 635 to 670 nm
- Laser Power: 0.9 milliwatts
- Operating Voltage: 4.5 to 5.5 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: Edmund Optics Inc.
Description: Laser-Line™ eyewear is designed to provide protection from continual exposure to diffused beam reflections while still allowing the user to see the beam at contact. They are recommended for use with alignment lasers with a maximum output power of 5mW. This series should never be
- Laser Type: Laser Diodes
-
Supplier: World Star Tech
Description: Overview of PLT5 520DB_P Laser Diode PLT5 520DB_P is a high-performance green laser diode manufactured by OSRAM, designed for precision applications across various industries. Housed in a TO-56 metal can package, this device offers reliable performance and versatility.
- Wavelength Range: 515 nm
- Laser Power: 10 milliwatts
- Operating Temperature Range: 60 C
- Laser Type: Alignment Lasers, Laser Diode Modules, Laser Diodes
-
Supplier: Electro Optical Components, Inc.
Description: Applications: Alignment, Positioning, Construction laser applications, Leveling Features: Insulated casing, Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 55 mm, Diameter 12 mm
- Wavelength Range: 635 nm
- Laser Power: 1 to 7 milliwatts
- Laser Type: Laser Diodes
- Laser Wavelength: Red
-
Supplier: World Star Tech
Description: HP series green laser modules are direct diode based green laser modules packaged in a compact body with integrated optics and electronics. Compared to DPSS lasers, HP series lasers offer high stability, low noise and a higher operating temperature range. These
- Wavelength Range: 520 nm
- Laser Power: 1 to 60 milliwatts
- Laser Wavelength: Green
- Laser Type: Laser Diode Modules, Laser Diodes
-
Supplier: Electro Optical Components, Inc.
Description: Applications: Alignment, Positioning, Construction laser applications, Leveling Features: Insulated casing, Modulation / Power adjustment via analog input; Standard: 0 – 25 kHz, Optional up to 300 kHz Dimensions: Length 18 mm, Diameter 16 mm
- Wavelength Range: 635 to 788 nm
- Laser Power: 6 to 18 milliwatts
- Laser Wavelength: Infrared, Red
- Laser Type: Laser Diodes
-
Supplier: Artifex Engineering
Description: also be provided. The option of choice of polarization is unique and provides many advantages in measurement reproducibility in metrological applications. Fields of Application These compact, high quality, laser diode modules may be used for industrial metrology and machine
- Wavelength Range: 650 to 665 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 2.4 to 2.8 volts
- Operating Current Range: 45 to 55 milliamps
-
Supplier: World Star Tech
Description: LQB-Series Laser diode modules are fully self-contained with integrated laser driver circuit, aspherical plastic lens optics and laser diode in a compact brass body. Unique properties include compact body , clean beam, industrial strength and low cost. If your
- Wavelength Range: 650 nm
- Laser Power: 1 milliwatts
- Laser Type: Laser Diode Modules, Laser Diodes
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Performance StingRay™ Laser Diode Modules are available in a range of wavelengths from the visible to NIR. Due to the human eye being highly sensitivity to green light, the green laser diode module provides sharp contrast, especially on red objects. Note: For CDRH
- Wavelength Range: 640 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 to 24 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: Edmund Optics Inc.
Description: beam for alignment, measurement, robotic control and positioning. Additional features on the non-emitting end of IR unit for CDRH compliance are: key control (removal deactivates laser), remote interlock connector, safety interlocks, and delay time of 5 seconds between laser
- Wavelength Range: 670 nm
- Laser Power: 3 milliwatts
- Operating Voltage: 110 to 240 volts
- Beam Divergence: 0.49999999999999917 millirad
-
Supplier: Newport MKS
Description: The 710 Temperature Controlled Laser Diode Mount provides a convenient mounting solution for the most demanding laser diode control in the laboratory. Direct access to the laser TO-CAN window is possible on this laser diode mount, for both the TO-9 (9
-
Supplier: MACOM
Description: MACOM’s Fabry-Perot (FP) laser diodes are designed for operation up to 10G. These products utilize patented Etched Facet Technology (EFT) for exceptional reliability with the below benefits: EFT Technology enabling high performance and product uniformity Non-hermetic packaging ideal
- Wavelength Range: 1,310 nm
- Operating Temperature Range: -40 to 85 C
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
-
Supplier: MACOM
Description: MACOM’s Distributed Feedback (DFB) laser diodes are designed for direct modulation uncooled operation up to 25G. These products utilize patented Etched Facet Technology (EFT) for exceptional reliability with the below benefits: EFT Technology enabling high performance and product
- Wavelength Range: 1,270 to 1,331 nm
- Operating Temperature Range: -5 to 85 C
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
-
Supplier: MACOM
Description: MACOM’s Fabry-Perot (FP) laser diodes are designed for operation up to 2.5G. These products utilize patented Etched Facet Technology (EFT) for exceptional reliability with the below benefits: EFT Technology enabling high performance and product uniformity Non-hermetic packaging ideal
- Wavelength Range: 1,310 nm
- Operating Temperature Range: -40 to 85 C
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
-
Supplier: MACOM
Description: MACOM’s Distributed Feedback (DFB) laser diodes are designed for direct modulation uncooled operation up to 2.5G. These products utilize patented Etched Facet Technology (EFT) for exceptional reliability with the below benefits: EFT Technology enabling high performance and product
- Wavelength Range: 1,270 to 1,310 nm
- Operating Temperature Range: -40 to 85 C
- Laser Wavelength: Infrared
- Laser Type: Laser Diodes
-
Supplier: RS Components, Ltd.
Description: The Global Laser Acculase range of red laser diode modules offers a variety of output powers and lens options to provide a high level of optical and electrical performance. The lasers are precision set during manufacture to ensure accurate beam alignment with the
- Wavelength Range: 650 nm
- Laser Power: 5 milliwatts
- Laser Type: Alignment Lasers
- Features: Other
-
Supplier: Laserglow Technologies
Description: nm or 660 nm diode, making the Taurus the brightest Class IIIa red laser pointer available. As with all Laserglow products the Taurus employs the highest level of quality and craftsmanship to make this simply the best Class IIIa red laser pointer on the market. Key Features:
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Laser Weight: 0.04 lbs
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Tunable Diode Laser for O₂ Measurement The GPro® 500 oxygen gas analyzer is a unique tunable diode laser spectrometer designed for safety applications. It uses a folded-path laser beam design for simple installation and measurement. Fast Response In Safety
- Form Factor: Lab / Benchtop
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 3 Beam Line Laser to aid in 90° layout 2x Brighter diode to increase visibility in bright job site conditions Built-in magnetic pivot bracket mounts easily on metal surfaces Accurate to +/- 1/8" @ 30' for level applications 1-button operation and control panel for ease
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
-
Supplier: Laserglow Technologies
Description: Taurus is ideal for alignment and a wide range of other continuous use applications. With a 635 nm wavelength the Taurus is approximately 2 times brighter than other less expensive red pointers - which normally use a 650 nm or 660 nm diode, making the Taurus the brightest Class IIIa
- Wavelength Range: 635 nm
- Laser Power: 5 milliwatts
- Operating Temperature Range: 0 to 40 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Newport MKS
Description: The CONEX-LDS electronic autocollimator with integrated controller performs high-resolution angular measurements for alignment, quality assurance and metrology applications. Featuring a highly collimated, 670 nm laser diode, the CONEX-LDS allows for high resolution non-contact
- Resolution: 0.0006187944131999999 arcsec
- Applications: Alignment, Dimensional Gaging / Metrology
- Type: Visual Autocollimator
-
Supplier: Basler AG
Description: intensity image, range map, and confidence map, ensuring a thorough understanding of complex environments. With its NIR laser diodes operating in the 940 nm range, it generates 2D and 3D data in one shot, making it highly efficient for industrial automation and logistics. Standout
- Applications: Alignment / Guidance, Biotechnology or Medical, Edge Detection, Electronics or Semiconductor Inspection, Production & Quality Control, Security & Biometrics
-
Supplier: Palomar Technologies, Inc
Description: customers with a complete microelectronic solution for P-side down laser diode attachment (die-to-wafer), pulsed heat pick tool for 80/20 Au/Sn pulsed reflow attachment, wafer stage with steady state heating, and waffle or gel pack presentation of laser diode
-
Supplier: Edmund Optics Inc.
Description: black/white, compared to green for visual only viewer units.IR scope applications include optical fiber alignment, film development in photo labs, light emitting diode (LED) inspection, laser alignment, study of laser beam patterns, and
-
Supplier: Newport MKS
Description: lasers, higher power pump, and fiber laser diodes. Power only heads offer the capability of measuring power only from laser diode sources while capitalizing on the wide dynamic range of semiconductor detectors. The fiber optic heads ensure high sensitivity, high
- Optical Meter Type: Power Meter
-
Supplier: Newport MKS
Description: lasers, higher power pump, and fiber laser diodes. Power only heads offer the capability of measuring power only from laser diode sources while capitalizing on the wide dynamic range of semiconductor detectors. The fiber optic heads ensure high sensitivity, high
- Optical Meter Type: Power Meter
-
Supplier: COSA Xentaur Corporation
Description: Tunable Diode Laser Spectroscopy The Xentaur Moisture Analyzer Model XTDL-HT™ is designed with a new proprietary optical algorithm based on GasScan™ TDLAS technology from Physical Sciences Inc. All optical and sample system components are designed to handle the high particulate levels
- Operating Temperature: -4 to 149 F
- Electrical Outputs: Analog Current, Analog Voltage
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: SPIE - Education
Description: There are now a large and increasing number of production advanced materials designed to solve the critical problems in packaging of microelectronics, diode lasers, LEDs, displays, photovoltaics, sensors and MEMS. This course will examine materials to help alleviate issues including
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Tunable Diode Laser for O₂ Measurement The GPro® 500 oxygen gas analyzer is a unique tunable diode laser spectrometer designed for safety applications. It uses a folded-path laser beam design for simple installation and measurement. Fast Response In Safety
- Accuracy: 2 % FS
- Operating Pressure Range: 11.603016 to 72.51885 psi
- Mounting: In-Line (Insertion)
-
Supplier: TSI Incorporated
Description: Analyzer (PDPA) and Laser Doppler Velocimeter (LDV) applications. The system is optimized for the best dynamic and operating size ranges, yet allows the freedom to adjust system parameters easily. System operation is controlled by TSI’s FlowSizer™ Data Acquisition, Analysis and Display
-
Supplier: Artifex Engineering
Description: control feedback loops, such as in fibre alignment systems. The high sensitivity and wide dynamic range allow measurement of fibre coupled lasers and LEDs alike. Several options of photodiode material and optical input, including free beam input, make these units useful in a wide range
- Optical Power Range: 6.499999999999999 dBm
- Wavelength Range: 200 to 2,100 nm
- Operating Temperature: 0 to 60 C
- Test Equipment Type: Bench Top
Find Suppliers by Category Top
Featured Products Top
-
/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries. (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
, development and testing are carried out in-house using the most advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries. (read more)
Browse Lasers Datasheets for World Star Tech -
product laser systems/photonics design, development and testing are carried out in-house using the most advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries. (read more)
Browse Laser Beam Analyzers Datasheets for World Star Tech -
-house using the most advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries. (read more)
Browse Diode Lasers Datasheets for World Star Tech -
applications. All product laser systems/photonics design, development and testing are carried out in-house using the most advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries. (read more)
Browse Collimators Datasheets for World Star Tech -
, 520 nm green laser diodes for alignment and bioanalytics, 630–695 nm red laser diodes for medical instrumentation and machine vision, and 785–940 nm infrared laser (read more)
Browse Diode Lasers Datasheets for World Star Tech -
applications. All product laser systems/photonics design, development and testing are carried out in-house using the most advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries. (read more)
Browse Lasers Datasheets for World Star Tech -
advanced technologies and laser/photonics instrumentation Founded in 1996, we have evolved and are very active in supplying laser diode solutions for measurement, biomedical, bioanalytical applications, and are very active in process control, illumination, alignment industries (read more)
Browse Lasers Datasheets for World Star Tech
Conduct Research Top
-
Microrobotic Packaging Automation of Collimated Photonic Devices
. But the angular alignment tolerances required-coupled with the parasitic transverse motions inherent in tip-tilt operations-have made these alignments even more difficult to automate than the exacting transverse alignments of waveguide and laser diode pigtailing. Until recently, flexible
More Information Top
-
Application of laser diode fiber alignment in measuring large-scale perpendicularity and parallelism
A stable aligned laser diode beam is used to form datum planes by rotating scanner equipped with pentagonal prism.
-
On-wafer process for mass production of hybrid integrated optical components using passive alignment on silicon motherboard
Fig. 5 shows the cross-section+ view of self- aligned laser diode on the precisely machined silicon U-groove.
-
Optical coupling and alignment tolerances in optoelectronic array interface assemblies
We will examine coupling alignment tolerances for array- based links with passively aligned laser diode -to-optical fiber array interfaces.
-
Fiber optic active alignment method based on a pattern search algorithm
M. Koichi, “Method for aligning laser diode and optical fiber,” U.S. Patent No. US6690865B2 Feb.10, 2004 .
-
Microwave photonic multichip modules
In recent years, however, the self-aligningproperties of the solder reflow stage in flip- chip bonding have been used to passively align laser diodes to fibres placed in silicon V-grooves and to silicon substrate-based optical waveguides.
-
Micromachined silicon optical bench for the low-cost optical module
…that the laser diode chip moves to its site along the inclined sidewall of micromachined optical bench and is fastened with surface tension of molten solder. Fig. II shows the cross-sectional view of self- aligned laser diode on the precisely machined…
-
Portable alignment device for an off-axis parabolic mirror optical axis adjustment
This alignment system can be applied to UV~IR regions with the different wavelengths of alignment laser diode .
-
Plasma diagnostics with a tabletop soft x-ray laser
With this ratio ofgroove spacing we obtain the same dispersion and therefore the same path for the beams ofthe soft x-ray laser and the alignment laser diode .
-
Final LDRD report : science-based solutions to achieve high-performance deep-UV laser diodes.
Again, threading dislocations are randomly distributed over the surface of the wafer, eliminating the need for aligning laser diodes to the underlying pattern and providing device-size areas for LEDs.
-
Optical axis alignment for three-aspherical mirrors system using five parallel laser beams and moiré method
This alignment system can applies to UV ~ IR regions with the different wavelengths of alignment laser diode .
Indicates content that may require registration and/or purchase.