-
Supplier: Surventis Surface Treatment LLC
Description: Inpro-Clean 5000 is a liquid, alkaline cleaner formulated for in-process cleaning, as well as, pretreatment cleaning by immersion. Since it is inhibited, it's especially suited for cleaning aluminum and clad aluminum. It can also be used safely on steel, stainless steel,
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
-
Supplier: Ecolink, Inc.
Description: Description Oxygen piping and components require rigorous cleaning to prevent fires. Life support systems and equipment require careful cleaning to prevent contamination with toxic material. OCC is a clear, aqueous, inorganic, alkaline solution developed specifically to clean
-
Supplier: Surventis Surface Treatment LLC
Description: Non-phenolic, highly alkaline paint stripper designed to remove numerous difficult coatings as well as heavy duty immersion cleaning.
- Type: Cleaner / Cleaning Agent, Stripper (Paint, Resins), Strong / Corrosive Alkaline (12.5 to 14 pH)
-
-
Supplier: Technic, Inc.
Description: Process designed to properly prepare aluminum and its alloys for electroless or electrolytic plating.
- Type: Alkaline Cleaner (11 to 12.5 pH)
- Industry Applications: Semiconductor Wafer / Cleanroom
-
Supplier: Pavco, Inc.
Description: Clean-R 820 - is an alkaline, granular, highly active, non-chelated cleaning compound. Clean R-820 is not compatible with PAVCO® 's alkaline zinc plating systems. Clean-R 820 is recommended for the removal of drawing compounds, processing oils, smuts, greases and lubricants from
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent, Degreaser, Surface Treatment
- Industry Applications: In-process / Clean-In-Place (CIP)
- Features: Other
-
Supplier: Surventis Surface Treatment LLC
Description: Oakite 3 is a biodegradable, mildly alkaline compound for burnishing steel, brass, copper, aluminum and precious metals in conjunction with steel burnishing media. It is also used as a soak tank cleaner for removing buffing compounds.
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: Surventis Surface Treatment LLC
Description: Inpro-Clean 3800 is a liquid, alkaline cleaner for in-process cleaning, as well as, pretreatment cleaning. Inpro-Clean 3800 removes buffing and polishing compounds, oils, greases, stencil inks and metal working fluids without the use of phosphates or chelates. It offers
- Type: Cleaner / Cleaning Agent
-
Supplier: Pavco, Inc.
Description: Clean-R-235 - is a concentrated liquid alkaline soak cleaner designed to remove cutting oils, quench oils, shop dirt, stamping oils, drawing compounds, and petroleum oils from steel, stainless steel, and aluminum.
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH), Surface Treatment
- Industry Applications: In-process / Clean-In-Place (CIP)
- Features: Other
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Aquence 2592 ) BONDERITE® C-AK 2592™ ALKALINE CLEANER is a single-package, liquid, alkaline cleaner formulated for heavy duty, general purpose cleaning of ferrous metals. The solution is used to remove a variety of soils, oils and forming lubricants from steel prior to
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
- Industry Applications: Electrical / Electronics
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Bonderite® C-AK 4215 NC-LT Aero Alkaline is a granular, white mix cleaning agent for nonferrous, and ferrous alloys. It is designed for immersion, spray, and ultrasonic methods at low temperatures, and is free of silicate, chromate, and harsh caustics. 55 gal
- Type: Cleaner / Cleaning Agent
-
Supplier: Walter Surface Technologies
Description: washers, cleaning tunnels, ultrasonic baths, turntable washers, spray cabinets, and agitated tanks Removing cutting oils after machining Automotive parts cleaning
- Temperature (As Used): 113 to 194 F
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Houghton International, Inc.
Description: Mill Clean™ process cleaners are heavy-duty alkaline products that are used to clean oily residues from cold rolled strip steel. There are two series: P designates powdered products and L identifies liquids. The Mill Clean line includes both silicated and non-silicated formulations depending
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
- Features: Carbon Removal, Foam Free / Low Foaming, Other
- Industry Applications: MIL-SPEC / Military
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ L21 Heavy Duty Degreasing Cleaner AmberClean™ L21 is a non-silicate, biodegradable metal cleaner which removes process contaminants without leaving films or residues. This formula offers the safest and most environmentally sound alternative to traditional alkaline cleaning
- Temperature (As Used): 135 to 150 F
- Concentration (As Used, by Volume): 5 to 20 %
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
- Features: Biodegradable, Other
-
Supplier: Walter Surface Technologies
Description: STAR 200™ is a foamless demulsifying alkaline cleaner/degreaser specially formulated for cleaning iron, cast iron, steel, and stainless steel. Excellent at dissolving thick oil, grease, lubricants, and grime. FEATURES Highly concentrated - dilutable up to 1:200 Phosphate-free, VOC-Free
- Temperature (As Used): 113 to 194 F
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Strong / Corrosive Alkaline (12.5 to 14 pH)
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Alconox, Inc.
Description: Concentrated, anionic detergent for manual and ultrasonic cleaning. Free rinsing to give you reliable results without interfering residues. Extremely mild and completely soluble in hard and soft water. USDA authorized. Dilute 1:100. pH 8.5
- Concentration (As Used, by Volume): 1 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Mild Alkaline Cleaner / Agent (8.5 to 11 pH), Surface Treatment
- Features: Biodegradable, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Laboratory / Labware
-
Supplier: Hubbard-Hall Inc.
Description: Mi-Clean™ 24 is a high-strength, liquid concentrate composed of a blend of acid, solvent, surfactants and chelators designed to accomplish in one step, the cleaning and preparation of a variety of metal surfaces prior to blackening, phosphating and chromating. It will remove most oils, rust,
- Temperature (As Used): 180 F
- Concentration (As Used, by Volume): 5 to 50 %
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
- Features: Other
-
Supplier: Techsil Limited
Description: soils Does not contain butyl, chlorinated or petroleum solvents, bleach ammonia or abrasives Alkaline formula inhibits flash rusting Rinses clean Safe on all surfaces except magnesium Non-food Compounds Program Listed, Cat Code: C1 Reg #059854 Applications Compressors Engines Floors Food
- Type: Cleaner / Cleaning Agent
-
Supplier: Ultrasonic Power Corporation
Description: All of our detergents are concentrates specially formulated for use in our ultrasonic parts cleaners. All of our cleaning solutions are specifically designed to be diluted in water. The amount of detergent required is dependent on the type and amount of contamination on the surfaces you put
- Temperature (As Used): 130 to 170 F
- Concentration (As Used, by Volume): 5 to 15 %
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Detergent / Surfactant, Rust / Corrosion Remover
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean M7 a safe and effective cleaner for a broad range of applications. Additionally, AmberClean M7 can be used in its standard concentrated form for tough degreasing jobs or diluted with water as a clear solution for lighter soils. It can be used in spray cleaning, soak tank and
- Temperature (As Used): 140 F
- Concentration (As Used, by Volume): 1 to 10 %
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
- Features: Biodegradable, Foam Free / Low Foaming, Non-toxic, Other
-
Supplier: Ultrasonic Power Corporation
Description: All of our detergents are concentrates specially formulated for use in our ultrasonic parts cleaners. All of our cleaning solutions are specifically designed to be diluted in water. The amount of detergent required is dependent on the type and amount of contamination on the surfaces you put
- Temperature (As Used): 140 to 150 F
- Concentration (As Used, by Volume): 5 to 15 %
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Detergent / Surfactant, Rust / Corrosion Remover
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ L53H Aqueous Ceramic Cleaner AmberClean™ L53H is a biodegradable, aqueous cleaner which does not contain hazardous materials. It is specifically formulated to flush and disperse ceramic, silicon and other slicing and lapping fines from substrate surfaces. AmberClean L53H also
- Temperature (As Used): 150 F
- Concentration (As Used, by Volume): 5 to 20 %
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
- Features: Biodegradable, Other
-
Supplier: Techsil Limited
Description: Does not contain butyl, chlorinated or petroleum solvents, bleach ammonia or abrasives Alkaline formula inhibits flash rusting Rinses clean Safe on all surfaces except magnesium Non-food Compounds Program Listed, Cat Code: C1 Reg #059854 Applications Compressors Engines Floors Food Processing
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Bonderite® C-AK 1495 X Aero White is a medium-heavy aircraft cleaner and polish. It is formulated to quickly remove corrosion products, and oxide films from aircraft surfaces. Ideal for use on painted surfaces to remove exhaust, polishing alclad aluminum, and protecting metals. 15
- Type: Cleaner / Cleaning Agent
-
Supplier: Ultrasonic Power Corporation
Description: This product may be used on carbonized deposits; coolants, cutting oils, drawing oils, and lubricants; ferrous substrates such as iron, mild steel and stainless steel; greases; printing inks; magnesium substrate; and natural oils. 815QR is safe for use on most metals including steel, aluminum, and
- Temperature (As Used): 130 to 170 F
- Concentration (As Used, by Volume): 10 %
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Detergent / Surfactant, Rust / Corrosion Remover
-
Supplier: Henkel Corporation - Industrial
Description: Concentrated, moderately alkaline liquid formulated to meet the requirements of industrial general maintenance cleaning needs. Industrial cleaners
- Concentration (As Used, by Volume): 50 %
- Type: Cleaner / Cleaning Agent
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE® C-AK 2988 Concentrated cleaner, free of volatile hydrocarbons. Formulated for the effective removal of body sealers, drawing compounds and other soils prior to cleaning and phosphating. Alkaline cleaners
- Type: Cleaner / Cleaning Agent
-
Supplier: QualiChem, Inc.
Description: EQO-KLEEN SMP is a biocide-containing, mildly alkaline cleaner designed for use in large central systems, individual machine tools, and other industrial maintenance cleaning applications. It is formulated without the use of caustics, silicates, phosphates, glycol ethers, or
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: Henkel Corporation - Industrial
Description: BONDERITE C-AK 4338 L AERO is a liquid alkaline permanganate formulation developed specifically for jet engine cleaning. It modifies high temperature heat scale by chemically changing the structure of the oxide deposit to one that is properly conditioned for ease of chemical removal in
- Type: Cleaner / Cleaning Agent
-
Supplier: Baumann Paper Co., Inc.
Description: Caustic Cleaner FP. High alkaline, low foam. Removes soil from food processing, packaging equipment and the surrounding work areas. 5 Gallons.
- Type: Cleaner / Cleaning Agent
-
Supplier: QualiChem, Inc.
Description: types of industrial spray wash applications, from single stage washer to multi-stage washer and intensive flood washers. This versatile cleaner can also be used in soak tanks, agi-lifts, and in manual cleaning. MET-KLEEN 118 will clean most industrial soils and leaves the part with a very
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: CHEMEON Surface Technology, LLC
Description: Non-silicated mild alkaline cleaner for all metals
- Temperature (As Used): 100 to 180 F
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
- Features: Other
-
Supplier: QualiChem, Inc.
Description: TUFF CUT 970 is an economical liquid floor cleaner for light to moderately soiled areas. The product is suitable for use in automatic floor scrubbers, mop buckets, spray bottles, and hand cleaning applications. The mild pH and pleasant fragrance of TUFF CUT 970 make it particularly
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: ThreeBond International, Inc.
Description: This is a series of degreasing and cleaning agents for cleaning automotive brake shoes, brake drums, mechanical parts, and other parts with oil and grease stains.
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Strong / Corrosive Alkaline (12.5 to 14 pH)
- Features: Other
-
Supplier: CIMCOOL
Description: PRODUCTO™ UC-744 is a high detergency, alkaline cleaner concentrate designedfor use in ultrasonic cleaning, as well as immersion tank operations.
- Concentration (As Used, by Volume): 3 to 10 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Mild Alkaline Cleaner / Agent (8.5 to 11 pH), Rust / Corrosion Remover
- Industry Applications: In-process / Clean-In-Place (CIP)
- Features: Other
-
Supplier: Houghton International, Inc.
Description: Non-silicated Cerfa-Kleen® 5334 spray washer cleaner removes lapping compounds, polishes, grinding fluids and general shop soils. This alkaline liquid spray from Houghton cleans stainless steel, copper, aluminum, and ferrous and zinc alloys, and provides short-term, in-house rust protection.
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
- Features: Carbon Removal, Other
Find Suppliers by Category Top
Featured Products Top
-
The stainless steel BNS40S is suitable to use in hygienic applications with wash down requirements. The BNS40S is manufactured using high-quality stainless steel, making it resistant to corrosion and cleaning liquids; it meets ECOLAB test requirements for wash down with acid and alkaline (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
powder and a small amount of silica powder, corundum grit, cutting kerosene, cleaning agent and citric acid. Therefore, the wastewater volume is large, the concentration of glass powder is high, and it is difficult to biodegrade. In addition, there are some additives and oils in the water, and the (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
. These solvents effectively remove accumulated contaminants and residues from soldering fluxes that other solvents cannot dissolve. Offering a safer toxicity profile and being more environmentally friendly than traditional solvents, AMOLEA AS-300 and AS-300AT series cleaning agents are used (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Wetting agent, defoamer in alkaline cleaning agents , surface treatment for printing and coating industry; corrosion inhibitor in metal pigment pastes .
-
Handbook of Corrosion Inhibitors
Uses: Corrosion inhibitor for carbon steel in water treatment and alkaline cleaning agents ; scale inhibitor in water treatment .
-
Handbook of Paper and Pulp Chemicals
Uses: Alkaline cleaning agent for printing inks and dyes, boiling out dye systems and size presses, or as boilout on machines making colored grades of paper; felt cleaner on machines where dye carryover on fabric is concern; effective on all dyes, incl …
-
ZCP2003SMST385
Elevated-Temperature Effects Figure 5 shows an SEM image of a sample that was immersed in the 50% solution of the Cl-containing lubricant and alkaline cleaning agent and annealed at 530°C for 10 min.
-
Recovery of Complex Compounds with TOC: Cleaning Agents
This application note investigates the appropriate steps to recover a complex compound like alkaline cleaning agents and can be used as a template for feasibility testing or method validation elements as discussed in ICH Q2r1.
-
Microbial methods for assessment of cleaning and disinfection of food-processing surfaces cleaned in a low-pressure system
The number of cells registered on the surfaces after treatment with the strong alkaline cleaning agent , Trippel, was less than 1 CFU cm–2 using the conven- tional plating technique, whereas CTC-DAPI staining (Fig. 2) showed this number to be 102 –104 …
-
Bibliographical Abstracts 1842–1951
The removal of wax from electrotype shell, cleaning press rollers, ink containers, slug-castlng-machlne matrices, and number- ing heads accomplished by volatile solvents, alkaline cleaning agents , or surface active agents.
-
Encyclopedia of Lubricants and Lubrication
pH value too high Nonferrous metal corrosion, skin problems Prevent alkaline cleaning agents being brought in .
Indicates content that may require registration and/or purchase.