-
Description: Shaped, Flat, Square, Round, Fine Wire, Plated and Bare Wire ASTM F31 ALLOY 42-6 DESCRIPTION Alloy 42-6 was developed to match the thermal expansion characteristics of 0120 glass. An additional advantage of this alloy for glass-to-metals seals is the tight dark green oxide
- Tensile Strength (UTS, Break): 80,000 psi
- Yield Strength (YS): 41,000 psi
- Elongation: 30 %
- UNS Number: 94,760
-
Supplier: Ed Fagan, Inc.
Description: A controlled expansion alloy, consisting of 42% Nickel, 6% Chromium, balance Iron; used in a wide variety of electronic applications, especially for glass seals.
- Tensile Strength (UTS, Break): 80,000 psi
- Yield Strength (YS): 40,000 psi
- Elongation: 30 %
- Specifications: ASTM / ASME, MIL-SPEC / Federal (QQS)
-
Supplier: Newark, An Avnet Company
Description: TERMINAL LUGS,ALLOY#426 20/PK
-
-
Supplier: Newark, An Avnet Company
Description: TERMINAL LUGS,ALLOY#405 20/PK
-
Supplier: Accuris
Description: Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview ALPHA SAC305, SAC387, and SAC405, along with their replenishment alloys SAC300, SAC350, SAC380, and SAC400, are lead-free options suitable for replacing Sn63Pb37 alloy. The replenishment alloys are often used to stabilize and reduce copper content in the wave
- Solder Alloy: Lead Free
-
Supplier: Accuris
Description: Wrought Copper-Zinc Alloys - Chemical Composition and Forms of Wrought Products - Part 2: Leaded Copper-Zinc Alloys
-
Supplier: ASTM International
Description: 1.1 This specification covers centrifugally cast alloy steel pipe intended for use in high-temperature, high-pressure service. 1.2 Several grades of ferritic steels are covered. Their compositions are given in Table 1. 1.3 Supplementary Requirements S1 through S12 are provided. The
-
Supplier: Accuris
Description: Standard Specification for Centrifugally Cast Ferritic Alloy Steel Pipe for High-Temperature Service - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: Accuris
Description: RIVET-SOLID, COUNTERSUNK 100 DEG. PRECISION HEAD, ALUMINUM ALLOY
-
Supplier: Powell Electronics, Inc.
Description: TERMINAL LUGS,ALLOY#426 20/PK
-
Supplier: High Performance Alloys, Inc.
Description: MONEL R405 is a Nickel-Copper alloy, resistant to sea water and steam at high temperatures as well as to salt and caustic solutions. MONEL R405 is a nickel-copper alloy with excellent corrosion resistance in a wide variety of media. MONEL R405 is characterized by good general corrosion
- Tensile Strength (UTS, Break): 70,000 to 115,000 psi
- Yield Strength (YS): 25,000 to 105,000 psi
- Elongation: 15 to 50 %
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade extension springs in the world. Extension springs are designed to absorb and store energy as well as create a resistance to a pulling force. It is initial tension that determines how tightly together an extension spring is coiled. This
- Outer Diameter (OD): 0.156 inch
- Wire Diameter: 0.01 inch
- Free Length (Inside Hooks): 0.53 inch
- Maximum Load: 0.37 lbs
-
Supplier: Martin Sprocket & Gear, Inc.
Description: Steel spur gears, 14.5 pressure angle, 4DP, with hubs
- Number of Teeth: 26
- Pitch Diameter: 6.5 inch
- Face Width: 2 inch
- Bore Diameter (if applicable): 1.125 inch
-
Supplier: Proto® Industrial Tools
Description: EXTRA DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 6 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL 6 MAX. JAW CAPACITY - DECIMAL 0 MIN. JAW CAPACITY - FRACTIONAL 6 MAX. JAW CAPACITY - FRACTIONAL 0 MIN. JAW CAPACITY IN
- Capacity / Opening: 0 to 6 inch
- Clamping Width: 4.75 inch
- Clamping Force: 5,400 lbs
- Clamp Type: C / G Clamp
-
Supplier: Washington Alloy Co.
Description: copper-nickel alloys. This electrode is also used for many dissimilar applications such s joining nickel-copper Monel? 400, R-405 and K500 or high nickel alloy 200 to the copper-nickel alloys. Applications The most popular use of Washington Alloy 187 would involve
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur Gears are easily customizable and J
- Number of Teeth: 26
- Pitch Diameter: 104 mm
- Face Width: 40 mm
- Length: 60 mm
-
Supplier: Universal Wire Works Inc.
Description: Universal 310 alloy is primarily used for welding type 310 stainless steels, dissimilar steels and such types as 405, 410 and 430 steels when preheat and postheat are not practical. This alloy exhibits high temperature tensile strength and resistance to scaling and is often used
- Tensile Strength (UTS, Break): 85,000 psi
- Yield Strength (YS): 55,000 psi
- Elongation: 35 %
- AISI Grade: 310
-
Supplier: Lee Spring Company
Description: COMPRESSION SPRINGS are open-coil helical springs wound or constructed to oppose compression along the axis of wind. Helical Compression Springs are the most common metal spring configuration. Generally, these coil springs are either placed over a rod or fitted inside a hole. When you put a load on
- Outer Diameter (OD): 0.65 inch
- Wire Diameter: 0.042 inch
- Free Length: 1.12 inch
- Solid Height: 0.193 inch
-
Supplier: Sharpe Products
Description: Pipe Sizes Available: 1-1/4", 1-1/2" Steel 1/8" Radius Elbow Aluminum 1/8" Radius Elbow (3003 Alloy) Stainless Steel 1/8" Radius Elbow
- English Size: 1.25 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Elbow
- Features: English
-
Supplier: ASTM International
Description: Specification for Seamless Ferritic Alloy-Steel Pipe Specially Heat Treated for High-Temperature Service (Withdrawn 1995)
-
Supplier: Victaulic Co. of America
Description: ADAPTER TYPE CARBON STEEL MATERIAL 6 OVERALL LENGTH 6 SIZE A 6 SIZE B 40 S SCHEDULE UL (CANADA AND US), FM, CTP, LPCB, VDS APPLICABLE STANDARD BUILDING SERVICE, FIRE PROTECTION, MINING, OIL, GAS, CHEMICAL, INDUSTRIAL CONSTRUCTION, POWER GENERATION, MARITIME AND CUSTOM CASTING APPLICATION ASTM A53
- English Size: 6 inch
- Material: Carbon & Alloy Steel
- Fitting Type: Nipple
-
Supplier: QTC METRIC GEARS
Description: Module 4, 26 Tooth Mild Steel Spur Gear with Plain Bore
- Number of Teeth: 26
- Pitch Diameter: 104 mm
- Face Width: 40 mm
- Bore Diameter (if applicable): 20 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur Gears are easily customizable and J
- Number of Teeth: 26
- Pitch Diameter: 104 mm
- Face Width: 40 mm
- Length: 60 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur Gears are easily customizable and J
- Number of Teeth: 26
- Pitch Diameter: 104 mm
- Face Width: 40 mm
- Length: 60 mm
-
Supplier: KHK USA, Inc.
Description: The SS Spur Gears are made from carbon steel and are NOT hardened. However, the SS-H Spur Gears do have the gear teeth hardened. These Spur Gears are economically priced, general usage gears, with a large selection of modules and numbers of teeth. These Spur Gears are easily customizable and J
- Number of Teeth: 26
- Pitch Diameter: 104 mm
- Face Width: 40 mm
- Length: 60 mm
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures that may be followed for eddy-current examination of seamless and welded tubular products made of stainless steel and similar alloys such as nickel alloys. Austenitic chromium-nickel stainless steels, which are generally considered to be nonmagnetic,
-
Supplier: Universal Wire Works Inc.
Description: Universal 309 electrodes are used for the welding of heat resisting type 309 stainless steel. Deposits retain strength and oxidation resistance up to 2000 degrees F. Typical applications include furnace parts, kiln linings, and heat treat baskets. Alloy 309 is excellent for welding AISI types
- Tensile Strength (UTS): 87,000 psi
- Elongation: 40 %
- Approvals / Conformance: AWS
- Joining Process / Product Form: Flux Cored Wire
-
Supplier: QTC METRIC GEARS
Description: Module 4, 26 Tooth Mild Steel Right Handed Screw Gear with Plain Bore
- Number of Teeth: 26
- Pitch Diameter: 147.1 mm
- Face Width: 30 mm
- Bore Diameter (if applicable): 20 mm
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for eddy-current examination of seamless and welded tubular products made of relatively low conductivity materials such as titanium, stainless steel, and similar alloys, such as nickel alloys. Austenitic chromium-nickel stainless steels, which are
-
Supplier: Century Spring Corp.
Description: Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though
- Outer Diameter (OD): 0.094 inch
- Inner Diameter (ID): 0.066 inch
- Wire Diameter: 0.014 inch
- Free Length: 0.5 inch
-
Supplier: SwiftCARB
Description: Strong core for heavier cuts, excellent for high nickel alloys
- Cutting Diameter: 0.625 inch
- Shank / Arbor Diameter (if different): 0.625 inch
- Flute / Cutting Length: 1.625 inch
- Overall Length: 3.5 inch
-
Supplier: DigiKey
Description: SUPERWICK - #4 BLUE, STATIC FREE
-
Supplier: Quarktwin Technology Ltd.
Description: Pipe Flange - Black-Coated Steel
- Material: Carbon & Alloy Steel
- Connection Type: Flange
-
Supplier: Southco
Description: These latches deliver affordable simplicity, including quick access with just a quarter turn, the versatility of multiple body materials, plus the flexibility of modular design for numerous actuation and dimensional options. Ramped cams provide a snug fit to minimize vibration and rattle
- Latch Types: Cam Latch
- Operation: Key
- Features: Other
- Materials: Zinc
Find Suppliers by Category Top
Featured Products Top
-
. MONEL® alloy R-405 (UNS N04405) Ni 66.5 Cu 31.5 S 0.04 (Similar to MONEL alloy 400) Solid solution strengthened alloy with high strength and toughness over a wide range of (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Dictionary of Industrial Terms
Alloy 405/426 : The combination of compensating alloys used with tungsten 5% rhenium vs. tungsten 26% rhenium thermocouples as extension cable for .
-
Mechanical Engineers' Handbook Instrumentation Systems Controls and MEMS 3rd Edition Complete Document
Alloys ( 405/426 )b .
Indicates content that may require registration and/or purchase.