-
Supplier: TelephoneStuff.com
Description: Alphanumeric, satin chrome keypad for Standard 2500 Mount. NOTE: All Ceeco Products have a Total Order Minimum Quantity of $100
-
Supplier: TelephoneStuff.com
Description: Alphanumeric keypad, with braille buttons. RoHS Certified. NOTE: All Ceeco Products have a Total Order Minimum Quantity of $100
-
Supplier: TelephoneStuff.com
Description: Alphanumeric with satin chrome keypad. Heavy zinc dye cast, marine quality chrome plating, fiber pc board, gold plated contacts and rubber membrane. NOTE: All Ceeco Products have a Total Order Minimum Quantity of $100
-
-
Supplier: TelephoneStuff.com
Description: Alphanumeric Equipped with 8 pin header. NOTE: All Ceeco Products have a Total Order Minimum Quantity of $100
-
Supplier: Maple Systems, Inc.
Description: Alphanumeric OITs Offer Unmatched Functionality, Flexibility, and Value Maple Systems Alphanumeric OITs are powerful, affordable operator interface terminals. Our units offer best-in-class features including 2 and 4-line LCD and VFD displays,16 and 24-key keypads, unique
- Operating Temperature: 14 to 149 F
- Screen: Alphanumeric
- Display Options: Backlit Screen, Integrated Keypad Interface
- Configuration: Panel
-
Supplier: Accuris
Description: Information technology - Keyboard layouts for text and office systems - Part 2: Alphanumeric section AMENDMENT 1: Numeric keypad emulation
-
Supplier: Radwell International
Description: DISPLAY CONTROL PANEL, ANNUNCIATOR/KEYPAD MODULE, FOR MXL-IQ/MXL SYSTEM, 80 CHARACTER, BACKLIT LCD ALPHANUMERIC DISPLAY THAT CONTINUOUSLY UPDATES INFORMATION ABOUT THE SYSTEM STATUS AND USER DEFINED DEVICE MESSAGES. FREE 2 YEAR RADWELL WARRANTY
- Applications: Industrial / Factory Automation
-
Supplier: Accuris
Description: Information technology \x97 Keyboard layouts for text and office systems \x97 Part 2: Alphanumeric section AMENDMENT 1: Numeric keypad emulation
-
Supplier: CSA Group
Description: Preface Amendment 1:2014 to CAN/CSA-ISO/IEC 9995-2-10, Information technology - Keyboard layouts for text and office systems - Part 2: Alphanumeric section - Amendment 1: Numeric keypad emulation
-
Supplier: Fluidwell bv
Description: The N410 batch controller distinguishes itself by its user-friendly features: Numerical keypad, clear programming menu structure, easy to read display and simple mounting enclosure. The numerical keypad allows simple and fast changing of the preset batch quantity. Fluidwell stands for
- Number of Inputs: 6 inputs
- Number of Control Outputs: 3 outputs
- Interface: Computer Programmable, Digital Front Panel
- Type: Frequency Input, Switch / Relay Input
-
Supplier: Classic Automation LLC
Description: PanelView 900 - 90-265V AC or 18-30V DC, 16-Character Alphanumeric Display
-
Supplier: Classic Automation LLC
Description: PanelView 900 - 90-265V AC or 18-30V DC, 16-Character Alphanumeric Display
-
Description: systems and multimedia devices with hardware or virtual keyboards; electronic document scanners and multifunction devices incorporating alphanumeric and/or numeric keyboards; calculators, telephones and automated teller machines having alphanumeric and/or numeric
-
Supplier: GSE Scale Systems
Description: 999 Variable Data Registers• 8 Scale Input Signals• Database Memory expandable to 2M• 128 I/O, Variable Activation and Deactivation States• PDIO, Programmable Digital Input & Output, controls up to7 vibratory feeders, accepts input from flow meters and encoders• 250 Independent Programmable
- Number of Rows: 2
- Number of Characters: 6
- Viewing Area Width: 238.25199999999998 mm
- Viewing Area Height: 212.852 mm
-
Supplier: CSA Group
Description: ISO/IEC 9995 defines a framework for the layout of all alphanumeric and numeric keyboards across the widest spectrum of today's and upcoming applications using keyboards. The functions to be performed by keyboards are grouped into three categories that correspond to the main physical sections
-
Description: ISO/IEC 9995 defines a framework for the layout of all alphanumeric and numeric keyboards across the widest spectrum of today's and upcoming applications using keyboards. The functions to be performed by keyboards are grouped into three categories that correspond to the main physical sections
-
Description: ISO/IEC 9995 defines a framework for the layout of all alphanumeric and numeric keyboards across the widest spectrum of today's and upcoming applications using keyboards. The functions to be performed by keyboards are grouped into three categories that correspond to the main physical sections
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OPERATOR INTERFACE, 7 IN DISPLAY, 115-230 V AC, 50/60 HZ, ALPHA-NUMERIC KEYPAD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hymark/Kentucky Gauge
Description: Very compact 1 or 2 axis position controller. Alphanumeric LCD display. Numeric and function keypad. Program memory for 3000 steps. Incremental encoder input. 8 digital outputs for positioning
- Number of Lines: 2
- Axes: 1, 2
- Display Technology: LCD
- Applications: Machine Tool
-
Supplier: Radwell International
Description: FREQUENCY DRIVE, LIQUID COOLED, LCX SERIES, 820A, 520-690V, OPEN CHASSIS, ALPHANUMERIC KEYPAD, DC INPUT, NO BRAKE CHOPPER CIRCUIT, VARNISHED BOARDS. FREE 2 YEAR RADWELL WARRANTY
-
Description: Large, tactile feel, easy to operate alpha/numeric keyboard. Dual-line prompting display (40 characters per line) is backlit for easy viewing. Prompting function provides operator assistance when needed (alternate languages available). Umbilical cable permits operation within 9-ft. radius of LCR-II
- Max DC Voltage Rating: 9 to 28 volts
- Features: Backlit Options
- Mounting: Front Panel
- Keypad Style: Membrane Overlay
-
Supplier: Radwell International
Description: DIDACTIC TRAINING ELECTRONICS DEVICE, KEYPAD, 2-LINE X 16-CHARACTER ALPHANUMERIC LCD DISPLAY, 32-BIT MICROPROCESSOR, 32-KBYTE, RS-232 SERIAL PORT, 8-BIT PARALLEL PORT, LED INDICATOR, ENGLISH VARIANT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Interface Displays & Controls
Description: Interface has a series of cockpit control units (CCUs) available for avionic message applications. The primary function is to accept serial data from the host computer and display it in a multi-line 16-character alphanumeric format.
- Nominal Display Size: 5.74 inch
- Operating Temperature: -40 to 158 F
- Screen: Alphanumeric
- Display Options: Color Display, Integrated Keypad Interface
-
Supplier: OMEGA Engineering, Inc.
Description: • 4-Digit Green Alphanumeric Display • Three-Outputs 2 Solid State Switches plus 1 Analog Output • 12 Bit A/D Converter • High Accuracy with Fully Adjustable Deadband • Pressure Control with Internal Stainless Steel Diaphragm • Fully Configurable Via Keypad
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Switched Current: 0.4 amps
-
Supplier: DR. JOHANNES HEIDENHAIN GmbH
Description: POSITIP 880Digital read out for milling, drilling and boring machines with up to six axes, as well as lathes- Color screen- Program memory- Splash-proof full-travel keyboard- Switching inputs/outputs (via IOB 89)
- Input Channels: 6
- Resolution: 0.0000001968505 to 0.0393701 inch
- Features: > 4, Adjustable Display, Integral Keypad, Other
- Display Type: Alphanumeric Display, Graphic
-
Supplier: LeBlond Ltd.
Description: Crisp, Easy to Read, LEDs Intuitive Message Window Long Life Membrane Keypad Solid cast construction Safe, Low Voltage Power Supply (UL) Panel Mount Version Available
- Axes: 1, 2, 3
- Features: Adjustable Display, Integral Keypad, Programmable
- Display Type: Alphanumeric Display
- Input Types: Analog Voltage
-
Supplier: Gurley Precision Instruments
Description: Direct digital display of flow velocities from any U.S. Geological Survey Price or pygmy type current meter. Featuring: Advanced CMOS circuitry plus crystal-controlled oscillator time base give accurate, reliable measurements. Convenient hand-held and self-contained unit takes the place of
- Number of Lines: 1
- Axes: 1
- Features: Adjustable Display, Integral Keypad, Other
- Display Type: Alphanumeric Display
-
Supplier: Beijer Electronics
Description: A lighted, or vacuum-fluorescent display is available as an option.
- Number of Devices: 1
- Flash Memory (RAM): 0.000016 MB
- Operating Temperature: 14 to 140 F
- Screen: Alphanumeric
-
Supplier: Beijer Electronics
Description: Optional regulator allows operation with a 7.5 to 24 VDC supply
- Number of Devices: 1
- Flash Memory (RAM): 0.000016 MB
- Operating Temperature: 14 to 140 F
- Screen: Alphanumeric
-
Supplier: OMEGA Engineering, Inc.
Description: ELC graphic panels are simple to program and easily connect to ELC products. ELC graphic panels make modifying an application quick and easy, connecting to a variety of devices such as Cutler-Hammer MVX drives, IQ MODBUS meters and others. With over 30 objects that can be placed anywhere on the
- Number of Devices: 1
- Nominal Display Size: 3 inch
- Flash Memory (RAM): 0.256 MB
- Operating Temperature: 32 to 122 F
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Voltage AC Version Display Active VFD dot matrix Dimensions (LxWxH) 11.8 in x 7.9 in x 5.6 in (299 mm x 200 mm x 141 mm) Display Mounting Flexibility Unit integrated Key Pad alpha-numeric keypad Interfaces 4I/4O/4-20 mA Analog Output/Allen-Bradley RIO/ControlNet/RS232/422/485/Flux/PROFIBUS
- Display: Digital Display
- Output: Ethernet, Serial
- Features: Integral Keypad, Other
-
Supplier: Solar Light Company, Inc.
Description: operated directly from the keypad. The PMA2200 is compatible with ALL PMA21xx series detectors.
- Wavelength Range: 260 to 400 nm
- Power Range: 0.00001 to 200 mW/cm²
- Accuracy: 0.2 %
- Operating Temperature Range: 0 to 50 C
Find Suppliers by Category Top
Featured Products Top
-
designed for high volume production testing of displays, backlit controls and keypads, light sources, and device surfaces. The ProMetric Y delivers reliable test results and analysis to objectively define and improve quality, and make production more efficient: Faster measurements (read more)
Browse Photometers Datasheets for Radiant Vision Systems
More Information Top
-
Mold Heating and Cooling Pump Package Operator Interface Controls Upgrade
'launch alphanumeric keypad for operator input of new name, and check 149: .
-
Computers Helping People with Special Needs
However, it also helps mobile phone users who have no mouse, only an alphanumeric keypad .
Indicates content that may require registration and/or purchase.