Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Aluminium for Anodic Oxidation
-
Supplier: Newark, An Avnet Company
Description: Lens with window aluminium anodized D19.7
-
Supplier: Accuris
Description: Anodic Coatings on Aluminium
-
-
Supplier: Accuris
Description: Anodized Aluminium and Aluminium Alloys - Instrumental Determination of Image Clarity of Anodic Oxidation Coatings - Instrumental Method
-
Supplier: Accuris
Description: Aluminium and aluminium alloys - Anodizing - Part 1: Method for specifying decorative and protective anodic oxidation coatings on aluminium
-
Description: ISO 7599:2010 lays down a method for specifying decorative and protective anodic oxidation coatings on aluminium (including aluminium-based alloys). It defines the characteristic properties of anodic oxidation coatings, lists methods of test for checking the characteristic properties,
-
Supplier: Newark, An Avnet Company
Description: Lens with window aluminium blue anodized D19,7
-
Supplier: CSA Group
Description: ISO 7599:2018 specifies a method for specifying decorative and protective anodic oxidation coatings on aluminium (including aluminium-based alloys). It defines the characteristic properties of anodic oxidation coatings, lists methods of test for checking the characteristic properties,
-
Supplier: Newark, An Avnet Company
Description: Lens with window aluminium green anodized D19,7
-
Description: ISO 10074:2010 specifies requirements for hard anodic oxidation coatings on aluminium and its alloys, including test methods.
-
Supplier: Newark, An Avnet Company
Description: Lens with window aluminium black anodized D19,7
-
Supplier: CSA Group
Description: ISO 10074:2017 specifies requirements for hard anodic oxidation coatings on aluminium and its alloys, including test methods. It also specifies the information to be supplied by the customer to the anodizer (see Annex A). It is not applicable to coatings produced by processes such as those
-
Supplier: IHS ESDU
Description: ESDU 87026 presents in graphical form (alternating stress plotted against endurance) the results extracted from the literature of over 900 constant amplitude tests on chromic or sulphuric acid anodised specimens. Each graph relates to one specification of material, either a copper or zinc alloy,
-
Description: ISO 8251:2011 specifies the following three test methods: a) abrasive-wheel-wear test method, determining the wear resistance and the wear index of anodic oxidation coatings on flat specimens of aluminium and its alloys; b) abrasive jet test method, comparing the resistance to abrasion of
-
Supplier: CSA Group
Description: ISO 7583:2013 defines terms concerning anodized aluminium.
-
Description: ISO 10216:2010 specifies an instrumental method for determining the image clarity of anodic oxidation coatings on aluminium and aluminium alloys by measuring reflection from the surface with the help of a sliding combed shutter. The test can only be applied to a flat surface which can
-
Supplier: CSA Group
Description: ISO 2106:2011 specifies a gravimetric method for determining the mass per unit area (surface density) of anodic oxidation coatings on aluminium and its alloys. The method is applicable to all oxidation coatings formed by anodizing aluminium and its alloys, either cast or wrought, and
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting; Compound Foundry Process;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: 6061-T6 Aluminum Process: machining Application: automobile spare part Surface treatment: natural anodizing Produce challenge: Material Aluminum affects by temperature during process and usage, this required stable process environment, and suitable allowance should be release. Service
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: ASTM International
Description: This specification covers measurement of strain resistance of anodic coatings on aluminium and its alloys, that have undergone a sealing treatment and contact with an acidic solution, are stainproof or nonadsorptive with respect to dyes. The method comprises contacting the test area of the
-
Supplier: TPS Elektronik GmbH
Description: HFX Aluminum Heat Sink made from 6063 alloy, featuring high thermal conductivity and anodized corrosion-resistant finish.Suitable for power supplies, UPS, and inverters. Lightweight and machinable.
- Width: 242.00000000000003 mm
- Height: 55 mm
- Material: Aluminum
- Features: Other Materials
-
Supplier: ASTM International
Description: This specification covers measurement of strain resistance of anodic coatings on aluminium and its alloys, that have undergone a sealing treatment and contact with an acidic solution, are stainproof or nonadsorptive with respect to dyes. The method comprises contacting the test area of the
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Rugged designed aluminum enclosure with TPE (Elastomer) corner guards. Corner guards also act as non-slip rubber feet. Versatile aluminum case suitable for use as measuring instrument, controller, industrial embedded computer, power supply, audio amplifier, and more. A large selection of 430
- Length / Height: 3.0708678 to 5.68897945 inch
- Width/Diameter: 6.6141768 to 20.0000108 inch
- Depth: 6.6141768 to 20.0000108 inch
- Material: Aluminum
-
Supplier: Invotec Solutions Ltd.
Description: 3/4 inch BSPP aluminium manifolds can be used singularly or joined together due to the unique body dovetail design. These manifolds can be customised with various port configurations and provide very compact overall size allowing use in restricted areas. One-piece aluminium extrusion
- Supply Ports: 1
- Outlet Ports: 4
- Maximum Pressure: 150 psi
- Size: 3/4"
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Rugged design aluminum enclosure with carrying handle that can withstand a maximum load of up to 20.0 kg. Versatile aluminum case suitable for use as measuring instrument, controller, industrial embedded computer, power supply, audio amplifier, and more. A large selection of 294 different sizes to
- Length / Height: 2.2047256 to 5.68897945 inch
- Width/Diameter: 6.6141768 to 20.0000108 inch
- Depth: 10.1574858 to 20.0000108 inch
- Material: Aluminum
-
Supplier: Certex UK
Description: cycles. For the safe use of aluminium cylinders, Holmatro recommends a maximum of 5000 cycles at the maximum working pressure.
- Rated Load/Force: 44,092.4 lbs
- Body Material: Aluminum
-
Supplier: Certex UK
Description: cycles. For the safe use of aluminium cylinders, Holmatro recommends a maximum of 5000 cycles at the maximum working pressure.
- Rated Load/Force: 66,138.6 lbs
- Body Material: Aluminum
-
Supplier: AENOR
Description: ALUMINIUM AND ALUMINIUM ALLOYS. ANODIZING. PART 21: METHOD FOR SPECIFYING DECORATIVE AND PROTECTIVE ANODIC OXIDATION COATINGS ON ALUMINIUM.
-
Supplier: AENOR
Description: Aluminium and aluminium alloys. Anodizing. Part 1: Method for specifying decorative and protective anodic oxidation coatings on aluminium.
-
Supplier: AENOR
Description: ANODIZING OF ALUMINIUM AND ITS ALLOYS. GENERAL SPECIFICATIONS FOR ANODIC OXIDE COATINGS ON ALUMINIUM
-
Supplier: Allied Electronics, Inc.
Description: Neon Panel Mount Indicators, With 3⁄8 in. Mounting Hole Diameter 249 Series indicators are high efficiency LEDs, standard or high bright neon lamps in a black aluminum housing. LED is long life in low voltage applications. Neon products supplied with integral resistors for line voltage
-
Supplier: AENOR
Description: ALUMINIUM AND ALUMINIUM ALLOYS. ANODIZING. PART 4: ASSESSMENT OF QUALITY OF SEALED ANODIC OXIDATION COATINGS BY MEASUREMENT OF ADMITTANCE.
-
Supplier: RS Components, Ltd.
Description: Black Anodized Aluminium LED Penlight
- Heater Type: Heat Torches
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Panel Mount Indicators / Switch Indicators Lens with window aluminium black anodized D19,7
- Lamp Type: LED Lamps
-
Supplier: igus® inc.
Description: Special Properties Pitch 8 x 15 mm Flat and compact High torsional stability (stiffening) Hard anodized aluminium rail
- Stroke or X-Axis Travel: 11.81103 to 39.3701 inch
- Drive Type: Lead Screw/ACME Screw
- Axis Configuration: X Axis Only
Find Suppliers by Category Top
Featured Products Top
-
and we can provide the precision CNC machining such as cnc lathe, cnc milling, multi-axis milling,etc. the material can be: 7075,6061,5052,etc surface treatment: painting, powder coating, anodize, (read more)
Browse Forging Services Datasheets for Running Industry Co., Ltd -
Aluminium Profile (A1001) The Aluminium Profile (A1001) is a high-performance Aluminum Profile Heat Sink, functioning as a vital Power Equipment Thermal Management Component for efficient heat dissipation in a variety of power systems. Fabricated from 6063 Aluminum Alloy (6063 Aluminum (read more)
Browse Heat Sinks Datasheets for TPS Elektronik GmbH -
61, 62 & CAT-Style hydraulic flanges without tools. Constructed out of lightweight high tensile strength T6511 anodized aluminium. Easy on, easy off. Offers a leak proof solution to hydraulic system and environmental cleanliness. Click here to learn more. (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc. -
Treatment: zinc plating, zinc-nickel plating, anodizing, Dacromet, carburize, carbonitriding, polishing Material: carbon steel, alloy steel, stainless steel, aluminium alloy, brass alloy, POM, ABS, titanium alloy (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Machining, welding, metal stamping/ bending, pipe benidng, cnc milling, polishing, anodizing, painting, powder coating, laser engrave, assembling with lock, Loctite, fastener, plastic& rubber, Material: carbon steel, alloy steel, stainless steel, aluminium alloy, (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
processing industry, including: Primary Aluminium Production: Aluminium refining process – Hotspot IR (conveyors) LWIR-640 Anode Metal Preparation section (C055L, SPOT MM, NIR-2K) Anode Block treatment (read more)
Browse Thermal Imagers Datasheets for LAND -
provides custom aluminium panels from 50mm to 600mm in 0.1mm intervals from just 1 piece order with a short lead time. Anodizing, painting, inkjet printing and/or engraving services are also available. (read more)
Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
, tractor parts, Material: carbon steel, stainless steel, alloy steel, aluminium alloy, brass alloy, Type: include but not limit to: fuel tank cover, sway arms, steering hub, shift knob, tyre and rim holder, beadlock steel wheel, chassis armour, truck (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
: 0-3mm carbon steel SPCC, SPHC, SECC, 201, 304, 316, galvanized steel, DC, Aluminium alloy, 5052, 6061, 7075, brass alloy,ACRYLIC=PMMA, 3D format: Solidworks, Creo, UG, Autocad Process: mold stamping, CNC turrent punching, laser (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Material: Carbon steel, alloy steel, stainless steel, aluminium alloy, Process: saw cutting, laser cutting, die cutting, cnc bending, shrinkage, expand, extrude, stretch bending, welding, flange, Industry (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd
Conduct Research Top
-
Cause and Prevention of Galvanic Corrosion in Aluminium
noble or active metal. This metal has current acceptance properties and will corrode. Anode examples: magnesium, zinc, aluminium. o Electrolyte - the capacity to conduct electrical current through the flow of ions. Electrolyte example: water. o Metallic path - metallic connection conducting
More Information Top
-
Effect of pass deformation on microstructure, corrosion and electrochemical properties of aluminum alloy anodes for alkaline aluminum fuel cell applications
The volume of hydrogen released from the consumption of the aluminum alloy could be used to estimate the degree of corrosion of the aluminum anodes in the electrolyte [28].
-
Relationship of Chemical Components and Impurities of Aluminum Galvanic Anodes Upon the Cathodic Protection of Marine Structures
Primary emphasis will be given the indium-activated alloys with occasional comparisons to the mercury-activated aluminum anodes .
-
Cathodic Protection Technology for Protection of Naval Structures Against Corrosion
However, mer- cury is an environmentally hazardous metal and therefore, some aluminium anode users prefer not to use anodes .
-
Experimental study and numerical modeling of arc and weld pool in stationary GTA welding of pure aluminum
The results of arc model were presented for both copper and aluminum anodes to investigate the effect of anode material on arc properties.
-
Cathodic Protection: Industrial Solutions for Protecting Against Corrosion
…Anodic Current Efficiency 9.4 Service Life of an Anode 9.5 Minimum Number of Galvanic Anodes 9.6 Commonly Used Galvanic Anodes 9.6.1 Magnesium Anodes 9.6.2 Zinc Anodes 9.6.3 Aluminum Anodes 9.7 Performance Measurements…
-
The study on microstructure and electrochemical properties of Al–Mg–Sn–Ga–Pb alloy anode material for Al/AgO battery
The voltage is between −1.79 and −1.85 V; therefore, homogenization annealing treatment has few effects on the aluminum anode open circuit potential.
-
Corrosion in the Petrochemical Industry
Corrosion of the copper, steel, and aluminum anodes was significantly higher when connected to cathodes on which the biofilm was allowed to grow natu- rally.
Indicates content that may require registration and/or purchase.