-
Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash gears, worm
- Face Width: 0.094 to 0.438 inch
- Material: Aluminum, Stainless Steel
- Features: Anti-backlash, Center Bore, Hub, Spur Gear
- Design: English
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears manufacture racks with a generated tooth form (not milled) in any shape or material combination, typically in delrin, brass, steel, titanium or stainless steel. We can produce racks with pitch ranging from 0.15mod/200DP upto 8mod/3DP, and circular/linear pitch
- Material: Aluminum, Brass, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Type: Rack
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack
- Face Width: 10 mm
- Pressure Angle: 20°
- Material: Acetal
- Features: Other Metal
-
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack
- Face Width: 20 mm
- Pressure Angle: 20°
- Material: Acetal
- Features: Other Metal
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack
- Face Width: 25 mm
- Pressure Angle: 20°
- Material: Acetal
- Features: Other Metal
-
Description: A gear rack is used to create linear motion out of rotary motion. Gear racks have square or round shafts with straight, equally spaced teeth; a pinion gear’s teeth mesh with the teeth of the rack. We combined as a unit they are referred to as a “rack
- Face Width: 25 mm
- Pressure Angle: 20°
- Material: Acetal
- Features: Other Metal
-
Supplier: EIC Solutions, Inc.
Description: Description Rugged & Dependable Electronics Cooling for Harsh Environments EIC's Defender™ Series Aluminum Rack Mount Transit Cases are designed to meet the demands of military and defense operations in extreme environments. Cases are constructed of lightweight welded aluminum.
- Features: Rack Case
-
Supplier: Newport MKS
Description: The 72 Extra Long Standard Rod has suitable sturdiness for most general laboratory applications. Made of steel, it has a 1.5 in. (38.1 mm) diameter and is 24.0 in. (610 mm) tall with a nylon gear rack set into the rod for rack-and-pinion control over component elevation. Steel
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: York Industries, Inc.
Description: York manufactures custom spur gears, helical gears, worms, worm gears, gear racks and sprockets to your specifications in prototype through production quantities. Our pitch capacity ranges from 6 DP to 120 DP, including metric (module) pitches. We work with a
- Material: Aluminum, Brass, Bronze, Carbon / Alloy Steel
- Features: Helical Gear, Other Plastic, Spur Gear, Worm
- Gear Type: Rack
-
Supplier: Newport MKS
Description: higher resonant frequency, 100% faster vibration decay and 160% better peak compliance. These 14.0 in. (355.6 mm) long rods mount to tables and breadboards with four bolts through a special ring base and have with a nylon gear rack set into the rod for rack-and-pinion control
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Newport MKS
Description: The M-70 Metric Standard Rod has suitable sturdiness for most general laboratory applications. Made of steel, it has a 38.1 mm diameter and is 355.6 mm tall with a nylon gear rack set into the rod for rack-and-pinion control over component elevation. Steel provides much greater
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Newport MKS
Description: The 71 Short Rod has suitable sturdiness for most general laboratory applications. Made of steel, it has a 1.5 in. diameter and is 7.0 in. tall with a nylon gear rack set into the rod for rack-and-pinion control over component elevation. Steel provides much greater dynamic
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Davall Gears, an ITW Company
Description: Davall Gears prides itself in having a reputation for delivering high quality precision engineered components and assemblies, utilising a range of modern CNC machine tools, Electro discharge machining (EDM), profile gear grinding, worm thread grinding and gear cutting machines.
- Industries: Aerospace, Automotive, General Industrial, HVAC / Refrigeration, Military
- Metal: Aluminum, Brass, Steel, Steel - Stainless
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Capabilities: Design and Development, Inspection / Testing, Production Manufacturing, Prototypes
-
Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash gears, worm
- Number of Teeth: 10 to 288
- Bore Diameter (if applicable): 0.124 to 0.6871 inch
- Material: Acetal, Aluminum, Stainless Steel
- Features: Anti-backlash
-
Supplier: Precipart
Description: Precipart is a globally respected supplier of precision gears and gear assemblies. We trace our spirit of innovation and insistence on quality to our beginnings in the Swiss watch industry in 1846. Since Precipart's founding in 1979, we have taken our Swiss manufacturing heritage into
- Industries: Aerospace, Automotive, General Industrial, Heavy Transportation, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Motion Control, Petrochemical, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Helical Gears, Internal Gears, Miniature Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Surface Finishing
-
Supplier: QTC METRIC GEARS
Description: Module 2, 13 Tooth Aluminum Bronze Screw Gear - Right Spiral Hand
- Number of Teeth: 13
- Pitch Diameter: 36.8 mm
- Face Width: 20 mm
- Bore Diameter (if applicable): 12 mm
-
Supplier: Hymark/Kentucky Gauge
Description: Portal linear drive size 120 with rack-and-pinion drive, powered carriage and dual ball guiding rail: Max. speed: v = 5 m/s Max. acceleration: a = 20 m/s² Max. guide load: FZ = 8000 N Max. feed force: FX = 2200 N Aluminum profile 120 x 100 mm with 2 screwed-on ball guiding rails size
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 494.56 to 49.456 lbs
- Drive Type: Rack & Pinion
-
Supplier: TelephoneStuff.com
Description: 15" Deep Mounting Shelf for 19" Wall-Mount Rack provides a Convenient 15" Deep Shelf for Miscellaneous Equipment, Test Gear, etc. Wall-Mount Rack Features: - Made of Sturdy .090 Aluminum - Supports up to 50 lbs. - Can be Wall Mounted - Mounting hardware not included
- Material: Aluminum
- Type: Shelving
-
Supplier: Carlisle Interconnect Technologies
Description: speed-to-market with CarlisleIT's FlightGear™ Ka/Ku Universal Installation. Key Features: Ka/Ku Multiband Radome Durable, light weight aluminum universal adapter plate Supports a wide range of aircraft frame spacing Supports a wide range of available antennas Includes provisions for
- Applications: Aerospace / Military
-
Supplier: TelephoneStuff.com
Description: The equipment shelf is black, 5.25" H x 17.25" W x 12.13" D, and manufactured from aluminum. It can be used on standard 19" EIA racks or for wall mount applications. Features: - Holds up to 75 lbs - Supports miscellaneous equipment or test gear, etc. - Sturdy and lightweight
- Material: Aluminum
- Type: Shelving
-
Supplier: TelephoneStuff.com
Description: Provides a convenient 15" deep mounting shelf for miscellaneous equipment, test gear, etc. Mounting hardware not included. Features: - Made of sturdy .090 aluminum - Supports up to 50 lb - Can be wall mounted
- Material: Aluminum
- Type: Shelving
-
Supplier: TelephoneStuff.com
Description: The Double Sided Vented Shelf is convenient for mounting CPUs, test gear or any equipment requiring bottom ventilation. Mounting hardware not included. Features: - Air flow perforations for increased air flow around components - Made of .090 aluminum - Supports up 100 lb or equipment -
- Material: Aluminum
- Type: Shelving
-
Supplier: Master Metal Engineering (MME)
Description: Equipment, and Food Processing industries. We specialize in close tolerance precision production runs and prototype work, along with concurrent engineering on gear design and assemblies from concept to production. Citizen Swiss screw machines with work envelope of 1/16" to1.25" diameter, with
- Industries: Aerospace, Agricultural, Automotive, General Industrial, Heavy Transportation, Medical / Pharmaceutical, Power Generation
- Metal: Aluminum, Brass, Bronze, Cast Iron, Magnesium, Powder Metal, Steel, Steel - Hardened, Steel - Stainless
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Internal Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Gear Shaving, Heat Treating / Hardening, Hobbing, Lapping / Honing
-
Supplier: Andantex USA, Inc.
Description: Servo-Worm Reducers were specifically developed for use with the latest servo motors in applications that demand precise positioning and repeatability. These reducers are suitable for applications in material handling, automation, machine tool, and robotics. The light weight modular aluminum
- Gear Ratio: 2 to 2.50069444444444 (X : 1)
- Output Torque: 52,800 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 3 to 6 arcmin
-
Supplier: BUG-O Systems, Inc.
Description: except the torch itself. The torch holder will accept any standard 1-3/8" (35mm) diameter machine torch with a 32 pitch gear rack. The quick-action gas manifold mounted to the rear of the machine is used as a strain reliever for the torch hoses and gives the operator the ability to
- Features: 115 / 120V 60 Hz, 208-230 / 240V 60 Hz, Single-phase
- Equipment Type: Complete System
- Process Capability: Cutting / Gouging Equipment, Oxyfuel / Oxyacetylene, Plasma Arc, Welding Equipment
-
Supplier: Caterpillar Oil & Gas
Description: petroleum pumping applications • Evenly spaced gear ratios provide smooth shifting for pumping • Provides a much broader range of pumping speeds than the competition • Deep first-gear ratio ideal for application flexibility, allows pumping at lower flow rates and pressure Engine Design
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
Find Suppliers by Category Top
Featured Products Top
-
china Gears and racks manufacturer,china Spur Gears,Bevel Gears,Worm Gears (read more)
Browse Rack and Pinion Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products/Sterling Instrument stock gear racks are available in a wide range of pitches, modules, and materials, including steel, hardened steel, brass, stainless steel, machined cast nylon, molded acetal, and aluminum. Shop (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Max Rack Length in steel is 2000mm Max Rack Length for Hardened or Plastic Racks is 1000mm Minimum Pitch Height for Racks is 12mm Max Outer diameter for Gleason Bevel Gears is Φ270mm Max Outer diameter for Worms is Φ200mm Minimum Bore (read more)
Browse Gears Datasheets for KHK USA, Inc. -
KHK USA Inc offers 200 styles of stock gearing products with over 26,000 unique configurations available. KHK's product offering includes metric spur gears, metric helical gears, metric internal ring gears, straight and helical metric gear racks, metric circular pitch (CP) racks and pinions (read more)
Browse Gears Datasheets for KHK USA, Inc. -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Many mechanical systems require more than standard round-bore gears. Applications using square shafts often demand secure torque transmission and anti-rotation performance without additional locking components. LENO's square bore spur gears are custom-engineered to match specific shaft (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Fan-shaped spur gears are widely used in mechanical power transmission systems where torque multiplication and speed reduction are required. Their simple tooth geometry, efficient power transfer characteristics, and robust construction make them suitable for a variety of industrial and equipment (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Industrial equipment operating in moisture, corrosive environments, and continuous-duty conditions requires reliable gear solutions with stable performance and long service life. Leno Machinery manufactures custom brass gears using high-quality copper-zinc alloys and precision machining (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Savage Wheel Presses, also known as Horizontal Forcing Presses, are used for mounting/demounting wheels, bearings, gears, sheaves, pulleys, etc., onto/off shafts, axles, rolls, or armatures. Style shown is inclined to allow overhead loading. Inserts are available for different shaft (read more)
Browse Datasheets for Savage Engineering, Inc. -
maintenance costs. Tailored Precision: Customization options guarantee a perfect fit for your application. Gear Customization Material Selection: High-strength steel for heavy-duty applications. Lightweight aluminum for high (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Large zeppelins
Became by the first ship as manufacturing material for toothed wheels the gear aluminum casting and uses raw skin.
-
Composite materials with aluminum foam, applications, in the rail vehicle construction
Gear tooth wheel with aluminum foam segments for noise attenuation Figure 1.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40148/34606627-MIT.pdf?sequence=2
Two rails are mounted on a 1/2 in. by 4 in. aluminum plate with a gear rack running down the middle to carry the platform.
-
http://www.ndt.net/article/ecndt2010/reports/1_12_19.pdf
This Assembly contains Carriage with Quick Release Coupling System (QRS) used for quick module replacement, Motor and Reducer for vertical drive, Cable Chain, Aluminum Hinged Mast and Gear Rack with Linear Slide.
-
The coming consolidation in the steering systems sector
… Wülfrath (Germany) (steering systems and steering gear components: aluminium and steel housings, racks, valves, tie rods), Tedrive Poland Sp. Z.o.o. in Praszka (halfshafts), and Tedrive Brazil Ltda. in Arbor (halfshafts; steering systems and steering gear components: aluminium housings, racks , valves).
-
Techniques for determining the characteristics of corona pulses
The carriage runs on spur gear wheels on a 10 • 7 m track of precision rack gear , mounted on parallel aluminium I beams.
-
Submersible mountedin situ geotechnical instrumentation
The penetrometer shaft is made of a 2.1 m long rack gear mounted in a 19 mm square aluminum channel (Fig. 4).
-
ZCP1999ITSC005
During flight the fuselage is locked by two gear racks that slide in the bore hole of an aluminium housing.
-
Protocol Volume 18 Issue 2 Spring 2013
As we worked in to more high-end projects, Steve developed the “Astral” dimmers—dimmers in audio racks , with brushed aluminum faces like high-end audio gear .
-
A study on postural optimization for bicycle exercise based on electromyography
This device consists of a motor, a pair of worm and rack gears , and a saddle, and is covered with aluminum plates.
Indicates content that may require registration and/or purchase.