Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: MECHANICAL PROPERTIES MEASUREMENT AFTER THERMAL PROCESSING OF ALUMINUM ALLOY SHEET
-
Supplier: Accuris
Description: MECHANICAL PROPERTIES MEASUREMENT AFTER THERMAL PROCESSING OF ALUMINUM ALLOY EXTRUSIONS
-
Supplier: Accuris
Description: Influence of Weld Defects on The Mechanical Properties of Aluminum Alloy Weldments
-
-
Supplier: SAE International
Description: This SAE Standard for wrought aluminum alloys provides sources of chemical and mechanical property data for a considerable range of alloys with varying properties, structures, and applications.
-
Supplier: SAE International
Description: This SAE Standard for wrought aluminum alloys provides sources of chemical and mechanical property data for a considerable range of alloys with varying properties, structures, and applications.
-
Supplier: Accuris
Description: CHEMICAL COMPOSITIONS, MECHANICAL PROPERTY LIMITS, AND DIMENSIONAL TOLERANCES OF SAE WROUGHT ALUMINUM ALLOY (STABILIZED TYPE)
-
Supplier: SAE International
Description: the potential of this alloy for permanent-mould die cast applications. Thermo-physical and mechanical properties of AM-SC1 were determined for material derived from a permanent-mould die casting process. The mechanical properties determined included: tensile, creep, bolt
-
Supplier: SAE International
Description: The SAE Standards for aluminum casting alloys cover a wide range of castings for general and special use, but do not include all the alloys in commercial use. Over the years, aluminum alloys have been identified by many numbering systems as shown in Table 1 . Presently, SAE is
-
Supplier: ASTM International
Description: 1.1 This paper discusses the nature of the variability of the tensile properties of aluminum alloys, the part this variability plays in establishing guaranteed properties, and the problem of establishing sampling plans in specifications that would provide in themselves a high
-
Supplier: Douglas Electrical Components
Description: seal connectors, wires, cables, terminals, circuits and optical fiber with an SAE mechanical interface. Portplate Series Custom Hermetic Flange & Plate Assemblies Multi-port hermetic assemblies accommodate any feedthrough configuration, with time and troubleshooting minimized. Hermetic
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation
-
Supplier: ASME Standards and Certification
Description: By George T. Hahn, Kaushik A. Iyer, and Carol A. Rubin This book describes the mechanical response of butt, lap and doubler joints. The findings apply to shear connections in civil, aerospace, and other mechanical structures subjected to repeated loading. The findings are intended for
-
Supplier: ASME
Description: By George T. Hahn, Kaushik A. Iyer, and Carol A. Rubin This book describes the mechanical response of butt, lap and doubler joints. The findings apply to shear connections in civil, aerospace, and other mechanical structures subjected to repeated loading. The findings are intended for
-
Supplier: Reid Supply
Description: 6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques.
- AISI / AA / CDA Grade: 6,061
- Overall Width / OD: 0.75 inch
- Overall Length: 36 inch
- AA Grade: 6,061
-
Supplier: Materion Corporation
Description: Materion Brush Beryllium & Composites’ AlBeMet® is an alloy of aluminum and beryllium that provides a set of physical and mechanical properties significantly superior to those of conventional aluminum alloys, specifically in terms of thermal management, dimensional
- Applications: Aerospace / Aircraft (AQ), Structural
- Type: Aluminum / Aluminum Alloy (UNS A), Refractory / Reactive (UNS R)
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock, Sheet
- Features: Beryllium / Beryllium Alloy, Light Alloy, Non-ferrous - Any Type
-
Supplier: Carlisle Interconnect Technologies
Description: An increased wall thickness version utilizing an aluminum conductor for power feeder applications. Improved mechanical performance including superior flexibility as compared to traditional polyimide insulated power feeder cables. TLA is rated at 175°C. Excellent Temperature Performance
- North American (AWG): 8 AWG
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other
- Cable Conductor: Aluminum and Aluminum Alloys
- Standards / Approvals: MIL-SPEC
-
Supplier: Reid Supply
Description: 6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques.
- AISI / AA / CDA Grade: 6,061
- Overall Width / OD: 2.5 inch
- Overall Thickness: 0.5 inch
- Overall Length: 36 inch
-
Supplier: 3X Ceramic Parts Company Limited
Description: Aluminum Nitride Characteristics: Aluminum Nitride Crucible with excellent thermal , mechanical and electrical properties, such as High thermal conductivity, low dielectric constant, linear expansion coefficient matched with silicon, excellent electrical insulation, low
- Density: 3.3399978920356252 to 3.5999977279425903 g/cc
- Thermal Conductivity: 165 to 185 W/m-K
- Coeff. of Thermal Expansion (CTE): 3 to 4.5 µm/m-C
- MOR / Flexural Strength: 56,564.36734930683 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: Aluminum Nitride Tube Properties High thermal conductivity,(170-230W/mK), up to 9.5 times than that of Alumina Similar coefficient of thermal expansion to that of silicon(Si) Higher electric insulation, and Smaller dielectric constant Higher mechanical strength (450MPa) Superior
- Density: 3.3399978920356252 to 3.359997879413084 g/cc
- Thermal Conductivity: 165 to 185 W/m-K
- Coeff. of Thermal Expansion (CTE): 3 to 4.5 µm/m-C
- MOR / Flexural Strength: 56,564.36734930683 psi
-
Description: compositions are characterized by excellent corrosion resistance, high thermal and electrical conductivity, low mechanical properties and excellent workability. These alloys are non-heat treatable. The most common type is A91100 which is commercially pure aluminum. It is soft
- UNS Number: 91,050 to 91,350
- Tensile Strength (UTS, Break): 6,500 psi
- Elongation: 23 %
- UNS A Number: 91,050 to 91,350
-
Description: With its properties of electrical insulation and excellent thermal conductivity, Aluminum Nitride Ceramics is ideal for applications where heat dissipation is required. In addition, since it offers a coefficient of thermal expansion (CTE) near that of silicon, and excellent plasma
- Max Use / Curie Temperature: 1,500 C
- Thermal Conductivity: 70 to 180 W/m-K
- MOR / Flexural Strength: 43,511.0518071591 psi
- Specialty Ceramic Type: Aluminum Nitride
-
Supplier: Alcoa North American Rolled Products
Description: Cryogenic and Shipyard Aluminum Petroleum and Process Industries Superior performance in supercold environments makes Alcoa aluminum an ideal material for handling fluids such as liquified natural gas (LNG) efficiently, safely and economically. Its excellent mechanical
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one
- Applications: Abrasive / Erosive Wear Protection
- Type: Aluminum / Aluminum Alloy (UNS A)
- Specifications: Casting Grade (ICI, etc.)
- Features: Non-ferrous - Any Type, Other
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one
- Applications: Abrasive / Erosive Wear Protection
- Type: Aluminum / Aluminum Alloy (UNS A)
- Specifications: Casting Grade (ICI, etc.)
- Shape / Form: Ingot
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one
- Applications: Abrasive / Erosive Wear Protection
- Type: Aluminum / Aluminum Alloy (UNS A)
- Shape / Form: Billet / Slab / Bloom
- Specifications: Casting Grade (ICI, etc.)
-
Supplier: Alcoa North American Rolled Products
Description: 2124 Aluminum Alloy Plate Description Alloy 2124-T851 plate was developed primarily for elevated temperature applications requiring guaranteed fracture toughness and improved short transverse properties in plate gauges over 1.0 inches (25.40 mm) thick. This plate alloy also exhibits
- Type: Aluminum / Aluminum Alloy (UNS A)
- Features: Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: Belmont Metals, Inc.
Description: Aluminum Master Alloys with Beryllium, Boron, Boron-Titanium, Chromium, Copper, Iron, Lithium , Magnesium, Manganese, Nickel, Silicon, Titanium, Zinc Belmont Aluminum Master Alloys are alloying elements manufactured from Aluminum and are combined with a high percentages of one
- Applications: Abrasive / Erosive Wear Protection
- Type: Aluminum / Aluminum Alloy (UNS A), Refractory / Reactive (UNS R)
- Features: Beryllium / Beryllium Alloy, Non-ferrous - Any Type
- Shape / Form: Billet / Slab / Bloom
-
Supplier: 3X Ceramic Parts Company Limited
Description: Diameter 1.2mm Length 20mm AIN Aluminum Nitride Ceramic Pin We could provide micro precision machining on the aluminum nitride material . This small diameter aluminum nitride pin is grinded on the centerless grinding machine to get the outside diameter . Aluminum nitride
- Density: 3.359997879413084 g/cc
- Thermal Conductivity: 170 W/m-K
- MOR / Flexural Strength: 53,663.63056216289 psi
- Compressive / Crushing Strength: 24,656.26269072349 to 26,831.815281081446 psi
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Butyl aluminum foil waterproof tape is an environmentally friendly solvent-free sealing material based on butyl rubber and polyisobutylene as the main raw materials, and mixed with polymer materials through a special process. It has excellent mechanical properties, high tensile
- Features: Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Metal Foil / Sheet
- Adhesive: Rubber
-
Supplier: FX PCB Co., Ltd.
Description: mechanical and thermal stress. Base Layer of Aluminum The supporting element of an aluminum base layer is aluminum substrate material. High heat conductivity is required, as well as suitability for standard mechanical production processes including drilling,
- Thickness: 0.01968503937007874 to 0.1968503937007874 inches
- Materials: Aluminum Foil / Cladding, Copper Foil / Cladding
- Features: Specialty / Other
-
Supplier: ASTM International
Description: This specification covers round, aluminum-clad steel core wire used for mechanical reinforcement in the manufacture of aluminum conductors, aluminum-clad steel reinforced. The base metal shall be steel produced by the openhearth, electric-furnace, or basic-oxygen process
-
Supplier: American Welding Society (AWS)
Description: electronic version. Volume 1 - Fundamentals Order Code F-1 Basics of Brazing BHCF1 F-2 Phase Change Phenomena and Joint Metallurgy in Brazing BHCF2 F-3 Wetting and Capillarity in Brazing BHCF3 F-4 Brazement Design BHCF4 F-5 Mechanical Properties of Brazed Joints BHCF5 F-6 Brazing
-
Description: thermal expansion, so it is a good thermal shock resistant material. It is an ideal crucible material for melting and casting pure iron, aluminum or aluminum alloy. Aluminum nitride is also an electrical insulator with good dielectric properties. It is also promising to
- Thermal Conductivity: 150 W/m-K
- Coeff. of Thermal Expansion (CTE): 4.5 µm/m-C
- Specialty Ceramic Type: Aluminum Nitride
- Applications: Electrical / HV Parts
-
Supplier: 3X Ceramic Parts Company Limited
Description: scribed and laser processed. AlN Ceramics have excellent thermal, electrical and mechanical properties. High thermal conductivity (7-10 times of alumina ceramics), low dielectric constant and dielectric loss, reliable insulation performance, excellent mechanical
- Density: 3.3299978983468956 g/cc
- Thermal Conductivity: 170 W/m-K
- MOR / Flexural Strength: 58,014.7357428788 psi
- Specialty Ceramic Type: Aluminum Nitride
-
Supplier: Accuratus Corporation
Description: pressing produces substrates up to 2 inches square and .250 inches thick. A list of standard substrate sizes can be found on the Aluminum Nitride Substrate Sizes page. Standard aluminum nitride process methods yield strong substrates with consistent material properties and at
- Thickness / Wall Thickness: 0.06 inch
- Length: 5 inch
- Diameter: 7 inch
- Density: 3.26 g/cc
-
Supplier: ASTM International
Description: This specification covers aluminum alloy sheets used in the fabrication of corrugated aluminum pipe intended for use for storm water drainage, underdrains, culverts, and similar uses. The material is furnished corrugated in cut lengths, and uncorrugated in coils and cut lengths. The
Find Suppliers by Category Top
Featured Products Top
-
becoming rancid and stale, the inside of most packets of chips is coated with an ultra-thin layer of aluminum. It makes the plastic foil impermeable to air, water vapor, and UV light. It also keeps flavors from escaping via diffusion, as would be possible with pure plastic foils. (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
commercial and pre-commercial porous transport layers (PTLs) in the AEMEL anode. The PTLs were made from stainless steel and nickel alloys. The primary goal was to determine the properties that led to the best possible AEMEL performance – meaning low voltage operation and the production of Green H2 (read more)
Browse Mechanical Seals Datasheets for Technetics Group -
stability of AIN substrates makes them reliable under extreme conditions, preventing degradation over time. Applications in the Semiconductor Industry The unique properties of Aluminum Nitride Wafer Substrates make them highly sought after in various semiconductor applications. These (read more)
Browse Specialty Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
When selecting aluminum nitride substrates for high-power electronics and electronic packaging, thermal conductivity is only one part of the design requirement. INNOVACERA supports AlN substrate selection based on thermal expansion compatibility, dielectric performance, mechanical strength (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The aluminum nitride ceramic sheets provided by Great Ceramic have high thermal conductivity, low dielectric constant and dielectric loss, and excellent mechanical properties, making them one of the most ideal choices for electronic applications. They are widely used in information communication (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Aluminum Nitride (AlN) Ceramic Parts AlN ceramics are renowned for their unique combination of high thermal conductivity, electrical insulation, and excellent mechanical properties, including hardness, wear resistance, and corrosion resistance. These properties make Al (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
wall) These certifications ensure the tubing meets the required mechanical property testing such as tensile, yield and elongation. Discover the Benefits of Stainless Steel The many unique benefits of stainless (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
tolerance of 0.002’’. Additionally, a comparison of mechanical properties is very similar – both having a 35 ksi yield strength, but extrusion stock is 38 ksi ultimate tensile strength and cold finished is slightly more, at 42 ksi. Common specifications for cold finished / rolled are ASTM-B211, and AMS-QQ-A-225/8 for rounds. (read more)
Browse Datasheets for Protomatic, Inc. -
in reducing weight and is suitable for applications that require weight reduction. High strength and excellent mechanical properties: Aluminum alloy forgings have the characteristics of high strength, high specific stiffness, excellent elastic (read more)
Browse Forging Services Datasheets for Running Industry Co., Ltd -
operation across these systems. Key Features Premium Material: Made from 6063 aluminum alloy, providing high thermal conductivity and excellent mechanical properties. Enhanced Durability: Anodized for corrosion resistance, suitable for (read more)
Browse Heat Sinks Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
Aluminum Nitride Properties And Applications
Aluminum nitride has good oxidation resistance, chemical resistance, thermal shock resistance, mechanical strength, low dielectric constant, thermal expansion coefficient similar to that of silicon crystal, and high thermal conductivity. So it is widely used in machinery and other application
-
Heat Treatment for Aluminum Castings
Heat treatment transforms internal structure, improving mechanical properties, wear resistance, machinability, and dimensional stability of aluminum castings.
-
What is Refractory Cement?
Refractory cement uses binding materials with improved thermodynamic properties to reduce the risk of mechanical failure. Fused minerals like aluminum oxide, or alumina, are used to bind coarse aggregate materials and provide superior temperature resistant properties without reducing
-
AMB AlN Ceramic Substrate
Aluminum nitride (AlN) ceramics as a high thermal conductivity, thermal expansion coefficient close to silicon semiconductor material, has good insulation and mechanical properties, aluminum nitride copper clad plate has very high thermal conductivity in thermal characteristics, heat dissipation
More Information Top
-
Effects of Prior Corrosion with and Without Stress on the Mechanical Properties of 7475-T761 Aluminum Alloy
Therefore, the mechanism of the aluminum mechanical properties deterioration caused by prior corrosion needs further studies.
-
Journal of Aircraft > Mechanical Properties of Eutectic Bonded Boron Aluminum
Table 1 Average unidirectional boron aluminum mechanical proper- ty summary .
-
Aluminium Alloys - Aluminium 6063/6063A Properties, Fabrication and Applications, Supplier Data by Aalco
6063 Aluminium Mechanical Properties .
-
ZASMHBA0002184
7 6 4 / Machining of Specific Metals and Alloys Table 2 Comparison of common mechanical properties of 2017-T4 aluminum alloy and hot-rolled low-carbon steel Aluminum Mechanical property .
-
Residual stresses in squeeze-cast aluminum rods
By using the as-cast aluminium mechanical properties E = 70,6 MN/m2,v = 0.345 and dimensions R = 0.0138 m, L = 0.045 m, f = 0.5 x 10-3m; the adjusted corrected maximum longitudinal residual stress, using eq (A16) for …
-
Modeling of Bolt Joint Behavior of Cast Aluminum Alloy (A380-T5) by Coupling Creep and Plasticity in Finite Element Analysis
The increased thread engagement length could also compensate for the poorer casting aluminum mechan- ical properties in the bolt thread to some extent.
-
Prediction of crack growth direction by Strain Energy Sih's Theory on specimens SEN under tension-compression biaxial loading employing Genetic Algorithms
Steel and aluminium mechanical properties to modelled specimens were employed, because they are two of materials but used in engineering design.
Indicates content that may require registration and/or purchase.