-
Supplier: Accuris
Description: ANODIC OXIDATION COATING ON ALUMINUM
-
Supplier: Saint-Gobain Innovative Materials
Description: Rokide® rods are available in many ceramic oxide compositions for a wide range of applications. ROKIDE® rods are sprayed through portable ROKIDE® spray units driven by electricity.
- Material Type: Ceramic, Alumina
- Rod / Wire Diameter: 4.76 to 6.35 mm
- Thermal Spray Technology: Flame Spray - Rod / Rokide®
-
Supplier: Saint-Gobain Innovative Materials
Description: Rokide® rods are available in many ceramic oxide compositions for a wide range of applications. ROKIDE® rods are sprayed through portable ROKIDE® spray units driven by electricity.
- Material Type: Ceramic, Alumina
- Rod / Wire Diameter: 6.35 mm
- Thermal Spray Technology: Flame Spray - Rod / Rokide®
-
-
Supplier: Accuris
Description: ALUMINUM OXIDE COATINGS, LUBRICATIVE, FOR ALUMINUM
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical and
- Material Type: Ceramic, Alumina
- Particle Size: 20 to 45 µm
- Thermal Spray Technology: Flame Spray - Powder
-
Supplier: Accuris
Description: COATING, ALUMINUM OXIDE DETONATION DEPOSITION
-
Supplier: Accuris
Description: ANODIC OXIDATION COATING ON ALUMINUM PROCESS REQUIREMENTS
-
Supplier: MIRWEC Coating
Description: MIRWEC Coating proudly offers the highest quality precision, uniform coating attainable. With extensive experience in anti-reflective, protective, conductive, anode, cathode, separator, adhesive, anchor, and many many more coating, we can work with you to achieve the results you
- Additional Services / Processes: Inspection / Monitoring, Material Selection / Design Assistance, On-site / Field (Large Structures), Research & Development, Specialty / Other
- Coating Process: Abrasives / Superabrasives, Adhesive / PSA, Black Oxide, Ceramic Coating, Coil / Roll Coating, E-coat (Anodic / Cathodic), Hardfacing, Liner - Applied / Spray On, Rubber Coating, Thin Film Coating, Web Coating, Other
- Finishing / Surface Treatment: Corona Treatment
- Functional / Performance: Adhesive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Mold Release / Nonstick, Porosity / Surface Sealing, Protective, Reflective, VOC Compliant, Waterproof / Water Repellant, Wear / Erosion Resistant
-
Supplier: PPG Protective & Marine Coatings
Description: High-performance tin-free antifouling with high level of cuprous oxide for long-life fouling protection
- Chemistry: Resin Base / Polymer Binder, Silicone
- Features: Heat Resistant / High Temperature, Protective
- Substrate / Surface: Metal, Steel
- Type: Coating
-
Supplier: Abrisa Technologies
Description: activity. From top quality Indium Tin Oxide (ITO) and Index-Matched Indium Tin Oxide (IMITO) coatings to patterned optics to Anti-Reflective (AR) and anti-glare glass, our expert engineering team can deliver coatings to your detailed specifications. We can provide
- Additional Services / Processes: Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Specialty / Other
- Cleaning / Parts Washing: Pressure / Spray Washing, Scrub Tank / Immersion Washing, Ultrasonic Cleaning
- Coating Process: Ceramic Coating, Screen Printing / Selective Coating, Thin Film Coating
- Finishing / Surface Treatment: Buffing / Polishing, Mirror Finishing, Sanding / Grinding, Other
-
Supplier: Valspar Corporation (The)
Description: Improving the proven. Flurospar® is the newest spray-applied coating adaptation to the well-established Fluropon® formula line. Flurospar provides a new level of environmental responsibility and an increased resistance to mars and abrasions. Plus, enhanced UV protection
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder, Other
- Features: Weather / UV Resistant
- Substrate / Surface: Aluminum
- Type: Coating
-
Supplier: Valspar Corporation (The)
Description: We call it “Super” and we mean Super. Super Dynapon® earns its name every day in the toughest, high-wear conditions. Performing and protecting in commercial environments while displaying the best of Valspar color and presence. Super Dynapon is a hero on aluminum and
- Chemistry: Resin Base / Polymer Binder, Other
- Features: Weather / UV Resistant
- Substrate / Surface: Aluminum
- Surface Location / Orientation: Exterior
-
Supplier: Chemetall
Description: Deoxidizer LNC is a non-chromated, acidic material for removing oxides, alkaline etching smut and discoloration from aluminum and aluminum alloys. It is used before chromate conversion coating, non-chrome conversion coating, anodizing, electrical resistance
- Applications: Coatings / Paint
-
Supplier: SAE International
Description: This specification covers the engineering requirements for applying aluminum oxide to metal parts by detonation deposition and the properties of such coatings.
-
Supplier: SAE International
Description: This specification covers the engineering requirements for applying aluminum oxide to metal parts by detonation deposition and the properties of such coatings.
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain’s #112 is a blocky-shaped, fused aluminum oxide powder with about 3% titania. The powder produces coatings that provide wear resistance & dielectric strength in aerospace, printing & automotive applications. The #112 is approved for GE A50TF87 Class B, Canadian
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
- Features: Heat Resistant / High Temperature
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain’s #110 GE is a blocky-shaped, fused aluminum oxide powder with about 3% titania. The powder yields wear-resistant coatings that are ideal for aerospace, printing & automotive applications. The #110 GE is approved for GE A50TF87 Class A & meets requirements for
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
- Features: Heat Resistant / High Temperature
-
Supplier: Saint-Gobain Coating Solutions
Description: available in a range of particle sizes. Contact your Saint-Gobain Coating Solutions representative to select the ideal size based on your application & desired surface finish. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
- Features: Heat Resistant / High Temperature
-
Supplier: Abrisa Technologies
Description: activity. From top quality Indium Tin Oxide (ITO) and Index-Matched Indium Tin Oxide (IMITO) coatings to patterned optics to Anti-Reflective (AR) and anti-glare glass, our expert engineering team can deliver coatings to your detailed specifications. We can provide
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Metal, Mirror, Protective, Other
- Regional Preference: North America, United States Only, Southwest US Only
- Substrate Materials: Glass
- Wavelength Range: UV, Visible, IR
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain’s #110 is a blocky-shaped gray fused aluminum oxide powder containing about 3 percent titania. When sprayed, this powder produces a hard, dense coating that offers wear resistance & dielectric strength in aerospace, printing, automotive & chemical applications
- Material Type: Ceramic, Alumina, Specialty / Other
- Thermal Spray Technology: Flame Spray - Powder
-
Supplier: Dontech Incorporated
Description: Dontech manufactures a variety of transparent conductive coatings for EMI shielding, optical scanners, and transparent heater applications. Transparent conductive oxides such as indium tin oxide (ITO) and metals such as aluminum, gold or silver are deposited via DC or AC
- Features: EMI / RFI Shielding
-
Supplier: ASTM International
Description: This specification covers the requirements for porous oxide coatings deposited by electrolysis on aluminum and aluminum alloy parts. These coatings should have good appearance, abrasion resistance, electrical properties, and protection against corrosion and does
-
Supplier: Tnemec Company, Inc.
Description: A one-component, moisture-cured, iron oxide and zinc filled primer
- Cure / Dry Temperature: 50 to 70 F
- Form: Liquid
- Surface Location / Orientation: Exterior, Interior
- Technology: Film Drying / Air Setting
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements for electrolytically formed porous oxide coatings on aluminum and aluminum alloy parts where appearance, abrasion resistance, electrical properties, and protection against corrosion are important. Nonporous, barrier layer anodic
-
Supplier: Deposition Sciences, Inc.
Description: . APPLICATIONS • Sunshade: A proprietary RF-transparent dielectric reflector with low solar heat gain • Metallization • Semiconductor multilayers • Oxide and Nitride multilayers BENEFITS • Very thick coatings • Lower
- Additional Services / Processes: Material Selection / Design Assistance
- Coating Process: Thin Film Coating
- Finishing / Surface Treatment: Mirror Finishing
- Functional / Performance: Antireflective, Dielectric, Protective, Reflective
-
Supplier: Franke Plating Works Inc.
Description: Franke Plating Works' electroplating capabilities span a wide variety of metals and processes. Their five state-of-the-art, electronically programmed hoist lines carry parts to their plating tanks. They have the capability of plating your parts in a variety of zinc alloys for strength and
- Additional Services / Processes: On-site / Field (Large Structures)
- Cleaning / Parts Washing: Degreasing, Stripping / Coating Removal
- Coating Process: Black Oxide, Chemical Finish / Conversion, Dry Lubricant Coating, Phosphate Coating, Plating / Electroplating, Spray Coating, Thin Film Coating
- Finishing / Surface Treatment: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Passivation, Pickling / Chemical Deburring
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: RD Optical provide metal coated Front Surface Mirrors. The front surface coated with metal (Au, Al, or Ag) over coated with silicon monoxide(SiO2). Metallic coatings have low peak reflectance, mechanical durability and damage threshold, but they have extremely broadband and low cost. They are
- Applications: Optical Coatings
- Applications & Features: Reflective / Mirror Coatings
- Materials Processed: Aluminum, Metal, Silicon Oxide / Dioxide
- Type: ECD Material / Chemical
-
Supplier: Deposition Sciences, Inc.
Description: . APPLICATIONS • Sunshade: A proprietary RF-transparent dielectric reflector with low solar heat gain • Metallization • Semiconductor multilayers • Oxide and Nitride multilayers BENEFITS • Very thick coatings • Lower
- Functional / Performance: Antireflective, Dielectric, Reflective, Protective
- Industry: Aerospace, Automotive, Government, Medical / Healthcare, OEM / Industrial, Other
- Material / Substrate Capabilities: Aluminum, Metal, Precious Metals
- Regional Preference: North America, United States Only
-
Supplier: Chemetall
Description: CrysCoat 187 is a 3-stage immersion iron phosphate material for simultaneous cleaning and phosphating of steel prior to painting. It is also used for cleaning and removing light oxides from aluminum prior to conversion coating
- Applications: Coatings / Paint
-
Description: Corothane® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability. Excellent
- Chemistry: Aluminum, Metal / Metal Filled, Polyurethane, Resin Base / Polymer Binder, Other
- Cure / Dry Temperature: 40 to 100 F
- Features: Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature
- Form: Liquid
-
Supplier: Chemetall
Description: CrysCoat 2187 is an iron phosphate material used to simultaneous clean and phosphate steel prior to painting. It is normally used in immersion processes. It can also be used to clean and remove oxide from aluminum and zinc substrates. For heavily soiled substrates, an alkaline cleaner
- Applications: Coatings / Paint
-
Supplier: SAE International
Description: This specification establishes the engineering requirements for producing a hard coating on aluminum alloys and the properties of such coating. This coating has been used typically to increase, by the formation of a dense aluminum oxide, surface hardness and
-
Supplier: SAE International
Description: This specification establishes the engineering requirements for producing a hard, teflon-impregnated or codeposited teflon-aluminum oxide coating on aluminum alloys and the properties of such coating.
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry
- Applications: Other
- Shape / Form: Powder
-
Supplier: ASTM International
Description: 1.1 This specification covers aluminum oxide (alumina) powder in two classes of particle size, two chemical grades, and two levels of acidity, for use as an insulating coating or as an ingredient of ceramic mixtures for components of electronic devices as follows: 1.1.1 Particle
-
Description: Fast Clad® DTM Urethane Mastic is a single coat, fast dry, high build, direct-to-metal, polyaspartic urethane containing MIO (micaceous iron oxide). It is formulated to provide high performance protection with excellent corrosion and weathering resistance. Single coat
- Chemistry: Polyurethane, Resin Base / Polymer Binder, Other
- Cure / Dry Temperature: 35 to 120 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Protective, Sprayable, Weather / UV Resistant
- Form: Liquid
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 1A54H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid
- Chemistry: Resin Base / Polymer Binder, Silicone, Solvent Based
- Coverage: 11 to 13 ft²
- Cure / Dry Temperature: 70 to 176 F
- Features: Corrosion Inhibiting / Rust Preventive, Sprayable, Touch-Up
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 52H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid
- Chemistry: Resin Base / Polymer Binder, Silicone, Solvent Based
- Coverage: 125 to 260 ft²
- Cure / Dry Temperature: 70 to 176 F
- Features: Corrosion Inhibiting / Rust Preventive, Sprayable, Touch-Up
-
Supplier: SWD, Inc.
Description: Doerken Delta Coatings Systems Yuken Coating Systems Xylan Moly Disulfate
- Additional Services / Processes: Inspection / Monitoring, New / OEM Parts, Recoating / Refinishing
- Cleaning / Parts Washing: Degreasing, Stripping / Coating Removal
- Coating Process: Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Phosphate Coating, Thin Film Coating
- Finishing / Surface Treatment: Passivation, Pickling / Chemical Deburring
-
Supplier: ASTM International
Description: This specification covers corrosion-resistant coating consisting of an inorganic aluminum particle-filled basecoat and an organic or inorganic topcoat. The basecoat is a water-dilutable slurry containing aluminum particles dispersed in a liquid binder of chromate/phosphate
-
Supplier: Thermal Metal Treating, Inc.
Description: Industrial coatings to enhance the appearance of products to assure confidence in its quality and reliabilty. Black Oxide Processes meet all Automotive and Mil D 13924 Class 1-4 StandardsZinc and Manganese Phosphates meet all Automotive and Mil TT-C-490C and DOD-P-16232F Standards
- Additional Services / Processes: Material Selection / Design Assistance, New / OEM Parts, Recoating / Refinishing
- Cleaning / Parts Washing: Burn-off / Thermal Cleaning, Stripping / Coating Removal, Ultrasonic Cleaning
- Coating Process: Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Dry Lubricant Coating, Painting, Phosphate Coating, Plating / Electroplating, Powder Coating
- Finishing / Surface Treatment: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Passivation, Pickling / Chemical Deburring
-
Description: Durable top quality pigment polyester coating with high performance protection against chalking, abrasions, and is excellent adhesion. Super Dynapon® is a super durable polyester spray-applied coating for aluminum extrusions and wall panels that will meet or exceed AAMA 2604
- Chemistry: Resin Base / Polymer Binder, Other
- Type: Coating
-
Supplier: BFG Manufacturing Services
Description: BFG performs a variety of processes to meet the specific requirements of a part. They include: Zinc-Nickel Alloy Plating Resin Impregnation Zinc Phosphate Coating Manganese Phosphate Coating Black Oxide Coating Leachant Sealer
- Cleaning / Parts Washing: Pressure / Spray Washing, Scrub Tank / Immersion Washing
- Coating Process: Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, E-coat (Anodic / Cathodic), Galvanizing, Phosphate Coating, Plastic Coating, Plating / Electroplating, Powder Coating, Spray Coating, Thin Film Coating, Vacuum-Pressure Impregnation
- Finishing / Surface Treatment: Abrasive / Blasting, Mass Finishing (Tumbling / Vibratory), Passivation, Pickling / Chemical Deburring, Sanding / Grinding, Other
- Functional / Performance: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon
- Chemistry: Metal / Metal Filled, Resin Base / Polymer Binder
- Form: Liquid
- Operating / Use Temperature: 2000 F
- Substrate / Surface: Glass
-
Supplier: Sanchem, Inc.
Description: is a chromate-free inorganic seal for anodizing and aluminum oxide coatings. SafeGard CC-5000 is a direct replacement for standard dichromate seal used in military applications specification MIL-A8625C. It contains no organics or toxic environmentally unfriendly inorganics. Will
- Chemistry: Inorganic (Ceramic, Conversion, Glaze), Conversion Coating, Other
- Features: Corrosion Inhibiting / Rust Preventive, Protective
- Form: Liquid
- Substrate / Surface: Aluminum, Steel, Other
-
Supplier: Coatings For Industry, Inc.
Description: Alseal 518 is a coating composition formulated for protecting ferrous alloys from both high temperature heat oxidation and at the same time offer sacrificial (cathodic) protection to the base metal. Because of its high temperature capabilities, it offers excellent protection when
- Chemistry: Aluminum, Ceramic Coating, Inorganic (Ceramic, Conversion, Glaze), Metal / Metal Filled
- Coverage: 320 ft²
- Cure / Dry Temperature: 500 to 600 F
- Features: Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Protective, Sprayable
Find Suppliers by Category Top
Featured Products Top
-
Diffuse your operational issues To protect high-temperature parts from corrosion and oxidation, we produce a protective barrier by diffusing a metal such as aluminum or chromium into the base metal, which forms a new alloy surface. Typical applications include low- and high-pressure turbine airfoils and marine and industrial gas turbines. (read more)
Browse Coating Services Datasheets for Linde Advanced Material Technologies -
Plasma-sprayed coatings, invented by Praxair Surface Technologies, are created by heating and accelerating powder material in a high-temperature plasma stream and projecting it against the surface. Standard production coatings include pure metals and metallic alloys such as nickel or ni (read more)
Browse Coating Services Datasheets for Linde Advanced Material Technologies -
Abrisa Technologies’ Transparent Conductive Heaters incorporate coatings of Indium Tin Oxide (ITO), Index-Matched Indium Tin Oxide (IMITO) or Indium Molyb-denum Oxide (IMO) and are ideal window and (read more)
Browse Optical Coating Services Datasheets for Abrisa Technologies -
Transparent conductive coatings such as Indium Tin Oxide (ITO), Indium Molybdenum (IMO) or Index-Matched (IMITO) are used to make robust transparent electro-magnetic shielded (EMI) display enhancement glass, anti-fogging/frost-free camera windows and controlled temperature sample surfaces for (read more)
Browse Coating Services Datasheets for Abrisa Technologies -
The right coating for your application. Coatings are one of the most powerful tools available for protecting components in corrosive operating environments. We offer an unmatched variety of coatings and treatments to protect your parts (read more)
Browse Coating Services Datasheets for Linde Advanced Material Technologies -
specifications. The thermal spray coating process delivers a high-quality coating that extends the lifetime performance of new or old components. It is placed on a component to provide protection from wear, corrosion, fatigue, oxidation and high temperatures. It also allows parts to be rebuilt (read more)
Browse Coating Services Datasheets for Linde Advanced Material Technologies -
The last thing to worry about with furnace rolls are pickup issues due to excessive iron fines, residual caustic, or thin oxide films and scratch issues. Our coated furnace rolls prevent these issues to make sure that they will not affect the delivery or the high quality that the customers (read more)
Browse Painting, Coating, and Finishing System Integrators Datasheets for Linde Advanced Material Technologies -
shipment or coating with zinc or other alloys. The annealing furnace consumes a significant amount of energy and generates carbon and nitrogen oxide emissions. The radiant tubes’ energy usage, emissions and thermal performance can be improved through the use of high surface area (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
Abrisa Technologies specializes in the design and PVD coating of transparent conductive Indium Tin Oxide (ITO) and Index-Matched ITO (IMITO) for use on heated windows, bio sample test platforms, EMI shielded display glass, transparent electrodes used for LC switching, and other electro (read more)
Browse Industrial Coatings Datasheets for Abrisa Technologies -
Abrisa Technologies specializes in the design and PVD coating of transparent conductive Indium Tin Oxide (ITO) and Index-Matched ITO (IMITO) for use on heated windows, bio sample test platforms, EMI shielded display glass, transparent electrodes used for LC switching, and other electro (read more)
Browse Optical Coating Services Datasheets for Abrisa Technologies
Conduct Research Top
-
Advantages of Non-Electrolytic formed Aluminum Oxide Coating
Advantages of Non-Electrolytic formed Aluminum Oxide Coating.
-
PD Meter Prevents Oxidation in Strip Oiler Application
Pickling is a metal surface treatment used to remove impurities from ferrous metals, copper and aluminum alloys. A solution called pickle liquor, which contains strong acids, is used to remove surface impurities. Sheet steel that undergoes. acid pickling will often oxidize depending
-
LPCVD Low Pressure Chemical Vapor Deposition
Deposition Sciences' exclusive IsoDyn TM low pressure chemical vapor deposition (LPCVD) coating technology is a thermally driven organo-metallic process that is configured to deposit single layers of aluminum oxide and multi-layers of silicon dioxide and tantalum pentoxide. LPCVD
-
Market Trend Of Thin Film Ceramic Substrates
) or three-dimensional are considered thin-film ceramic substrates. They can be manufactured from a variety of materials, including Silicon Nitride, Aluminum Nitride, Beryllium Oxide, and Alumina. Because of thin-film ceramics' ability to transfer heat, electronics can use them as heat sinks.