-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon Aluminum Putty F 10610 is an epoxy that is used for patching machinery, aluminum castings, and concrete. It can be drilled, tapped, and machined using metalwork tools. 1 lb Kit.
- Dielectric Strength: 100.00000000000001 kV/in
- Chemical System: Epoxy (EP)
- Cure / Technology: Two Component System
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Fixmaster 97463 silver PC 7254 aluminum putty is compatible with metal and steel materials. Provides a 20 min working time. Delivers great performance with a shear strength of 2015 psi and tensile strength of 4230 psi. Maximum operating temperature is +200 F.
- Use Temperature: 200 F
- Features: Leveling / Filling Compound
-
Supplier: Aremco Products, Inc.
Description: Ceramic fiber-reinforced, refractory repair
- Max Use / Curie Temperature: 1,371.111111111111 C
- Coeff. of Thermal Expansion (CTE): 7,560,000 µm/m-C
- Material Type: Alumina / Aluminum Oxide
- Applications: Ceramics / Glass Manufacturing, Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
-
-
Supplier: Allied Electronics, Inc.
Description: Each receptacle features an independent on/off switch plus a master on/off switch that controls the power to all receptacles. Features: 15 A, 120 VAC Rating Circuit Breaker Aluminum Housing Keyhole Mounting
-
Supplier: Allied Electronics, Inc.
Description: Each receptacle features an independent on/off switch plus a master on/off switch that controls the power to all receptacles. Features: 15 A, 120 VAC Rating Circuit Breaker Aluminum Housing Keyhole Mounting
-
Supplier: Henkel Corporation - Industrial
Description: Extreme temperature, silicic acid, water-based repair putty that withstands environments up to 2,000 °F (1,000 °C). LOCTITE® MR 2000 is a silver gray, extreme temperature, silicic acid, water-based repair putty that withstands environments up to 2,000 °F (1,000 °C). It is an
- Chemical System: Epoxy (EP)
- Substrate Compatibility: Metal
- Cure / Technology: Single Component System
-
Supplier: Techsil Limited
Description: Devcon Aluminum Putty (F) is an aluminum filled epoxy putty for cost effective repairs to aluminum castings, components & equipment. It bonds to most metals & rigid plastics and is resistant to CFC's & chemicals. This putty is used on applications requiring
- Chemical System: Epoxy (EP)
- Features: Gap Filling Sealant / FIP Gasket
- Substrate Compatibility: Metal
-
Supplier: Techsil Limited
Description: Devcon Wear Resistant Putty is a smooth, non-rusting ceramic-filled epoxy putty used to repair and rebuild interfacing metallic, low-friction surfaces such as machine ways and flanges. This product will repair in tight spots where a fine flowing putty is required, it will easily
- Substrate Compatibility: Ceramic / Glass, Concrete / Masonry, Metal, Plastic
- Chemical System: Epoxy (EP)
- Features: Gap Filling Sealant / FIP Gasket
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon 5 Minute Putty Adhesive Gray is a fast-setting epoxy used for restoring worn or fatigued metals, patching castings, or rebuilding pump and valve bodies. It is resistant to chemicals and most acids, bases, and solvents. It also bonds to aluminum and
- Dielectric Strength: 30 kV/in
- Chemical System: Epoxy (EP)
- Substrate Compatibility: Metal
- Cure / Technology: Two Component System
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon gray filler is compatible with aluminum, concrete, plastic and steel materials with a 16 hr cure time. Provides a 45 min working time. Delivers great performance with tensile strength of 2800 psi. Maximum operating temperature is +250 F.
- Use Temperature: 250 F
- Features: Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon gray filler is compatible with aluminum, concrete, plastic and steel materials with a 16 hr cure time. Provides a 45 min working time. Delivers great performance with tensile strength of 2800 psi. Maximum operating temperature is +250 F.
- Use Temperature: 250 F
- Features: Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon gray filler is compatible with aluminum, concrete, plastic and steel materials with a 16 hr cure time. Provides a 45 min working time. Delivers great performance with tensile strength of 2800 psi. Maximum operating temperature is +250 F.
- Use Temperature: 250 F
- Features: Leveling / Filling Compound
-
Supplier: Andax Industries
Description: Andax QuikAluminum. Our aluminum epoxy putty stick is a maleable, fast-hardening, metal repair putty. This epoxy putty repairs permanently any aluminum object. Metal epoxy putty works on other metals, wood, glass, masonry & certain plastics. Don't wait! Get
-
Supplier: E. C. Mitchell Company
Description: Aluminum Oxide: Tough, long life abrasive that is well suited for grinding high tensile materials such as carbon and alloy steels, and all ferrous materials. Round cords from .040" in diameter to .018: Used to clean plumbers putty from pipe threads or remove rust or other buildup from
- Length: 144 inch
- Grit / Micron Size: 150
- Product Type: Abrasive Roll
- Type: Aluminum Oxide
-
Supplier: SAE International
Description: This specification covers a two-component, air-curing, aluminum-powder-filled, epoxy- resin-base material in the form of a paste or putty, suitable for application by spatula or putty-knife.
-
Supplier: SAE International
Description: This specification covers a two-component air-curing, aluminum-powder-filled, epoxy-resin-base material in the form of a paste or putty, suitable for application by spatula or putty-knife.
-
Supplier: SAE International
Description: This specification covers a two-component, air-curing, aluminum-powder-filled, epoxy-resin-base material in the form of a paste or putty, suitable for application by spatula or putty-knife.
-
Supplier: SAE International
Description: This specification covers a two-component air-curing, aluminum-powder-filled, epoxy-resin-base material in the form of a paste or putty, suitable for application by spatula or putty-knife.
-
Supplier: Allied Electronics, Inc.
Description: Provides power where industrial equipment may draw heavy amperage. Features: 20 A, 120 VAC Rating 20 A Circuit Breaker Master On/Off Switch Putty White Aluminum Housing Snap-On Mounting Clips
-
Supplier: Allied Electronics, Inc.
Description: Provides power where industrial equipment may draw heavy amperage. Features: 20 A, 120 VAC Rating 20 A Circuit Breaker Master On/Off Switch Putty White Aluminum Housing Snap-On Mounting Clips
-
Supplier: Newark, An Avnet Company
Description: POWER OUTLET STRIP; No. of Outlets:6Outlets; Outlet Type:NEMA 5-15R; Current Rating:15A; Supply Voltage VAC:120V; Plug Type:NEMA 5-15P; Cable Length:1.8m; Product Range:-; Colour:Putty White; Connector Body Material:Aluminum Body RoHS Compliant: No
-
Supplier: Legrand
Description: Rugged construction. Durable 2" x 1 3/4" [44mm x 51mm] aluminum housing. Some Perma Power units are available with an impact resistant plastic housing. Aesthetically pleasing. Putty white finish and putty white cord blend with any decor. M5S and M5BZ feature putty white
- Number of Electrical Outlets: 5 #
- Nominal Discharge Current: 3 kA
- Mode of Protection: All Mode
- Features: Audio and Video Applications, Computer Rooms, On / Off Switch, Plug-in Style, Resettable Circuit Breaker, SPD, Visual Indicators / LEDs
-
Supplier: Titebond
Description: Titebond Drywall Adhesive is specifically designed for applying drywall to wood, hardboard, gypsum wallboard, cold-rolled steel and aluminum. Its strong initial tack allows the panels to be positioned quickly without slipping. Titebond Drywall Adhesive fills irregularities and gaps in
- Viscosity: 150,000 cP
- Features: Specialty / Other
Find Suppliers by Category Top
More Information Top
-
Epoxy Putty - Adhesive Putties - Grainger Industrial Supply
• Aluminum Putty (1 .
-
Evercoat 108020 4 oz Aluminox Epoxy/Aluminum Putty at PlumberSurplus.com
Evercoat 108020 4 oz Aluminox Epoxy/ Aluminum Putty .
-
Oil Recovery in a Fracture of Variable Aperture With Countercurrent Imbibition: Experimental Analysis
End faces of the matrix are also sealed with aluminum putty to prevent capillary imbibition through these sides (Fig. 2).
-
$80-$90 Adhesives, Sealants and Tape - Grainger Industrial Supply
• Fixmaster Aluminum Putty , Container Size 1 Pound, Container Type Kit .
Indicates content that may require registration and/or purchase.