Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Titebond
Description: Titebond 100% Silicone Sealant is a versatile 100% silicone formula that is ideal for both interior and exterior applications. It offers excellent adhesion to many common construction materials, including vinyl, aluminum, brick, glass and painted surfaces. It also
- Viscosity: 250,000 cP
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-N Plus US Silicone Sealant Aluminum is a one component, moisture-curing sealant that is used for conventional glazing, window and door fabrication, expansion and control joints, and perimeter sealing of building components. It is non-sagging, elastomeric,
- Tensile Strength (Break): 300 psi
- Elongation: 430 %
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil WS-295 Silicone Sealant Aluminum is a one component, low to no bleed, neutral-curing sealant that is used for weatherproofing a variety of materials such as glass to glass joints, perimeters of building components, curtain wall systems, sealing expansion,
- Tensile Strength (Break): 200 psi
- Elongation: 800 %
- Features: Silicone
- Cure / Technology: Single Component System
-
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil-GP Silicone Sealant Aluminum is a one component, acetoxy-curing sealant that is used for appliance assembly, conventional glazing, marine applications, and sealing of building components, trailers, trucks, and RVs. It also bonds well with painted metals,
- Tensile Strength (Break): 220 psi
- Elongation: 350 %
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic, Wood / Wood Product
- Features: Silicone
-
Supplier: Ellsworth Adhesives
Description: Sika Sikasil WS-290 Silicone Sealant Aluminum is a one component, neutral-curing sealant that has low to no bleed and very low-modulus. It is used for Exterior Insulation Finish Systems, sealing expansion, sealing doors and windows, and control joints in metal curtain
- Tensile Strength (Break): 165 psi
- Elongation: 1,200 %
- Features: Silicone
- Cure / Technology: Single Component System
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite Teroson SI 9160 ALM aluminum silicone sealant with a 7 day cure time. Formerly known as Loctite Silatech Silicone Sealant.
-
Supplier: Techsil Limited
Description: the fitting faces. Three Bond 5222N has been designed specifically as a seam sealant for the construction, automotive and general engineering industries to seal joints in metal fabrications. Being of modified silicone nature it has excellent adhesion to steel, aluminum and
- Features: Rubber Based / Elastomeric, Silicone
-
Supplier: Allied Electronics, Inc.
Description: MG Chemicals offers a comprehensive portfolio of silicone solutions to help meet a broad array of handling and performance needs in electronic components and assemblies. Selection of the appropriate type of RTV depends upon the required manufacturing process, handling requirements, curing
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite SI 5049WH white silicone adhesive sealant is compatible with glass, ceramic, aluminum, steel and plastics materials with a 24 hr cure time. Minimum to maximum operating temperatures are -30 F to +250 F. Formerly known as Loctite Superflex Speedseal.
- Use Temperature: -30 to 250 F
- Features: Grease / Paste, Silicone
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite SI 5049 CL clear silicone adhesive sealant is compatible with glass, ceramic, aluminum, steel and plastics materials with a 24 hr cure time. Minimum to maximum operating temperatures are -30 F to +250 F. Formerly known as Loctite Superflex Speedseal.
- Use Temperature: -30 to 250 F
- Features: Grease / Paste, Silicone
-
Supplier: Titebond
Description: application. To ensure neat sealant lines, mask areas adjacent to joints. Always apply sealant in a bead form. Do not smear or wipe sealant to a thin consistency outside of joint or masked area. Once sealant is dry to the touch and does not transfer, remove masking tape.
- Viscosity: 500,000 cP
- Features: Specialty / Other
-
Supplier: Titebond
Description: Titebond WeatherMaster Metal Roof Sealant is specifically formulated to outperform all other sealant technologies, including silicones, tri-polymers, and polyurethanes. This superior polymer formula provides a waterproof seal against water, wind, dust and dirt. It offers
- Viscosity: 500,000 cP
- Features: Specialty / Other
-
Supplier: Titebond
Description: Titebond All Siding Sealant is a unique, modified-acrylic formula that offers superior adhesion on all common construction materials. It is ideal for sealing doors, windows, soffits and awnings around vinyl, aluminum, stucco, wood, brick and glass. Titebond All Siding dries quickly and
- Viscosity: 550,000 cP
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 779 is a two-part, non-slump, room temperature vulcanizing silicone rubber showing an outstanding oil resistance and an excellent primerless adhesion on polyamide and aluminum. The performance of ELASTOSIL® RT 779 has been tested in cooperation with the INPRO GmbH,
- Viscosity: 10,000 to 120,000 cP
- Tensile Strength (Break): 406.1031502001516 psi
- Elongation: 250 %
- Industry: OEM / Industrial
-
Supplier: Gelest, Inc.
Description: Additional Properties Surface Tension (mN/m) 37.3 Safety Packaging Under Nitrogen Thermal Silicone Fluid High phenyl content fluids are utilized as heat-exchange fluids, dielectric coolants, impregnants for sintered metal bearing, and base oils for high temperature fluids. Low phenyl content
- Viscosity: 35 to 40 cP
- Index of Refraction: 1.556
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane
- Viscosity: 25 to 35 cP
- Index of Refraction: 1.399
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane
- Viscosity: 25 to 35 cP
- Index of Refraction: 1.401
- Features: Silicone
-
Supplier: Gelest, Inc.
Description: reducing agents. The metallic nature of silicon and its low electronegativity relative to hydrogen lead to polarization of the Si-H bond yielding a hydridic hydrogen and a milder reducing agent compared to aluminum-, boron-, and other metal-based hydrides. A summary of some key silane
- Viscosity: 10 to 15 cP
- Index of Refraction: 1.394
- Features: Silicone
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon
- Use Temperature: 900 F
- Features: Ceramic / Inorganic Cement, Grease / Paste, Silicone
- Industry: Electronics
- Compound Type: Encapsulating / Potting
-
Supplier: Aremco Products, Inc.
Description: Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon
- Operating / Use Temperature: 1,150 F
- Features: Coating
- Substrate: Glass
- Chemistry: Glaze / Glass Enamel, Silicone
-
Supplier: ND Industries, Inc.
Description: Vibra-Tite acrylic (methacrylate) adhesives are a room temperature curing, non-sagging, 2-part system comprised of resin and activator. Our adhesives respond well to dissimilar materials and a wide range of temperatures. Forms a bond on: fiberglass, steel, aluminum, stainless steel,
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Wood / Wood Product
- Cure / Technology: Single Component System
-
Supplier: Clean Air Products
Description: CAP701LP-ST5 Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers (5) LED Recessed Light Fixtures with Wall
- Door Width: 36 inch
- Nozzle Discharge Speed: 9,500 CFM
- Number of Nozzles: 160
- Height: 95 inch
-
Supplier: Chemsultants International Network, Inc.
Description: Chemsultants routinely develops and tests products based on various technologies such as solvent, emulsion, hot melt, and 100% solids systems. Our chemistries include: Silicone polymers / release agents Heat seals / heat-activated adhesives Acrylic copolymers Block copolymers of
- Materials Processed: Abrasives, Adhesives / Sealants, Aluminum / Aluminum Alloy, Carbon / Graphite, Elastomers / Rubber, Noble / Precious Metal
- Services Offered: Blending / Mixing, Compounding, Formulation, Inspection and Analytical Testing, Process Optimization, Research and Development, Training / Consulting, Trial Facility Leasing
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale, Production Lots / Field Scale
- Form: Liquids, Powders, Webs / Continuous Stock
-
Supplier: Clean Air Products
Description: CAP701KD-ST2 Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers (2) LED Recessed Light Fixtures with Wall
- Door Width: 36 inch
- Nozzle Discharge Speed: 3,800 CFM
- Number of Nozzles: 64
- Height: 116 inch
-
Supplier: Clean Air Products
Description: CAP701KD-ST4 Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Doors with Hydraulic Door Closers (4) LED Recessed Light Fixtures with Wall
- Door Width: 48 inch
- Nozzle Discharge Speed: 7,600 CFM
- Number of Nozzles: 128
- Height: 116 inch
-
Supplier: Clean Air Products
Description: CAP701LP-ST Standard Features Durable and Cleanroom-Approved Painted Cold Rolled Steel Shell No Silicone used - only Low-Outgassing Epoxy or Urethane Sealant (2) Anodized Aluminum framed Safety Glass Double Doors with Hydraulic Door Closers (2) Surface-mounted LED Light Fixtures
- Door Width: 72 inch
- Nozzle Discharge Speed: 1,900 CFM
- Number of Nozzles: 32
- Height: 95 inch
-
Supplier: APX Enclosures, Inc.
Description: increase the strength of the door opening and prevent dust and liquids from dropping into the enclosure when the door is opened. 4. All exterior seams are sealed weatheright with silicone sealant. 5. All hardware is either stainless steel or aluminum. B. DOOR 1. All doors are
- Type: Battery Cabinet
-
Supplier: APX Enclosures, Inc.
Description: weathertight with silicone sealant. 5. All hardware is either stainless steel or aluminum. B. DOOR 1. All doors are equipped with athree-point latching mechanisms with nylon rollers at the top and bottom. 2. Door handles are 0.75" stainless steel round bar and have provisions
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: sides. These flanges increase the strength of the door openings and help prevent dust and liquids from dropping into the enclosure when the doors are opened. 4. All exterior seams are ground smooth or sealed weathertight with silicone sealant. 5. Enclosures have provisions for mounting
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: increased security and environmental protection. 5. All exterior seams are ground smooth or sealed weathertight with silicone sealant. 6. (3R only) Enclosures have provisions for mounting a forced air fan system that can be thermostatically controlled, and air is exhausted through a
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
Find Suppliers by Category Top
Featured Products Top
-
the solvent based adhesive. The material is bis-phenol A and organotin compound free, with a low coating temperature of 122-140°F or 50-60° C. TAKELAC A-670A is used with the hardener TAKENATE A-670B, to be used in food packaging for dry food, boiled pouch, standing pouch, and aluminum retort (read more)
Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
thixotropic index of 5.53 at room temperature. It has a good physical strength profile with a tensile strength of 5,500-6,500 psi, a tensile modulus of 450,000-550,000 psi, and lap shear strength for Aluminum to Aluminum of more than 1,000 psi. This rigid system cures with a hardness of around 85-90 Shore D (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
-resistant capabilities. They can eliminate smoke emission when furnaces are closed and provide long-lasting performance through multiple use cycles. Thicker silicone-coated ropes, such as square-braided components, are broadly used as sealants for electrolysis cells in primary aluminum (read more)
Browse Cordage, Rope, and Webbing Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Form In Place Gasket Reliability Starts with the Surface
Form-in-place-gaskets (FIPG) have been a revolutionary advancement in industries that bank on high-reliability sealing applications. FIPG is a versatile sealing technique that deploys a mostly silicone (they can sometimes be blended with metals like silver, aluminum and nickel for conductivity
More Information Top
-
Adhesion of Silicone Sealants to Organic-Coated Aluminium
In this paper, the mechanism of adhesion between organic-coated aluminium and silicone sealants is analysed.
-
Effects of Water Immersion on Building and Civil Engineering Joints and the Use of the Arrhenius Method in Predicting Adhesion Lifetime of Water-Immersed Joints
one-part silicone sealant on aluminum substrates ͑with primer͒ when exposed to intermittent stress during water immersion.
-
Effects of Water Immersion on Building and Civil Engineering Joints and the Use of the Arrhenius Method in Predicting Adhesion Lifetime of Water-Immersed Joints
Figure 3 shows, for illustration, the behavior of a low modulus, aminoxy-cure, one-part silicone sealant on aluminum substrates ͑with primer͒ when exposed to inter- mittent stress during water immersion.
-
Best Bond 502 Super Glue from Taizhou Henco-glue Co.,Ltd, China
• Silicone Sealant in Aluminum ...
-
Experimental determination of the convective heat and mass transfer coefficients for wood drying
In order to impose the evaporation of water through the two wide faces only, the specimens were edge coated with two layers of silicone sealant and aluminium foil.
-
Determination of the effective water conductivity of red pine sapwood
In order to impose a one-dimensional moisture ¯ow through only one direction, the speci- mens were edge coated with two layers of silicone sealant and aluminium foil.
-
Criteria for calculating the efficiency of deep-pleated HEPA filters with aluminum separators during and after design basis accidents
0 Frame : Aluminium Sealant : Silicone adhesive .
-
A model of moisture movement in wood based on water potential and the determination of the effective water conductivity
In order to realize a one-dimensional moisture flow through only one side, the specimens were edge coated with two layers of silicone sealant and aluminium foil.
-
The Influence of a Subslab Gravel Layer and Open Area on Soil-Gas and Radon Entry into Two Experimental Basements
various slots and holes in the floor of the structures with aluminum plates and silicone sealant .
-
The Influence of a Subslab Gravel Layer and Open Area on Soil-Gas and Radon Entry into Two Experimental Basements
The total open area was varied by sealing the various slots and holes in the floor of the structures with aluminum plates and silicone sealant .
Indicates content that may require registration and/or purchase.