-
Supplier: CO2Meter.com
Description: The Carbon Dioxide and Ammonia Gas Detector is a multi-gas solutions designed for indoor agriculture applications like poultry farms who need to measure gases and gain long-term data storage capabilities. Features Dual Beam NDIR or EC technology to measure gas
- Operating Temperature: 32 to 122 F
- Form Factor: Modular Bay / Slot System
-
Supplier: Senscient Inc.
Description: Reliable, open path detection of ammonia at levels low enough to provide early warning for leakage of this highly toxic gas. Detection Limits for ammonia leak detection are orders of magnitude lower than any other OPGD product. Specific detection of Ammonia without any
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 100 %
- Number of Channels: 1
- Response Time: 3 seconds
-
Supplier: CO2Meter.com
Description: The Fixed Ammonia NH3 Gas Detector is designed to protect individuals near toxic and combustible gases, refrigerants, or oxygen in commercial and industrial applications. This fixed gas safety monitor measures NH3 levels between 0-100ppm and detects hazards in order to
- Operating Temperature: -13 to 140 F
- Operating Humidity: 15 %
- Features: Other
- Number of Gases Monitored: Single Gas
-
-
Supplier: ENMET Corporation
Description: P/N 04810-2400, Spectrum Series Personal Gas Detector for Ammonia, NH3 The SPECTRUM Series portable gas detector is a compact, durable and microprocessor-based personal monitor. This instrument is designed for a variety of applications including use by
- Operating Temperature: 14 to 113 F
- Gas Types: Ammonia (NH3)
- Instrument Type: Detector
- Display: Digital
-
Supplier: CO2Meter.com
Description: The Ammonia NH3 Combustible Fixed Gas Detector (PX2-1-2-E1125-A-01) is designed for continuous monitoring of ammonia toxic gases between 0-100ppm and vapors in hazardous areas of zones 1 and 2. This detector is an explosion-proof fixed NH3 gas
- Operating Temperature: -30 to 122 F
- Operating Humidity: 15 to 90 %
- Gas Types: Combustible Gas
- Features: Other
-
Supplier: CO2Meter.com
Description: The Fixed Ammonia (NH3) Gas Detector w/ Remote Sensor (MSC2 + MC2-0-E1125-A-0-P) is designed to protect individuals near toxic gases like Ammonia in commercial and industrial applications. This fixed gas safety monitor measures 0-100ppm NH3 levels and detects
- Operating Temperature: -13 to 140 F
- Operating Humidity: 15 %
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: Linde North America, Inc.
Description: The Series 6400 Gas Detector warns users of hazardous chemicals detected in the atmosphere. When incorporated with an emergency shutdown system, the Series 6400 Gas Detector can turn off the supply of hazardous gas immediately after a leak is detected. The Series
- Number of Channels: 2
- Response Time: 15 seconds
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Diborane (B2H6), Fluorine (F), Germane (GeH4), Hydrogen (H2), Hydrogen Chloride (HCl),
- Electrical Outputs: Analog Current
-
Supplier: Sensidyne, LP
Description: Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.
- Operating Temperature: 50 to 86 F
- Gas Types: Ammonia (NH3), Combustible Gas, Toxic Gas
- Features: Intrinsically Safe
- Number of Gases Monitored: Single Gas
-
Supplier: Det-Tronics
Description: The Det-Tronics GT3000 line of electrochemical fixed-point toxic-gas detectors provides continuous monitoring of the atmosphere for potentially hazardous toxic gas leaks or oxygen depletion. The GT3000 family currently includes sensors that detect each of the following gases
- Operating Temperature: -40 to 122 F
- Operating Humidity: 15 to 90 %
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Hydrogen Sulfide (H2S), Oxygen (O2), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: MSA Safety
Description: Senscient open path gas detector ensures best in class false alarm rejection. The Senscient ELDS laser-based open path gas detector is available for a wide range of toxic and flammable gases. The Senscient ELDS uses 'SimuGas' self-testing to eliminate employees entering
- Operating Temperature: -67 to 140 F
- Operating Humidity: 0 to 100 %
- Measurement Type: %Volume
- Features: Ambient Air Monitoring, Detector, Fixed, Monitor
-
Supplier: Honeywell Analytics, Inc.
Description: ATEX certified flammable, toxic and Oxygen gas detectors offering a low cost solution to hazardous area monitoring. The Sensepoint range of flammable, toxic and Oxygen gas detectors offer users a high quality, low cost solution to their industrial gas monitoring
- Operating Temperature: -40 to 302 F
- Operating Humidity: 20 to 90 %
- Response Time: 6 seconds
- Measurement Type: %LEL, Trace
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Operating Temperature: 41 to 95 F
- Operating Humidity: 80 %
- Measurement Type: %LEL, %Volume
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Combustible Gas, Hydrogen (H2), Phosphine (PH3), Toxic Gas
-
Supplier: United Electric Controls Company
Description: The Vanguard WirelessHART, fixed point gas detector is designed to monitor gas emissions in areas with power and signal wire limitations. It significantly reduces engineering and deployment time and costs. A true wireless device with 5-year battery life and wireless HART
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Combustible Gas, Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Toxic Gas
-
Supplier: REED-Direct
Description: Low power semi-conductor sensor Includes soft carrying case and batteries SPECIFICATIONS: Sensitivity: 50 ppm methane Warm-up Time: Approx. 5 minutes Response Time: < 2 seconds Alarm Limit: At 10% LEL for methane Power Supply: 3 x "C" batteries Battery Life: 8 hours of continuous use Probe Length:
- Measurement Type: %LEL, %Volume
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen Sulfide (H2S), Water Vapor
- Display: Analog
- Features: Audible or Visual Alarms, Other
-
Supplier: Analytical Technology, Inc.
Description: ATIs Series C16 PortaSens II Portable Gas Leak Detector is a versatile tool for performing regular leak checks in gas storage areas, around process equipment and piping, or in confined spaces prior to entry. Designed for easy one-hand operation, the detector contains an
-
Supplier: MSA Safety
Description: Instantly detect pressurized gas leaks with this high-precision, omni-direction acoustic detector utilizing Gassonic ultrasonic technology. Works even when traditional methods of gas detection are unsuitable or dependent on ventilation. Features Artificial Neural Network (ANN)
- Number of Channels: 1
- Response Time: 1 seconds
- Operating Temperature: -40 to 140 F
- Operating Humidity: 10 to 95 %
-
Supplier: Bacharach, Inc.
Description: Bacharach’s advanced MGS-550 gas detector can utilize any combination of sensor technologies, including electrochemical, semiconductor (MOS), catalytic bead or infrared, in a single platform for unparalleled detection capability. The MGS-550 can easily be connected to any central
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Halocarbons (Refrigerants), Nitrogen Dioxide (NO2), Oxygen (O2)
- Instrument Type: Detector
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Chlorine (Cl2), Diborane (B2H6), Fluorine (F), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Ozone (O3),
- Features: Other
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: Axetris AG
Description: The LGD F200 instrument series is based on a contact-less, near-infrared absorption measurement of the target gas. The systems are self-contained, ready-to-use OEMmodules, using a flow-through cell set-up for extractive measurements. The slightly bigger LGD F200 (H) version features optional
- Operating Temperature: -4 to 131 F
- Operating Humidity: 0 to 99 %
- Response Time: 2 seconds
- Features: Ambient Air Monitoring, Confined Space Monitoring, Continuous Emissions Monitoring, Detector, Fixed, Monitor, Process Gas
-
Supplier: RKI Instruments, Inc.
Description: No Description Provided
- Gas Types: Ammonia (NH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Combustible Gas, Fluorine (F), Hydrogen Chloride (HCl), Hydrogen Fluoride (HF), Nitric Oxide (NO), Nitrogen Dioxide (NO2), Ozone (O3), Phosphine (PH3), Silane
- Electrical Outputs: Analog Current
- Display: Digital
- Features: Other
-
Supplier: FIS Inc.
Description: Sensor Gas Chromatograph (SGC) uses a highly sensitive semiconductor gas sensor as a gas detector. The original built-in column is small, enabling the sample gases to be very sensitive and quick separation.
- Oven Temperature Range: 50 to 86 F
- Operating Temperature: 50 to 86 F
- User Interface: Analog Front Panel
- Remote Interface: Application Software Included, Computer Interface, Other, Serial Interface
-
Supplier: State Safety & Compliance
Description: an MSA infrared adapter using the built-in IR communication port. These detectors accurately measure the gas concentration or percent oxygen (depending on model) and display this information on a large, clear, backlit LCD. The ALTAIR Pro single-gas detector features
-
Supplier: Acme Engineering Products
Description: The Pioneer Gen II is a budget conscious two gas combo detector that is configured and operated through a Bluetooth application. In its standard configuration, the Gen II combines integral CO/NO2 sensing elements. Installation is fast and simple given that all the connections are
- Operating Temperature: -4 to 104 F
- Operating Humidity: 0 to 95 %
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Combustible Gas, Hydrocarbons, Hydrogen (H2), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide (NO2), Oxygen (O2), Toxic Gas
- Electrical Outputs: Analog Voltage
-
Supplier: MSA Safety
Description: Based on the industry-standard ALTAIR Single-Gas Detector—but with added features and functionality—ALTAIR Pro toxic gas and oxygen detectors combine reliable detection and LED/audible/flashing/vibrating alarms with clear, backlit LCD displays. Electrochemical sensors
- Operating Temperature: -4 to 122 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2), Phosphine (PH3), Sulfur Dioxide (SO2), Toxic Gas
-
Supplier: State Safety & Compliance
Description: an MSA infrared adapter using the built-in IR communication port. These detectors accurately measure the gas concentration or percent oxygen (depending on model) and display this information on a large, clear, backlit LCD. The ALTAIR Pro single-gas detector features
-
Supplier: State Safety & Compliance
Description: an MSA infrared adapter using the built-in IR communication port. These detectors accurately measure the gas concentration or percent oxygen (depending on model) and display this information on a large, clear, backlit LCD. The ALTAIR Pro single-gas detector features
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Integrated Gas Cabinets and Exhaust Gas Scrubber System for Ammonia and Hydrogen Chloride Industrial Emission Control In high-tech industries like semiconductor and LED manufacturing, managing hazardous gases requires a seamless, “source-to-stack” safety strategy. Integrating
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: MSA Safety
Description: The Chillgard 5000 Ammonia Monitor accurately detects ammonia gas leaks as low as 10 ppm for early notification, keeping your plant safe according to ANSI/IIAR and EN 378. Using Photoacoustic Infrared (PAIR) technology provides a more accurate measurement and requires less
- Number of Channels: 16
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Application: Ambient Air Monitoring, Process Gas
-
Supplier: Terra Universal, Inc.
Description: Detector System is an ideal, easy-to-use method for day-to-day gas checking. It allows effective monitoring of exhaust purification filter efficiency. It also provides a valuable aid to QC in the lab, plant or office and spot testing for a wide variety of hazardous gases and vapors.
- Gas Types: Ammonia (NH3), Toxic Gas
- Features: Intrinsically Safe
- Number of Gases Monitored: Single Gas
- Measurement Type: Trace
-
Supplier: Bacharach, Inc.
Description: Infrared, electrochemical and MOS sensor options Detects CFC, HCFC, HFC, refrigerants, oxygen, toxic and combustible gases Selectable current or volt analog output IP66 housing options, including remote and duct mount sensors Built-in relay with adjustable set-point The MGS-150 Gas
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Halocarbons (Refrigerants)
- Instrument Type: Detector
-
Supplier: Bacharach, Inc.
Description: affordable and scalable gas detection system used to provide real-time monitoring of refrigerant and combustible gases, ammonia and carbon dioxide. The unit alarms when pre-set thresholds are exceeded. Alarms are monitored by a centralized controller, which can alert personnel of
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Halocarbons (Refrigerants)
- Instrument Type: Detector
-
Supplier: RainWise, Inc.
Description: Rainwise offers customized turnkey weather monitoring solution.
- Number of Channels: 1
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Arsine (AsH3), Bromine (Br2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Diborane (B2H6), Fluorine (F), Germane (GeH4), Hydrogen (H2), Hydrogen
- Electrical Outputs: Analog Current, Switch
-
Supplier: Bacharach, Inc.
Description: Detects leaks that other instruments can’t 1ppm Minimum Detectable Level for refrigerants – the lowest MDL in the industry High-performance detection of halogenated refrigerants, CO2 and NH3 Identify leaks early to mitigate refrigerant loss, enhance energy efficiency Ideal solution for chiller room
- Operating Temperature: 32 to 122 F
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Halocarbons (Refrigerants)
- Instrument Type: Detector
- Display: Digital
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Advanced Bulk Specialty Gas Systems BSGS Gas Cabinet for Safe Handling of Toxic and Flammable Process Gases The Advanced Bulk Specialty Gas System (BSGS) is a high-capacity gas cabinet designed to provide a secure and continuous flow of hazardous materials. In high-tech
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Linde North America, Inc.
Description: The G-TECTA™ SG2 instrument offers the user a simple to use, low maintenance disposable gas detector with a warranted 2 year life. Designed to resist the most arduous environments and to be used with basic training, the G-TECTA SG2 is ideal for contract work and where limited
- Operating Temperature: -4 to 122 F
- Operating Humidity: 5 to 95 %
- Response Time: 4.999999999999998 seconds
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Hydrogen Sulfide (H2S), Oxygen (O2), Sulfur Dioxide (SO2)
Find Suppliers by Category Top
Featured Products Top
-
improve livestock health and production yield. • Fertilizer for agricultural applications is commonly produced using a combination of gas-phase anhydrous ammonia and concentrated nitric acid to produce ammonium nitrate. Monitoring ammonia levels is a required safety feature. (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
White Paper: Solutions for Ammonia Gas Detection – A Comparison Summary The measurement of low ammonia (NH3) concentrations is a key objective for the safety of personnel and industrial infrastructure. Learn the strengths, weaknesses, and advancements of some of the most common gas sensing technologies used for detecting ammonia. Download Now (read more)
Browse Gas Instruments Datasheets for MSA Safety -
Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short thermal shock response to ambient temperature change. View (read more)
Browse Datasheets for Dexter Research Center, Inc. -
The Acme REF-IR-ST Sensor/Transmitter is designed to detect the presence of refrigerant leaks in enclosed areas. The REF-IR-ST series employs a high-precision NDIR sensor ideal for gas-specific and accurate measurements of the most commercially used refrigerants. With its 1PPM resolution (read more)
Browse Gas Transmitters Datasheets for Acme Engineering Products -
Dexter Research - Gas Analysis Thermopile Detector Applications: Excellent for gas analysis, position sensor, and horizon sensor. A four-channel silicon-based thermopile in a TO-5 package. Each small active area is 1.2mm (read more)
Browse Datasheets for Dexter Research Center, Inc. -
-made components on more than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
Model SA-220 is an advanced single or dual gas detection transmitter designed for use with Safeguard Analytics’ complete range of Model SA2 “smart sensor modules”. A diffusion-based detector, with the gas type and sensitivity range determined by (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
Introducing our Updated SA2 Platform — Built for Every Industry Safeguard Analytics is proud to introduce a new addition to the SA2 Platform, our next-generation fixed gas detector, the SA-220 Now our SA2 Platform (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
/installation costs Access instrument via Bluetooth for real-time status Easily retrofits with legacy General Monitors detectors Learn More Request Info (read more)
Browse Gas Instruments Datasheets for MSA Safety -
VISION 8 Continuous Gas Detector with EλE Sense Technology The VISION® 8 from DOD Technologies is the world’s first, and only, color-sensing and differentiating colorimetric gas detection system. Capable of distinguishing between different gases within the same family, the (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc.
More Information Top
-
Aqueous and nonaqueous lithium-air batteries enabled by water-stable lithium metal electrodes
During discharge of primary Li-Air cells with aqueous electrolyte, ammonia levels in test chambers were monitored with a NOVA-SensorElite Ammonia Gas Detector obtained from Aztec Signal.
-
AWWA M20 - Water Chlorination/Chloramination Practices and Principles
The recommended sensitivity levels for chlorine and ammonia gas detectors are both 1 ppm/volume.
-
ISA RP92.03.02 - Installation, Operation, and Maintenance of Ammonia Detection Instruments (25-500 ppm Full Scale)
When using ammonia gas detectors , the following precautions should be observed (when applicable).
-
Replacement of HCFC ‐22 Refrigerants with Ammonia: A Challenge for Hockey Arenas in Quebec
… of the machinery room with a vertical stack instead of the ground level wall outlet; Closed circuit oil drainage Water tank to scrub ammonia relief valve discharges Ammonia detectors in evaporative condenser shelter and an ammonia gas detector array monitoring the outlet …
-
Solid‐State Ionics: Roots, Status, and Future Prospects
Bendahan, C. Jacolin, P. Lauque, J.-L. Seguin, and P. Knauth, “Morphology, Electrical Conductivity, and Reactivity of Mixed Conductor CuBr Films: Develop- ment of a New Ammonia Gas Detector ,” J. Phys. Chem.
-
Major hazard risk assessment for existing and new facilities
in process conditions outside designed operating envelope • Ammonia gas detectors and alarms in storage plant • Concrete bund/dike surrounding storage tank • Foam monitors surrounding storage area to knock down ammonia vapors .
-
Federal Register > Friday, May 4, 2012 > [77 FR 26489] Frontseating Service Valves From the People's Republic of China: Preliminary Results of the 2010-2011 An...
It is also a supplier of spare parts for evaporative condensers, axial fans, Luang Chi cooling towers, tube ice machines and block ice plants, equipment for refrigeration systems, refrigeration spare parts, and ammonia gas detectors , as well as a reseller of refrigeration …
-
INVESTIGATION OF AMMONIA ADSORPTION ON FLY ASH DUE TO INSTALLATION OF SELECTIVE CATALYTIC REDUCTION SYSTEMS
An ammonia gas detector was seriously considered initially, but was prohibitively expensive.
-
Plasma polymerized thiophene for sensing volatile chemicals: Synthesis, chemical characterization, and low-frequency resistance measurements
Further investigations shall be performed to check the suitability of the PPTh films as ammonia gas detector both for environmental-monitoring applications and for industrial process control, and obviously, in the low concentration range of chemicals.
-
A novel approach for synthesis of polypyrrole nanoparticles and its application in photo sensing and gas sensing - HKUST Institutional Repository
The PPy nanoparticles-based sensing device was also tested as an ammonia gas detector , based on the un-doping process of the PPy nanoparticles.
Indicates content that may require registration and/or purchase.