-
Supplier: Allied Electronics, Inc.
Description: CONNECTS, PLUG, AMP-LATCH, DIP, 16 POSITION, PCB
- Current Rating: 1 amps
- Geometry: Straight
-
Supplier: Utmel Electronic Limited
Description: TE CONNECTIVITY / AMP 5650922-5DIN 41612 PCB CONNECTOR, PLUG, 150 WAY
- Current Rating: 1.5 amps
- Gender: Male / Plug
- Geometry: Other
-
Supplier: Utmel Electronic Limited
Description: TE CONNECTIVITY / AMP 828801-5 CONN, RECTANGULAR, HEADER, 14POS, PCB
- Connector Type: Rectangular Connectors, Heavy Duty
- Geometry: Right Angle, Other
-
-
Supplier: Ningbo Best Group Co., Ltd.
Description: CURRENT RATING: 1.5AMPS VOLTAGE RATING: 125VAC INSULATION RESISTANCE: 100MEGOHMS MINI WITHSTAND VOLTAGE: AC 1000V RMS 50Hz or 60Hz 1 MIN CONTACT RESISTANCE: 20MILLMHOS MINI Established in 1997, Best Group (FBELE), is Chinese leading
- Connector Type: Phone Jack / Plug
- Current Rating: 1.5 amps
- Voltage Rating: 125 volts
-
Supplier: Ningbo Best Group Co., Ltd.
Description: CURRENT RATING: 1.5AMPS VOLTAGE RATING: 125VAC INSULATION RESISTANCE: 100MEGOHMS MINI WITHSTAND VOLTAGE: AC 1000V RMS 50Hz or 60Hz 1 MIN CONTACT RESISTANCE: 20MILLMHOS MINI Established in 1997, Best Group (FBELE), is Chinese leading
- Connector Type: Phone Jack / Plug
- Current Rating: 1.5 amps
- Voltage Rating: 125 volts
-
Supplier: Ningbo Best Group Co., Ltd.
Description: CURRENT RATING: 1.5AMPS VOLTAGE RATING: 125VAC INSULATION RESISTANCE: 100MEGOHMS MINI WITHSTAND VOLTAGE: AC 1000V RMS 50Hz or 60Hz 1 MIN CONTACT RESISTANCE: 20MILLMHOS MINI Established in 1997, Best Group (FBELE), is Chinese leading
- Connector Type: Phone Jack / Plug
- Current Rating: 1.5 amps
- Voltage Rating: 125 volts
-
Supplier: Ningbo Best Group Co., Ltd.
Description: CURRENT RATING: 1.5AMPS VOLTAGE RATING: 125VAC INSULATION RESISTANCE: 100MEGOHMS MINI WITHSTAND VOLTAGE: AC 1000V RMS 50Hz or 60Hz 1 MIN CONTACT RESISTANCE: 20MILLMHOS MINI Established in 1997, Best Group (FBELE), is Chinese leading
- Connector Type: Phone Jack / Plug
- Current Rating: 1.5 amps
- Voltage Rating: 125 volts
-
Supplier: Allied Electronics, Inc.
Description: AMP-LATCH Universal Ejection Pin Header, 50 Pos., Vertical PCB Mount, .100 CL
- Geometry: Straight
-
Supplier: Allied Electronics, Inc.
Description: AMP-LATCH Pin Header, Low Profile, 10 Pos., Right Angle PCB Mount, .100 X .100
-
Supplier: Utmel Electronic Limited
Description: AMP FROM TE CONNECTIVITY 181949-2 PCB Terminal, 6.35mm x 0.81mm, 0.25" x 0.032", Brass, 4 mm, Tin
- Connector Type: Board Mount Connector
-
Supplier: Allied Electronics, Inc.
Description: Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending
- Connector Type: DIN Connector
- Current Rating: 5 amps
- Geometry: Straight
- Voltage Rating: 60 volts
-
Supplier: Utmel Electronic Limited
Description: TE Connectivity AMP-LATCH, 2.54mm Pitch, 10 Way, 2 Row, Straight PCB Header, Through Hole
- Current Rating: 1 amps
- Geometry: Straight, Other
- Voltage Rating: 250 volts
-
Supplier: TE Connectivity
Description: Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Dimensions Connector Height (MM) : 3.12
- Contact Plating: Gold Plating, Other
- Mounting: Other
- Product Type: Pin Receptacles
-
Supplier: HAVE, Inc.
Description: Neutrik NL8MD-V 8 pole chassis connector with nickel metal flange. Vertical PCB mounting version of NL8MP. Air tight. TECHNICAL DATA Electrical Rated current/contact: 30 A rms continous, 40 A rms 1 min. Dielectric strength: 4kV peak Rated voltage: 250 V ac Contact resistance
-
Supplier: TE Connectivity
Description: Product Type Features Block Type : PCB Mount Connector & Contact Terminates To : Printed Circuit Board Header Type : Fully Shrouded Sealable : No Terminal Block Connector Type : Header
- Approvals: Other
- Contacts Pitch: 5 mm
- Current Rating: 15 amps
- Number of Contacts: 6
-
Supplier: TE Connectivity
Description: Dimensions PCB Tail Length : 2.6 MM [.102 INCH ] Electrical Characteristics Current Rating (Max) (AMP) : 15 Housing Features Centerline (Pitch
- Approvals: Other
- Contacts Pitch: 5 mm
- Current Rating: 15 amps
- Mounting Options: PCB Terminal Block
-
Supplier: Smiths Interconnect
Description: removable for ease of maintenance. Features & Benefits High density signal PCB connectors Pin size/current: 0.6mm/4 amp; 1.905mm pitch 20 to 303 contact positions
- Connector Type: Board Mount Connector, Board-to-Board Connector, Military Connector
-
Supplier: TE Connectivity
Description: PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold
- Connector Type: D-Sub, Wire-to-Board Connector
- Current Rating: 1 amps
-
Supplier: DigiKey
Description: HAN 40AMP C 3PIN PCB MODULE FEMA
- Connector Type: Rectangular Connectors, Heavy Duty
- Current Rating: 40 amps
- Gender: Female / Jack
- Voltage Rating: 250 volts
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 8727 # of Terminals: 24 Current Rating: 6 Amps Mounting: THM Orientation: Vertical Can be trimmed to connect as few as 2 positions.
- Mounting: Through-hole
- Product Type: PCB Pins
-
Supplier: RS Components, Ltd.
Description: A range of accessories for AMP-Latch connectors. These include AMP-Latch latches and AMP-Latch keying plug. Stock number 719-0330 is a UL 94V-0 rated black thermoplastic long latch for use with AMP-Latch Novo receptacles and female socket connectors, series
-
Supplier: Lingto Electronic Limited
Description: PP15/45 2X1 45AMP PCB ASSEMBLY
-
Supplier: DigiKey
Description: 2.4GHz PCB Trace RF Antenna Connector Surface Mount
- Applications: Other
- Primary Frequency Range: 2400 MHz
- Technology Type: Other Antennas & Arrays
-
Supplier: Heilind Electronics, Inc.
Description: 40 AMP MODU MT HSG DR .100CL
-
Supplier: Anderson Power Products
Description: incorporate first-mate last-break ground connectors enhance the capabilities of this Powerpole® series.High Power Density Up to 55 amps in a compact footprintWire-to Wire & Wire-to-Board Configurations Wire & PCB contacts can be used in the same housingsFinger Proof Housings
- Connector Type: Wire-to-Board Connector
-
Supplier: FCI
Description: Powered USB, Receptacle, Through Hole, 30u GXT Contact, 8 Pins, Shield with Tin Plating, 1.57 mm PCB, 5 amps, 5 volts, Natural HSG
- Connector Type: Board Mount Connector, USB Connector
- Current Rating: 1.5 amps
- Geometry: Right Angle
-
Supplier: FCI
Description: Powered USB, Receptacle, Through Hole, 30u GXT Contact, 8 Pins, Shield with Tin Plating, 1.57 mm PCB, 5 amps, 12 volts, Black HSG
- Category: USB Connector
- Current Rating: 1.5 amps
- Geometry: Right Angle
- Number of Contacts: 8 #
-
Supplier: Omnetics Connector Corporation
Description: carrying 1 amp per contact. Extremely small and lightweight, they exceed the shock and vibration requirements of MIL-DTL- 32139. Available in pin counts from 9-65, latching Bi-Lobe® can be configured with discrete wires, overmolded cable, panel mount housings, and PCB mounted versions.
- Connector Type: Military Connector, Rectangular Connectors, Heavy Duty
- Coupling / Adapter: Yes
- Current Rating: 1 amps
- Geometry: Straight
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Connectors / Coaxial Connectors JACK BLKHEAD 15AMP PCB G SERIS
- Connector Type: RF and Microwave Connector
- Gender: Female / Jack
- Geometry: Straight
- Voltage Rating: 90 volts
-
Supplier: Richardson RFPD
Description: This miniaturized low profile PCB antenna is based on smart TheStripe™ antenna technology. It consists of a PCB antenna and 1.13mm coaxial cable with MMCX(M) 90 degree connector.
- Pattern Type: Omnidirectional
- Polarization Type: Horizontal Linear
- Primary Frequency Range: 800 to 1900 MHz
- Technology Type: Other Antennas & Arrays
-
Supplier: FCI
Description: Powered USB, Receptacle, Through Hole, 30u GXT Contact, 8 Pins, Shield with Tin Plating, 1.57 mm PCB, 3 amps, 12 volts, Black HSG
- Geometry: Right Angle
-
Supplier: PCB Piezotronics, Inc.
Description: RS DA Connector, DA-15P Cinch Connector, w/AMP Strain Relief & Thumbscrews For more information on RS Technologies Fastener products and applications, please visit: https://www.pcb.com/ sensors-for-test-mea surement/fastener-te chnology and click the link for Fastener
-
Supplier: RS Components, Ltd.
Description: Dual purpose 13A socket outlet and separate 20A DP switch for control of lights, pond pumps, fountains and other permanent outdoor features. 13 Amp single gang socket. 20AX (fluorescent rated) single gang DP switch. 8 Ã? 20mm knock-out cable entries (bottom entry supplied with
- Current Rating: 13 amps
- Mounting Style: PCB Mounted
- Voltage Rating: 230 volts
-
Supplier: Win Source Electronics
Description: -8; FA1-NFRP-PCB-8; 034-5022; 908-22101; 903-499J-51P2; R113426097; R114426000W; 5227161-71061015-1.; 5863-0000-10; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP
- Connector Type: Coaxial Connector
- Voltage Rating: 335 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Power to the Board AMP PDS BUSPLUG 125F3 SER
- Current Rating: 500 amps
- Mounting Style: PCB Mounted, Other
- RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
PCB Terminal Blocks BlockMaster Electronics’ OT-017F-M4 PCB Terminal Block is rated at 60 amps / 1,000 volts and supplied with M4 screw. These PCB blocks are suitable for today’s requirements of high current terminations on printed circuit boards. Contact us today to learn more (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
PCB Terminal Blocks BlockMaster Electronics’ OP-930-P35 PCB Terminal Block is rated at 40 amps / 1,000 volts and supplied with M4 screw. These PCB blocks are suitable for today’s requirements of high current terminations on printed circuit boards. Contact us today! (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
KEY PRODUCT MESSAGING Stacked D-Sub connectors are available again Stacked PCB connectors save board real estate Wide choice of configurations available PRODUCT (read more)
Browse D-Subminiature Connectors Datasheets for TE Connectivity -
turnaround. BlockMaster Electronics manufactures terminal blocks from 1 to 380 amps, including PCB styles up to 150 amps and PCB screw terminals from 25 – 150 amps. We offer over 9,500 P/Ns including PCB, Feed-through and Power Distribution types, flange and safety cover (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster’s 25 to 150 amp PCB screw terminals are suitable for today’s requirements of high current terminations on printed circuit boards. Available in both straight and right angle versions surface mount and thru hole. They can be supplied with or without screws. Detailed (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster has a full line of terminal blocks for all your application. From 5- 50 amps, up to 600 volts. Single & Double Row Barrier Terminal Blocks Chassis Mount or PCB, including straight or right-angle terminals. Solder & PC terminals or (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
-D (MIL-DTL-83513) line. These contacts are rated at 3 amps per contact, and can withstand over 2,000 mating cycles. Hybrid connectors are available in wired or thru-hole PCB mount termination types. The wired power contact is an insert-able/removabl e type contact which can be optionally (read more)
Browse Wire to Board Connectors Datasheets for Omnetics Connector Corporation -
-directional operation is therefore appealing because the need for higher density electronic designs means that engineers need more flexibility in how PCBs are connected. Current ratings of up to 14 Amps enable the spring contacts to be used in low level power delivery applications, as well as signal (read more)
Browse Electrical Connectors Datasheets for Harwin Plc -
significant PCB real estate reductions to accommodate a variety of devices. They support USB-1 standards with10Gbps top speed and up to 20V (100W), 3Amp Output. Its bi-directional power, makes them ideal for use with (read more)
Browse USB Connectors Datasheets for Keystone Electronics Corp. -
IoT devices are commonplace in our everyday lives. From military applications to civilian household use, these nonstandard computing devices connect wirelessly to a network and have the ability to transmit data. However, IoT (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc.
More Information Top
-
Completion of spectral rotating shadowband radiometers and analysis of ARM spectral short-wave data. Technical progress report, November 1, 1993--October 31, 1...
$ .#' 1 :z '-;' *- v HEAT SHIELD DIFFUSER INSULATION OP AMP PCB / SIGNAL CONNECTOR 7 STEPPING MOTOR Z ' / BAND z LATITUDE BRACKET Fig. 1.
-
640497-1 - Amp - Connector | Galco Industrial Electronics
640497-1, Amp , Connector , PCB PIN HEADER 2 CIRCUIT TIN .
-
Anderson Power Products - 5918 - Contacts - Amp Power Contacts - Allied Electronics
Products > Connectors > Rectangular/ PCB Connectors > Contacts > Amp Power Contacts > 5918 .
-
Molex Incorporated - 18-12-1222 - Contacts - Amp Power Contacts - Allied Electronics
Products > Connectors > Rectangular/ PCB Connectors > Contacts > Amp Power Contacts > 18-12-1222 .
-
TE Connectivity - 647877-1 - Contacts - Amp Power Contacts - Allied Electronics
Products > Connectors > Rectangular/ PCB Connectors > Contacts > Amp Power Contacts > 647877-1 .
-
TE Connectivity RF Connectors / Coaxial Connectors | Mouser
RF Connectors / Coaxial Connectors JACK BLKHEAD 15 AMP PCB G SERIS .
-
TE Connectivity - 647878-1 - Contacts - Amp Power Contacts - Allied Electronics
Products > Connectors > Rectangular/ PCB Connectors > Contacts > Amp Power Contacts > 647878-1 .
-
TE Connectivity - 1604040-1 - Contacts - Amp Power Contacts - Allied Electronics
Products > Connectors > Rectangular/ PCB Connectors > Contacts > Amp Power Contacts > 1604040-1 .
-
HARTING - 09030006203 - Contacts - Amp Power Contacts - Allied Electronics
Products > Connectors > Rectangular/ PCB Connectors > Contacts > Amp Power Contacts > 09030006203 .
-
Anderson Power Products - 6316 - Contacts - Amp Power Contacts - Allied Electronics
Products > Connectors > Rectangular/ PCB Connectors > Contacts > Amp Power Contacts > 6316 .