-
Supplier: TelephoneStuff.com
Description: 120V FLX Series 20 Amp Rack Power Distribution Units (PDUs) with (24) 5-20R Receptacles are the latest addition to Leviton’s rack PDU lineup. Customize Leviton metered or unmetered FLX Series PDUs to meet power needs for any combination of connected
- Current Rating: 30 amps
- Voltage: 115 VAC
- Protection: Circuit Breaker
- Phase: Three Phase
-
Supplier: TelephoneStuff.com
Description: 208V FLX Series 30 Amp Rack Power Distribution Units (PDU's) with (24) C13 Receptacles are the latest addition to Leviton’s rack PDU lineup. Customize Leviton metered or unmetered FLX Series PDU's to meet power needs for any combination of connected
- Current Rating: 30 amps
- Voltage: 208 VAC
- Protection: Circuit Breaker
- Phase: Three Phase
-
Supplier: TelephoneStuff.com
Description: 208V FLX Series 20 Amp Rack Power Distribution Units (PDUs) with (24) C13 Receptacles are the latest addition to Leviton’s rack PDU lineup. Customize Leviton metered or unmetered FLX Series PDUs to meet power needs for any combination of connected equipment.
- Current Rating: 20 amps
- Voltage: 208 VAC
- Protection: Circuit Breaker
- Phase: Three Phase
-
-
Supplier: TelephoneStuff.com
Description: 120V FLX Series 20 Amp Rack Power Distribution Units (PDUs) with (24) 5-20R Receptacles are the latest addition to Leviton’s rack PDU lineup. Customize Leviton metered or unmetered FLX Series PDUs to meet power needs for any combination of connected
- Current Rating: 20 amps
- Voltage: 115 VAC
- Protection: Circuit Breaker
- Phase: Three Phase
-
Supplier: Legrand
Description: High Current Power Distribution Units provide an elegant solution where reliable high-density power distribution for IT equipment racks, cabinets, and enclosures is required. FEATURES 30 Amp or 40 Amp Power Distribution. High amperage
- Number of Electrical Outlets: 24
- Current Rating: 40 amps
- Voltage: 115 VAC, 208 VAC
- Unit Type: Cabinet / Cabinet Mount
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about these power distribution panels? UL tested and recognized 1363/1449 Digital current meter 1-19.99 Amps Accuracy: +/- 0.1 Amps Sampling Rate: 2.5 per second Organize your power electrical distribution system in the most safe and efficient
-
Supplier: L-com, Inc.
Description: The PD-915R rackmount 8 port power distribution unit is equipped with 8 rear outlets, and one front outlet. Features include surge and spike protection, EMI filtering, and a 9 ft power cord. A generous 8¾" depth offers easy access to the 15 amp rear panel outlets which
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RACK POWER DISTRIBUTION UNIT, 208VAC, 14.40KVA, 36OUTLET, 40 AMP. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 40 amps
-
Supplier: Radwell International
Description: POWER DISTRIBUTION UNIT, MODEL# PX3-4749V-E2N1, 3 PHASE, 4 WIRE, INPUT / 3W+PE / 40 AMP / 208-240 VAC / 50/60 HZ, OUTPUT / 69 AMP / 208-240 VAC / 50/60 HZ, ETHERNET 10/100 / RS-232 / USB / ETHERNET 10/100/1000, RACK MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 69 amps
-
Supplier: Legrand
Description: High Current Power Distribution Units provide an elegant solution where reliable high-density power distribution for IT equipment racks, cabinets, and enclosures is required. FEATURES 50 Amp or 60 Amp Power Distribution. High current
- Current Rating: 60 amps
- Voltage: 115 VAC, 208 VAC
- Unit Type: Cabinet / Cabinet Mount
- Protection: Circuit Breaker
-
Supplier: CableOrganizer.com, Inc.
Description: Black Box 30 Amp Dual-Circuit Power Distribution Unit Double the Capability of an Ordinary Power Strip What's special about this PDU? Provides 24 receptacles in two banks of 12 to accommodate multiple servers or rack mountable equipment Clearly labeled receptacle
-
Supplier: DuraComm Corporation
Description: DPM-8-100 Features: Voltage AND Amperage meters for effective system monitoring 100 Amps maximum Access power from 8 outputs, 30 Amps maximum per output Requires automotive ATC/ATO blade fuses, (NOT supplied) 2 RU (rack units) in vertical height (3.5") for 12 Volt and 24
- Number of Electrical Outlets: 8
- Current Rating: 30 amps
- Voltage: 24 VDC
- Unit Type: Cabinet / Cabinet Mount, Wall Mount
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection - Switched, Metered PDU with Remote Monitoring for Networks with Individually Switchable Outlets, Current Metering, Remote Monitoring and Control Tripp Lite Switched, Metered Rack Power Distribution Units enable a variety of advanced network
-
Supplier: Allied Electronics, Inc.
Description: Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and
-
Supplier: Allied Electronics, Inc.
Description: Low profile housing is ideal for those tight places where power is needed the most: cabinets, racks and enclosures. The 15 amp and 20 amp CabinetMATE® power strips mount to the cross places on cabinet frames. Just screw the mounting clips into the rail support and
-
Supplier: Allied Electronics, Inc.
Description: 15 A, 12 ft. Length, Non-locking Type Plug, Rack Mount Power Outlet Strip Designed for 19" panel space open racks and enclosed cabinet racks, unit is easily installed to the panel mounting surface of the rack. It provides instant power distribution
-
Supplier: Allied Electronics, Inc.
Description: Non Locking Type Plug, 12 in. Cord Length, Rack Mount Power Outlet Strips Designed for 19" panel space open racks and enclosed cabinet racks, unit is easily installed to the panel mounting surface of the rack. It provides instant power distribution
-
Supplier: Radwell International
Description: POWER DISTRIBUTION CENTER 20POS 15AMP 48V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's RS-0615-R power strip offers 15 amp capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Rack Mount
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's RS-0615-F power strip offers 15 amp capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Rack Mount
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's RS-1215 Power Strip offers 15 amp capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Rack Mount
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Up to 9KW -48V DC Output with Distribution The Calidad 2U is a 19” rack mountable integrated power system, which provides up to 166 amps at -54VDC with the RM-48-3K or 111 amps with RM-48-2K 96% efficient rectifiers. The distribution section provides the
- AC Input Voltage: 240 volts
- Input Frequency: 45 to 66 Hz
- DC Output Voltage: -42 to -58 volts
- DC Output Power: 6,000 to 9,000.000000000015 watts
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, POWER DISTRIBUTION RACK, MPH2 MANAGED, VERTICAL 0U / 36 5-20 R OUTLET, REMOTE MONITORING / CONTROL, CONFIGURABLE, L5-30 INPUT PLUG, 30 AMP, 110-120 V, 50/60 HZ, UNIVERSAL MOUNTING BRACKET, 71.4 X 2.2 INCH BODY, 10 FT CORD. FREE 2 YEAR RADWELL
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite Metered Power Distribution Units / PDU systems continuously report output load level in amps to help network managers prevent overloads and plan for future growth. Supplies equipment with continuous power from any protected UPS, generator or mains input
- Power Rating: 7,400 watts
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
- Certifications: CE, CSA, UL
-
Supplier: Visual Sound, Inc.
Description: Nady Systems, Inc. - Pro Audio The ultra-versatile HPA-4 is a universal 4-channel multi-purpose headphone amplifier/line distribution system. *Four totally independent stereo high-power headphone amplifier/line distribution channels in a convenient single rack package.
-
Supplier: Visual Sound, Inc.
Description: Crest Audio, Inc. The PA 150 is a rugged, medium-power amplifier with features that make it stand alone in the industry. It's a rack-mountable unit which occupies only one rack space, and yet packs a 75 W RMS per channel punch into 4, 8, or 16 Ohms. It's selectable; a feature
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Designed for power distribution from the font or rear of the unit. Panel dimensions are 1.75” high (1U) and 19” rack width. Available with a rocker switch or red pilot light to indicate power on. The 20 amp. series uses heavy 12 gauge wire cord - 12/3 SJT
- Number of Electrical Outlets: 6
- Current Rating: 20 amps
- Outlets: NEMA
- Features: Other
-
Supplier: Transtector Systems, Inc.
Description: Transtector ACINV2-STS-2KVA AC Inverter Rack Mount PDU AC Indoor ACINV 62 Vdc Feeds 2x NEMA 5-15 FCC Class B Static Transfer Switch Indoor Rack Mount Inverter accepts a 48 service voltage, and converts the power into pure sine wave AC output of that feeds 2x NEMA 5-15 outlets
- DC Input Voltage: 48 to 62 volts
- AC Output Voltage: 100 to 120 volts
- Type: DC/AC Inverter
- Form Factor: Rack Mount
-
Supplier: L-com, Inc.
Description: L-com's 1U (1.75") 12 Outlet Rackmount PDU (Power Distribution Unit) comes with a front facing power switch and comes with 2 outlets in front and 10 15A outlets in the rear. The 10 rear outlets are protected by a circuit breaker. They are also EMI filtered and power surge
- Cable Length: 6 ft
-
Supplier: CE+T Power
Description: VEDA is a DC/AC offering AC Backup Solution up to 4000VA. Easy integration in 300, 400 and 600mm depth cabinet. High operation T° range (up to 65°C) 500VA module offering up to 4000VA Solution AC distribution included 2 x IEC sockets with 10 Amps Fuse protection High power
- DC Input Voltage: 48 volts
- DC Input Current: 9.5 amps
- AC Output Voltage: 220 to 240 volts
- AC Output Current: 2.17 amps
-
Supplier: Eaton | Power Quality
Description: Cable management chains are available from the keyboard worksurface to the monitor deck Power Options: Power distribution units (PDU) available in multiple amperage and receptacle configurations Uninterruptible power supplies (UPS) available from 1–5 kVA Modular hardwired
- Features: Adjustable Height, Back Rack, Back Shelf / Riser, Corner / Curved Station, Modular Design, Office/Home, Storage Cabinet(s)
- Type: Desk, Ergonomic Design
-
Supplier: Caterpillar Oil & Gas
Description: injector fuel system, rigid wiring harness (10 amp 24V power required to drive electronic engine control modules), direct rack control Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Front-mounted water
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: turbocharger Air cleaners Air cleaners with Cat dry paper filter elements (approximately 99.9% efficient at filtering SAE fine dust) Control System Dual Cat ADEM A4 electronic engine control module with electronic unit injector fuel system, rigid wiring harness (10 amp 24V power
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: APX Enclosures, Inc.
Description: steel hinge pin. C. ELECTRICAL 1. All electrical service entrance and power distribution are housed in the Utility module unless otherwise specified. 2. Standard electrical system includes a 100 amp center with 100 amp main disconnect. Optional Generator kits may be
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: hinge pin. C. ELECTRICAL 1. All electrical service entrance and power distribution are housed in the Utility module unless otherwise specified. 2. Standard electrical system includes a 100 amp center with 100 amp main disconnect. Optional generator kits may be installed.
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
Find Suppliers by Category Top
Featured Products Top
-
the company. The accessory power distribution systems offered by Interpower allow companies to design for global markets. One accessory socket strip—One socket strip provides multiple power outlets for connecting several pieces of equipment to a single (read more)
Browse Power Strips Datasheets for Interpower -
ABSOPULSE designs and manufactures custom and semi-custom rugged rack-mount power supply systems for heavy-duty applications. The building blocks of these power supply systems are hot-pluggable, Eurocard (plug (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
, manufacturing and distribution of standard, modified-standard and custom power supplies, launched their high power linear Infinity Rack and Benchtop power supplies rated up to 1200W. DC single/nominal output voltages range (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
listed to Type 12 and rated for 350 lbs of load. When the door is installed, cabinets meet PCI DSS compliance requirements. All sizes are available in customer's choice of light gray or black powder coat finish. The NWC series is manufactured in Canada in an ISO 9001:2015 facility. Available accessories include padlock kit, ground cable kit, rack shelves, power distribution units, fan kits, and more. (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Weiss Technik delivers a custom solution to accommodate high heat output of data server racks. A global electronics manufacturing services company required a testing solution for their power server and data server racks (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
(FTTH), Home Gateways, and Cable Modems. The combination of low noise, excellent distortion, and low gain make this suitable for drop amps and other distribution amps. The device is powered by a single supply that can operate from 5 V to 8 V with current set at 115 mA. At 5V the QPL1841 provides an output of 57 dBmV TCP with a CCN of 51dB. The QPL1841 is packaged in a 3.0 x 3.0 16–pin QFN. (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
-efficiency transformers and durable power conditioning and distribution units for demanding applications, MTE is building the best power quality company by capitalizing on the individual strength of each while bringing a new dimension in management, marketing, and quality. Our team of professional design (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
, and can be used with either DC or AC power systems. Powerful, with the ability to handle up to 400 volts and 30 amps. It can carry 1.4x more current and 1.6x more voltage than the standard IEC 60320 C20 connector within the same footprint of a C14 connector. Compact, with a (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products -
Promotes safety with durable, insulated designs Applications: Rack and cabinet power delivery Backup power and generator connections HVAC and cooling systems Energy storage and distribution units Network (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
HMI or a rack style assembly with an external 7″ HMI screen. Stay Connected With MTE! Get the latest power quality insights, product updates, and industry resources—delivered straight to your inbox (read more)
Browse Harmonic Filters Datasheets for MTE Corporation