-
Supplier: SKS Science Products
Description: Ampules are all-glass containers that can be hermetically sealed to preserve sample purity and extend sample shelf life. These amber glass pre-scored ampules are ideal for standards packaging, environmental standards, diagnostic standards and cryogenic storage. These ampules
-
Supplier: SKS Science Products
Description: Ampules are all-glass containers that can be hermetically sealed to preserve sample purity and extend sample shelf life. These clear glass pre-scored ampules are ideal for standards packaging, environmental standards, diagnostic standards and cryogenic storage. These ampules
-
Supplier: Accuris
Description: STERILIZATION TEST AMPULES, BACTERIAL SPORE
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M UPUV primer is compatible with abs, polyethylene, polypropylene, pet/pbt blends, concrete, wood, glass, metal and painted metal materials. For use with VHB tape.
-
Supplier: SKS Science Products
Description: Ampules are all-glass containers that can be hermetically sealed to preserve sample purity and extend sample shelf life. These clear glass pre-scored lyophilization ampules are ideal for standards packaging, environmental standards, diagnostic standards and cryogenic storage. These
-
Supplier: Ellsworth Adhesives
Description: 3M 94 Tape Primer Light Yellow is a durable tape primer used to promote the adhesion of 3M tapes to surfaces such as ABS, PET/PBT blends, concrete, glass, wood, polyethylene, polypropylene, metal, and painted metal surfaces. The material creates a layer that may help prevent the migration of
-
Supplier: Accuris
Description: IDENTIFICATION AND CLASSIFICATION OF NONCONFORMITIES IN MOLDED AND TUBULAR GLASS CONTAINERS FOR PHARMACEUTICAL MANUFACTURING: COVERING AMPULES, BOTTLES, CARTRIDGES, SYRINGES AND VIALS
-
Supplier: Practical Packaging Solutions
Description: Roll-on labeling from ampules to gallons Fast changeover from one size to another Photoelectric label sensing Foot switch activation So compact it fits virtually any tabletop
-
Supplier: CSC Scientific Company, Inc.
Description: CATHOLYTE. Standard catholyte for coulometry cells with a diaphram. It contains protected ammonium salts as the reactive component and methanol. 50ml in 10x5ml ampules.
-
Supplier: CSC Scientific Company, Inc.
Description: SPECIALTY REAGENT FOR ALDEHYDES & KEYTONES. Catholyte for coulometric water determination in samples of aldehydes & keytones. Packaged as 10x5ml ampules
-
Supplier: CSC Scientific Company, Inc.
Description: Hydranal Water Standard Oil 80ml - 80ml is packaged as 10x8ml ampules, but it also comes in other sizes and packages
-
Supplier: Fredericks Company - Televac
Description: A specialty of Fredericks is the glass encapsulation of hard-to-handle substances. Whether a liquid, solid or gas, Fredericks has the capability of encapsulating extremely small volumes and weights, such as a glass ampule that holds only 4.5 mg of mercury. Additionally, Fredericks has
- Connection Type: Crimp Style, Snap Seal, Snap Ring
- Mouth Type: Standard Mouth, Wide Mouth
-
Supplier: CSC Scientific Company, Inc.
Description: STANDARD. A certified standard containing 10.0mg of H2O per g (1g = 1.16ml). A manufacturer's test certificate with exact specifications is included. 80ml is packaged as 10x8ml ampules.
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:65 HClO4•2H2O CAS#:7601-90-3 F.W.:136.50 NFPA#:3-0-1 Specific Gravity: 1.670 DOT:5.1/8/I Descriptions: Std. of ref. in alkalimetry. Shipped in special wet pack. One ampule is
- Acids: All Inorganic Acids
-
Supplier: Abrisa Technologies
Description: Abrisa Technologies provides precision custom machined optical components from prototype to high volume and OEM production. We can apply a variety of precision processes, individually or in combination, to any glass substrate. 90% of Glass Fabrication requirements are unique, consequently when you
- Additional Operations: Chemical Treating, Glass to Metal Bonding, Glass to Ceramic Bonding, Etching / Blasting, Heat Treating, Lapping / Polishing, Other
- Application Expertise: Architectural, Lighting, Optical / Semiconductor, Packaging (Ampules / Containers), Vehicular / Marine (OEM Autoglass), Other
- Coating Services: Anti-Glare Coating, Anti-Reflective Coating, Silvering / Metallizing, Screen Coating, Safety Coating, Other
- Fabrication Services: Design Assistance, Glass Part Fabrication, Glass Cutting / Profiling, Photomask Fabrication, Inspection / Testing
-
Supplier: Cole-Parmer
Description: • Storage boxes can withstand temperatures down to -196
C Storage boxes 06754-57 and -59 hold microcentrifuge tubes. Box 06754-58 holds bags, ampules, bottles, and other containers; withstand temperatures down to -196ºC. Clear top is keyed for easy sample identification. Boxes fit - Type: Box / Crate
-
Supplier: Cole-Parmer
Description: • Storage boxes can withstand temperatures down to -196
C Storage boxes 06754-57 and -59 hold microcentrifuge tubes. Box 06754-58 holds bags, ampules, bottles, and other containers; withstand temperatures down to -196ºC. Clear top is keyed for easy sample identification. Boxes fit - Type: Box / Crate
-
Supplier: Cole-Parmer
Description: • Storage boxes can withstand temperatures down to -196
C Storage boxes 06754-57 and -59 hold microcentrifuge tubes. Box 06754-58 holds bags, ampules, bottles, and other containers; withstand temperatures down to -196ºC. Clear top is keyed for easy sample identification. Boxes fit - Type: Box / Crate
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:2424 OsO4 CAS#:20816-12-0 F.W.:254.20 NFPA#:3-0-3 Specific Gravity: DOT:6.1/I Descriptions: Osmic Acid. Packaged in ampules. Specification TEST 1. Assay (metals basis) 99.8% min. 2. Assay (iodometric titration) 98.0% min. 3. Clarity of solution Pass test 4. Identification Pass test
- Function: Reagent
-
Supplier: GFS Chemicals, Inc.
Description: % water. Packaged in ampules. Reduced-moisture salt for catalyst applications. Specification TEST 1. Lanthanum content (by EDTA) 27.0-29.7% 2. Insoluble matter 0.01% 3. Chloride 0.01% Properties No properties.
- Ionic Component: Rare Earths
- Oxoanions: All Oxoanions, Chlorates
- State of Matter: Powder
-
Supplier: GFS Chemicals, Inc.
Description: . Packaged in ampules. Reduced-moisture salt for catalyst applications. Specification TEST 1. Cerium content (by EDTA titration) 27.0-30.0% 2. Insoluble matter 0.01% 3. Sulfate 0.005% 4. Iron 0.002% 5. Chloride 0.01% 6. pH of 5% solution 1-3 Properties No properties.
- Ionic Component: Rare Earths
- Oxoanions: All Oxoanions, Chlorates
- State of Matter: Powder
-
Supplier: ASTM International
Description: volatile components. 1.2 This practice is applicable to automated ampule filling and sealing machines as well as to manual ampule filling devices, such as pipettes and hand-operated liquid dispensers. 1.3 The values stated in SI units are to be regarded as standard. No other units of
-
Supplier: ASTM International
Description: volatile components. 1.2 This practice is applicable to automated ampule filling and sealing machines as well as to manual ampule filling devices, such as pipettes and hand-operated liquid dispensers. 1.3 The values stated in SI units are to be regarded as standard. No other
-
Supplier: ASTM International
Description: volatile components. 1.2 This practice is applicable to automated ampule filling and sealing machines as well as to manual ampule filling devices, such as pipettes and hand-operated liquid dispensers. 1.3 This standard does not purport to address all of the safety concerns, if any
-
Supplier: ASTM International
Description: volatile components. 1.2 This practice is applicable to automated ampule filling and sealing machines as well as to manual ampule filling devices, such as pipettes and hand-operated liquid dispensers. 1.3 The values stated in SI units are to be regarded as standard. No other
-
Supplier: Accu-Glass
Description: Single-use glass ampoule (ampule or ampulla) packages are disposable vials used for dispensing a variety of precious liquid products. Crushable glass ampoule blanks provide a tamper resistant package that is disposable, safe, and economical. Glass ampoules can be easily sterilized. The inert
- Outer Diameter: 6 to 7 mm
-
Supplier: Labconco Corporation
Description: System is ideal for processing materials with loweutectic points.The Dry Ice Benchtop Freeze Dry System is equipped with a center well for dry ice and solvent that serves as a water vapor collector and doubles as a convenient pre-freezing bath. Flasks, serum bottles and ampules may be frozen
- Dryer Type: Freeze Dryer
- Heat Source / Transfer: Other
- Material Form: Solutions / Liquids
- Operating Temperature: -157 F
-
Supplier: Labconco Corporation
Description: x 2.5" high for small samples in bulk or in small vials or ampules. For larger samples or higher volumes, a drying chamber or manifold with valves or tray dryer is required.
- Dryer Type: Freeze Dryer
- Height: 36.3 inch
- Length: 28 inch
- Temperature Range: -50 C
-
Supplier: Labconco Corporation
Description: for small samples in bulk or in small vials or ampules. For larger samples or higher volumes, a drying chamber or manifold with valves or tray dryer is required.
- Dryer Type: Freeze Dryer
- Height: 36.3 inch
- Length: 28 inch
- Temperature Range: -84 C
-
Supplier: Labconco Corporation
Description: .5" high for small samples in bulk or in small vials or ampules. For larger samples or higher volumes, a drying chamber or manifold with valves or tray dryer is required.
- Dryer Type: Freeze Dryer
- Height: 36.3 inch
- Length: 28 inch
- Temperature Range: -50 C
-
Supplier: RS Components, Ltd.
Description: SICK ultra-compact W2SG-2 I/O-Link miniature photoelectric sensor for detecting transparent objects. Ampules, foil and glass are reliably detected in the most confined of spaces. The WL2SG-2 is adaptable to the environment, dust on the reflector or wear is compensated for in the same way as
- Beam: Visible
- Body: Rectangular
- Operating Distance: 0.0 to 47.24 inch
- Technology: Retroreflective
Find Suppliers by Category Top
More Information Top
-
LED Lamp Retail Price Tracker - March 2015 D2
* Type de culot et puissance max. : Ampoule Led 32 x 0.1 Watts (fournie .
-
LED Lamp Retail Price Tracker - February 2015 D2
* Type de culot et puissance max. : Ampoule Led 32 x 0.1 Watts (fournie .
-
LED Lamp Retail Price Tracker - October 2015 D2
Ampoule bulbe LED iDual 11.5W, JEDI, E27 .
-
PAT-1 safety analysis report addendum.
The Pu metal is packed in an inner container (designated the T- Ampoule ) that replaces the PC …
-
Federal Register > Thursday, March 28, 1996 > [61 FR 13689] Exempt Chemical Preparations
… 4, 2, 1L, 500, 250, 200, 100ml; Bottle: 950, 500, 100, 50, 5ml; Ampule : 20, 10, 5 …
-
Single Component Drugs
Ampoules Tablets Tablets Tablets .
-
over the influence of the season, the age and the food on the form of testes and testis cells the Batrachier
… are at the Anuren in the permanent Hodenkanalen; by the Urodelen, the testis ampoules go to the …
-
Springer Handbook of Crystal Growth
… method), which arise from the seed region, from the contact with the growth ampoule , from inter- nal …
-
Cryopreservation and Freeze-Drying Protocols
… equipment and liquids, staff should also be made aware of the risks of ampoule explosion (from trapped …