-
Supplier: Accuris
Description: Bolts and Screws, Titanium Alloy 6Al - 4V Procurement Specification for
-
Supplier: Accuris
Description: BOLT, SHOULDER, HEXAGON HEAD, GENERAL SPECIFICATION FOR, METRIC
-
Supplier: SAE International
Description: This procurement specification covers aircraft-quality bolts and screws made of 6Al-4V titanium alloy and of 160 ksi tensile strength at room temperature.
-
-
Supplier: Accuris
Description: Prevailing-Torque Hexagon Head Bolts - General Specifications (Noun Code 0810)
-
Supplier: Accuris
Description: Prevailing-Torque Hex Head Bolts (Noun Code-0810) General Specifications
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Thread Bar with Black Galvanized Surface. Model Number: LD-025-SB4 Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Material: A193 B7/A194 2H; A193 B7M/A194
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: NBK America LLC
Description: Clamping bolt with an integral ceramic ball. Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to
- Length: 1.00393755 inch
- Metric: M4
-
Supplier: NBS Corp.
Description: Featuring a hexagonal head and a gimlet point and available in grade 2, all NBS hex lag bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ½” diameter, all hex lag bolts come with zinc finish.
- Length: 4 inch
- Inch: 1/4"
- Bolt Type: Lag Bolt
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with zinc
- Length: 4 inch
- Inch: 1/4"
- Bolt Type: Carriage Bolt
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ¾” diameter, all hex machine bolts come with zinc finish.
- Length: 4 inch
- Inch: 3/4"
- Bolt Type: Machine Bolt
- Features: Other
-
Supplier: NBS Corp.
Description: Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼” to ¾” diameter, all hex machine bolts come with zinc finish.
- Length: 4 inch
- Inch: 1/4"
- Bolt Type: Machine Bolt
- Features: Other
-
Supplier: NBK America LLC
Description: screws⇒The Properties of Ceramic Screws Also, ceramics screws with special specifications such as ventilation holes, dimensions, shapes, and cleanroom washing are available. Please contact us for details.
- Length: 0.393701 inch
- Metric: M4
-
Supplier: SAE International
Description: This procurement specification covers aircraft-quality bolts and screws made of 6Al - 4V titanium alloy and of 160 ksi tensile strength at room temperature with a fatigue strength test rating.
-
Supplier: Jergens, Inc.
Description: Jergens T-Slot Bolts protect your expensive machine table slots. Their finished machined head provides at least 50% more bearing surface under your table slot. T-Slot Bolts outlast T-Bolts in wearability in most applications. Features, Benefits, & Product Specifications:
- Inch: 3/4"
- Features: Other
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: Dyson Corporation (The)
Description: Heavy Square Bolts Heavy Square Bolts are typical of special Dyson products manufactured to Dyson standards and available in a variety of material specifications. Inquiries on your special bolt requirements are welcomed. THREAD: Unified National Coarse (UNC), Class 2A,
- Length: 720 inch
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Material: Exotic Metals, Stainless Steel, Steel, Superalloy, Titanium
- Features: Other
-
Supplier: SAE International
Description: This procurement specification covers aircraft-quality bolts and screws made of 6.0Al-4.0V titanium alloy and of 160 ksi tensile strength at room temperature.
-
Supplier: Jergens, Inc.
Description: Jergens T-Slot Bolts mate with T-slot nuts to clamp workpieces onto milling machines and positioning tables. Their square head presses against the workpiece, and their threaded rod connects to a T-nut, which fits into a T-slot groove on the machine table. Features, Benefits, & Product
- Inch: 3/4"
- Features: Other
- Material: Steel
- Bolt Type: T-Head Bolt
-
Supplier: APM Hexseal Corp.
Description: sizes and with various o-ring elastomer options. Some additional customizations include specialty thread-forming variations, tamper-resistant drives, thread captivation, as well as paint and finish options. MATERIAL SPECIFICATIONS For APM Hexseal® Standard Seelskrews® & Seelbolts®
- Inch: 1/4"
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: National Bolt & Nut Corporation
Description: bolts cannot be overstated. National Bolt & Nut’s selection of bolts is wide-ranging and able to suit most any requirement that you may have. The options in bolt selection are nearly endless: full or partial threading, square head or hex head, carriage bolts, plow
- Length: 1.5 to 8 inch
- Inch: 1 1/4", 1 1/8", 1", 1/2", 3/4", 5/8", 7/8"
- Fastener Standards: ASME / ANSI
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: force is applied. The basic specification covering foundation anchor bolts is ASTM F1554 which covers anchor bolts designed to anchor structural supports to concrete foundations. These anchor bolts can be headed bolts, straight rods, or bent anchor bolts.
- Length: 6 to 36 inch
- Inch: 1 1/4", 1 1/8", 1", 1/2", 3/4", 3/8", 5/8", 7/8"
- Bolt Type: Anchor Bolt
- Features: Other
-
Supplier: National Bolt & Nut Corporation
Description: METRIC HEX FLANGE BOLTS National Bolt & Nut offers a selection of metric hex flange bolts that feature a unique head design that includes a built-in washer. Frequently used on motorcycles and import cars, our metric hex flange bolts meet DIN 6921 dimensional
- Length: 0.787402 to 4.330711 inch
- Fastener Standards: DIN
- Bolt Type: Flange Bolt
- Metric: M10, M12, M16, M6, M8
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Precision body diameter tolerance (0.0050” to 0.0001”), Body Bound Bolt, Turned Bolt, Custom Grip Lb-Lg Hex Head, Socket Head, 12-Point Flange, Stud, Fitted Stud, Custom Head Dimensions: CORE-STD, Customer Drawing/Requirements
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: (6.35-76.20 mm) in diameter. ASTM A449 Standard Specification for Quenched and Tempered Steel Bolts and Studs ASTM F593 Standard Specification for Stainless Steel Bolts, Hex Cap Screws, and Studs METRIC STANDARDS SAE J1199 Mechanical and Material Requirements for Metric
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M27, M30, M33, M36, M4, M5, M6, M8
-
Supplier: Triangle Manufacturing Company
Description: Our four-bolt side flange mounted bearings contain a self-aligning reservoir bearing with either an oil cup or grease fitting. Manufactured in 16-gage galvanized steel, this versatile mount is stronger than its two-bolt version and can be used where heavier loads and normal shaft
- Shaft Size: 1.25 inch
- Overall Height from Mounting Surface: 1.53 inch
- Mtg Configuration: 4-Bolt
- Bearing Type: Plain Bearing
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Drilled or grooved for required shear results Hex Head, Socket Head, 12-Point Flange, Shear Bolt, Shear Stud, Shear Pin, Custom Head Dimensions: Customer Drawing/Requirements Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Square Bolt, Heavy Square Bolt, Custom Head Dimensions: ASME B18.2.1, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton Available Materials: Steel,
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Stainless Steel, Steel
- Features: Other
- Bolt Type: Square Head Bolt
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over a greater area. The ASTM A307 specification covers
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 3/4", 5/8", 7/8"
- Bolt Type: Hexagon Bolt / Tap Bolt
- Features: Other
- Material: Stainless Steel
-
Supplier: ASTM International
Description: 1.1 This specification covers aluminum structural bolts and nuts for use in the construction of aluminum transmission towers, substations, and similar aluminum structures. 1.2 Diameters of bolts and nuts furnished to this specification are 5/8, 3/4, and 7/8 in. 1.3 The
-
Supplier: ASTM International
Description: 1.1 This specification covers carbon steel track bolts and carbon steel nuts for use in conjunction with joint bars to connect rails in railroad track. 1.2 Two grades of track bolts are defined: 1.2.1 Grade 1, Low-Carbon, Untreated, primarily for industrial and mine track use.
-
Supplier: ASTM International
Description: improved low-temperature characteristics, use of Types 1, 2, or 3 bolts is recommended. 1.2 Annex A1 of this specification covers zinc-coated steel ladder bolts, step bolts, and support-equipment bolts. 1.3 Unless otherwise specified, all nuts used on these
-
Supplier: Hubbell Incorporated
Description: FULLY THREADED TYPE SILICON BRONZE MATERIAL 3/4 INCH 0.188 INCH HEAD HEIGHT 0.438 INCH HEAD WIDTH ACROSS FLAT 3/4 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER CLASS-2A THREAD SERIES 20 TPI 1/4 NOMINAL DIAMETER - FRACTIONAL ASTM B99 MATERIAL SPECIFICATION DURIUM[T], BURNDY[R] BRAND ROHS
- Length: 0.75 inch
- Inch: 1/4"
- Material: Bronze / Copper Base Alloy
- Bolt Type: Hexagon Bolt / Tap Bolt
-
Supplier: PHD Manufacturing, Inc.
Description: ROUND BEND TYPE LOW CARBON STEEL MATERIAL 10-7/8 INCH INSIDE WIDTH 4 INCH THREAD LENGTH 3/4 INCH NOMINAL DIAMETER FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD 3/4 NOMINAL DIAMETER - FRACTIONAL .75 NOMINAL DIAMETER - DECIMAL 5420 LB AT 650 DEG F, 4830 LB AT
- Length: 4 inch
- Inch: 3/4"
- Material: Steel
- Bolt Type: U-Bolt
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4-inch to 4-inch (M8 - M48) Material: A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M; A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7
- Length: 0.25 to 20 inch
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Material: Hardened Steel, Stainless Steel, Steel
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Features: 12-Point, Binding Head, Black Oxide, Button Head, Cap Screw, Chrome, Dry Wall Screw, Fillister Head, Flat Head, Galvanized, Hex Socket / Allen, Hexagon Head, Lag Screw, Machine Screw, Nickel Plated, Other, Oval Head, Pan Head, Philips / Frearson, Phosphate, Round Head, Self Drilling / Thread Cutting
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Exotic Metals, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: Atkore International
Description: ROUND BEND TYPE GRADE 33 STEEL MATERIAL ELECTROGALVANIZED FINISH 4 INCH INSIDE WIDTH 1/2 INCH NOMINAL DIAMETER UNC-2B THREAD SERIES 13 TPI HOT ROLLED PICKLED OILED PROCESS 1/2 NOMINAL DIAMETER - FRACTIONAL ASTM A366/A575/A576/A635/A36/A570 MATERIAL SPECIFICATION 1.24 INCH BODY DIAMETER 5.5
- Hanger Type: U-Hanger
Find Suppliers by Category Top
Featured Products Top
-
. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of our manufacturing customers' applications, including Mining Heavy equipment Construction (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
What are high-tensile fasteners?
High-tensile fasteners are specialized components designed to withstand extreme stress without deforming or failing. These fasteners are graded based on their tensile strength, which measures their ability to resist breaking under tension. One of the key differentiators for most BUMAX fasteners is that they are cold formed and thread rolled. The pr...
(read more)
Browse Bolts Datasheets for BUMAX® -
future fastener availably concerns with warehouse / release options National Bolt & Nut Corp an ISO 9001:2015 Certified manufacturer of custom non standard and standard fasteners. Vendors long lead times causing line down situations are eliminated. Your warehoused parts (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
inspections that keep equipment running longer. National Bolt & Nut Corporation offers both standard and custom bolts and fasteners to meet different grades and specifications. This ensures we can cover the full spectrum of our manufacturing customers' applications, including (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Nord-Lock combi bolt washers are specifically designed to be permanently attached to a bolt (SEMS), providing an additional layer of security to applications. (read more)
Browse Washers Datasheets for Nord-Lock Group -
are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts are torqued, causing the rubber element within them to form a vacuum-tight seal along the threading of the bolt (read more)
Browse Nuts Datasheets for ZAGO Manufacturing Company, Inc. -
.S. Patent #2,873,341) are designed to accurately measure fastener tensile forces. Compression designs can also be developed. The instrumented load cells allow direct, accurate and repeatable force measurements from 1/4″ diameter to over 4″ diameter in all types of bolts, studs and (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
We provide custom fasteners that conform to ASTM, ASME, and SAE standards. Our in-house Quality Control department is A2LA accredited is an integral part of the way we provide service you expect and includes the following: 500,000 lb. capacity tensile tester Hardness (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
an elephant, it becomes clear that if you’re working on really large bolted connections then you need to work extremely hard to generate the required torquing force. (read more)
Browse Bolts Datasheets for Nord-Lock Group -
provides a holding force of 10,000 N, making the AZM400 solenoid interlock is particularly well suited for heavy doors. The actuator is designed for misalignment tolerance. The diameter of the actuator hole is 4 mm wider than the bolt, tolerating up to 2° angle offset. The gap (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc.
More Information Top
-
Federal Register > Friday, December 2, 2011 > [76 FR 75442] Airworthiness Directives; Quest Aircraft Design, LLC Airplanes
Before further flight on or after December 19, 2011 (the effective date of this AD), inspect the torque of the IPS bolt , part number (P/N) AN4 -4A, and re-torque, if … … 028, Revision 02, (undated) as specified in Mandatory Service Bulletin …
-
Initial Airworthiness
Bolts are specified by “ANn-nn” where “n” will be the nominal plainshank (or grip) diameter in sixteenths of an inch, and … … as shown in the table below (other larger sizes also exist, these are only the most common aircraft type bolts ). shank length and a hole drilled for a clevis ring will be designated AN4 -14, but if …
Indicates content that may require registration and/or purchase.