-
Supplier: Proportion-Air, Inc.
Description: Closed loop air pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or
- Valve Size: 0.125 inch
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
- Controlled Pressure Range: 0 to 500 psi
-
Supplier: Proportion-Air, Inc.
Description: 1000 psi high pressure control valve. Electronically control pressure ranges from full vacuum up to 1000 psi. Variety of analog and digital command signals. High accuracy of +/- 0.25% F.S. typical. Analog monitor output is available for data acquisition. Can be assembled
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
-
Supplier: ASCO
Description: using DaS software. This unit has a constant air consumption. ServotronicDigital Features Include: Digital communication and control Application customization with DaS (Data Acquisition Software) Easy change of control parameters Analog feedback output Direct-operated spool & sleeve
- Pressure Rating: 0 to 580.1508 psi
- Media Temperature: 32 to 140 F
- Media: Air, Gas, Natural Gas
-
-
Supplier: Proportion-Air, Inc.
Description: repeatability. Analog monitor output is standard. Can be assembled to air piloted regulator for high flow, higher pressure and various media control.
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
-
Supplier: Cole-Parmer
Description: pressure sensor and advanced microprocessor control. A built-in air volume booster provides forward flow up to 15 scfm and have proportional integral derivative (PID) control. Applications|Component pressure testing|Gripper control |Welding operations |Actuator control
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: pressure sensor and advanced microprocessor control. A built-in air volume booster provides forward flow up to 15 scfm and have proportional integral derivative (PID) control. Applications|Component pressure testing|Gripper control |Welding operations |Actuator control
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: pressure sensor and advanced microprocessor control. A built-in air volume booster provides forward flow up to 15 scfm and have proportional integral derivative (PID) control. Applications|Component pressure testing|Gripper control |Welding operations |Actuator control
- Valve Type: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: pressure sensor and advanced microprocessor control. A built-in air volume booster provides forward flow up to 15 scfm and have proportional integral derivative (PID) control. Applications|Component pressure testing|Gripper control |Welding operations |Actuator control
- Valve Type: Pressure Relief Valves
-
Supplier: EXAIR
Description: EXAIR's Pressure Regulators permit easy selection of an operating pressure that will allow the air product to work properly without using excessive amounts of compressed air. Reducing the air pressure from 100 PSIG to 80 PSIG reduces air
- Working Pressure Range: 0 to 160 psi
- Pressure Connection Size: 0.25 to 1.25 inch
- Type: Absolute, Dual Scale
- Features: Analog
-
Supplier: Radwell International
Description: CIRCUIT CARD PRESSURE REGULATOR, ANALOG CIRCUIT, TTL LOGIC OUTPUT, 0-100 PSIG, 0-10 V POWER. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Regulator (general)
-
Supplier: Proportion-Air, Inc.
Description: Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 500 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is available for data
- Valve Size: 0.125 inch
- Media Temperature: 32 to 158 F
- Number of Ports/Ways: 2
- Power: 15 to 24 volts
-
Supplier: Festo Corporation
Description: Pilot actuated pressure regulating valve Setpoint input as analog voltage signal (0 ... 10 V) Electrical connection via M12x1 plug, 4-pin With optional setpoint module For simple control tasks
- Pressure Rating: 2.1755655 to 87.02262 psi
- Media Temperature: 122 to 50 F
- Controlled Pressure Range: 2.1755655 to 87.02262 psi
- Features: Air, Aluminum, Compressed Air, Control Valves, Electric, Gas, Regulator (general)
-
Supplier: Clippard
Description: and accurate control pressure in the process. The Cordis pressure regulators are adaptable to a variety of sensors that can close the loop around not only pressure, but vacuum or flow. Smooth linear control Real time adjustable PID control Multiple flow configurations
- Accuracy: 0.25 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: Linear Control
-
Description: algorithmic pressure control to a wide range of applications. It can be used as a standalone unit to control the pressure of clean, dry inert gases from 0–100 psig / 0–6.9 bar, or be connected to any pneumatically actuated regulator or valve. Used with TESCOM regulators,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.05 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Description: TESCOM™ ER3100 Series is the ER3000 controller and 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 PSIG [310 bar] with two different outlet ranges of 400 PSIG and 900 PSIG [27.6 and 64 bar]. The ER3100 Series may be ordered with a
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Nordson EFD
Description: Nordson EFD analog gauge tank reservoirs not only maintain steady fluid pressure, but also prevent fluid contamination and evaporation, and contain fumes. Tanks are available with 0-15 psi (0-1 bar) or 0-100 (0-7 bar) constant-bleed air regulators to handle different
- Capacity: 1 gallons
- Mounting Style: Base Mount
- Reservoir Shape: Cylindrical
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP234 analog barometric air pressure sensor for high precision pressure sensing The KP234 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: King Engineering Corporation
Description: hybrid versions combined with an air flow control for pneumatic sensors or downpipe (bubbler) systems. These units allow for direct 4-20 mA output from the tank with power provided by the receiver. 788 D/P Purge Control is a more basic differential pressure regulator and
-
Supplier: King Engineering Corporation
Description: hybrid versions combined with an air flow control for pneumatic sensors or downpipe (bubbler) systems. These units allow for direct 4-20 mA output from the tank with power provided by the receiver. LiquiSeal D/P purge control is a fully integrated air purge regulator and level
-
Supplier: ASCO
Description: Numatics gauges are widely used on compressors, filter/regulators (‘piggybacks’), water pumps, paint sprayers, and a variety of other applications for measuring the pressure of the air passing through the component. Numatics Liquid Filled pressure gauges provide maximum
- Working Pressure Range: 0 to 160 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.25 inch
- Dial Size: 2 inch
-
Supplier: Kelly Pneumatics, Inc.
Description: valves may include a built in amplifier board, which allows control via an analog input voltage. Response time of 1-2 milliseconds Optional Built-In Pressure Regulator Onboard Voltage Amplifier Available Controls Air, Water, and Other Mediums Valve Type 2-Way, Normally
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
- Number of Positions: 2
-
Supplier: ControlAir LLC
Description: The Type-9OOX l/P, E/P transducers are a series of compact electronic pressure regulators that convert an electrical signal (current or voltage) to a proportional pneumatic output. Utilizing internal solid-state feedback circuitry, the Type-9OOX provides precise, stable pressure
- Output Pressure: 3 to 27 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 130 psi
- Operating Temperature: -40 to 160 F
-
Supplier: Mahr Inc.
Description: Product features When using pneumatic compact amplifiers it is recommended at all times to use both a pressure regulator and a supply filter (see accessories) Clear, three-color analog light bar display of warning and tolerance limits Backlit, two-line LCD for displaying
- Range: 0.393701 to 393.701 inch
- Resolution: 0.00393701 inch
- Graduation / Resolution: 0.00393701 inch
- Measuring Range: 0.393701 to 393.701 inch
-
Supplier: Nova Analytical Systems Inc.
Description: draws in samples that are of insufficient pressure from the process. Alternatively, a regulator can be supplied where the sample gas is under pressure. The sample flow is shown on a small rotameter with valve. The analyzer then reads the dew point continuously and displays it on
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: 1 F
- Operating Temperature: 0 to 120 F
- Electrical Outputs: Analog Current, Analog Voltage
-
Supplier: Dover Flexo Electronics, Inc.
Description: used in the unwind or rewind zones. P - 0-75 psi output for use with pneumatic clutches and brakes. Most commonly used in the unwind and rewind zones. System includes internal air filter and regulator (80-120 psi input pressure).
- Accuracy: 3 ±% FS
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
-
Supplier: Nova Analytical Systems Inc.
Description: as a recorder output. The analyzer can be supplied with a pump or pressure regulator depending on customer requirement. For dew point, the 430DPL has a capacitive ceramic sensor. The output of this sensor is directly proportional to the dew point of the sample gas. After the sample gas
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: 1 F
- Operating Temperature: 32 to 122 F
- Electrical Outputs: Analog Current
-
Supplier: Caterpillar Oil & Gas
Description: Dynamic Gas Blending Optional Equipment Air Inlet System Heavy-duty air cleaners and precleaners Remote air inlet adapters Charging System Battery charger Charging alternator Control System Load sharing module Cat digital voltage regulator Governor conversion 2301A load
- Wattage: 1,600 watts
- Volt-Ampere: 2,000,000 VA
- Frequency: 50 Hz
- Applications: Industrial
-
Supplier: Dover Flexo Electronics, Inc.
Description: Pneumatic output (P) Used to actuate any air-operated brake or clutch. The standard version includes a servo valve and pressure regulator installed in a separate open-back enclosure. High-voltage output (V) Uses Silicon Controlled Rectifiers (SCR's) to produce a standard
- Control Signal: Analog Voltage, Current Loop
- Interface: Digital Front Panel, Ethernet / Networkable, Knobs / Switches / Meter
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
Find Suppliers by Category Top
Featured Products Top
-
Cordis Proportional Pressure Controls Precise, digital linear pressure control within a closed-loop system with ultra high resolution and repeatability. (read more)
Browse Air Pressure Regulators Datasheets for Clippard -
Festo Corporation manufactures custom air pressure regulators to match your specifications. (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
adjustment. In the two stage regulator, there is improved compensation for any drop in the supply pressure. Pressure Regulator Applications Air compressors Air compressors are used in industrial, commercial, and home workshop environments to perform an assortment of jobs including (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The MS2 regulators and filter regulators are designed to deliver superior controlled performance. Combined with its small size and ultra-light weight enables the MS2 to be installed directly on moving components in dynamic applications such as end of arm tooling. Being so light the MS2 units (read more)
Browse Air Pressure Regulators Datasheets for Festo Corporation -
supplied with one, two or no pressure connectors. The minimum measuring range is 0…10 mbar and the maximum 7 bar, for absolute, positive, negative or differential pressure. Typical uses are those in medical technology, for heating, ventilation, air-conditioning and process measuring systems, for leakage measurements, and in pneumatics. (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
options of ±1.5% FS or ±2.5% FS Typical Uses Industrial instrumentation Flow measurements HVAC applications Non-invasive blood pressure monitor Deep vein thrombosis Oxygen concentrators Air mattresses Pneumatic devices (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
air-loaded pressure regulator in a liquid process system. The Stabilizer is installed downstream of the pressure regulator and reacts to actual downstream pressure; providing more or less air pressure to the regulator. Used with an air-loaded pressure regulator, the Stabilizer maintains (read more)
Browse Pressure Regulators Datasheets for Plast-O-Matic Valves, Inc. -
a wide range of ports, connectors, and analog electrical outputs for ease of integration in various industrial applications. Applications: Hydraulics and Pneumatics; Mobile Hydraulics and Off-Highway Vehicles; Pumps and Compressors; Air Conditioning and Refrigeration (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Product Overview ZZWP Series self-operated temperature regulators use the thermal expansion of an incompressible, temperature-sensitive liquid to achieve automatic temperature control without an auxiliary actuator. As the sensor liquid expands or contracts with (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The MS9 with 1-in. ports is the latest addition to the MS Series of air-preparation components. The modular units include pressure regulators, on/off and soft-start valves, filters, dryers, and lubricators, as well as modules with integrated sensors for remote adjustability and monitoring (read more)
Browse Compressed Air Dryers Datasheets for Festo Corporation
More Information Top
-
Precision control of cylindrical stamp contact in a continuous roll-to-roll microcontact printing machine
…manual shutoff of air (b) electrically actuated solenoid valve for automated shutoff, controllable by the LabView script (c) two stage coalescing filter to capture oils and particulates (d) desiccant-based air drier (e) air pressure regulator with analog gauge (f) air pressure…
-
Dynamic positioning of remotely operated underwater vehicles
Currently, there is no force feedback, so we use an open-loop control approach based on the mapping between the analog input to the air pressure regulator and the force between the fingers.
-
Ground motion spatial variability effects on seismic response control of cable-stayed bridges
Analog voltage control, cover range 0 – 10 Volt, is applied to the air pressure regulator to set the desired analog output air pressure signal.
-
Development and control of flexible pneumatic wall-climbing robot
As shown in Fig.14, three FPAs of the flexible pneumatic spherical joint and the FPA of WALKMAN-I are connected with four electro-pneumatic regulators , which can adjust output air pressure that is proportional to the input analog signal.
-
State-of-the-Art Paper: Some Recent Developments in Triaxial Testing Systems for Cohesionless Soils
…load cell, 5 = displacement transducer, 6 = soil sample, 7 = HC-DPT, 8 = electronic balance, 9 = electric-to-pneumatic (E/P) transducer, 10 = booster, 11, 12 = bias-relay, 13 = air pressure regulator , 14 = high house air pressure , 15 = microcomputer + analog -to-digital (AID) converter…
-
AirGlove: a force feedback device for virtual reality
In addition, the box contains a pressure regulator , six analog pressure sensors, fittings for the distribution of the main air supply into six servo valves and a screw terminal for signal interfacing to data acquisition cards (DAQ) in the PC.
-
Development of a Detector Control System for the ATLAS Pixel Detector
In each of the ~100 pixel cooling circuits, coolant flow rate will be set from a DAC through a “dome-loaded” pressure regulator , placed ~25m upstream of an injection capillary, piloted by analog compressed air in the range 1-10 barabs from…
-
Super-Atmospheric Pressure Electrospray Ion Source: Applied to Aqueous Solution
The pressure of the ion source was monitored by an analog pressure gauge and was adjusted by a speed valve and a pressure regulator equipped with the air compressor.
-
Microfabrication methods for the study of chemotaxis
The pressure values reported here are approximate, based on an analog readout of the air valve regulator .
-
Design and control of integrated pneumatic dexterous robot finger
computer (IPC) sends five-channel analog voltage signals by D/A converters which can adjust output air pressure of five electro-pneumatic regulators (SMC: ITV0050-3BS) connected with FPAs of the joint.
Indicates content that may require registration and/or purchase.