-
Supplier: Elsys AG
Description: cards are compact short-form PCI boards. A scalable data acquisition system may be started with one or several card that can be extended in the future to build a solution with up to 64-channels in one housing. This is the advantage of a modular data
- Analog Input Channels: 8 #
- Sampling Frequency: 240,000 kHz
- RAM / On-board Memory: 1,000 MB
- Resolution: 16 bits
-
Supplier: OMEGA Engineering, Inc.
Description: • High Accuracy Data Acquisition for Windows-Based Computers • 16 Single-Ended/8 Differential 14 Bit Analog Inputs, 8 Analog Outputs and 8 Digital I/O • Controller Card Includes 10 Counter/Timer Channels • Direct Connect to RTD, Thermocouple, Voltage, Thermistor,
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 166 kHz
- Resolution: 14 bits
-
Supplier: ACCES I/O Products, Inc.
Description: Features Type II PCMCIA Card 12-bit analog-to-digital converter Up to eight analog inputs 32-sample FIFO buffer Two eight-bit digital I/O ports FUNCTIONAL DESCRIPTION Model PAD128 is a type II PCMCIA card (PC card). It performs data acquisition on up
- Analog Input Channels: 8 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 20 kHz
- Resolution: 12 bits
-
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 24-SMD Module, No Lead Product Status: Active Card Type: Secure Digital - microSD? Connector Type: Receptacle Insertion, Removal Method: Push In, Pull Out
-
Supplier: Mars Labs LLC
Description: Portable, compact data acquisition solutions available with or without direct data recording. Both Titan modules offer seven standard input adapters to support a wide range of sensor connections (custom configurations are available). A high-performance analog processor
- Features: Data Acquisition Instrument / System
-
Supplier: Aerotech, Inc.
Description: precise time alignment of motion and data acquisition functions. Integrating the data acquisition into the motion control platform allows for a cost-effective data acquisition solution with quick and easy configuration and setup for shorter development time.
- Analog Input Channels: 16 #
- Digital I/O Channels: 32 #
- RAM / On-board Memory: 64 MB
- Operating Temperature: 32 to 122 F
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DAQTEMP-14A data acquisition card provides a total hardware/software/signal conditioning solution for highaccuracy, high speed temperature, voltage, frequency, and pulse counting measurements, plus digital I/O and analog output. A diversified software is included
- Digital I/O Channels: 24 #
- Sampling Frequency: 200 kHz
- Resolution: 16 bits
- Accuracy: 0.008 % FS
-
Supplier: Elsys AG
Description: TranAX 3 is the universal data acquisition software from Elsys designed for the TPCX/TPCE data acquisition cards and the turnkey TraNET data acquisition instruments. TranAX 3 is a client-server application and remotely controls the data
-
Supplier: Gantner Instruments, Inc.
Description: outputs and 4 serial ports for communication. Also included are 4 data loggers for parallel data acquisition to either local storage or to a GI.cloud storage solution for easy accessibility, additional analytics, and detailed diagnostics. Third-party apps can also be hosted on
- Analog Input Channels: 8 #
- Digital I/O Channels: 14 #
- Resolution: 24 bits
- Transmission Rate: 100,000 kbps
-
Supplier: DigiKey
Description: CARD ANALOG INPUT PCIE
- Resolution: 16 bits
- Features: DC Voltage Input
-
Supplier: Prosig USA, Inc.
Description: The Prosig P8012 data acquisition system can hold up to 3 cards giving up to 24 analog input channels. The chassis is rugged and portable making it ideal for mobile data acquisition of all kinds. Holds up to 3 cards Configurable channel options (more)
- Features: Data Acquisition Instrument / System
-
Data Acquisition Systems and Instruments - Modular Real-Time Data Acquisition System -- ADwin-PRO-IISupplier: CAS DataLoggers
Description: Flexible and Expandable The ADwin-PRO-II Modular Real-Time Data Acquisition System is the successor of ADwin- Pro product family. The new T12 processor provides much faster operation and transmits data 10 times faster with the new Pro II bus. The PRO-II backplane support both
- Analog Input Channels: 32 #
- Digital I/O Channels: 32 #
- Resolution: 18 bits
- RAM / On-board Memory: 256 MB
-
Supplier: OMEGA Engineering, Inc.
Description: The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D measurement module
- Operating Temperature: 33.8 to 113 F
- Features: Accelerometer Input, DC Current Input, DC Voltage Input, Data Acquisition Instrument / System, I/O Module, Other, Other Input, RTD Input, Strain Gauge / Bridge Input, Thermistor Input, Thermocouple Input
- Architecture: Analog (RC)
- User Interface: Computer Programmable
-
Supplier: OMEGA Engineering, Inc.
Description: without being connected to a computer. With their high resolution and fast analog to digital converter (ADC), the RDXL4SD and RDXL12SD meet the majority of data logging requirements in most industrial applications. Real-time SD memory card data logger, built-in clock and
- Analog Input Channels: 4 #
- Data Storage: 2,000 MB
- Operating Temperature: 32 to 122 F
- User Interface: Computer Programmable, Front Panel and Display, Hand-held / Remote Programmer
-
Supplier: CAS DataLoggers
Description: The Delphin ProfiMessage D Data Acquisition System is the next generation, Industry 4.0 modular data acquisition, monitoring and control system. A master/slave design makes ProfiMessage D suitable for both small and large applications that require the processing of up to
- Analog Input Channels: 15 #
- Sampling Frequency: 30 kHz
- Resolution: 24 bits
- Data Storage: 14,000 MB
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview's PCI data acquisition add-in cards are complete data acquisition (A/D) and control (D/A) systems on a single PCI Bus card. Ranging in speed from dual 14 and 12-bit 1-25MSPS boards up to 1500MSPS 8-bit boards with 8GB/16GB of on-board RAM. All
-
Supplier: Electro Standards Laboratories
Description: The CellMite® ProD Model 4328 is a high performance data acquisition and strain gage interface module from Electro Standards Laboratories that is suitable for embedded applications that require high speed and high accuracy analog and digital data acquisition. The
- Analog Input Channels: 4 #
- Resolution: 24 bits
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input
-
Supplier: American Portwell Technology Inc.
Description: Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
-
Supplier: ACCES I/O Products, Inc.
Description: our customers, ACCES has developed a system design and integration team focused on the development of powerful, yet simple to use, data acquisition systems. These include extensive CPU and peripheral capabilities and the integration of a generous selection of our (or
-
Supplier: D-TACQ Solutions
Description: 16 bit DAC per channel for true simultaneous analog output. Low cost CPCI peripheral card, recommended for use with ACQ196CPCI. Low latency update mode - immediate write from PCI. Clocked update mode - includes buffer for high performance AWG. 1usec update DAC devices, AWG can operate
- Analog Input Channels: 32 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
- Features: Analog-to-Digital Converter, Data Acquisition Computer Board, None, Output Module, Printed Circuit Board (PCB), TTL
-
Supplier: Campbell Scientific, Inc.
Description: The CR7 723 Card provides 14 differential or 28 single-ended inputs for analog voltage measurements in the range of ±5 V. Each CR7 723 is placed in an open slot on the CR7 720 or CR7 720XL I/O module (the CR7 720 can accommodate up to 7 Cards; the CR7 720XL can hold up to 14).
- Analog Input Channels: 14 #
- Operating Temperature: -13 to 122 F
- Differential Channels: Differential Channels
- Host Connection: Direct Backplane Interface
-
Supplier: ACCES I/O Products, Inc.
Description: single step update and occupies a unique address location. Analog Output Update Mode is selected by a selector switch on this card. Three update modes are available: Individual update of each channel. Simultaneous update of all selected channels. Simultaneous update of all selected
- Analog Input Channels: 6 #
- Digital I/O Channels: 24 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
-
Supplier: American Portwell Technology Inc.
Description: Multifunction, high-speed, analog-to-digital converter board for use in PCI-Bus computers. It accepts up to 16 single-ended or eight differential inputs. Include foregoing plus includes a 2K Samples FIFO data buffer and a 2K words Point List FIFO buffer
- Analog Input Channels: 16 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
- Operating Temperature: 32 to 122 F
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Data Acquisition: I/O Module
-
Supplier: ACCES I/O Products, Inc.
Description: software included Models D/A12-08 and D/A12-16 are full-size cards that can be installed in any long I/O slot of PC-AT class computers. The cards provide eight and sixteen 12-bit- resolution analog outputs respectively at a 37-pin male Sub-D connector. Analog output
- Analog Input Channels: 16 #
- Digital I/O Channels: 16 #
- Resolution: 16 bits
- Operating Temperature: 32 to 140 F
-
Supplier: Campbell Scientific, Inc.
Description: The CR7 726 provides 8 differential or 16 single-ended inputs. The 726 is software configurable for full-scale measurement ranges of 50 Vdc or 15 Vdc. Each CR7 726 is placed in an open slot on the CR7 720 or CR7 720XL I/O module (the CR7 720 can accommodate up to 7 Cards; the CR7 720XL can
- Analog Input Channels: 8 #
- Operating Temperature: -13 to 122 F
- Features: DC Voltage Input
- Differential Channels: Differential Channels
-
Supplier: ULTRAVIEW Corporation
Description: Ultraview's PCI data acquisition add-in cards are complete data acquisition (A/D) and control (D/A) systems on a single PCI Bus card. Ranging in speed from dual 14 and 12-bit 1-25MSPS boards up to 1500MSPS 8-bit boards with 8GB/16GB of on-board RAM. All
-
Supplier: AMETEK Programmable Power
Description: ADC's outperform commonly used audio grade ADC's Fully programmable excitation (2 mA to 20 mA) Deterministic channel-to-channel, card-to-card, and chassis-to-chassis phase response The EMX-4380 Smart 4-channel dynamic signal analyzer (DSA) and digitizer is the first integrated
- Features: Bus Interface / Adapter
- Technology: PXITM Compliant
-
Supplier: American Portwell Technology Inc.
Description: Four Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card
- Digital I/O Channels: 16 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, DC Voltage Input, Digital-to-Analog Converter, Other, PCI
-
Supplier: Classic Automation LLC
Description: Triguard SC300E - TAI16AEA 16 Channel Analog Input Termination Card. The TAI16AEA termination card enables up to sixteen externally powered field devices to be connected to a SC300E Digital Input Module.
- Data Acquisition: I/O Module
-
Supplier: American Portwell Technology Inc.
Description: Six Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card
- Digital I/O Channels: 16 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, DC Voltage Input, Digital-to-Analog Converter, Other, PCI
-
Supplier: Advantech
Description: 250 kS/s, 16-bit, 64-ch Analog Input PCIE Card 64-ch single-ended or 32-ch differential or a combination of analog input 16-bit A/D converter, with up to 250 kHz sampling rate Auto calibration Onboard FIFO memory (8,192 samples) PCIE-Bus mastering data transfer BoardID™
- Data Acquisition: Input Module
-
Supplier: ADLINK Technology Inc.
Description: ADLINK PCIe-6208 series are 8 or 16-CH, 16-bit, PCI Express analog output cards which provide high resolution, high-density analog output functionalities and are suitable for ATE, signal generation, industrial process control, servo control and other industrial control
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Resolution: 16 bits
- Data Acquisition: Output Module
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Data Acquisition: I/O Module
-
Supplier: Classic Automation LLC
Description: ABB Drives Stromberg
- Data Acquisition: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
When connected to a specified Analog Devices high speed converter evaluation board, the ADS9-V2EBZ works as a data capture/transmit board. Designed to support the highest speed JESD204B/C data converters, the FPGA on the ADS9-V2EBZ acts as the data receiver for high speed ADC's, and as the (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
doesn’t require any interface box for sensors or driver installation Improved protection against viruses The digital Merlin Core is ready for the new Marposs SMARTNet network system Easily removable SD card with strong encryption for data protection Both versions support Ethernet/IP, Profinet and EtherCAT fieldbus protocols (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Marposs Corp -
ibaPDA (from version 8.8), the ibaFOB-R card facilitates data acquisition in these settings and simplifies deterministic and reliable real-time data communication. To capture data in ibaPDA through Reflective Memory, only the ibaPDA-Interface-Reflective-Memory license needs to be (read more)
Browse Data Acquisition Systems and Instruments Datasheets for iba America LLC -
The ibaN-2E card is equipped with two switched 1 GbE RJ45 ports. It supports highly accurate data transmission, delivering synchronization accuracy down to one microsecond and a data throughput of up to 750 Mbit/s within a dedicated iba (read more)
Browse Data Acquisition Datasheets for iba America LLC -
of these measurements is the goal of proper signal conditioning. Good signal conditioning preserves the quality of the measurements available and allows the plant systems to make best use of the control and data acquisition systems installed. Helping Dataforth customers achieve good signal conditioning is the goal of this handbook. (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
The LUCI-M couples directly to the D-Sub interface of many FEMTO amplifiers and photoreceivers. It has a variety of input and output ports so it can be used with lots of other Analog to Digital (read more)
Browse Signal Converters Datasheets for Electro Optical Components, Inc. -
Voltage Output models are used to drive valves, perform other crucial process operations, and provide up to eight channels of 300Vrms channel-to-channel isolated output which can be independently configured Discrete Input/Output Data Acquisition Components: Provide five channels of input and (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
Analog data is stored by modern acquisition systems in digital form. Therefore, analog information must first be transformed to its digital equivalent using an analog-to-digital converter (ADC). In this type of system, the sample rate MUST exceed the highest frequency contained in the (read more)
Browse Data Acquisition Datasheets for Dataforth Corporation -
ibaPDA: The scalable core software in measuring value acquisition ibaPDA (Process Data Acquisition) provides the basis for the unification of high-speed process data across complex and distributed automation systems and is the core product of the iba system. ibaPDA is an (read more)
Browse Data Acquisition Software Datasheets for iba America LLC
More Information Top
-
PCI data acquisition card for application in radiation imaging systems
This system uses a PCI-416 industrial high-speed analog data acquisition card from DATEL, Inc. [1].
-
Auditory temporal resolution of a wild white-beaked dolphin (Lagenorhynchus albirostris )
…used a Reson TC 4032 hydro- phone (sensitivity ¡170 dB re 1 V/ Pa, §3 dB up to 120 kHz), Etec ampliWer (HP at 100 Hz), an AD-Link (Taiwan) 12 bit digital-to- analog data acquisition card set at 1MSamples/s and…
-
Effects of reflected waves on energy dissipation in breaking waves
The output DC signals from the wave gauge controlling unit is sent to an external terminal box connected to an analog data acquisition card inside the desktop computer.
-
The application of LabVIEW in the strapdown inertial measurement system
The signals are sampled in computer by an analog data acquisition card and a pulse counting card which are directly plugged in the PCI slot of the industrial control computer.
-
Active vibration control of a smart plate using a piezoelectric sensor–actuator pair at
elevated temperatures
After RT manipulation of the sensor signal in the RT engine as per the control program, the digital to analog data acquisition card (National Instruments: PXI-6040E) outputs the desired control signal.
-
Weak Current Detection Technique for Electrostatic Droplet Ejection
This data acquisition system based on virtual instrument consists of a high-speed analog data acquisition card (PCI-8340, Beijing ZTIC), a personal computer and a development software (NI LabVIEW 8.5 Professional Development System for Windows).
-
Development of a new monitor and analysis device for substation
Analog data acquisition card sends an intermpt to computer CPU every signal cycle.
-
Remote control means study for telerobotic operations
The joystick was connected to the computer via an analog data acquisition card (CIO-DASO-AO).
-
Friction Coefficient Measurement of an In Vivo Murine Cornea
Data was recorded at *1 kHz using a USB analog data acquisition card and LabView software (National Instru- ments, Austin, TX).
-
Advances in Precision Instrumentation and Measurement
Various sensors signal used in the conditioning circuit are translated into standard voltage signal ,it are sent to the input channel of analog data acquisition card ,the sampling signal is converted into digital signal after A / D ,the digital signal is…
Indicates content that may require registration and/or purchase.