-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-2310TX is a RF/Fiber Optic Transmitter that is designed to provide electrical-to-optical (E/O) conversion of broadband RF signals over a frequency range of 800 MHz to 2250 MHz.
- Wavelength: 1,310 to 1,550 nm
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 158 F
- Connector Type: FC, SC
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-2320TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optical (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 3000 MHz. The transmitter family is comprised of four model variants
- Wavelength: 1,310 to 1,550 nm
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MP-2300TX is a comprehensive family of RF/Fiber Optic Transmitters that are designed to provide electrical-to-optical (E/O) conversion of broadband RF signals over a frequency range of 1.0 MHz to 2250 MHz. The transmitter family is comprised of three model variants
- Wavelength: 1,310 to 1,550 nm
- Maximum Optical Output Power: 3.000000000000001 dBm
- Operating Temperature: -40 to 158 F
- Connector Type: FC, SC
-
-
Supplier: Broadcom Inc.
Description: The AFBR-1310Z is a compact, high performance, cost effective transmitter for multi GHz analog communication over single mode optical fiber. The transmitter incorporates a linear wide bandwidth InGaAsAl/InP Fabry-Perot laser packaged inside a TO-header, coupled to a
- Wavelength: 1,310 nm
- Spectral Width: 3 nm
- Maximum Optical Output Power: 6.989700043360188 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: Accuris
Description: TRANSMITTERS, LIGHT SIGNAL, ANALOG, FIBER OPTIC, SHIPBOARD (METRIC), GENERAL SPECIFICATION FOR
-
Supplier: Broadcom Inc.
Description: The AFBR-1529Z analog transmitter utilizes a 650 nm LED source in a housing designed to efficiently couple into 1 mm Polymer Optical Fiber (POF). Links up to 50 meters are supported with 1 mm POF. It is designed to interoperate with Avago´s HFBR-25xxZ, AFBR-25xxZ and AFBR-26xxZ
- Data Rate: 0.01 Gbps
- Operating Temperature: -40 to 185 F
- Features: Other
- Stand Alone: Stand Alone
-
Supplier: Broadcom Inc.
Description: The AFBR-1539Z analog transmitter utilizes a 650nm LED source in a housing designed to efficiently couple into 1mm Polymer Optical Fiber (POF). Links up to 50 meters are supported with 1mm POF. It is designed to interoperate with Avago´s HFBR-25xxZ, AFBR-25xxZ and AFBR-26xxZ
- Transmitter Rise Time: 16 ns
- Wavelength: 630 to 685 nm
- Spectral Width: 20 nm
- Maximum Optical Output Power: -16 to 2.0000000000000004 dBm
-
Supplier: Accuris
Description: TRANSMITTER, ANALOG, FIBER OPTIC, SHIPBOARD, 0.5 TO 60 MHZ (0.5 DB PASSBAND) (METRIC)
-
Supplier: Microwave Photonic Systems, Inc.
Description: range as indicated in the part number generator tool on page two.The utilization of the MP-2320RX, in conjunction with the appropriate MP-2320TX RF/Fiber Optic Transmitter, forms a broadband link capable of supporting the transmission of RF signals over singlemode optical
- Bandwidth: 3,000 MHz
- Operating Temperature: -40 to 185 F
- Connector Type: FC, SC
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA's new CE marked low cost OS1590 Series infrared fiber optic thermometer/ transmitter system measures temperature ranges up to 4500 F and provides dual analog outputs (4-20 mA, 0-5 VDC, 0-10 VDC, 1 mV/ Degree, J & K T/C) electrically isolated from the DC power supply
- Temperature Range: 500 to 4,499.6 F
- Accuracy: 1 ±% Full Scale
- Spectral Range: 0.8 to 1.8 microns
- Response Time: 25 milliseconds
-
Supplier: SPIE
Description: This book is intended to provide a step-by-step guide to all design aspects and tradeoffs from theory to application for fiber-optics transceiver electronics. Presenting a compendium of information in a structured way, this book enables the engineer to develop a methodical design
-
Supplier: Versitron, Inc.
Description: video plus return data versions also support 1-channel of bi-directional data over one multimode or singlemode fiber optic cable. These products are plug and play with lifetime warranties. Supports HD-TVI - High Definition Transport Video Interface AHD - Analog High Definition
-
Supplier: L-com, Inc.
Description: The L-com FOTX31DMAC1SC-06 series is a 1310nm Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 6 dBm optical power. The FOTX31DMAC1SC-06 is a high quality, low cost, optical broadcast transmitter used to send RF analog and digital
- Wavelength: 1,310 nm
- Connector Type: SC
-
Supplier: L-com, Inc.
Description: The L-com FOTX55DMAC1SC-10 series is a 1550nm Fiber Transmitter 1550nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 10 dBm optical power. The FOTX55DMAC1SC-10 is a high quality, low cost, optical broadcast transmitter used to send RF analog and digital
- Wavelength: 1,550 nm
- Connector Type: SC
-
Supplier: L-com, Inc.
Description: The L-com FOTX31DMAC1SC-14 series is a 1310nm Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 14 dBm optical power. The FOTX31DMAC1SC-14 is a high quality, low cost, optical broadcast transmitter used to send RF analog and digital
- Wavelength: 1,310 nm
- Connector Type: SC
-
Supplier: L-com, Inc.
Description: The L-com FOTX31DMAC1SC-08 series is a 1310nm Fiber Transmitter 1310nm Directly Modulated, AC Power, 1 SC/APC connector 1.2GHz AGC with 8 dBm optical power. The FOTX31DMAC1SC-08 is a high quality, low cost, optical broadcast transmitter used to send RF analog and digital
- Wavelength: 1,310 nm
- Connector Type: SC
-
Supplier: Ultra Energy
Description: Fiber Optic Module: 2T12 – FOT, ANALOG DATA LINK, SMA, 850NM, MM, 4-20MA, Fiber Optic Analog Data Links
- Wavelength: 850 nm
- Cable Type: Multimode
- Connector Type: SMA
-
Supplier: Ultra Energy
Description: Fiber Optic Module: 2T36 – FOT, ANALOG DATA LINK, ST, 1300NM, SM, 0-10VDC, Fiber Optic Analog Data Links
- Wavelength: 1,300 nm
- Connector Type: ST
- Cable Type: Single Mode
-
Supplier: Ultra Energy
Description: Fiber Optic Module: 2T18 – FOT, ANALOG DATA LINK, ST, 1300NM, MM, 4-20MA, Fiber Optic Analog Data Links
- Wavelength: 1,300 nm
- Cable Type: Multimode
- Connector Type: ST
-
Supplier: Ultra Energy
Description: Fiber Optic Module: 2T06 – FOT, ANALOG DATA LINK, SMA, 850NM, MM, 0-10VDC, Fiber Optic Analog Data Links
- Wavelength: 850 nm
- Cable Type: Multimode
- Connector Type: SMA
-
Supplier: Broadcom Inc.
Description: The HFBR-1414PZ optical transmitter is part of the Avago 820-nm Miniature Link Series of components designed to provide cost-effective, high performance fiber optic communication links for information systems and industrial applications with link distances up to several
- Transmitter Rise Time: 3 to 6.5 ns
- Wavelength: 850 nm
- Maximum Optical Output Power: -19.8 to 0.49999999999999944 dBm
- Operating Temperature: -40 to 185 F
-
Supplier: Versitron, Inc.
Description: installation utilizes a 4-channel transmitter unit at the camera end of the link, connected via a single fiber optic cable, to a 4-channel receiver unit at the monitoring end of the link. Devices are available for either standalone or rackmount installation with the FVC18
- Video Outputs: 4
- Sampling Frequency: 0.005 to 8,000 kHz
- Power Type: DC
- Mounting: Desktop / Stand-alone, Rack Mount
-
Supplier: Thinklogical
Description: using standard 50um multi-mode fiber 750 meters using OM3 multi-mode fiber 1000 meters using OM4 multi-mode fiber 40 kilometers using single-mode fiber Local RGB/DVI component output on the transmitter Additional video output on the receiver Audio and serial port
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fiber Optic Transceiver: Analog Tx, Digital Rx Product overview: AFBR-1528CZ from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing
- Device Type: Transceiver
-
Supplier: Advantech
Description: transmission over multi-mode optic cable up to 300m (990ft) (OM3) / 400m (1320ft)(OM4) Supports full duplex transmitter and receiver when 4K@60 4:4:4 Slide switch to select transmission over copper or SFP (Fiber) Pure unaltered uncompressed 7.1ch digital HDMI over IP
- Type: HDTV
Find Suppliers by Category Top
Featured Products Top
-
Customizable Solutions: Support for various fiber sizes, jumper lengths, and custom fiber types, standard 1.1m fiber length available Product Overview Our fiber optic rotary joints (FORJs) are high-precision, high-reliability rotary transmission (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Models 2239 provides two-way stereo audio over fiber. Typical applications include paging systems, music distribution, and control with audio tones, two way audio communication. The 2239 has 1/8" (3.5mm) microphone input and stereo line level (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2820 consist of 2 850nm or 1310nm transmitters, or 850nm and 1310nm TR. Power Consumption: 150mA (50% Duty Cycle) tic Transmitters (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech has developed TTL series products to Fiber Optic Bit-Driver®s. This TTL to multimode or single mode fiber series of products now encompasses 1/2/4/8/16 channels. S.I. Tech 2817 is miniature version of its table top, standalone product and works from very low data speed up (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
that each type we offer is extremely durable and built to last, making it a smart long-term investment. Primarily, we offer five types of photoelectrics, including: Cylindrical Rectangular Fiber Optic Analog High Temperature Models (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
, radar antennas, and defense-grade remote control systems High-speed video, digital/analog signal transmission in surveillance and medical equipment Fiber-optic sensing systems, submarine control systems, and emergency lighting equipment Exhibition displays, medical (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Large Data Transmission Capacity & High Speed: Equipped with 1 fiber optic channel (supports single-mode and multi-mode) with 1310nm wavelength, combined with 42 electrical channels, it realizes high-speed and large-capacity data transmission, meeting the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
controller offers exceptional flexibility. It includes capabilities such as 6-axis coordinate transformation for hexapod-like parallel-kinematic structures, integrated scanning and alignment routines for efficient fiber-optic alignment, high-bandwidth/high-resolution analog inputs for analog sensors and (read more)
Browse Motion Control Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
The CEBAF analog monitoring system
The concentrator crate links the analog signals from all of its assigned AMS standard crates and sends the selected output channel to the MCC through an analog fiber optic transmitter (Figure 2).
-
Status of frequency and timing reference signal transmission by fiber optics
Block diagram of a state-of-the-art analog fiber optic transmitter .
-
A frequency-domain view of time-domain characterization of clocks and time and frequency distribution systems
Block diagram of a state-of-the-art analog fiber optic transmitter .
-
Demonstration of a liquid-crystal adaptive alignment tweeker for high-speed infrared band fiber-fed free-space systems
Recently, the push for fiber-based cable television CATV and antenna signal distribution has also led to high-performance, high-speed e.g., several-gigahertz bandwidth analog fiber optic trans- mitter and receiver modules.
-
A 350 kW Average Power Thyratron Switched Line Type Modulator
The Signal Conditioning chassis contains interlock circuitry as well as six analog fiber optic transmitters for remote diagnostics monitoring.
-
High Power Electroabsorption Waveguide Device
Universal multipurpose components simultaneously usable in analog fiber optic transmitters and receivers would offer improved performance resulting from the module versatility, compactness, price effectiveness and overall efficiency as the system bandwidth increases.
-
Small-bore hypervelocity electromagnetic launcher research facility
An analog fiber optic transmitter performs a voltage-to- frequency conversion on the voltage across the capacitors.
-
Bi-directional photonic links for RF applications
The link consists of a pair of analog fiber optic transmitters and receivers designed to operate from 0.1 to 18 GHz using 25 mW DFB lasers at 1550 nm wavelength.
Indicates content that may require registration and/or purchase.