Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Proportion-Air, Inc.
Description: Closed loop air pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with +/-0.02% F.S. repeatability. Analog monitor output is standard, select 0-10Vdc or 4-20mA.
- Valve Size: 0.125 inch
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
- Controlled Pressure Range: 0 to 500 psi
-
Supplier: Proportion-Air, Inc.
Description: 1000 psi high pressure control valve. Electronically control pressure ranges from full vacuum up to 1000 psi. Variety of analog and digital command signals. High accuracy of +/- 0.25% F.S. typical. Analog monitor output is available for data acquisition. Can be assembled
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
-
Supplier: HORIBA Instruments, Inc.
Description: The high performance auto pressure regulator UR-Z700 Series has electronic regulators with high-precision pressure sensors and high resolution, fast response piezo actuator valves. They control the pressure relative to the external control signal that they receive.
- Controlled Pressure Range: 1.08777629517898 to 137.784997389337 psi
- Regulator Size: 0.25 inch
- Valve Size: 0.25 inch
- Number of Ports/Ways: 2
-
-
Supplier: ASCO
Description: The Numatics SentronicPLUS direct-operated 3-way proportional valve with digital control. Valve control loop parameters can be optimized for the application using Data Acquisition Software (DaS) and a PC connection. This valve is designed for applications with very dynamic pressure
- Pressure Rating: 29 to 870 psi
- Media Temperature: 32 to 140 F
- Media: Air, Gas, Natural Gas
-
Supplier: Radwell International
Description: ELECTRONIC INDICATING PRESSURE TRANSMITTER/SWITCH, 1 NO OR NC (PNP OR NPN) SWITCH WITH 0 VDC TO 10 VDC ANALOG OUTPUT, 1/4 NPT MALE CONN, 0 PSIG TO 30 PSIG ADJUSTMENT, M12 X 1 (4 PIN). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cole-Parmer
Description: • For applications requiring high forward flow capacity
up to 15 scfm • Serial interface • Digital or analog inputs • Analog monitor output • Single-loop control • Forward flow up to 15 scfm • Weatherproof housing • Digital display available • Programming and recalibration - Features: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: • For applications requiring high forward flow capacity
up to 15 scfm • Serial interface • Digital or analog inputs • Analog monitor output • Single-loop control • Forward flow up to 15 scfm • Weatherproof housing • Digital display available • Programming and recalibration - Features: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: • For applications requiring high forward flow capacity
up to 15 scfm • Serial interface • Digital or analog inputs • Analog monitor output • Single-loop control • Forward flow up to 15 scfm • Weatherproof housing • Digital display available • Programming and recalibration - Features: Pressure Relief Valves
-
Supplier: Cole-Parmer
Description: • For applications requiring high forward flow capacity
up to 15 scfm • Serial interface • Digital or analog inputs • Analog monitor output • Single-loop control • Forward flow up to 15 scfm • Weatherproof housing • Digital display available • Programming and recalibration - Features: Pressure Relief Valves
-
Supplier: EXAIR
Description: EXAIR's Pressure Regulators permit easy selection of an operating pressure that will allow the air product to work properly without using excessive amounts of compressed air. Reducing the air pressure from 100 PSIG to 80 PSIG reduces air consumption by almost 20% and
- Working Pressure Range: 0 to 160 psi
- Pressure Connection Size: 0.25 to 1.25 inch
- Type: Absolute, Dual Scale
- Features: Analog
-
Supplier: Proportion-Air, Inc.
Description: Electro-pneumatic closed loop pressure control valve. Two loop design accepts a feedback signal from wide ranges of external sensors. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. High accuracy of +/- 0.2% F.S. typical with
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Port Size: 0.125 inch
-
Supplier: Transcat, Inc.
Description: Product Highlights Outlet pressures up to 3000 psi (210 bar) Great for test stands and test benches An excellent accessory for Ralston Instruments volume controllers, Nitropaks and calibration manifolds Each Unit Includes Gauge 1 - 0-3000 psig Analog Test Gauge (±0.25% full scale
- Working Pressure Range: 3,000 psi
- Type: Gauge
-
Supplier: Radwell International
Description: CIRCUIT CARD PRESSURE REGULATOR, ANALOG CIRCUIT, TTL LOGIC OUTPUT, 0-100 PSIG, 0-10 V POWER. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Features: Regulator (general)
-
Description: Pressure gauges are designed for use in general, laboratory and semiconductor applications involving the measurement of compressed gases compatible with materials of construction. Suitable for gaseous media and gas filling pressure indicator on cylinder regulators. This product
- Working Pressure Range: 0 to 10,000 psi
- Pressure Connection Size: 0.25 inch
- Accuracy: 1 to 2 ±% FS
- Features: Analog
-
Supplier: Allied Electronics, Inc.
Description: REGULATOR, .005-.9MPA, 12-15VDC, INPUT 0-10VDC, ANALOG OUT 1-5VDC, 1/4 PORT
-
Supplier: Clippard
Description: and accurate control pressure in the process. The Cordis pressure regulators are adaptable to a variety of sensors that can close the loop around not only pressure, but vacuum or flow. Smooth linear control Real time adjustable PID control Multiple flow configurations
- Accuracy: 0.25 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Media: Gas / Air
- Control: Linear Control
-
Description: algorithmic pressure control to a wide range of applications. It can be used as a standalone unit to control the pressure of clean, dry inert gases from 0–100 psig / 0–6.9 bar, or be connected to any pneumatically actuated regulator or valve. Used with TESCOM regulators,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.05 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Festo Corporation
Description: Pilot actuated pressure regulating valve Setpoint input as analog voltage signal (0 ... 10 V) Electrical connection via M12x1 plug, 4-pin With optional setpoint module For simple control tasks
- Pressure Rating: 2.1755655 to 87.02262 psi
- Media Temperature: 122 to 50 F
- Controlled Pressure Range: 2.1755655 to 87.02262 psi
- Media: Air, Gas
-
Description: TESCOM™ ER3100 Series is the ER3000 controller and 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 PSIG [310 bar] with two different outlet ranges of 400 PSIG and 900 PSIG [27.6 and 64 bar]. The ER3100 Series may be ordered with a
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
-
Supplier: Proportion-Air, Inc.
Description: Electro-pneumatic closed loop pressure control valve. Pressure ranges from full vacuum up to 300 psig. Variety of analog and digital command signals. Din-Rail, panel mount or up to 12 stations sub-base manifold mounting options. High accuracy of +/- 0.2% F.S. typical with
- Valve Size: 0.125 inch
- Number of Ports/Ways: 2
- Media Temperature: 32 to 158 F
- Media: Air, Compressed Air, Gas
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP234 analog barometric air pressure sensor for high precision pressure sensing The KP234 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal
- Measurement Type: Gauge
- Device Category: Sensor
-
Supplier: Nordson EFD
Description: Nordson EFD analog gauge tank reservoirs not only maintain steady fluid pressure, but also prevent fluid contamination and evaporation, and contain fumes. Tanks are available with 0-15 psi (0-1 bar) or 0-100 (0-7 bar) constant-bleed air regulators to handle different fluid
- Capacity: 1 gallons
- Mounting Style: Base Mount
- Reservoir Shape: Cylindrical
-
Supplier: HORIBA Instruments, Inc.
Description: The SEC-Z700X Series is equipped with reliable thermal sensors and a pressure insensitive function for stable flow rate control. The on-board pressure measurement reduces the cost, size and complexity of gas delivery systems. Pressure Insensitive A new high-performance function
- Pipe Diameter: 0.25 to 0.5 inch
- Mass Flow Rate: 0.00002753 to 0.5506 lbs/min
- Operating Temperature: 41 to 122 F
- Operating Pressure: 65.2665777107386 psi
-
Supplier: Brooks Instrument
Description: accessible diagnostic/service port Broad array of communication options including DeviceNet®, Profibus® and RS-485 plus analog interfaces Benefits Closed loop control eliminates droop & hysteresis associated with traditional mechanical spring diaphragm pressure regulators One of
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.12 ±% FS
- Interface: Computer Programmable, Ethernet / Networkable
-
Supplier: Schmalz Inc.
Description: Vacuum regulators are mechanically adjustable and compensate for possible pressure variations from vacuum generators. If the input pressure is higher than necessary, this can be reduced to a specific output level with the help of a pressure-reduction valve. Gauges measure
-
Supplier: Winters Instruments
Description: Description & Features:• Small diameter, all stainless steel gauge• 1.5" (40mm) and 2" (50mm) dials• Full view snap-in lens• Back and bottom connection• 5 year warranty
- Working Pressure Range: 0 to 60 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.25 inch
- Accuracy: 2.5 ±% FS
-
Supplier: ASCO
Description: The GeoMetric® Series conforms to the following cylinder specifications: VDMA 24562, DIN/ISO 6431, and ISO/FDIS 15552. One of the most desirable features of the cylinder line is the dual switch/sensor groove design that is a standard offering on all GeoMetric®cylinders. The dual groove design
- Working Pressure Range: 0 to 60 psi
- Dial Diameter: 1.5 inch
- Pressure Connection Size: 0.25 inch
- Dial Size: 1.5 inch
-
Supplier: Burger & Brown Engineering, Inc.
Description: Automatically adjusts flow rate to user-selected value regardless of changes in line pressure. Includes Programmable SPDT Switch, Analog Output and FCI Technology. Tracer®vma Electronic Flowmeter with AutoReg™ automatically adjusts the connected flow regulator opening, resulting
- Features: Liquid
-
Supplier: King Engineering Corporation
Description: D/P transmitters accept either gage or differential pressure pneumatic inputs that are converted to a proportional 4-20 mA output signal. This two wire signal loop is compatible with typical process components that accept analog input including PLCs. KING-GAGE® D/P Transmitters are
-
Supplier: King Engineering Corporation
Description: D/P transmitters accept either gage or differential pressure pneumatic inputs that are converted to a proportional 4-20 mA output signal. This two wire signal loop is compatible with typical process components that accept analog input including PLCs. KING-GAGE® D/P Transmitters are
-
Supplier: ASCO
Description: Numatics gauges are widely used on compressors, filter/regulators (‘piggybacks’), water pumps, paint sprayers, and a variety of other applications for measuring the pressure of the air passing through the component. Numatics Liquid Filled pressure gauges provide maximum service
- Working Pressure Range: 0 to 60 psi
- Dial Diameter: 1.5 inch
- Pressure Connection Size: 0.125 inch
- Dial Size: 1.5 inch
-
Supplier: Bacharach, Inc.
Description: to quickly and accurately measure draft. The MZF is suitable for many applications, including checking flue pipes, chimneys, draft regulators, basement ventilation and more. It does not require tedious leveling or liquid refilling like other manometer types, so it is always ready for
- Working Pressure Range: 0.00903175 to 0.00180635 psi
- Display Type: Analog Meter
- Pressure Measurement: Gauge
- Device Category: Instrument
-
Supplier: Bacharach, Inc.
Description: applications, including checking flue pipes, chimneys, draft regulators, basement ventilation and more.
- Working Pressure Range: 0.00903175 to 0.0036127 psi
- Display Type: Analog Meter
- Pressure Measurement: Gauge
- Device Category: Instrument
-
Supplier: Siargo Ltd.
Description: extended rangeability Excellent temperature and offset stability Direct sensing package without by-pass for better pressure loss Aumatic flow range switch Voltage regulator provides easy use of external voltage supply
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Process Media Type: Gas
-
Supplier: Siargo Ltd.
Description: extended rangeability Excellent temperature and offset stability Direct sensing package without by-pass for better pressure loss Aumatic flow range switch Voltage regulator provides easy use of external voltage supply
- Pipe Diameter: 0.25 inch
- Operating Temperature: 14 to 158 F
- Electrical Output: Analog Voltage
- Process Media Type: Gas
Find Suppliers by Category Top
Featured Products Top
-
The PTE7100 pressure sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in the mid and high-pressure ranges. Utilizing Sensata's automotive leading Microfused Strain Gauge (MSG) with best-in-class accuracy, the PTE7100 features (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The PHPSU-3500 is an OEM pressure sensor. Each individual sensor is calibrated, temperature-compensated and amplified using the programmable ASIC. The (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
This ASIC sensor from Fujikura comes with a calibrated, temperature-compensated output in various pressure ranges from 0-25 kPa up to 0-1000 kPa. The most significant advantage of this part is the extremely high accuracy of 1.5% full-scale. Aggressive pricing for volume (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Cordis Proportional Pressure Controls Precise, digital linear pressure control within a closed-loop system with ultra high resolution and repeatability. (read more)
Browse Air Pressure Regulators Datasheets for Clippard -
Pressure Sensor Interface with Polynomial Compensation and Diagnostics The A17700 is a sensor interface IC designed to interface piezo resistive bridge for pressure sensing. It offers high accuracy output in Analog, PWM and SENT format with diagnostic (read more)
Browse Pressure Sensor Chips Datasheets for Allegro MicroSystems Inc. -
HydraCheck MPa pressure gauges are instruments used to measure and display the pressure within hydraulic circuits. These analog gauges are essential for monitoring system performance and ensuring operational safety. They feature robust construction to withstand the high-pressure environments of (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
Pressure sensors are used in a variety of industrial applications where they play a critical role in ensuring system pressures are within acceptable ranges to help ensure reliable equipment operation. There are different advantages to using analog and digital pressure sensors, depending on the (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
vacuum configuration. This sensor is temperature-compensated with a calibrated analog output. High accuracy 0.5%FS available on request! Measuring range 0 to 0.25...12 bar Pressure type Gauge (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The AH3 gauge pressure sensor series has a smooth analog amplified and temperature-compensated output with low noise. The AH3 has a unique single point pressure threshold detection. The horizontal port structure helps customers to package smaller electronics or to mount parts to a (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
pressure measurement. The sensor is (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components
Conduct Research Top
-
Digital vs. Analog Control in Proportional Applications
Pressure regulators are closed-looped devices that maintain a constant, steady pressure within a system. The traditional option, analog, has its perks, as does its counterpart, the digital controller.
-
Digital vs. Analog Control in Proportional Applications
Pressure regulators are closed-loop mechanical devices that maintain a pressure setpoint in various processes within a system. They are available in mechanical or electronic versions, in digital or analog models. Although analog devices have long been the traditional choice, digital proportional
More Information Top
-
Microprocessor-based integration of microfluidic control for the implementation of automated sensor monitoring and multithreaded optimization algorithms
… developed a Gadgeteer 32-bit ARM7 microprocessor-based control unit, utilizing the .NET micro- framework, and mounted it on a high-current electronic inter- face that supported and synchronized digital solenoid- controlled micromechanical valves, analog pressure regula- tors for flow, and a …
-
Affinity Biosensors
at 0.4 bar by means of an analog pressure regulator that is placed in-line with the bottles.
-
The Large Binocular Telescope primary mirror support control system description and current performance results
The pressure transducers (ControlAir Type 500X) are proportional analog pressure regulators .
-
ELIXYS - a fully automated, three-reactor high-pressure radiosynthesizer for development and routine production of diverse PET tracers
A source of inert gas is dynamically regulated in soft- ware from >60 psig down to two different pressures by two analog pressure regulators (ITV1030-31N2L4-Q, SMC Corporation).
-
Torso-based tactile feedback system for patients with balance disorders
Input pressure was down-regulated using an analog voltage pressure regulator (Marsh Bellofram 3210) to an output pressure of 15 psi.
-
http://dspace.mit.edu/bitstream/handle/1721.1/92218/897469382-MIT.pdf?sequence=2
… manual shutoff of air (b) electrically actuated solenoid valve for automated shutoff, controllable by the LabView script (c) two stage coalescing filter to capture oils and particulates (d) desiccant-based air drier (e) air pressure regulator with analog gauge (f) air pressure …
-
ASTM MNL58 - Petroleum Refining and Natural Gas Processing
The most commonly used control valve accessories are supply pressure regulators , analog I/P converters to control the analog signal to pneumatic signal, and pneumatic positioners for better positioning of the stem to have accurate control.
-
Process Control and Instrumentation
The most commonly used control valve accessories are supply pressure regulators , analog I/P converters to control the analog signal to pneumatic signal, and pneumatic posi- tioners for better positioning of the stem to have accurate control.
-
New Optical Sensor Suite for Ultrahigh Temperature Fossil Fuel Application
The scatter was within the measurement error that resulted from the low resolution of the pressure regulator ’s analog gauge, and the subjective assessment required of the test operator in determining the peak amplitude of the resonant beam.
-
Vie path manual motor vehicle technology
Control valves are also driven by the EGS over pressure regulator with an analog pressure signal.
Indicates content that may require registration and/or purchase.