Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: CIRCUIT CARD ASSEMBLY: 11743667 DIGITAL TO ANALOG CONVERTER
-
Supplier: Mars Labs LLC
Description: The Titan DAC provides seemless integration with Titan Mini-Recorders or Pods to provide an analog output for monitoring and control applications. The Titan Mini-DAC is an expansion card version of the Titan DAC, adding a self-contained analog output to
- Signal Converter Type: Digital-to-Analog Converter
-
Supplier: Accuris
Description: Circuit Card Assembly: 11743667 Digital to Analog Converter
-
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC) Package: 24-SMD Module, No Lead Product Status: Active Card Type: Secure Digital - microSD? Connector Type: Receptacle Insertion, Removal Method: Push
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing Burst DV-2 Analog to Serial Digital Video Converter
-
Supplier: Cirrus Logic, Inc.
Description: digital core power supply, making this ADC ideal for applications such as portable audio players, digital microphones, digital voice recorders, voice recognition systems and audio/video capture cards. Features Operates from a single 1.8 V or 2.5 V supply Supports direct
- Pin Count: 32
- Resolution: 24 bits
- Sample Rate: 96 kSamples/Sec
- Input Voltage Range (Vpp): 1.8 to 2.5 volts
-
Supplier: Visual Sound, Inc.
Description: TecNec Distributing
-
Supplier: American Portwell Technology Inc.
Description: Sixteen independent double-buffered, digital-to-analog converters (DACs), and three 16-bit counter/timers Analog Output Cards
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
-
Description: DAUGHTER CARD FOR KAD5514
- Category: Development Board
-
Supplier: ACCES I/O Products, Inc.
Description: with up to sixteen external AIM-16P analog-input expansion cards. (This necessitates converting some digital inputs to digital outputs as will be described later.) Each AIM-16P card provides capability to 16 differential inputs and thus, there
- Analog Input Channels: 16 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
-
Supplier: Acme Chip Technology Co., Limited
Description: DAUGHTER CARD FOR KDC5512
- Category: Development Board
-
Supplier: American Portwell Technology Inc.
Description: Four Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card
- Digital I/O Channels: 16 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, DC Voltage Input, Digital-to-Analog Converter, Other, PCI
-
Supplier: American Portwell Technology Inc.
Description: Six Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card
- Digital I/O Channels: 16 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, DC Voltage Input, Digital-to-Analog Converter, Other, PCI
-
Supplier: American Portwell Technology Inc.
Description: Two Channel Analog Output with independent double-buffered, 12-bit D/A and 16-bits buffered digital I/O on a universal 3.3/5V powered half-sized PCI Card
- Digital I/O Channels: 16 #
- Resolution: 12 bits
- Operating Temperature: 32 to 140 F
- Features: Application Software Included, DC Voltage Input, Digital-to-Analog Converter, Other, PCI
-
Signal Converters - 4-CH 10/12-Bit 20 MS/s Simultaneous-Sampling Analog Input Cards -- PCI-9812/9810Supplier: ADLINK Technology Inc.
Description: addition to the onboard 40 MHz time base, users are able to supply the external time base in either sine wave or digital forms. The PCI-9810 and PCI-9812 also feature external digital trigger and programmable analog trigger, thus the conversion start point of
- Sampling Frequency: 20,000 kHz
- Resolution: 12 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: PCI
-
Description: AD9739A FMC CARD
- Category: Development Board
-
Supplier: D-TACQ Solutions
Description: 16 bit DAC per channel for true simultaneous analog output. Low cost CPCI peripheral card, recommended for use with ACQ196CPCI. Low latency update mode - immediate write from PCI. Clocked update mode - includes buffer for high performance AWG. 1usec update DAC devices, AWG can operate
- Analog Input Channels: 32 #
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
- Features: Analog-to-Digital Converter, CompactPCI
-
Supplier: ACCES I/O Products, Inc.
Description: set in the Simultaneous Update mode. Then, after values are loaded into the DACs, you can use a software command to switch the DACs to their respective full scale ranges. Analog output ranges available are: 0 to +2.5V 0 to +5V 0 to +10V -2.5 to +2.5V
- Number of ports: 16
- Form Factor: Full-Size PCI
- Features: Other
- Technology: PCI
-
Supplier: ACCES I/O Products, Inc.
Description: REMOTE ACCES 12-Bit Analog/Digital I/O Pod RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 10 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: for input terminations on plug-in blocks Model AIM-16 accepts, pre-amplifies, and multiplexes analog signals for application to an analog-to-digital converter installed in a host computer. Each AIM-16 concentrates 16 differential analog input channels
- Analog Input Channels: 16 #
- Operating Temperature: 32 to 149 F
- User Interface: Computer Programmable
- Outputs: Current Output, Voltage Output
-
Supplier: Advantech
Description: 1MS/s, 16-bit, 32-ch Analog Input PCIE Card 32-ch single-ended or 16-ch differential or a combination of analog input 16-bit A/D converter, with up to 1MHz sampling rate Multi-card synchronization Current measurement (0-20mA or 4-20mA) Support digital
- Sampling Frequency: 1,000 kHz
- Resolution: 16 bits
- Features: DC Current Input, DC Voltage Input
- Data Acquisition: Input Module
-
Supplier: Aitech Defense Systems, Inc.
Description: Provides a 12-bit resolution analog and digital conversion to multiple ports. Designed for LEO, Mars Terrestrial with an Option for GEO Environments Single-Slot Conduction-Cooled 3U CompactPCI card 12-bit A/D converter with -10V to +10V input range 64
-
Supplier: TSI Incorporated
Description: TSI Model ADCPCI is a 12-bit A/D card that is used to digitize the Thermal Anemometer signals. 4-Channel Pci A/D Board Features & Benefits Integrated with the software High sampling rate True simultaneous sample-and-hold
- Signal Converter Type: Analog-to-Digital Converter
-
Supplier: OMEGA Engineering, Inc.
Description: data. The card is particularly useful for applications that require program-mable voltage sources or the control of devices such as programmable power supplies and process controllers. Up to 64 OMB-DBK2 cards can be attached to one OMB-DAQBOARD-2000 Series card,
- Analog Input Channels: 4 #
- Resolution: 14 bits
- Features: Digital-to-Analog Converter
- Data Acquisition: Output Module
-
Supplier: Visual Sound, Inc.
Description: Gefen LLC Extend your desktop or laptop to a projector, or simply enjoy a larger main display. The Gefen Mini DisplayPort to DVI Adapter allows you to use an external single-link DVI-D compliant (digital only) display as your main workspace or extend your desktop. Extend
-
Supplier: ADLINK Technology Inc.
Description: The ADLINK PCIe-9814 is a PCI Express digitizer providing speedy, high quality data acquisition. Each of the four input channels supports up to 80MS/s sampling, with 12-bit resolution A/D converter. This allows simultaneous recording of signals on all channels with no inter channel
- Sampling Frequency: 80,000 kHz
- Resolution: 12 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: Other
-
Supplier: ADLINK Technology Inc.
Description: ADLINK's new PCIe-9834 high-speed PCI Express digitizer, featuring four simultaneously sampled 80 MS/s input channels with 16-bit resolution, 40 MHz bandwidth, and up to 1 GB DDR3 onboard memory. Each of the four input channels supports up to 80MS/s sampling, with 16-bit resolution A/D
- Sampling Frequency: 80,000 kHz
- Resolution: 16 bits
- Signal Converter Type: Analog-to-Digital Converter
- Features: Other
-
Supplier: Acromag, Inc.
Description: 8 or 16 voltage output channels Independent D/A converter on each channel 13µS settling time ±10V output range The IP231 outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be
- Operating Temperature: 32 to 158 F
- Features: Digital-to-Analog Converter
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: DigiKey
Description: Digital to Analog Converter (DAC) Data Acquisition Pmod™ Platform Evaluation Expansion Board
- Features: Other
-
Supplier: Acromag, Inc.
Description: 8 or 16 voltage output channels Independent D/A converter on each channel 11µS settling time ±10V output range The IP220A outputs analog voltage signals to drive up to 16 devices. When used with a carrier that holds four IP modules, up to 64 voltage outputs can be
- Digital I/O Channels: 16 #
- Accuracy: 0.025 % FS
- Operating Temperature: 32 to 158 F
- Resolution: 12 bits
-
Supplier: Richardson RFPD
Description: The AD9861 is a member of the MxFE® family, a group of integrated converters for the communications market. The AD9861 includes dual 10-bit Analog-to-Digital Converters (ADCs) and dual 10-bit Digital-to-Analog Converters (TxDAC°
-
Supplier: Richardson RFPD
Description: The AD7396/AD7397 series of dual, pin-compatible, 12- and 10-bit voltage-output digital-to-analog converters save power while operating from +3 V to +5 V supplies. A unique feature of the high-input-resistance, reference inputs is the ability to tie VREF
- Resolution: 10 bits
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DIGITAL CARD, ANALOG TO DIGITAL CONVERTER, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Visual Sound, Inc.
Description: Behringer Audio 24-Bit/192 kHz Digital 40-Watt Stereo Near Field Monitors These compact super-affordable 2 x 20-Watt near field monitors feature ultra-high resolution 24-bit/192 kHz D/A converters -- which let you connect digital sources directly in order to eliminate
-
Supplier: OMEGA Engineering, Inc.
Description: operation. The card also has 8 opto-isolated outputs that can be activated based on individually programmable high/low limit setpoints for each thermocouple channel. Each TCIC card is supplied with Windows software that displays temperature data in digital meter, analog
- Analog Input Channels: 8 #
- Accuracy: 0.05 % FS
- Sampling Frequency: 0.4 kHz
- Temperature Measurement Range: -200 to 1,768 F
Find Suppliers by Category Top
Featured Products Top
-
When connected to a specified Analog Devices high speed converter evaluation board, the ADS9-V2EBZ works as a data capture/transmit board. Designed to support the highest speed JESD204B/C data converters, the FPGA on the ADS9-V2EBZ acts as the data receiver for high speed ADC's, and as the (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
enhanced Σ-Δ architecture with integrated digital filtering. This ADC offers flexible configuration options, allowing engineers to switch between high-resolution and high-speed modes. With 111 dB SNR (in high-resolution mode) and a (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for Win Source Electronics -
The IO-Link converter converts up to three analog 4..20mA signals into the digital IO-Link protocol. This allows analog sensors to be integrated into an existing IO-Link environment (retrofit (read more)
Browse Data Acquisition Datasheets for STEGO -
DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small quantity requirements (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
PCIe-1812 8 differential simultaneous sampling analog inputs, up to 250 kS/s, 16-bit resolution 2 analog outputs, up to 3 MS/s, 16-bit resolution Full auto-calibration 2 analog triggers and 2 digital triggers for AI/O 32 programmable DI (read more)
Browse Data Acquisition Datasheets for Advantech -
The AD1896AYRSZRL Sample Rate Converter from Analog Devices offers cutting-edge technology for digital audio applications, delivering precise and efficient sample rate conversion. This converter is perfect for engineers working on high-quality audio (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
7 turns analog or digital signals into accurate, repeatable system data or control outputs, giving engineering teams measurable design and test targets. Design Review Checklist Functional fit: Confirm that the function (resolver-to-digital (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Färggrafiken i en dator
The color graphic in a computer How the graphic card is built?: There are three components which are important on a graphic card: the memory, the graphic processor and the DAC. DAC (Digital-to-Analog Converter) is the unit that convert the digital signal from the graphic memory to analogous signals
-
Hyperbit: Patented New Technology Increases DAC Resolution and Provides Improved Positioning Resolution.
compatibility with legacy software. Applications range from scanned-probe microscopy and nanofabrication to advanced lithographies and optical tweezers. Most motion devices are fundamentally analog. Since today's is a digital world, an analog drive command is usually generated by a digital-to-analog converter
-
Design and Development of Medical Electronic Instrumentation
-to-digital converter, isolated analog-signal multiplexer, ground bond. integrity tester, microammeter for safety testing, and basic high-potential tester. In Chapter 4 we discuss international regulations regarding electromagnetic compatibility. and medical devices. This includes mechanisms
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/46192/40487484-MIT.pdf?sequence=2
In this scenario the tail controller would use more standard and cheaper analog to digital converter cards and digital input output cards.
-
http://dspace.mit.edu/bitstream/handle/1721.1/46210/41460810-MIT.pdf?sequence=2
Both the connections to the pad and the connections to the analog to digital converter card are made through the rear panel ofthis case.
-
Computers and Education in the 21st Century
M.A.C. system (from Spanish "Módulo de Análisis de Circuitos") allows students to learn electronics using a friendly interface, hypermedia resources and practical experiences using real circuits connected to the computer by means of an analog to digital converter card .
-
High-speed highly-flexible reconfigurable data acquisition system for astronomy
A four channel signal condition preamp/ analog to digital converter card has also been built on a 3U 160x100mm format.
-
https://openaccess.leidenuniv.nl/bitstream/handle/1887/5432/Thesis.pdf?sequence=1
The data acquisition and the controlling of the measurement are done using a 16-bit ADC ( analog to digital converter ) card using a LabView program [53].
-
An Infrared Camera for Leuschner Observatory and the Berkeley
Undergraduate Astronomy Lab
The minimum readout time of 660 ms is deter- mined by the speed of the analog to digital con- verter card .
-
http://dspace.mit.edu/bitstream/handle/1721.1/39016/20404689-MIT.pdf?sequence=2
Analog signals are input through an internal Data Translation DT2801 analog to digital converter card .
-
http://dspace.mit.edu/bitstream/handle/1721.1/62376/52717359-MIT.pdf?sequence=2
This intermediate frequency is then digitized by a dual channel 12-bit analog to digital converter card made by Measurement Specialties.
-
http://dspace.mit.edu/bitstream/handle/1721.1/57680/635453341-MIT.pdf?sequence=2
… horizontal and vertical eye position signals were then filtered by a 5th order Bessel lowpass filter with a -3 dB frequency of 3000 Hz, and sampled at 9000 Hz using a 16 bit analog to digital converter card by National Instruments, and …
-
GBT telescope and instrumentation control system hardware architecture: computers, networks, interfaces, and timing
Several other VME cards are used in the system including the Bancomm IRIG decoder, parallel I/O cards, IEEE-488 interface cards, and analog to digital converter cards .
Indicates content that may require registration and/or purchase.