-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1177975-DDC232CZXGR Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Features: Simultaneous Sampling Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Configuration: ADC Number of Inputs:
- Sample Rate: 6 kSamples/Sec
- Operating Temperature: 0 to 70 C
- Features: Other
- Interface Type: SPI
-
Supplier: Kelly Pneumatics, Inc.
Description: products. 2 Channels 12 bit analog input 2 Channels 12 bit analog output 8 digital I/O Pulse-Width Modulation Output Analog Input Channels 2 single ended or 1 differential Analog Inputs 0V to +5V Unipolar only Analog Output Channels 2 Channels 0V to
-
Description: IC ADC 20BIT SIGMA-DELTA 64NFBGA
- Operating Temperature: 0 to 70 C
- Features: Other
- Packing Method: Tape Reel
-
-
Supplier: Acme Chip Technology Co., Limited
Description: PROTOTYPE
- Operating Temperature: 0 to 70 C
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Win Source Electronics
Description: Sigma-Delta Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.25 V Resolution: 20 Number of Converters: 16 Family Name: DDC232 Categories: Integrated Circuits (ICs) Sampling Rate: 6k Manufacturer Homepage: www.ti.com Manufacturer Package: 64-NFBGA (8x8)
- Sample Rate: 6 kSamples/Sec
- Operating Temperature: 0 to 70 C
- Features: Other
- Interface Type: SPI
-
Supplier: Teledyne e2v Semiconductors
Description: Product Status: Obsolete - Replaced by Rev A The EV12AS200 is a 12-bit 1.5 GSps ADC. The device includes a front-end Track and Hold stage (T/H), followed by an analog encoding stage (Analog Quantizer) which outputs analog residues resulting from analog quantization.
- Resolution: 12 bits
- Sample Rate: 1,500,000 kSamples/Sec
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: The D3000 and D4000 computer-to-analog output interfaces are designed to be mounted remotely from a host computer and communicate with standard RS-232 and RS-485 serial ports. Simple ASCII commands are used to control a 12-bit digital-to-analog
- Analog Input Channels: 1 #
- Digital I/O Channels: 1 #
- Accuracy: 0.1 % FS
- Maximum Output: 10 volts
-
Supplier: Embedded Data Systems
Description: Provides isolated power to the network. • Short-circuited network recovery function. • TMEX compatible using DS9097E driver. The HA4B is a RS232 to isolated 1-Wire adapter. Designed to mate with the DB9 RS232 port of a PC, this powered converter provides the
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: REMOTE ACCES 12-Bit Analog/Digital I/O Pod RAG128 is an intelligent, eight channel, 12-bit, analog-to-digital converter unit that interfaces to a host computer through an opto-isolated asynchronous serial port. It is packaged in a steel enclosure for remote
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 10 kHz
- Resolution: 12 bits
-
Supplier: Richardson RFPD
Description: The AD7392/AD7393 comprise a set of pin-compatible 10-/12-bit voltage output, digital-to-analog converters. The parts are designed to operate from a single 3 V supply. Built using a CBCMOS process, these monolithic DACs offer low cost and ease of use in single-supply 3 V
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: Remote Analog Output Digital I/O Pod These units each contain eight independent 12-bit digital-to-analog converters (DACs) and amplifiers for voltage outputs and voltage-to-current conversion. The DACs may be updated in a channel-by-channel mode or simultaneously.
- Analog Input Channels: 8 #
- Digital I/O Channels: 7 #
- Resolution: 12 bits
- Accuracy: 0.05 % FS
-
Supplier: Spectron Glass and Electronics Inc.
Description: varied angular ranges. On-board linearity correction further enhances sensor performance, to achieve unparalleled measurement accuracy. The RS232 output is easily read via the serial port of a PC or by direct interface to a microcontroller, while the optional analog
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: ACCES I/O Products, Inc.
Description: REMOTE ACCES 24-Bit Analog/Digital I/O Pod Model RAD242 is an intelligent, two-differential-channel, 24-bit analog-input interface unit that includes a Delta-Sigma A/D converter. The converter has a digital output filter with adjustable notch frequency from 10 Hz
- Analog Input Channels: 2 #
- Digital I/O Channels: 13 #
- Sampling Frequency: 19.5 kHz
- Resolution: 24 bits
-
Supplier: ACCES I/O Products, Inc.
Description: logic high input voltages up to 50V and are overvoltage protected to 200VDC. Output drivers are open-collector and can comply with voltages up to 50VDC user-supplied voltage. Each output port can sink up to 350mA but total sink current is limited to a cumulative
- Analog Input Channels: 8 #
- Digital I/O Channels: 7 #
- Resolution: 12 bits
- RAM / On-board Memory: 0.032 MB
-
Supplier: Acromag, Inc.
Description: reliable, high speed communication across distances of up to 4000 feet, even through noisy environments. Differential transmission nullifies the effects of ground shifts and noise signals which appear as common-mode voltages on the line. Benefits All channels programmable as inputs or
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Digital-to-Analog Converter
- Application: General Lab and Industrial
- Data Acquisition: I/O Module
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SSY0135 RS232 Signal Conditioner is a Single Axis Conditioner, which delivers an RS232 output. Designed to utilize the entire line of SH Series Ceramic Tilt Sensors (not included), the SSY0135 is capable of supplying digital data over a +/-0.5 to +/-80 degrees full
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- RAM / On-board Memory: 0 MB
- Data Storage: 0 MB
-
Supplier: Electro Standards Laboratories
Description: computer and then used as a stand-alone intelligent LVDT digital signal conditioner with an analog output. Features: Dual Channel 2-pt mV/V Calibration 6-pt Linearization Calibration Scalable +/-10V Analog Output 16-bit Analog Output Direct to PC with RS232 Data
- Analog Input Channels: 1 #
- Input Channels: 1 #
- Resolution: 24 bits
- Features: Analog-to-Digital Converter, Application Software Included, LVDT and RVDT Signal Conditioners, RS232/422/485
-
Supplier: Microchip Technology, Inc.
Description: module to minimize active power consumption of unused peripherals Peripheral Pin Select (PPS): Enables pin mapping of digital I/O Analog-to-Digital Converter with Computation (ADCC): Automated math functions on input signals such as averaging, filter calculations,
- Internal RAM Size: 1.024 KB
- Internal ROM Size: 16 KB
- Number of Timers: 3
- Number of A/D Converters: 17
-
Supplier: D-TACQ Solutions
Description: The ACQ216CPCI board represents the first in a new generation of intelligent high performance Analog Data Acquisition products from D-TACQ Solutions Ltd. The board samples 16 input channels simultaneously with 14 bit resolution at speeds up to 50 MSPS (mega-samples per second) and
- Analog Input Channels: 16 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 80,000 kHz
- Resolution: 14 bits
-
Supplier: Acromag, Inc.
Description: 913MB: 4 current input channels 914MB: 4 voltage input channels 4 input channels 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC) 10 to 36V DC, 24V AC power Modbus RTU high-speed RS-485 This
- Analog Input Channels: 4 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
-
Supplier: Acromag, Inc.
Description: 913MB: 4 current input channels 914MB: 4 voltage input channels 4 input channels 0 to 20mA DC (0 to 20A AC with AC sensor) or ±10V DC input range 4 alarm channels, open drain MOSFETS (1A DC loads, 0 to 35V DC) 10 to 36V DC, 24V AC power Modbus RTU high-speed RS-485 This
- Analog Input Channels: 4 #
- Accuracy: 0.1 % FS
- Operating Temperature: -13 to 158 F
- Resolution: 16 bits
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Bus Width: 16-Bit
- Manufacturer: ARM, Xilinx
- Supported System: ASIC, CPU, Communications/Networking, DSP, FPGA, RF, Sensors, SoC, Wireless Systems
- Signal Type: Analog, Digital
-
Supplier: Dataforth Corporation
Description: low-low - to be set on the analog input and digital I/O special function channels with alarm output mapped to a user selectable analog or digital output channel. Key 8B isoLynx® SLX300 Features Modbus RTU and TCP Support 1500Vrms Input-to-Output &
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
Supplier: D-TACQ Solutions
Description: 14 bit ADC per channel for true simultaneous analog input. High throughput: 2MSPS/channel (32 channels), 4MSPS/channel (16 channels). continuous converted data transfer to local memory, or offboard via CPCI backplane. Oversampling options with filtered, decimated output: 8MSPS Input
- Analog Input Channels: 32 #
- RAM / On-board Memory: 1,000 MB
- Sampling Frequency: 32,000 kHz
- Resolution: 14 bits
-
Supplier: Keller America, Inc.
Description: temperature data, interface with a PC, and rescale the analog output from 10% to 110% of the basic range (converter cable and Keller software required). On models equipped with 4...20mA analog output, the Acculevel submersible level transmitter also includes guaranteed
- Maximum Operating Pressure: 390.173410404 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features Easy to use high performance at a low price Fuzzy logic PID heat and cool control Fast A-D sampling rate (5 samples/second) Universal Sensor Input (PT-100 RTD, thermocouple) with high accuracy 18-bit A-D Converter Analog output (linear current or voltage) uses
- Form Factor: Circuit Board
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Control: Fuzzy Logic, PID Control
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Acromag, Inc.
Description: 2 or 4 input channels, RTD (100 ohm Pt, 120 ohm Ni, 10 ohm Cu) or resistance (0 to 500 ohms) input Solid-state relays discrete output, Form A, SPST-NO 10 to 36V DC, 24V AC power Modbus-RTU high-speed RS-485 This signal conditioner is a dual or quad-channel analog input module
- Analog Input Channels: 4 #
- Operating Temperature: -13 to 158 F
- Temperature Measurement Range: -200 to 850 F
- Resolution: 16 bits
-
Supplier: ASCO Power Technologies
Description: Transmitter Versions Available AC or DC Reliable Hybrid Circuitry APPLICATIONS: Analog Inputs - 2 wire transmitters, 4-20mA Analog Inputs - RTD Analog Outputs - controller outputs (I/P converters) Digital input switches Digital outputs - Alarms, solenoids, valves
- Maximum Surge Current: 20,000 amps
- Number of Protected Lines: 4 #
- Operating Temperature: -40 to 176 F
- Standards: CE Marking, IEC, UL
-
Supplier: ASCO Power Technologies
Description: Transmitter Versions Available AC or DC Reliable Hybrid Circuitry APPLICATIONS: Analog Inputs - 2 wire transmitters, 4-20mA Analog Inputs - RTD Analog Outputs - controller outputs (I/P converters) Digital input switches Digital outputs - Alarms, solenoids, valves
- Maximum Surge Current: 20,000 amps
- Number of Protected Lines: 4 #
- Operating Temperature: -40 to 176 F
- Standards: CE Marking, IEC, UL
-
Supplier: MBW Calibration AG
Description: The T12 is a highly precise and stable platinum resistance thermometer (PRT) based multichannel temperature measurement system. Using a custom designed high quality measurement circuit, 24 bit analog to digital converters and multiplexor sampling; the T12 provides 12
- Analog Input Channels: 12 #
- Operating Temperature: 32 to 122 F
- Features: Application Software Included
- Outputs: Current Output
-
Supplier: ValueTronics International, Inc.
Description: that displays the analog equivalent of an 8-digit record from the input channels. This facility can be used to reconstruct any digitized analog information, such as the output of an A/D converter.
-
Supplier: ValueTronics International, Inc.
Description: The DLM60-10 is a 600 Watt DC Power Supply from Sorensen. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 0-60V
- DC Output Power: 600 watts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
-operated systems where power, efficiency, and performance are important design considerations. They may also be used with dual power supplies from +-1.5 to +-6 volts. With only 0.1uW power dissipation, the switches are ideal for micropower-based systems. The versatility of the ALD4213 analog switches makes (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
Advanced COT PMIC with 4 Bucks, 2 LDOs, Load Bypass Switches and 3-State GPIOs The ACT88422 PMIC is an integrated ActiveCiPS™ power management integrated circuit. It powers a wide range of processors, including solid-state drive applications, video processors (read more)
Browse IC Analog Switches Datasheets for Qorvo -
Analog Devices MAX77505 is a low-quiescent current (800 nA typ), high-efficiency hysteretic buck converter operating from a 2.5 V to 16 V input voltage range. The device offers high efficiency over the entire load range. It is ideal for either a primary battery or four alkaline (read more)
Browse DC-DC Converters Datasheets for DigiKey -
seamless high dynamic range (SHDR) technology. When enabled, the input signal path gain of the channel is automatically optimized on a sample-by-sample basis, minimizing converter noise on each sample without impacting linearity. The 11 MHz bandwidth, picoamp input analog buffers, wide (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
converters, sample and hold circuits, analog current inverters, precision matched current sources, CMOS inverter stages, diode clamps, and source followers. Samples and production orders available at (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small quantity requirements (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
(8 µVRMS) makes this device an ideal solution for applications where clean voltage rails are critical for system performance (power operational amplifiers, analog-to-digital/digital-to-analog converters, and other precision analog circuitry). The device (version B) implements power (read more)
Browse Linear Actuators Datasheets for DigiKey -
-
, Voltage Output Adjust and Current Limit Adjustments, Inhibit or Enable, Voltage and Current Monitoring, Latching Overcurrent control, Ethernet/USB/RS232/RS485 Digital Interfaces, Output blocking protection diode, High Frequency pulsed load filtering, Series Operation Diode capability, Alarm with Relay (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
analog semiconductors, specializing in the development and manufacture of precision CMOS linear integrated circuits, including analog switches, A/D converters and chipsets, voltage comparators, operational amplifiers, energy harvesting systems, analog timers, and conventional and precision EPAD MOSFET transistors. For more information about Advanced Linear Devices go to www.aldinc.com. (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
A strap-on monitoring system for rail car applications
A 5-volt output DClDC converter provides power regulation to all circuits , including analog signal conditioning, RS232 transceiver, and digital devices.
-
Design of a Methodology for Assessing an Electrocardiographic Telemonitoring System
Fig. 2 shows the blocks that compose the DAM: an Application-Specific Integrated Circuit (ASIC), an analog to digital converter , CMOS to RS232 converter and a control block.
-
Development of an MR safe reach and grasp movement evaluation system to study brain activation patterns after stroke
A control circuit including an ATMAG8 microprocessor as the analog to digital converter and a RS232 to transfer signal to serial port of PC is used for the data acquisition (fig. 3 system configuration).
-
Decentralized sensor placement and mobile localization on an underwater sensor network with depth adjustment capabilities
The midlayer also has a battery monitoring and charging circuit , RS232 serial level shifter, bluetooth module, 24-bit analog to digital converter , motor controller and encoder, internal and external pressure sensor, and a 132x132 color LCD display.
-
A real-time monitoring system for the cardiac and respiratory parameters using bioimpedance technique
This system consists of several modules as follows: digital oscillator, current generator, voltmeter with digital signal processor, display LCD (liquid crystal display), EPROM program storage, digital controller, RS232 input/output interface, and the ECG circuit including amplifier, filter and analog - to -digital converter .
-
A novel system for continuous peripheral arterial pressure-volume loop measurement
The system also include: the analog to digital converter , the digital signal processing module, the peripheral devices, the system power supply, the data storage memory, and the RS232 interface circuit (Figure 2.) .
-
Real-time signal processing for fetal heart rate monitoring
The circuit consisting of SRAMs (128 K 2 16 bits), analog - to -digital converter , amplifier (Burr-Brown INA102), power supply, and RS232 interface is shown in Fig. 2.
-
Turbogenerator mechanical vibrations telesurveillance system
communication with the DATCP and RS232 - optional console port); an analog to digital converter with 12 bit precision; a sensors switching array followed by an amplifier; 3 sensor signal amplifiers with fixed gain; an offset correction circuit ; a voltage reference and a…
-
Application of Microwave Nonstationary Spectroscopy for Noninvasive Medical Diagnostics
…consisting of a detector and a preamplifier; a spectrometer receiver, an analog-to-digital converter (ADC), and a digital- to - analog converter (DAC); a control unit … a control panel, an RS232 (RS438) I/O port, and a power- circuit and pressure-meter controller.
-
DSP-based robust control of an AC induction servo drive for motion control
The hardware circuit of the proposed DSP-based fully digital servo controller consists of a 16-bit TMS320C14 single-chip DSP, six-channel multiplexed 12-bit analog - to - digital converter , 4K-word external program memory, and an RS232 computer interface.
Indicates content that may require registration and/or purchase.