Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TE Connectivity
Description: Configuration Features Pole Pairs : 2 Resolver Size : 21 Other Angular Error (MINUTES) : 20
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MR-15-12 is a highly reliable small size resolver designed for measuring accurate angular position for aerospace/military as well as industrial applications.
- Output: Analog Voltage
- Technology: Resolver
- Classification: Sensor / Transducer
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: MR-20-03 Multi-Speed Resolver, a special design for stator/rotor slot combination optimization, common space harmonics reduction and angular accuracy improvement; the increased number of pole-pairs effectively increases system resolution, proportionately reducing the number of
- Maximum Angular Measurement: 360 degrees
- Output: Analog Voltage
- Technology: Multi-turn Capability, Resolver
- Classification: Sensor / Transducer
-
-
Supplier: Exsenco, LLC
Description: Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position
- Operating Temperature: -4 to 176 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Features: DC Powered
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: For manufacturers who need an accurate, reliable, repeatable and durable rotary and angle absolute position sensor for potential use in defense, aerospace, medical and industrial applications. Honeywell Hawk™ Resolvers provide 360° noncontact, angular position sensing and
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Electro-Sensors, Inc.
Description: Position Monitor Features • Works on rack and pinion or linear driven gates • Ideal for product proportioning • Precisely measures repetitive linear movement • Retains gate position in the event of a power loss • Interface with a PLC or optional TR400SGA Remote Display Unit • Class I,
- Maximum Angular Measurement: 0.25 to 130 degrees
- Accuracy: 0.2 ±% Full Scale
- Operating Temperature: -40 to 149 F
- Output: Analog Current
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 336 to 344 degrees
- Accuracy: 20 ±% Full Scale
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Duncan Electronics
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 336 to 344 degrees
- Accuracy: 20 ±% Full Scale
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 240 degrees
- Mechanical Range: 250 degrees
- Accuracy: 2 ±% Full Scale
- Operating Temperature: -40 to 257 F
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 85 degrees
- Mechanical Range: 120 degrees
- Accuracy: 20 ±% Full Scale
- Operating Temperature: -40 to 275 F
-
Supplier: BEI Duncan Electronics
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Mechanical Range: 360 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Sensors
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Mechanical Range: 354 degrees
- Operating Temperature: -67 to 257 F
- Technology: Potentiometer
- Output: Resistance
-
Supplier: BEI Duncan Electronics
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 130 degrees
- Mechanical Range: 180 degrees
- Accuracy: 20 ±% Full Scale
- Operating Temperature: -40 to 257 F
-
Supplier: BEI Duncan Electronics
Description: connector. As with any of our sensor solutions, a wide variety of cost-effective, custom/adapted solutions are available to address customer specific requirements for angular resolution, electrical angle, CAN Bus or PWM outputs, switch function, custom transfer functions, linearity,
- Maximum Angular Measurement: 85 degrees
- Mechanical Range: 120 degrees
- Accuracy: 20 ±% Full Scale
- Operating Temperature: -40 to 275 F
-
Description: factors allow the devices to overcome both radial and angular misalignment. These offset couplings are specially engineered for light push-pull duties, and can anchor unrestricted shafts. Universal lateral & cross joint couplings are ideal for use with encoders, resolvers, light duty
-
Supplier: Bervina Ltd.
Description: encoders, resolvers, step motors, all form servo devices, linear and ball screw actuators, robots, positioning tables, computers and radar. Main attributes: One piece metal construction Bores from 2.5 mm to 19 mm (0.098 inch to0.750 inch) Compensates for angular, parallel and axial
- Bore Diameter: 0.21653555 to 0.7480319 inch
- Coupling Diameter: 1.55511895 inch
- Coupling Length: 1.8897648 inch
- Angular Misalignment: 1.7 degrees
-
Supplier: Bervina Ltd.
Description: Bervina produces single piece construction helical beam couplings with zero backlash and constant velocity that compensates for angular, parallel and axial misalignments during operation. Beam coupling has a very high torsional stiffness that makes it appropriate for motion control
- Bore Diameter: 0.11023628 to 0.14960638 inch
- Coupling Diameter: 0.50000027 inch
- Coupling Length: 0.75196891 inch
- Angular Misalignment: 5 degrees
-
Supplier: Richardson RFPD
Description: inputs and convert the input SIN and COS information into a digital representation of the input angle. The bandwidth of the converter is set internally at 1 kHz. The maximum tracking rate is 375 rps at 12-bit resolution. Angular position output information is available in two forms,
-
Description: screws, encoders/ resolvers, and anywhere high torsional stiffness is required. Material Available only in 7075-T6 aluminum. Attachment Integral Clamp Misalignment Compensation 3° angular .010 inch parallel offset .008 inch axial motion
- Bore Diameter: 0.188 to 0.75 inch
- Coupling Diameter: 0.75 to 2 inch
- Angular Misalignment: 3 degrees
- Axial Misalignment: 0.008 inch
-
Supplier: Data Device Corporation (DDC)
Description: to keep track of the number of rotations the synchro or resolver has made, and direction information to determine if the converter is counting up or down. APPLICATIONS Applications include modern, high performance industrial and military position feedback and control systems. Typical
-
Supplier: DigiPas Technologies Inc.
Description: into precision machine/equipment/structure enabling application engineers to instantly access angular positional readings (+ an optional PC Sync Pro Software to extract and store data in Excel format) without the need for tedious and time-consuming programming. The angular measurement
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.01 degrees
-
Supplier: DigiPas Technologies Inc.
Description: safety control. Digi-Pas® DWL-4200xy & DWL5500XY sensor modules have been utilized by leading companies in autonomous vehicles or driveless cars as part of the advanced control system to detect and interpret car's real-time inclination/angular position in various road conditions
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.02 degrees
-
Supplier: DigiPas Technologies Inc.
Description: display of angular in real-time digital & analogue display for angles monitoring, data logging & analysis HIGH PRECISION ANGLE MEASUREMENT High resolution of 0.01° angular measurement. USB PC links (optional) for remote data logging capability. Graphical display of real-time measuring
- Angular Range: 0 to 90 degrees
- Angular Resolution: 0.01 degrees
- Measuring Technology: Electronic
Find Suppliers by Category Top
Featured Products Top
-
Electromagnetic Induction Type Rotary Resolver Model RR series are the angular position sensor by (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Exsenco, LLC -
Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
Model RR series are the angular position sensor by detecting the transition of inductance. They consist of the sensor and controller. The sensor detect the angular position of shaft at non-contact condition, and the controller process the angular position signal from (read more)
Browse Linear Position Sensors Datasheets for Exsenco, LLC -
Touchless Angle Sensors - CAN SAE J1939 Interface Novotechnik, U.S. now adds the CAN J1939 interface to the RFC4800 Series of touchless angle sensors measuring angular position up to 360°, turn direction, turns, speed and (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
housing dimensions of: diameter is 69 mm and height is 20.4 mm. Electrical angular range is 0 to 360° with single and fully redundant versions. RFX 6900 Series has a maximum independent linearity of ≤ ±0.5 % of full scale. Measuring ranges include 0 to 60, 120, 180, 240, 300, 360 (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Novotechnik U.S. offers the LWX Series of linear position transducers for harsh operating environments, including equipment exposed to high-pressure washdowns, grease, dust and vibration. The corrosion-resistant, all-metal sensors provide direct, absolute displacement measurement in applications (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Diffraction, Fourier Optics and Imaging - Preface
the Helmholtz equation, the angular spectrum of plane waves, the. Fresnel-Kirchoff and Rayleigh-Sommerfeld theories of diffraction. They represent. wave propagation as a linear integral transformation closely related to the Fourier. transform. Chapter 5 discusses the Fresnel and Fraunhofer approximations
More Information Top
-
Test-bench set-up for high-power PMSM test drive for validating novel control schemes
A picture of the employed PMSM with the connected angular position resolver is provided in Fig. 5.
-
Fault detection and management system for fault tolerant switched reluctance motor drives
The unipdarinverter employs an angular position resolver for determining the phase eJrcita- tion intervals and hall-effectcurrent sensorsfor hysteresis-bandcurrent regulation [l].
-
Sensors as Information Transducers
Angular position Resolvers (magnetic) M-C.
-
The solar thermal report. Volume 3, Number 5
The PDC-I control system con- sists of a central computer, manual control panel, concentrator con- trol unit (CCU) motor controllers, a sun sensor, and two angular posi- tion resolvers .
-
The APL 18.3m station upgrade and its application to lunar missions
… from horizon to horizon amounted to about +/-0.1˚, most likely due to structural variation; however, a major periodic error term was also identified, with an amplitude of ~0.04˚, relating to the winding ratios of the analog angular position resolvers .
-
A step-track enhancement to program-track for APL's 18.3-meter dish antenna in support of Chandrayaan-1
A conical scan algorithm may also be implemented which could potentially correct for faster error rates of change, including those inherent to the currently installed angular position resolvers .
-
http://www.ijera.com/special_issue/VNCET_Mar_2012/64.pdf
M. Staebler, "TM320F240 DSP solution for obtaining resolver angular position and speed," Texas Instrument Application Report SPRA605, February .
-
High tracking accuracy of software based RDC using various excitation signals
Martin Staebler, “TMS320F240 DSP solution for obtaining resolver angular position and speed,” Texas Instruments DSP Application report, SPRA605, February 2000, pp. 1-22.
-
A new software-based method for rotor angle calculation
M. Staebler, "TMS320F240 DSP solution for obtaining resolver angular position and speed," Texas Instruments, Dallas, TX, Texas Inst.
-
Position Measurement in Industrial Drives by Means of Low-Cost Resolver-to-Digital Converter
Its output is the resolver angular position directly in digital form.
Indicates content that may require registration and/or purchase.