Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Abbott Furnace Company
Description: Abbott annealing furnaces provide improved control over time and temperature relations to achieve desired properties in such areas as machine ability, cold work (process annealing or in process annealing), dimensional stability, as well as electrical and mechanical
- Process Temperature: 300 to 1,300 C
- Application: Annealing
- Heat Source: Combustion, Electric / Resistance, Natural Gas
- Configuration: Continuous / Conveying
-
Supplier: Inductotherm Group
Description: Designed to automate the induction seam annealing process, SmartAnneal™ software provides precise temperature control and a simple operator interface. With SmartAnneal software, API® pipe producers can build a product set-up database by entering pipe parameters such as diameter, wall
- Features: Annealing / Heat Treating
- Heater Type: Induction Heater
-
Supplier: Inductotherm Group
Description: are available with closed loop temperature control and real-time temperature monitoring. These Annealers benefit customers producing API® products meeting 5L, 5CT, and material grades P110, L80, N80, X80, X100 specifications by ensuring no untempered martensite remains in the weld Heat
- Heating Capacity: 200 to 3,000 kW
- Output Power: 200 to 3,000 kW
- Output Frequency: 0.5 to 6 kHz
- Features: Annealing / Heat Treating
-
-
Supplier: Inductotherm Group
Description: Radyne’s Bright Annealing Tube Line fits directly inline with today’s high-speed drawing and rolling lines, making them the preferred choice for lean, agile manufacturing. Utilizing a modular and expandable design, Radyne Bright Annealing Tube Systems meet virtually any line speed,
- Features: Annealing / Heat Treating
- Heater Type: Induction Heater
-
Supplier: Isotech North America
Description: are in an ideal condition. In 1990 the new temperature scale ITS-90 specified the use of SPRT's up to the Silver point (961.78°C). At these temperatures quartz is very porous and in reducing atmospheres the SPRT's can quickly become contaminated. The Isotech Annealing Furnace
- Process Temperature: 30 to 1,000 C
- Width / Tube O.D.: 400 mm
- Length (Chamber / Tube): 620.0000000000001 mm
- Height: 800 mm
-
Supplier: International Thermal Systems LLC.
Description: Annealing Ovens will eliminate internal stresses in materials such as glass, various alloys, and polymer. The function of an Annealing Oven is to perform the process of softening an object or changing other properties of the object through cycles of heating and cooling. The
- Temperature Range: 950 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: Inductotherm Group
Description: The Inductoheat® ACR Copper Tube Annealing system is a complete line solution designed for ease of use, efficient operation and high-speed production. This high-speed annealing system can process up to 600 m/minute in a “Basket to Basket application or up to 200 m/minute when going
- Maximum Operating Temperature: 1,292 F
- Heating Capacity: 1,200 kW
- Output Power: 1,200 kW
- Output Frequency: 6 to 30 kHz
-
Description: The Pyrogenics Group is the technological leader in the production of very specialized, high-purity carbon products with unique thermal, electrical, physical and chemical properties that have application advantages where extreme temperatures and stress exist. We are a part of Minerals
- Heat Treating Processes: Annealing
- Services: Development Assistance, Finishing / Coating, Grinding / Machining, Laboratory Testing & Inspection
- Equipment Capability: Furnace, Induction, Protective Atmosphere, Vacuum Heat Treating
- Features: North America, Northeast US Only, United States Only
-
Supplier: Accuris
Description: COPPER WIRE, SOFT OR ANNEALED ROUND, SINGLE HIGH TEMPERATURE MODIFIED POLYESTER AND POLYAMIDE INSULATED
-
Supplier: Accuris
Description: COPPER WIRE, SOFT OR ANNEALED ROUND - HEAVY HIGH TEMPERATURE MODIFIED POLYESTER AND POLYAMIDE INSULATED
-
Supplier: SMS Elotherm North America
Description: SEAM ANNEALING SYSTEMS Seam annealer systems ranging from 300 kW to 2500 kW in modular design. The ideal power distribution, depending on tube speed will result in an optimum seam treatment being achieved by mean: of single and multiple annealing (Q&T). The annealing speeds are
-
Supplier: Accuris
Description: COPPER WIRE, SOFT OR ANNEALED ROUND, SINGLE HIGH TEMPERATURE MODIFIED POLYESTER AND EPOXY CEMENT INSULATED
-
Supplier: Accuris
Description: ALUMINUM ALLOY FORGINGS 7.7Zn - 2.5Mg - 1.5Cu - 0.16Cr (7049-01) High Temperature Annealed
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: glass, which is widely used in semiconductors, electric light sources, and astronomical instruments. Its main features are as follows:1. High temperature resistance. The softening point temperature of JGS2 is about 1730?, and it can be used for a long time at 1100?, and the maximum use
- Mirror Materials: Fused Silica
- Features: Other Mirror Material
- Mirror Shape: Round
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of die forgings and hand forgings.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of die forgings, hand forgings, and forging stock.
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: ASTM International
Description: SI units have been numerically converted from corresponding values stated or derived in inch-pound units. For conductor sizes designated by SI units only, the requirements are stated or derived in SI units. 1.2.1 For density, resistivity and temperature, the values stated in SI units are to
-
Supplier: ASTM International
Description: whole; and, material condition changes that may limit the annealing temperature. 1.3 This guide provides direction for development of the vessel annealing procedure and a post-annealing vessel radiation surveillance program. The development of a surveillance program to
-
Supplier: ASTM International
Description: as to provide direction for the development of a vessel annealing procedure and a post-annealing vessel radiation surveillance program. Guidelines are provided to determine the post-anneal reference nil-ductility transition temperature (RTNDT), the Charpy V-notch upper shelf
-
Supplier: Isotech North America
Description: as a comparison calibration facility. A. The Medium Temperature Furnace will operate between 50°C and 700°C. B. The Medium Temperature Furnace is operated by 3 controllers in a master/slaves configuration which enables small temperature differences to be achieved along the
- Process Temperature: 50 to 700 C
- Width / Tube O.D.: 600.0000000000001 mm
- Length (Chamber / Tube): 560 mm
- Height: 960 mm
-
Supplier: Trent, Inc.
Description: Maximum Temperature in Air Atmosphere: 2750°F / 1510°C In Reducing Atmosphere: 2500°F / 1371°C TRENT's Silicon Carbide Rod Element Furnace is heavy duty throughout. The insulation is one layer of high temperature brick, backed by slab-type, lower temperature insulating layers.
- Process Temperature: 1,510 C
- Height: 609.5996708161778 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Length (Chamber / Tube): 914.3995062242667 mm
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the annealing point and the strain point of a glass by measuring the rate of midpoint viscous bending of a simply loaded glass beam.2 However, at temperatures corresponding to the annealing and strain points, the viscosity of
-
Supplier: Polyonics
Description: annealing or other high temperature processing, with long term temperature resistance up to 1112 ºF (600 ºC).
- Thickness: 0.004 inches
- Materials of Construction: Metal Foil / Sheet, Pressure Sensitive (PSA)
- Features: Other, Permanent, Print Receptive / Treated
-
Noncontact Infrared Temperature Sensors - Non-Contact Optical Temperature Pyrometer -- Sekidenko MXESupplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s Sekidenko MXE measures at ultra-high-speed sampling rates (up to 10 kHz) and offers combined temperature and active reflectance for precise control in dynamic processes. Precise temperature measurement enabling closed-loop process control Configurable wavelength based
- Accuracy: 1 ±% Full Scale
- Operating Temperature: 64 to 104 F
- Electrical Output: Current, Voltage
- Category: Sensor / Transducer
-
Description: bellows Heat exchangers Header bars DESCRIPTION lnconel® 625 is a non-magnetic, corrosion and oxidation resistant, nickel-chromium alloy. Its outstanding strength and toughness in the temperature range from cryogenic to 2000 °F (1093 °C) are derived primarily from the solid solution effects
- UNS Number: 6,625
- Tensile Strength (UTS, Break): 120,000 psi
- Yield Strength (YS): 60,000 psi
- Elongation: 30 %
-
Supplier: Carbolite Gero Limited
Description: 600°C (1112°F) maximum operating temperature. Forced air convection provides excellent temperature uniformity. Temperature stability of ± 0.2°C. Stainless steel inner chamber is convenient to clean and resistant to corrosion. Long-life mineral insulated metal sheathed heating
- Temperature Range: 1,112 F
- Capacity: 1.059439718094464 cubic feet
- Atmosphere: Air / Oxidizing
- Application: Annealing, Preheating
-
Supplier: Carbolite Gero Limited
Description: 600°C (1112°F) maximum operating temperature. Powerful fan and air guide system provides excellent temperature uniformity throughout the work chamber. Temperature Stability: Better than ± 0.5°C. Stainless steel inner chamber is convenient to clean and resistant to
- Temperature Range: 1,112 F
- Capacity: 7.7692245993594025 cubic feet
- Atmosphere: Air / Oxidizing
- Features: Air Filtration, Other, Shelving / Racks / Carts
-
Supplier: Chromalox
Description: Constant Wattage Series Resistance Heating Cable Sets Process Temperature Maintenance to 1100°F (593° C) Maximum Exposure Temp, Power Off, 1200°F (648° C) Corrosion Resistant Alloy 825 or Stainless Steel Sheath Factory Assembled Cable Sets — Ready for Installation Fully Annealed Sheath allows
- Maximum Operating Temperature: 1,400 F
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 1,400 F
- Features: Electric, Other
-
Supplier: CoorsTek
Description: Technical ceramics are a natural choice for semiconductor thermal processing applications including RTP (Rapid Thermal Processing), Epi (Epitaxial), diffusion, oxidation, and annealing. CoorsTek provides advanced material components specifically designed to withstand thermal shocks with
- Material: Ceramic
- Type: Disc Type Insulator
- Service: Indoor Insulator
-
Supplier: OMEGA Engineering, Inc.
Description: Rugged construction. Sturdy 0.475" diameter tubular elements mounted to a heavy 14" or 38" thick steel flange. Terminal housing made of 18 gage aluminized steel. Element support plates of 16 gage aluminized steel are held in place by stainless steel support rods. High temperature units have
- AC Voltage Required: 480 volts
- kWatts: 5 to 270 kW
- Watt Density: 30 W/in²
- Height: 28.125 to 42.875 inch
-
Supplier: Chromalox
Description: 5 - 270 kW 240 and 480 Volt, Three Phase (Up to 600V Available) INCOLOY® Sheath Elements 30 W/In² 800°F Max. Outlet Air Temp. Third-party certifications: UL Recognized, CSA
- AC Voltage Required: 240 to 480 volts
- kWatts: 5 to 270 kW
- Watt Density: 30 W/in²
- Heating Capacity: 5 to 270 kW
-
Supplier: Allied Electronics, Inc.
Description: Non Solderable Magnet Wire, 200 °C, Solid Annealed Bare Copper Conductor Belden® high-temperature, heavy-armored Poly-thermaleze is a dual coated magnet wire. Its base coat is a cross-linked, modified polyester. Its top coat is an amide-imide polymer. Rated for 180°C usage, Belden
Find Suppliers by Category Top
Featured Products Top
-
Pyrometer temperature measurement in CAL/CGL coating lines Accurate temperature measurements are essential (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
industrial, and automotive industries. Our standard and custom-designed solutions are used for a variety of processes, including melting, casting, re-heating, annealing and coating. Innovative solutions for a wide range of furnaces Our temperature sensors and (read more)
Browse Temperature Indicators Datasheets for Conax Technologies -
Thermatool has advanced its in-line Post Weld Heat Treatment, or HF Weld Seam Annealing, to meet the changing needs of oil and gas applications. Each Seam Annealer is built using decades of experience, real-world testing, and data-driven software to deliver reliable and easy-to-use solutions for (read more)
Browse Soldering Irons, Stations, and Accessories Datasheets for Inductotherm Group -
High temperature resistance is essential in many applications. Gas turbines, fuel nozzles, heat treating fixtures, and furnace baffles. These materials must stand up to high heat, extreme oxidation potential and cycling. HASTELLOY (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
Induction heating is commonly used in medical manufacturing for a variety of applications. In this article, we'll review some typical applications for induction in medical manufacturing: Annealing: Annealing softens metal and improves (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
-hardened Annealed Performance Metrics: Temperature Range: -270°C to +1100°C Pressure Range: Ultra-high vacuum to 38,000 psi Vacuum Range: Suitable for (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
(high-strength 950X/960X alloy), aluminum alloy, or austentitic-ferritic stainless steel containing 40-50% ferrite in an annealed condition (Alloy 2205). Some construction features include a taper-lock hub for easy wheel removal, precision-balancing for wheels prior to assembly, choice of three inlet (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The) -
, wafer processing, optical component manufacturing, fiber grating writing Display panel Low-temperature polycrystalline silicon (LTPS) annealing, flexible screen peeling Automobile manufacturing Surface treatment of engine cylinders, weakening of airbags New energy and research (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Nitronic® 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800ºF. The oxidation resistance of (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800ºF. The oxidation resistance of Nitronic 60 is similar to Type 309 S.S., and far superior to Type 304S.S. This grade is best known for its wear and galling resistance (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc.
Conduct Research Top
-
INFRARED PROCESS IMAGING SYSTEMS FOR VERTICAL CONTINUOUS ANNEALING LINES
The continuous annealing line is used to modify the grain structure of steel through heat treatment, changing properties including hardness and strength. The process involves several stages, focused on controlled heating and cooling to produce steel with the required qualities. Accurate temperature
-
Infrared Process Imaging Systems for Vertical Continuous Annealing Lines - Application Note
The continuous annealing line is used to modify the grain structure of steel through heat treatment, changing properties including hardness and strength. The process involves several stages, focused on controlled heating and cooling to produce steel with the required qualities. Accurate temperature
-
What is Stress Relief Annealing?
Stress relieving is a heat treatment process that helps to remove the internal stresses caused to the metal when it is machined, cast, rolled, or forged. It typically involves placing the metal into a set temperature for a certain amount of time. Then the metal is cooled using a controlled method.
-
Annealing stainless steel tubes [PFS]
The client's parts were heated to the desired temperature in less than three seconds. Their gas oven required twice as much heating time as the induction process. Induction is more energy-efficient and requires less space compared to a gas oven...
-
Annealing stainless steel tubes [IH]
The client's parts were heated to the desired temperature in less than three seconds. Their gas oven required twice as much heating time as the induction process. Induction is more energy-efficient and requires less space compared to a gas oven...
-
High-Temperature Heat Transfer Using Molten Salts
Composed of fluoride, chloride, and nitrate salts, Molten Salts have gained momentum due to their advantages and applications. They 're a preferred medium for heat transfer application, specifically in high temperatures and annealing (a unique heat transfer process that reduces hardness
-
Anneal the end of metal stamp sets [IH]
One five-turn and two four-turn helical coils are used to heat the end of stamps to the required temperature. Two part sizes can be run in each of coils, using the same machine settings except for cycle time...
-
Anneal the end of metal stamp sets [MEC]
One five-turn and two four-turn helical coils are used to heat the end of stamps to the required temperature. Two part sizes can be run in each of coils, using the same machine settings except for cycle time...
More Information Top
-
HPHT-Treated Diamonds
Thus, its main parameters are the annealing temperature , the chemical composition of the med- ium (atmosphere) in which annealing is performed, the pressure the diamonds experience in the medium during annealing, and the duration of the annealing.
-
Nanosynthesis and Nanodevice
Sol-Gel Derived Nanomagnesium Oxide: Influence of Annealing Temperature on the .
-
Handbook of Advanced Magnetic Materials
Bruck et al. (2001) studied the influence of the disorder-order transformation on remanence enhancement and coercivity in Fe-Pt based materials by changing the annealing temperature and time, and the type of additives.
-
Advanced High Strength Sheet Steels
The Effect of Annealing Temperature in the Two-Phase Region . . . . . . . . . . . . . . . . . . . . . .
-
The metallurgy of welding
4) The operations run out in the described form however only then, when the grain boundary substance is soluble at the selected incandescent temperature .
-
Physics of Semiconductor Devices
Varying Photoconductivity of ZnO as a Function of Annealing Temperature . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Subsecond Annealing of Advanced Materials
Annealing temperature and time must be chosen in a way that the gallium atoms can occupy substitutional sites in a lattice with low residual damage.
-
Advances in Nanoscience and Nanotechnology
Influence of Annealing Temperature on Nanocrystalline ZnO Thin Films Prepared by Sol- .
Indicates content that may require registration and/or purchase.