-
Supplier: Miyaki USA, Inc.
Description: Conventional hard anodic film is normally porous and low to moderate wear resistance, and there are more chances of abrasion and wear, caused by failure of lubrication in higher pressure, vibration, and friction areas. Kashima Coat with lubricating property and higher resistance
- Material: Aluminum
- Capabilities: Anodizing, Hard Coat Anodizing
- Services: Buffing / Polishing, Corrosion Inhibitors, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Research & Development, Stripping / Coating Removal, Ultrasonic Cleaning
- Features: East Asia / Pacific Only, Specialty / Other
-
Supplier: Aervoe Industries Incorporated
Description: Used for touch-up & installation of anodized & painted building components
- Coverage: 17 to 34 ft²
- Cure / Dry Temperature: 55 to 80 F
- Coating Material: Acrylic / Latex, Alkyd / Oil Based, Resin Base / Polymer Binder, Solvent Based
- Form: Aerosol
-
Supplier: SAE International
Description: This specification establishes the requirements for a waterborne, corrosion inhibiting, chemical and solvent resistant, anodic electrodeposition epoxy primer capable of curing at 200 to 210 °F (93 to 99 °C).
-
-
Supplier: PPG Protective & Marine Coatings
Description: with improved chemical and corrosion resistance. ELECTROPOLYSEAL® Bulk coating of fasteners and small parts through innovative equipment processes. FrameCoat®: Electrodeposition Coating State-of-the-art primers formulated for improved corrosion resistance for the automotive parts
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: AMPP Resources
Description: The purpose of this text is to train engineers and technologists not just to understand corrosion but to control it. Materials selection, coatings, chemical inhibitors, cathodic and anodic protection, and equipment design are covered in separate chapters. High-temperature
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite Anoseal 9000 seal rinse. Can be used with aluminum. Designed to have corrosion-resistant properties. For use with Anodizing Coating.
- Operating / Use Temperature: 160 to 190 F
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Type: Sealer / Surface Sealant
-
Supplier: R. S. Hughes Company, Inc.
Description: Bonderite M-ED Seal 9000 seal rinse comes in light green. Can be used with aluminum. Designed to have corrosion-resistant properties. For use with Anodizing Coating. Formerly known as Bonderite Anoseal 9000.
- Operating / Use Temperature: 160 to 190 F
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Type: Sealer / Surface Sealant
-
Supplier: Paramount Metal Finishing Company
Description: PARAMOUNT METAL FINISHING 1515 West Elizabeth Ave, Linden, NJ 07036 Tel: 908-862-0772 Fax: 908-862-9477 Email: bnegrin@pmfnj.com www.pmf1.com ANODIZING & HARDCOATING per MIL SPEC MIL-A-8625 and ASTM B580-79 Hardcoat Anodizing & Sulfuric Anodizing per MIL-A-8625 Type III, MIL-A-8625 Type II and ASTM
- Material: Aluminum, Titanium
- Capabilities: Anodizing, Chemical Finish / Conversion, Hard Coat Anodizing, Passivation
- Services: Corrosion Inhibitors, Degreasing, Inspection / Monitoring, Material Selection / Design Assistance, New / OEM Parts, Refinishing, Research & Development, Stripping / Coating Removal
- Features: North America, Northeast US Only, Other, Southern US Only, Specialty / Other, United States Only
-
Supplier: CHEMEON Surface Technology, LLC
Description: It is non-chromium chemical conversion coating for aluminum alloys, magnesium and zinc alloys, as well as a sealer for anodized aluminum. It produces a protective coating on metal, which minimizes corrosion as well as improves adhesive bonding capabilities of the surface.
- Substrate: Aluminum, Anodized, Metal
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other
- Cure / Setting Technology: Film Drying / Air Setting
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: CHEMEON Surface Technology, LLC
Description: Liquid mid-temperature magnesium seal. Provides excellent corrosion resistance with minimal dye leaching. Use at 1-3% v/v with a pH of 6.5 to 7.5 and temperature of 170 °F to 200 °F for 5 to 20 minutes.
- Cure / Dry Temperature: 170 to 200 F
- Substrate: Aluminum, Anodized, Metal
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective
- Form: Liquid
-
Supplier: CHEMEON Surface Technology, LLC
Description: It can be used in conversion coating and anodizing seal applications and provides superior corrosion and paint adhesion characteristics. One of the unique characteristics, which separate it from other competing brands, is the fact that typical pre-treatment chemistries (deoxidizers and
- Substrate: Aluminum, Anodized, Metal
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other
- Cure / Setting Technology: Film Drying / Air Setting
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: PPG TrueFinish
Description: Durable, chemical- and corrosion-resistant products
- Cure / Dry Temperature: 375 F
- Cure / Set Temperature: 375 F
- Substrate: Aluminum, Anodized, Metal, Steel
- Industry: Automotive, OEM / Industrial, Process Equipment
-
Supplier: CHEMEON Surface Technology, LLC
Description: CHEMEON TCP-HF and the soon to be released CHEMEON TCP-HF EPA (extended protection additive) are trivalent chromate and RoHS compliant chemical conversion coating products. Both CHEMEON TCP-HF and CHEMEON TCP-HF EPA meet mil-c-5541 spec and the hexavalent chromium EU ELV directive. CHEMEON TCP-HF
- Operating / Use Temperature: 70 to 120 F
- Substrate: Aluminum, Anodized, Metal, Steel
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Protective, Specialty / Other
- Chemistry: Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Aervoe Industries Incorporated
Description: Provides a protective coating that easily peels off, no solvents required
- Coverage: 12 to 24 ft²
- Cure / Dry Temperature: 50 to 90 F
- Form: Aerosol, Solvent Based
- Substrate: Aluminum, Anodized, Glass, Steel
-
Supplier: Sanchem, Inc.
Description: is a chromate-free inorganic seal for anodizing and aluminum oxide coatings. SafeGard CC-5000 is a direct replacement for standard dichromate seal used in military applications specification MIL-A8625C. It contains no organics or toxic environmentally unfriendly inorganics. Will not breakdown with
- Coating Material: Aluminum, Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
- Features: Corrosion Inhibiting / Rust Preventive, OEM / Industrial, Other, Protective
- Location / Orientation: Exterior
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Mountz, Inc.
Description: screwdriver (internally adjustable). Exceeds Class 100 cleanroom standards. Special seals prevent contamination. External components are high-grade stainless steel to inhibit any form of corrosion. Special microfiltered internal lubricant. Aluminum handle sealed with PTFE impregnated anodized
- Drive Size: 0.25 inch
- Overall Length: 4.1 inch
- Torque Range: 0.35625 to 2 In-lbs
- Type: Torque Screwdriver
-
Supplier: Mountz, Inc.
Description: these tools is in accordance with the requirements of ISO 6789 (+/- 6% of indicated setting). Exceeds Class 100 clean room standards. Special seals prevent contamination. External components are high-grade stainless steel to inhibit any form of corrosion. Special microfiltered internal
- Torque Range: 0.09999999999999999 to 1 Ft-lbs
- Drive Size: 1/4" Hex
- Drive Type: Fixed Size Drive
- Drive Style: Torque Controlled
-
Supplier: Everlube Products
Description: Everlube 6110 is a thermally cured, PTFE based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent chip and abrasion resistance, very good chemical resistance and performs best in lighter load carrying applications.
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0305036 specific gravity
- Features: Aerosol / Spray, Bearing Lube, Machine / Gears
- Industry Applications: Aerospace, Automotive / Transportation, Electrical / Electronic
-
Supplier: QualiChem, Inc.
Description: Q-GUARD 630 is a synthetic water-based rust preventive. The product is designed for use on ferrous metals and leaves an imperceptible film. Q-GUARD 630 is designed as an in-process corrosion preventive for indoor storage protection. Q-GUARD 630 does not contain barium, diethanolamine,
- Density / Specific Gravity (@15.6°C, 60°F): 8.89 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: Everlube Products
Description: Everlube 1329 is a low VOC, graphite based solid film lubricant that utilizes a two-component high solid epoxy binder system. This coating provides excellent abrasion resistance, chip and impact resistance, while offering a low coefficient of friction. Everlube 1329 maintains its good appearance
- Operating / Use Temperature: -100 to 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1503296 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Everlube Products
Description: Everlube 6111 is a thermally cured, PTFE/MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating is ideal for applications that require excellent corrosion resistance along with a very low coefficient of friction. Everlube 6111 also offers very good chip
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0424862 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Everlube Products
Description: Everlube 9500 is a low VOC PTFE based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent abrasion resistance, very good corrosion, chemical resistance and performs best in lighter load carrying applications.
- Operating / Use Temperature: -100 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.138347 specific gravity
- Features: Aerosol / Spray, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: QualiChem, Inc.
Description: Q-SHIELD 665 is a solvent-based corrosion preventative that leaves a very thin to imperceptible greasy film. It displaces freestanding water, emulsions, and alkaline cleaners with a protective film that provides up to twelve months indoor corrosion protection. Q-SHIELD 665 doesn't
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: QualiChem, Inc.
Description: Q-KOAT 650 is a barium free, oil-dispersed, water displacing, fingerprint suppression corrosion preventative formulated for long term indoor storage protection. This product deposits a thin, slightly oily residual film that is easily removed using an alkaline cleaner or solvent cleaner.
- Density / Specific Gravity (@15.6°C, 60°F): 6.98 specific gravity
- Flash Point: 210 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: MacDermid Alpha Electronics Solutions
Description: high levels of corrosion protection and oxidation stability, ensuring reliable performance in harsh environments. It produces a low and constant mV drop and contact resistance, enhancing contact reliability. CTG also improves switch quality by enabling smooth operation and extending switch
- Industry Applications: Automotive / Transportation, Electrical / Electronic
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: QualiChem, Inc.
Description: formulated with a vapor phase corrosion inhibitor to offer additional corrosion protection to surfaces that may not have been adequately coated with rust preventative. Q-KOAT 686 doesn't contain barium. It is packaged in totes and drums. Bulk and pails are available.
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: Kaeser Compressors, Inc.
Description: Choose reliability with Kaeser parts. Kaeser's service personnel use only genuine maintenance and spare parts with proven durability to ensure unrivaled reliability and long service life. Only Kaeser original parts guarantee tested quality. Kaeser service kits contain the spare parts that our
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Houghton International, Inc.
Description: Rust Veto® 210-C effectively displaces and separates water. This barium-free Houghton product provides excellent protection from humidity. It deposits a light, oily film to protect parts for up to one year during indoor storage. Rust Veto 210-C has a high flash point which reduces the flammability
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Specialty
-
Supplier: Krytox™ Performance Lubricants
Description: Because of its thermal stability and nonoxidizing characteristics, Krytox™ is a natural high-temperature lubricant. Krytox™ XHT greases are available with useful temperature ranges up to 360°C (680°F) for continuous use, with spikes to 400°C (752°F), when used in proper metallurgy with periodic
- Kinematic Viscosity (@ 40°C): 8.8 to 738 cSt
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
- Type: Grease / Gel, Micro-dispersion
-
Supplier: Mobil Industrial Lubricants
Description: The Mobil Vactra Oil Numbered Series features premium-quality slideway lubricants specifically designed to meet the requirements for accuracy, aqueous coolant separability and equipment protection of precision machine tools. Formulated with unique additives, they provide exceptional frictional
- Kinematic Viscosity (@ 40°C): 68 cSt
- Pour Point: 0.4 F
- Flash Point: 442.4 F
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Dupont Molykote
Description: water washout resistance Good corrosion protection Good protection against fretting corrosion For complete information regarding the specifications below, refer to the data sheet linked above.
- Kinematic Viscosity (@ 40°C): 114 cSt
- Operating / Use Temperature: -22 to 302 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.89 specific gravity
- Features: Bearings, EP (Extreme Pressure / Active), Lithium Complex, Lubricant, Machine / Gears, Mineral Oil
-
Supplier: Aervoe Industries Incorporated
Description: Durable, long-lasting film, eliminates part wear and breakage, won't harden
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.78 specific gravity
- Features: Aerosol / Spray, Lubricant, Machine / Gears, Metal Working Fluid, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Hubbard-Hall Inc.
Description: Clear Dry Film and Controlled Lubricity Designed to protect the base substrate with a clear, dry film, these wax emulsion and acrylic resin water-based products impart a controlled level of lubricity to the substrate being coated.
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Features: Aerosol / Spray, Bearings, Metal Working Fluid, Penetrant / Penetrating Oil, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Petroleum / Mineral Oil, Wax / Stearate
-
Supplier: Royal Purple, Ltd.
Description: Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear oils because it combines the highest quality
- Kinematic Viscosity (@ 40°C): 144.5 cSt
- Pour Point: -40 F
- Flash Point: 370 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military
-
Rust and Corrosion Inhibiting Fluids - Hydrocarbon Gas Compressor Oil: Synfilm® NGL -- ISO Grade: 68Supplier: Royal Purple, Ltd.
Description: Hydrocarbon gas compressor oil, with Synerlec®. A long life, high film strength, synthetic lubricant specifically designed to increase the service life of rotary screw, centrifugal, rotary vane and reciprocating gas compressors in hydrocarbon service.
- Kinematic Viscosity (@ 40°C): 68 cSt
- Viscosity Index: 107
- Pour Point: -45 F
- Flash Point: 385 F
Find Suppliers by Category Top
More Information Top
-
Corrosion: Understanding the Basics
Anodic corrosion inhibi- tors , such as chromates, can cause rapid pitting if present in concentra- tions below a minimum value that depends on the metal-environment combination, temperature, and other factors.
-
Self-healing properties of new surface treatments (EFC 58)
In a similar fashion, an anodic corrosion inhibitor would decrease the measured current through a lowering of the anodic arm of the curve (not shown here).
-
Cooling Water Treatment: Principles and Practice
However, for most metals used in cooling systems, the chemisorption process must be aided by anodic corrosion inhibitors .
-
Nalco Guide to Cooling Water Systems Failure Analysis, Second Edition > Oxygen Corrosion
Anodic corrosion inhibitors interfere with the anodic reaction by promoting the formation of protective films at anodic sites on carbon and low-alloy steel and low-chromium cast iron surfaces.
-
Nalco Guide to Cooling Water Systems Failure Analysis, Second Edition > Localized Corrosion and Pitting
For instance, when anodic corrosion inhibitors are used, it is vitally important to ensure that sufficient concentrations are maintained for complete protection of the metal surface.
-
Nalco Guide to Cooling Water Systems Failure Analysis, Second Edition > Carbon and Alloy Steel
Anodic Corrosion Inhibitors .
-
Electrochemical and analytical characterization of three corrosion inhibitors of steel in simulated concrete pore solutions
Anodic corrosion inhibitors reduce the corrosion rate (i(0) to .
-
Nalco Water Handbook, Third Edition > Cooling Water Treatment and Control
Anodic Corrosion Inhibitors .
-
Synthesis of Four Triazole Compounds and Their Corrosion Inhibitive Effect on Carbon Steel in Hydrochloric Acid Medium
So the corrosion inhibiting impact mainly comes from hindering the anodic corro- sion reaction, which indicates that all of these four tria- zole compounds are anodic corrosion inhibitors .21 The corrosion kinetic parameters, such as the corro- sion potential (Ecorr), corrosion current …
-
Preparation of bi‐modified amphoteric oligochitosan derivatives and electrochemical evaluation on anticorrosion performances
… and accelerate the dissolution of metal.12,13 The application of corrosion inhibitors is one of the most effective and practical methods for protecting metals and utilities against corrosion.13 According to their action sites, anodic corrosion inhibitors , cathodic corrosion inhibitors, and …
Indicates content that may require registration and/or purchase.