Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Daburn Electronics & Cable
Description: Antenna Insulator - Glazed White porcelain.
- Features: Other
- Material: Porcelain
-
Supplier: BRIM Electronics, Inc.
Description: Long leakage paths, with small cross sectional strength under continuous tension. Dry process vitrified porcelain. Smooth, glaze finish to retard moisture absorbtion & reduce dirt/dust accumulation.
- Operating Temperature: 537.7777777777777 C
- Features: Other
- Service: Outdoor Insulator
- Material: Porcelain
-
Supplier: Daburn Electronics & Cable
Description: Porcelain glazed to prevent moisture absorption. All have long leakage path - small cross section strength under continuous tension.
- Features: Other
- Material: Porcelain
-
-
Supplier: Accuris
Description: INSULATOR, LEAD-THROUGH ANTENNA
-
Supplier: Accuris
Description: ELBOW, LEAD-THROUGH INSULATOR, ANTENNA
-
Supplier: Accuris
Description: Elbow, Lead-Through Insulator, Antenna
-
Supplier: BRIM Electronics, Inc.
Description: For supporting great mechanical loads, and for providing a long insulating path between fittings. Greater protection against electrical leakage & flash-over in high voltage antennas. Bronze fittings. Smooth glaze finish to retard moisture absorbtion and reduce dirt & dust accumulation.
- Operating Temperature: 1,000 C
- Features: Other
-
Supplier: R.A. Miller Industries, Inc.
Description: The AV-534 is a heavy-duty stainless steel quarterwave VHF communications antenna. It is manufactured with a durable type stainless steel whip and large stress-relieved ferrule and comes complete with porcelain insulators and mounting hardware. The antenna is designed to operate
- Primary Frequency Range: 118 to 137 MHz
- Applications: Aerospace / Military
- Pattern Type: Omnidirectional
-
Supplier: R.A. Miller Industries, Inc.
Description: The AV-12 is a VOR receive only antenna which uses a highly efficient technique of molding the elements directly into a high-impact thermo-setting bakelite center insulator. The stainless steel elements are ground to close tolerances to provide a low profile. The antenna is
- Primary Frequency Range: 108 to 336 MHz
- Applications: Aerospace / Military
- Pattern Type: Omnidirectional
-
Supplier: R.A. Miller Industries, Inc.
Description: The AV-532 is a VOR/LOC/GS receive only antenna which consists of taper ground high-strength 17-7PH stainless steel elements to reliably withstand vibration and wind loads. The insulators are weather-sealed compression-molded bakelite with the mounting holes provided. The unit may be
- Primary Frequency Range: 108 to 336 MHz
- Applications: Aerospace / Military
- Pattern Type: Omnidirectional
-
Supplier: TACO Communications Inc.
Description: The G1169 is a lightweight blade antenna operating in the frequency range of 225 to 400 MHz. The antenna has two main sections. The base section includes the flange for attachment to the aircraft. The radiating section is insulated from the base by means of a Teflon insulator.
- Primary Frequency Range: 225 to 400 MHz
- VSWR: 2 :1
- Applications: Aerospace / Military
- Form Factor / Mounting: External
-
Supplier: R.A. Miller Industries, Inc.
Description: The AV-15 is used with aviation, land mobile radio, and flight phone bands. The durably constructed chrome-plated phosphor bronze whip is set in a teflon insulator and the chrome-plated ball tip provides low noise static discharge. The antenna is designed to operate at speeds up to 350
- Primary Frequency Range: 450 to 470 MHz
- Applications: Aerospace / Military
- Pattern Type: Omnidirectional
-
Supplier: TACO Communications Inc.
Description: These rugged 75 Ohm yagi antennas have stainless steel fasteners and reinforced element sleeves. Low band models have vibration dampeners in the parasitic elements for longer life. Insulator and terminal cavities are foam filled for resistance to moisture. There are two low band models
- Primary Frequency Range: 77 to 82 MHz
- Gain: 11.5 dB
- VSWR: 1.4 :1
- Pattern Type: Directional
-
Supplier: L-com, Inc.
Description: Antenna pigtails. This connector features a Phosphor Bronze contact as well as a PTFE insulator. Order online today! Application WiFi Wireless networks 802.11a/b/g/n Antenna pigtail WLAN
- Features: Coaxial Connector
- Gender: Female / Jack
- Connector Type: Type N
-
Supplier: Essen Magnetics Pty Ltd
Description: Pot magnets (also as capped or holding magnets) are assembled of a round mild steel cover, a non-ferrous insulator and a Neodymium magnet core, pressed together. There is a center hole, or a tap hole, or a tap bolt on the back of the assembly for mounting. These details are designed for
- Holding Force: 4.851 to 361.62 lbs
- Weight: 8.82 to 1,135.575 lbs
- Thickness / Height: 0.1181103 to 0.393701 inch
- Outside Diameter: 0.393701 to 2.9527575 inch
-
Supplier: Richardson RFPD
Description: The OM8790F is a Silicon On Insulator (SOI) double-pole four-throw (DP4T) switch. It is designed for diversity antenna switching applications which require very low insertion loss, high isolation and high linearity performance. The OM8790F is packaged in a 16 pin compact 2.0 mm x 2.0
- Frequency Range: 100 to 5,000 MHz
- Features: Other
-
Supplier: SV Microwave, Inc.
Description: The BZ connector is a high-power blindmate connector with slide-on mating. This originally designated PMA blindmate by Automatic has PTFE dielectric interface, telescoping insulators and wiping outer contacts. BZ blindmate connector applications include GPS navigation systems and
- Features: Other, RF Terminator
-
Supplier: Richardson RFPD
Description: The PE45361 is a HaRP™ technology-enhanced power limiter designed for use in high performance power limiting applications in test and measurement equipment and wireless infrastructure transceivers and antennas. Unlike traditional PIN diode solutions, the PE45361 achieves an adjustable input
- Frequency Band: 10 to 8,000 MHz
- Peak Power: 100 watts
- Insertion Loss: 0.95 dB
- Features: Other
-
Supplier: Richardson RFPD
Description: The PE44820 is a HaRP technology-enhanced 8-bit digital phase shifter (DPS) designed for use in a broad range of applications including: beamforming networks, distributed antenna systems, active antenna systems and phased array applications. This DPS covers a phase range of 358.6
- Frequency Range: 1,700 to 2,200 MHz
- Insertion Loss: 6 dB
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Miniature bayonet-lock units. Materials: Body — brass or die-cast brass. Plating: Nickel. Contacts: Male — brass, gold plated; Female — phosphor bronze, gold plated. Insulator: Derlin® or Teflon® (where noted). Frequency: 50 Ω — 0-4 GHz, 750 Ω — 0-1 GHz. For applications such as
-
Description: Stripline circulator theory and applications from the world's foremost authority The stripline junction circulator is a unique three-port non-reciprocal microwave junction used to connect a single antenna to both a transmitter and a receiver. Its operation relies on the interaction between an
-
Supplier: Allied Electronics, Inc.
Description: Miniature bayonet-lock units. Materials: Body — brass or die-cast brass. Plating: Nickel. Contacts: Male — brass, gold plated; Female — phosphor bronze, gold plated. Insulator: Derlin® or Teflon® (where noted). Frequency: 50 Ω — 0-4 GHz, 750 Ω — 0-1 GHz. For applications such as
-
Supplier: Richardson RFPD
Description: (multi-input multi-output) applications. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42448 is manufactured on pSemi’s UltraCMOS+ process, a patented advanced form of silicon-on-insulator (SOI) technology. Key Features Low insertion loss: 0.42 dB at
- Category: Development Board
-
Supplier: Allied Electronics, Inc.
Description: Miniature bayonet-lock units. Materials: Body — brass or die-cast brass. Plating: Nickel. Contacts: Male — brass, gold plated; Female — phosphor bronze, gold plated. Insulator: Derlin® or Teflon® (where noted). Frequency: 50 Ω — 0-4 GHz, 750 Ω — 0-1 GHz. For applications such as
Find Suppliers by Category Top
Featured Products Top
-
· Hoods · Bumpers · Facias · Snowmobile Hoods 2. Corrosion Resistant Parts for Chem-Process Industry · Chlor-Alkali · Bromine · Phosphoric Acid · Hydrofluoric Acid 3. Industrial Products: Seat Pallets · Engine Dunnage · Containers · Sewage Tanks · Water Treatment · Insulators · Antenna Bases (read more)
Browse Datasheets for Osborne Industries, Inc. -
solutions, designed to support the ever-growing demand for cellular vehicle-to-everything (C-V2X) connectivity. The SKY5A1007 is a state-of-the-art CMOS, silicon-on-insulator (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
is a state-of-the-art CMOS, silicon-on-insulator (SOI) double-pole, double-throw (DPDT) switch with high-linearity performance, low insertion loss, and high (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
Splitting Antenna test and measurement setups Wireless Communication Systems IoT and embedded RF modules. Telecom and RF lab settings. Specific (read more)
Browse RF Adapters Datasheets for Eteily Technologies India Pvt. Ltd. -
expansion, ensuring dimensional stability in laminates. Improved performance when used as an additive with lower-grade materials. High chemical resistance, acting as an excellent insulator in nearly all chemical (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Electrical Barrier Material - Voltoid (R) D-100 FR
insulation, switch spacer, TV antenna strain relief insulation, TV terminal insulator, and terminal block lead barrier insulation.
-
Dielectric Materials for Use in Radomes
values (1 - 2) are often desirable for applications of materials intended for use as insulators. [3]. The standard test method for measuring the dielectric constant of polyurethane foam is ASTM D2520, which tests characteristics at microwave frequencies. It involves placing a sample of the material
More Information Top
-
Handbook of Antenna Design, Vol. 2
Fig. 15.68 Giant antenna insulator for top-loading, manufactured for USN VLF transmitter, Cutler, Maine (after Lapp Insulator Division, Interpace Corporation) .
-
Upsets related to spacecraft charging
From a subsystem point of view it is reasonable to expect that discharges occurring in wiring harnesses, antenna insu- lators , connector insulators, lightly-shielded circuitboards are closely coupled to sensitive circuits.
-
Space Antenna Handbook Complete Document
Metal coatings such as cadmium have a similar effect and can sublimate, forming conductive paths and potentially shorting out antenna insulators to prevent the transmis- sion or reception of RF signals.
-
Antenna Engineering Handbook, Fourth Edition > Low- and Medium-Frequency Antennas
Antenna Insulators .
-
Main Considerations in Antenna Design
' Radio Frequency Tests on Antenna Insulators , by W. W. Brown.
Indicates content that may require registration and/or purchase.