Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: BLOCK, CLAMP, ANTENNA MAST
-
Supplier: Newark, An Avnet Company
Description: ATTIC/OUTDOOR HDTV ANTENNA, MAST; Antenna Type:HDTV Antenna; Frequency Min:-; Frequency Max:-; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:-; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:
-
Supplier: Newark, An Avnet Company
Description: ANTENNA, MAST MOUNT, PANEL, 2.4GHZ; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Panel; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Horizontal / Vertical RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: MNTOMNI ANTENNA ANGLED MAST
-
Supplier: Accuris
Description: STAKE, GUY AND OTHER HARDWARE FOR ANTENNA MASTS
-
Supplier: Accuris
Description: SCREW, MAST AND ADAPTER, ANTENNA
-
Supplier: Accuris
Description: MAST, ANTENNA, LEAD-THROUGH
-
Supplier: L-com, Inc.
Description: L-com's HyperLink brand of WiFi antenna mounts include mast mounts, wall and ceiling mounts, window mounts, exterior corner mounts, tilt-and-swivel master mounting and more! Features L-shape for easy mounting of omni antenna Secure mounting of antennas Solid, heavy duty
- Applications: Broadband Network / WLAN
-
Supplier: Campbell Scientific, Inc.
Description: The UT20 is a durable instrument tower that can be used for a variety of applications. It supports a 20 foot (6 m) measurement height for wind sensors for fire weather applications. It also provides sturdy attachment points for antennas, solar panels, environmental enclosures, radiation
- Height / Length Required: 20 ft
- Material: Aluminum
- Type: Guyed Tower, Self-supporting Tower
- Application: Meteorology / Instrument / Sensor
-
Supplier: L-com, Inc.
Description: The HyperGain HG2412P series of high performance directional Mini Panel Antennas are suitable for indoor and outdoor applications in the 2.4GHz ISM band. Features All weather operation, Compact size, 4" x 4" x 4" DC Ground lightning protecting Durable UV-stable white ABS radome Integral
- Primary Frequency Range: 2,400 MHz
- Gain: 11 dB
- Technology Type: Panel / Sector
-
Supplier: VAST STOCK CO., LIMITED
Description: Antennas PLATE,MAST FORMED 4X 6
-
Supplier: Newark, An Avnet Company
Description: Easy-Up Masts, Size: 2 1/2 feet, Applications: Television & communication antennas, Features: 16 gauge corrosion protected, swagged at one end
-
Supplier: Radwell International
Description: YAGI MAST MOUNT ANTENNA, 13.5DB. FREE 2 YEAR RADWELL WARRANTY
- Applications: RF Survey / Test
-
Supplier: TE Connectivity
Description: Configuration Features Mounting Location : External Mechanical Attachment Mount Product Type : Pole/Mast Mounting Method : Pole/Mast/Bracket Mount Operation/Application Antenna Environment : Outdoor Option : Connector Preinstalled Other Precision Level : Standard Packaging
- Form Factor / Mounting: External
-
Supplier: Comtelco Industries, Inc.
Description: EXPOSED DIPOLE ANTENNA 150-174MHz "N" MALE TERMINATION. MAST NOT INCLUDED
- Primary Frequency Range: 150 to 174 MHz
- Gain: 1 to 2.5 dB
- VSWR: 1.5 :1
- Applications: Cellular / PCS Base Station
-
Supplier: Quarktwin Technology Ltd.
Description: GLONASS, GPS Dome RF Antenna RJ45 Mast Mount, Through Hole
- Polarization: Other
-
Supplier: Radwell International
Description: ANTENNA, GSM, 900MHZ, 100W, 50 OHM; ANTENNA TYPE:GSM; FREQUENCY MIN:-; FREQUENCY MAX:-; ANTENNA MOUNTING:POLE (MAST) OR WALL; GAIN:-; VSWR:1.5; INPUT POWER:50W; INPUT IMPEDANCE:50OHM; ANTENNA POLARIZATION:OMNI; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR
-
Supplier: ValueTronics International, Inc.
Description: specifications with test distance and antenna height are listed below. The Com-Power AM-400 and AM-600 are motorized antenna masts designed for EMI testing. Antenna mast Model AM-400 allows antenna height variation from 1 to 4 meters, and Model AM-600 can
-
Supplier: R.A. Miller Industries, Inc.
Description: This antenna mast is used with the AS-3166/GRC and OE-303/GRC antenna systems.
-
Supplier: DigiKey
Description: 2.45GHz Bluetooth, Wi-Fi Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 8dBi N Type Male Mast Mount
- Primary Frequency Range: 2,450 MHz
- Gain: 8 dB
- VSWR: 1.5 :1
- Applications: Broadband Network / WLAN
-
Supplier: Richardson RFPD
Description: This is an omnidirectional base station antenna that provides 3 dB gain within the specified frequency. It is designed for mast mounting.
- Primary Frequency Range: 746 to 869 MHz
- Gain: 3 dB
- VSWR: 1.8 :1
- Polarization: Horizontal Linear, Vertical Linear
-
Supplier: TACO Communications Inc.
Description: This VHF antenna is a half-wave vertically polarized dipole, enclosed in a 1.5 inch (3.81 cm) diameter I.D. fiberglass radome. The unit is completely sealed, lightweight and simple to install. The “bell-shaped” mount fits over the mast and is securd by 6 set bolts.
- Primary Frequency Range: 72 to 76 MHz
- Gain: 1 dB
- VSWR: 1.5 :1
- Technology Type: Dipole / Wire Antenna
-
Supplier: R.A. Miller Industries, Inc.
Description: The AS-2259/GR Antenna is constructed from an aluminum tube mast and a long wire type antenna. When fully erected it stands just under 14 ft. It is designed to be mounted on top of a radio, but with a special adapter may be mounted on a vehicle. It is designed to replace a whip
- Primary Frequency Range: 2 to 20 MHz
- Applications: Broadband Network / WLAN
- Pattern Type: Omnidirectional
-
Supplier: Rohde & Schwarz USA, Inc.
Description: frequency range from 100 MHz to 2000 MHz. A mast stub mounted on the dipole's base plate provides a convenient antenna interface for customer applications. The entire antenna system is splash water resistant. The antenna may be installed suspended or standing upright.
- Primary Frequency Range: 100 to 2,000 MHz
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
- Polarization: Vertical Linear
-
Supplier: TACO Communications Inc.
Description: The TACO circularly polarized helical antennas are extremely rugged and designed to operate under the severest of environmental conditions. The mast and ground plane are of aluminum construction with the helix supported by dielectric rods along the mast. The ground plane of the
- Primary Frequency Range: 240 to 315 MHz
- Gain: 14.8 dB
- VSWR: 1.5 :1
- Applications: Aerospace / Military, Satellite / Satcom
-
Supplier: ValueTronics International, Inc.
Description: The 3110 is a 300 MHz Biconical Antenna from EMCO. Antennas boost signals and can overcome signal losses related to splitters and junctions. Used and refurbished antennas and antenna preamplifiers can save you money while delivering the same high quality as new products.
- Primary Frequency Range: 300 MHz
- Technology Type: Biconical / Discone
-
Supplier: PHOENIX CONTACT USA
Description: Omnidirectional antenna, 5 GHz, gain: 5 dBi, polarization: linear, opening angle: h/v 360°/25°, degree of protection: IP64, connection: N (female), incl. mounting bracket and mast clips
- Primary Frequency Range: 5,150 to 5,875 MHz
- Gain: 5 dB
- Operating Temperature: 113 to 158 F
- Pattern Type: Omnidirectional
-
Supplier: R.A. Miller Industries, Inc.
Description: The antenna group is produced to military specification MIL-PRF-49204 and can withstand 90 mph winds without ice coating and 60 mph winds with 0.5†of radial ice coating the entire antenna and remain erect and operational. The antenna is stowed in a transit bag with spare
- Application: Government / Military
- Type: Guyed Tower
-
Supplier: PHOENIX CONTACT USA
Description: Directional antenna, 5 GHz, gain: 9 dBi, polarization: ±45° dual-slant, opening angle: h/v 70°/60°, degree of protection: IP67, seawater-resistant, connection: 2 x N (female), incl. mounting bracket and mast clips
- Primary Frequency Range: 5,150 to 5,875 MHz
- Gain: 9 dB
- Operating Temperature: 104 to 176 F
- Pattern Type: Directional
-
Supplier: R.A. Miller Industries, Inc.
Description: The AS-177B/UPX Antenna is designed for omni-directional ship or land-based IFF/SIF installation. The radiating element consists of a full-wave center feed dipole with a conical skirt to prevent currents from flowing on the supporting mast. The antenna is enclosed in fiberglass
- Primary Frequency Range: 1,030 to 1,090 MHz
- Applications: Marine / Shipboard
- Pattern Type: Omnidirectional
-
Supplier: PHOENIX CONTACT USA
Description: Omnidirectional antenna, 868 MHz, gain: 4 dBi, polarization: linear, opening angle: h/v 360°/30°, degree of protection: IP67, seawater-resistant, connection: N (female), incl. mounting bracket and mast clips, ATEX and IECEx approval
- Primary Frequency Range: 868 to 870 MHz
- Gain: 4 dB
- Operating Temperature: 104 to 167 F
- Pattern Type: Omnidirectional
-
Supplier: Lone Star Electronics Co.
Description: LS-460 with LS-102 rooftop mast
- Primary Frequency Range: 450 to 470 MHz
- Gain: 8 dB
- Pattern Type: Directional
- Form Factor / Mounting: External
-
Supplier: Rohde & Schwarz USA, Inc.
Description: calibration data is supplied with the antenna. The R&S®HL033 can also be used as a transmit antenna in the entire frequency range. Features & Benefits Extremely broadband Only one antenna required to cover a wide frequency range Low frequency-dependence of radiation patterns and
- Primary Frequency Range: 80 to 2,000 MHz
- Form Factor / Mounting: External
- Technology Type: Log Periodic Array
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model AM Series consists of antenna mounting adaptors that will allow polarization change during horizontal and vertical testing without removing the antenna from its tripod. The AM Series comes with a 20” non-metallic mast and is available for the earlier version
-
Supplier: PHOENIX CONTACT USA
Description: Omnidirectional antenna, 900 MHz, gain: 7 dBi, polarization: linear, opening angle: h/v 360°/30°, degree of protection: IP65, connection: N (female), incl. mounting bracket and mast clips
- Primary Frequency Range: 900 MHz
- Gain: 7 dB
- Operating Temperature: 104 to 176 F
- Pattern Type: Omnidirectional
Find Suppliers by Category Top
Featured Products Top
-
— ideal for rural GSM coverage, point-to-point links, and cellular uplink enhancement. Built with a rugged outdoor construction, long 3m RG58 cable, and N-male straight connector, this antenna is easy to install on poles, mast mounts, or building exteriors. Its (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the 2.4 GHz and 5.8 GHz 20 dBi High-Gain Fiberglass Outdoor Antenna, which is designed for excellent performance in point-to-point and long-range wireless communication systems. This antenna's sturdy fiberglass housing and high-gain radiating elements (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Shipborne and vehicle-borne satellite communication equipment – Antenna pedestals for Satcom-on-the-move. Satellite ground support (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Fiber Optic Antenna Link OFW-5800 GPS
be strategically located throughout the topside superstructure and antenna mast areas, and a four (4) channel Fiber Optic (FO) to RF receiver unit, that can be located in the below deck navigation space (IC/GYRO Room). The headend units and the receiver module are interconnected using shipboard fiber optic
More Information Top
-
Radio Monitoring
The number of stations for the stationary system is defined by the relief, the possibility of using high-rise buildings for antenna mast -mounting, by the controlled RES power and the detection and DF equipment’s sensitivity For locations where it is difficult …
-
Handbook of Antenna Design, Vol. 2
15.9.1 Guyed radio antenna masts .
-
Code of Federal Regulations > Title 16 - Commercial Practices > Consumer Product Safety Commission > [16 CFR Part 1204] Safety Standard for Omnidirectional Ci...
… the antenna so that if it contacts the power line, there is less of a likelihood that a harmful electric current will be transmitted from the power line through the antenna and mast and ultimately through a person holding the antenna mast .
Indicates content that may require registration and/or purchase.