Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover antenna rotators intended for household and commercial use on supply circuits in accordance with the National Electrical Code, NFPA 70. 1.2 An antenna rotator generally consists of: a) A mast-mounted (generally outdoors), motorized drive unit
-
Supplier: Accuris
Description: ANTENNA, COMMUNICATION, VHF ROTATABLE LOG-PERIODIC
-
Supplier: Accuris
Description: Antenna, High Frequency (HF) Fixed Rotatable Log Periodic
-
-
Supplier: Richardson RFPD
Description: The TG.09 Penta-band Cellular HingedRotatable SMA antenna is a high efficiency monopole antenna. Compared to other much larger antennas on the market, it has superior wide-band high efficiency characteristics. This antenna is used by many of the leading wireless device
- Primary Frequency Range: 800 to 2,200 MHz
- Gain: 2.8 dB
- Polarization: Linear
- Pattern Type: Omnidirectional
-
Supplier: Radwell International
Description: ANT795-4MA IWLAN ANTENNA WITH OMNIDIRECTIONAL CHARACTERISTIC, RADIALLY ROTATABLE, WITH ADDITIONAL JOINT, INCL. RSMA CONNECTOR: 3/5 DBI, IP30 (-20-+60 C), 2.4/5 GHZ; WI-FI COMPLIANCE AND OBSERVE NATIONAL APPROVALS; DIRECT MOUNTING ON SCALANCE W WITH RSMA. FREE 2 YEAR RADWELL WARRANTY
- Applications: RF Survey / Test
-
Supplier: Newport MKS
Description: The F-FRM-1-JK-FA Fiber Optic Faraday Rotator Mirror is a polarization rotation mirror designed for fiber optic networks and measurement applications. Upon reflection, the state of polarization (SOP) rotates 90 ° from that of the input light. A unique property of the F-FRM Series is that at
-
Supplier: Newport MKS
Description: The F-FRM-3-JK-FA Fiber Optic Faraday Rotator Mirror is a polarization rotation mirror designed for fiber optic networks and measurement applications. Upon reflection, the state of polarization (SOP) rotates 90 ° from that of the input light. A unique property of the F-FRM Series is that at
-
Supplier: ValueTronics International, Inc.
Description: The DF-A0047 is an antenna from Tektronix. Features: Directional antenna, 20 - 8500 MHz, with electronic compass and preamp 3 user-selected bands Internal preamp can be used or bypassed Rotating trigger-switch to control operating bands, preamp on/off and transmit bearing Horizontal or
-
Supplier: ValueTronics International, Inc.
Description: Applications: The AL-130R Active Loop Antenna is intended for use as an EMI test antenna for qualification-level regulatory compliance measurements per most commercial product test procedures including, but not limited to, ANSI C63.4, along with most CISPR, EN, ETSI standards.
- Primary Frequency Range: 30 MHz
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Transmission and reception of horizontally polarized waves over medium to long distances The compact, rotatable HF Antenna R&S®HL471 can be used for transmission and reception of horizontally polarized waves. Due to a transmission frequency range from 7 MHz to 30 MHz, the antenna is
- Primary Frequency Range: 7 to 30 MHz
- Form Factor / Mounting: External
- Technology Type: Log Periodic Array
-
Supplier: Linx Technologies
Description: PMC Series Dual-Band Antenna Permanent-Mount Quarter-Wave Monopole The PMC Series covers the 868MHz and 916MHz frequency bands with a single antenna. Its base rotates 360°, which lets you reorient the antenna for best performance. A screw attaches the antenna to the PCB
- Primary Frequency Range: 868 MHz
- VSWR: 2 :1
- Applications: Dual Band / Multi-band
- Form Factor / Mounting: External
-
Supplier: Linx Technologies
Description: RCT Series Antennas Connectorized Half-Wave Dipoles with Articulating Bases The sleek RCT Series features a weatherized jacket that protects the antenna from damage caused by rain, snow and other harsh weather conditions. Each antenna has a base that tilts 90° and rotates 360°,
- Primary Frequency Range: 2,400 to 2,500 MHz
- VSWR: 1.9 :1
- Operating Temperature: -40 to 194 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: Linx Technologies
Description: RAF Series Dual-Band Antennas Connectorized Half-Wave Dipoles with Articulating Bases The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for
- Primary Frequency Range: 2,400 to 2,483 MHz
- VSWR: 1.9 :1
- Operating Temperature: -40 to 194 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: Linx Technologies
Description: RAF Series Dual-Band Antennas Connectorized Half-Wave Dipoles with Articulating Bases The RAF Series features dual frequency bands at 2.40 – 2.483GHz and 5.15 – 5.825GHz. Each antenna has a base that tilts 90° and rotates 360°, which makes it easy to reorient the antenna for
- Primary Frequency Range: 2,400 to 2,483 MHz
- VSWR: 1.9 :1
- Operating Temperature: -40 to 194 F
- Technology Type: Dipole / Wire Antenna
-
Supplier: AR RF/Microwave Instrumentation
Description: antenna can be wall-mounted using the antenna base plate or will mount on the TP1000B tripod using the polarization change mount supplied with the antenna. The polarization change mount allows the antenna to rotate between horizontal and vertical polarization without
- Primary Frequency Range: 200 to 6,000 MHz
- Technology Type: Log Periodic Array
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product drawing: RF rotary joint support radio frequency/high frequency/coaxial rotating transfer, it’s used in the 360° continuous rotation devices to transfer DC~40GHz high frequency signals. Apply for satellite Antenna, vehicle, radar, Microwave antenna test bench….etc, it can
- Number of Circuits: 19
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: HIGH GAIN ANTENNA FOR INDOOR APPLICATIONS Eteily's Rubber Duck Whip Antenna is high performance, Omnidirectional providing broad coverage with a Strong and Stable Signal. It is 0~90 degree rotatable antenna with IP65 Rated Enclosure. It is ideally suited for all RF Cellular
- Primary Frequency Range: 865 MHz
- Gain: 6 dB
- Pattern Type: Omnidirectional
-
Supplier: SFCable.com
Description: Super Active , Rotating & Powerful Receive Antenna. High quality far rangin reception. UHF/VHF TV and FM radio. Parabolic focusing reception. Built-in high gain booster. Built-in low noise circuit. 360 all directional rotation. With infrared remote control. Can operate antenna
- Form Factor / Mounting: External
- Applications: TV / Radio Broadcasting
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Specification Standard Product Outline Drawing Application Filed Intelligent robots,engineering machinery,Satellite communication systems, medical treatment equipment, ethernet systems , radar antennas, HD network monitoring systems, magnetic llutches,process control equipment, rotation
- Operating Speed: 2,000 rpm
- Operating Temperature: -40 to 185 F
- Features: Military Grade, Moisture Proof
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: conveying systems, rotating turrets, remote control systems, radar antennas, fiber optic sensors and other turntables (rate tables) for high-speed video, digital, and analog signal transmission and control, medical systems, video surveillance systems, submarine operation systems to ensure
- Number of Circuits: 22
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Tripp Lite by Eaton
Description: deeper, fuller audio and longer component life spans) 1 set of rotating surge-protected Type F gold coaxial connectors (with included 6 ft. coaxial cable) safeguard components on cable, satellite or antenna line (2.2GHz bandwidth) Diagnostic LED alerts user to protection High-impact plastic
- Clamping Voltage: 400 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Customized Fiber Optic Slip Ring For Antennas, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Specification Standard Product Outline Drawing Application Filed Intelligent robots,engineering machinery,Satellite communication
- Operating Speed: 2,000 rpm
- Operating Temperature: -40 to 185 F
- Features: Military Grade, Moisture Proof
-
Supplier: Tripp Lite by Eaton
Description: cable, satellite or antenna line (2.2GHz bandwidth) 1 set of surge-protected tel/modem.ethernet connectors (with included 6 ft. phone cord and 6ft Network cable) 2 diagnostic LEDs alert user to protection and grounding status High-impact plastic housing (black) stands up to the most demanding
- Clamping Voltage: 300 volts
- Features: Other
- Standards: RoHS Compliant
-
Supplier: TOP-electronics USA
Description: parameters in a very easy and quick way - and it is very affordable too! As with MegiQ's VNAs, the RMS is a very nice, indispensible system to speed up and improve your antenna designs. For example, did you realise that improving your antenna efficiency by only 3dB will save you a lot
-
Supplier: TOP-electronics USA
Description: parameters in a very easy and quick way - and it is very affordable too! As with MegiQ's VNAs, the RMS is a very nice, indispensible system to speed up and improve your antenna designs. For example, did you realise that improving your antenna efficiency by only 3dB will save you a lot
-
Supplier: TOP-electronics USA
Description: important key parameters in a very easy and quick way - and it is very affordable too! As with MegiQ's VNAs, the RMS is a very nice, indispensible system to speed up and improve your antenna designs. For example, did you realise that improving your antenna efficiency by only 3dB will
-
Supplier: UL Standards & Engagement
Description: antenna-rotator or other coaxial/electrical cables - that is, coaxial cables with additional conductors for electric-light, power, control, non-power-limited fire-alarm, Class 1, Class 2, or Class 3 circuits. 1.11 Smoke and flame tests are as follows for the cables covered in these
-
Supplier: TOP-electronics USA
Description: harmonics level tests, wideband antenna frequency response and wideband radiation pattern testing. Features of the RMS-066/GEN-OUT: Dual narrow beam width broadband measurement antenna: Dual, because you can measure horizontal and vertical polarization in one go! Narrow beam width, so
-
Supplier: A.H. Systems Inc.
Description: The Standard Gain Horn Antennas are designed specifically for utilization in emissions and immunity testing over the frequency range of 1 to 40 GHz. Each antenna is linearly polarized and has medium gain, low VSWR, and a constant antenna factor. The Standard Gain Horn
- Operating Frequency Range: 2.6 to 3.95 GHz
- Gain: 15 dB
- Component Type: Gain Horn Antennas
- Profile: Rectangular
-
Supplier: HDT Global
Description: HDT's RaDome (radar dome) is a weatherproof enclosure that protects a microwave or radar antenna. The inflatable AirBeam® RaDome is constructed of material that minimally attenuates the electromagnetic signal transmitted or received by the antenna, making the RaDome virtually
- Length: 15 to 22 ft
- Width: 15 to 22 ft
- Height: 9.6 to 14.799999999999999 ft
- Type: Decontamination Shelter, Emergency Operations Shelter, Equipment Shelter, Field Office, Telecom Shelter (BTS), Tent
-
Supplier: QuinStar Technology, Inc.
Description: QuinStar Technology’s QWQ series linear-to¬-circular switchable polarizers cover the frequency range of 12.4 to 170 GHz in ten waveguide bands. Series QWQ switchable polarizers have an internal polarizing card that can be manually rotated to change the signal between right- and left-hand circular
- Primary Frequency Range: 12,400 to 170,000 MHz
- Polarization: Left Hand Circular (LHCP), Linear, Other, Right Hand Circular (RHCP)
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: CENO two channel rotary joint RCN0205A with 5GHz frequency range on each channel. This model is widely to be applied in antenna system application.CENO RCN series is called RF rotary joint. Means a group of coaxial rotary joints. This unit is employed in devices that rotate continuously and
-
Supplier: CENO Electronics Technology Co., Ltd.
Description: hydraulic, pneumatic, fiber optical, RF rotary joint Low friction, long life, Low torque, smooth rotation Transmit data and analog signal, compatible with data bus protocol Applications Radar antenna Construction engineering Industrial automation Lithium battery equipment Optional Through
- Operating Speed: 0 to 100 rpm
- Maximum Voltage: 50 volts
- Maximum Current: 10 amps
- Operating Temperature: -40 to 131 F
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model AP4000 Antenna positioner is heavy-duty support and positioner for the AR RF/ Microwave Instrumentation ATH200M1G and ATH200M1G-1 horn antennas. Built on wheels for easy movement in a shielded room or open site testing, the AP4000 allows the test engineer to rotate the
-
Supplier: BARTEC
Description: be delivered empty with U-component certificate or supplied fully assembled according to clients demands. Applications - Laser distance measuring - Laser gas spectrum analysis and detection - Global positioning receiver antenna - Omni directional radio antenna - Pan-Tilt-Zoom camera -
- Features: Flame Retardant
- NEMA Rating: NEMA / IP Enclosures
- Material: Stainless Steel
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7, Type 8
Find Suppliers by Category Top
Featured Products Top
-
/a/g) Integrated and rotatable type-N male connector and sleeved base for ease of installation High performance beam pattern with optimized sidelobe suppression for maximized coverage in target area Direct to Access Point mountable Suitable for upright or inverted orientations (read more)
Browse Antennas Datasheets for TE Connectivity -
Standard Gain Horn comes with a tripod mount that adapts to any tripod with 1/4-20 male threads. Horizontal and vertical polarization is obtained by rotating the antenna on the tripod. Features: 12.4 GHz to 18 GHz (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
automation – rotary tables, cable reels, packaging machinery Defense & radar systems – antenna rotators, turntables with large center openings (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
& civilian vehicle?mounted communication systems Radar antenna, microwave detection equipment Satellite ground?based receiving & transmitting antennas Microwave signal test benches & rotating test equipment Industrial cable drum, packaging machine (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
1. Product Overview The product is a single-channel, high-frequency rotary joint designed for reliable RF signal transmission between stationary and rotating parts. It operates from DC to 18GHz, making it suitable for radar systems (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Overview This single-channel RF rotary joint (coaxial rotary coupler) is designed for seamless transmission of high-frequency signals between stationary and rotating parts of a system. It supports frequencies from DC to 40GHz, making it (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
monitoring—this rotary joint is a critical component for rotating radar antennas. Its high power handling (1.1 MW peak) and low signal loss (≤0.2 dB) ensure that radar signals are transmitted with maximum clarity and range, enabling accurate detection of aircraft, weather patterns, or other (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
. 3.Military & Defense: Powers rotating radar antennas, military vehicle turrets, and submarine communication systems, delivering EMI-resistant performance in extreme battlefield conditions. 4..Medical Equipment: Facilitates signal transmission in medical imaging devices, surgical (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
This dual-channel RF rotary joint is precision-engineered to enable seamless, high-fidelity RF signal transmission between stationary and rotating components. Designed for demanding professional applications, it delivers stable performance, minimal signal loss, and long (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
& Aerospace Radar antennas, electro-optical pods, missile seekers, aerospace rotating platforms Long-distance secure communication, high-speed data transmission in harsh environments Marine & Naval Shipborne (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
What is the Difference of Radar-Specific Slip Rings
The radar antenna slip ring is an electromechanical component that can transmit current and data signals from the fixed device to the rotating device.
More Information Top
-
Practical Antenna Handbook, Fifth Edition > Towers
Now throw in the banging of any cables loosely tied to the side of the tower and the clanging of the brake mechanism in some popular antenna rotators .
-
Arduino Projects for Amateur Radio > Rotator Controller
The Arduino Antenna Rotator Controller .
-
Search - Rohde & Schwarz International
• R&S®RD130 Antenna Rotator .
-
Handbook of Antenna Design, Vol. 1
This can be performed by mounting the antenna under test on a standard antenna rotator and keeping the probe fixed in space.
-
Low cost amateur rotators for student's satellites and high altitude balloon application
It is composed of two low cost TV antenna rotators (from Conrad Electronics) and remote controller which can be connected to the PC computer in order to be controlled by appropriate software.
Indicates content that may require registration and/or purchase.