-
Supplier: Accuris
Description: ANTIFREEZE, ETHYLENE GLYCOL, INHIBITED, HEAVY DUTY, SINGLE PACKAGE
-
Supplier: Accuris
Description: ANTIFREEZE/COOLANT, ENGINE: ETHYLENE GLYCOL, INHIBITED CONCENTRATED
-
Supplier: Accuris
Description: Automotive Engine Coolant Antifreeze Concentrate - Ethylene Glycol
-
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ANTI-FREEZE GRADE ETHYLENE GLYCOL
-
Supplier: DME Company
Description: Inhibited Ethylene Glycol Ethylene Glycols are used in applications involving secondary cooling and heat transfer, providing freeze and burst protection. Plain water and "antifreeze" type products do not have the proper inhibitor package for these heavy industrial
- Features: Electrical / Electronic
- Composition / Chemistry: Specialty / Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DRA 1 is a handheld digital antifreeze refractometer used to determine the percentage or content and freezing point of propylene glycol- and ethylene glycol-based solutions. This waterproof IP65-rated digital refractometer features automatic temperature compensation
- Prism / Light Source & Special Features: Automatic Temperature Compensation, Measures Temperature
- User Interface: Digital Readout / Interface
- Mounting Type: Handheld
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This specification covers anti-freeze grade ethylene glycol. 1.2 The following safety hazards caveat pertains only to the test methods portion described in this specification: This standard does not purport to address all of the safety problems, if any, associated with its use. It
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of ethylene glycol as a contaminant in used engine oil. This test method is designed to quantitate ethylene glycol in the range from 5 to 200 mass ppm. 1.2 &si-value; This standard does not purport to address all of the safety
-
Supplier: Total Lubricants USA, Inc.
Description: Red colored, ethylene glycol based, heavy-duty, long life, ready-to-use automotive coolant. Suitable for heavy-duty diesel and natural gas engines.
- Features: Circulating Coolant (Anti-freeze / Secondary Refrigerant)
-
Supplier: ASTM International
Description: 1.1 These test methods describe the qualitative determination of glycol-base antifreeze in used lubricating oils (mineral base) by two procedures, one using reagents in tablet form and the other using laboratory shelf reagents. Principally the test methods detect ethylene
-
Supplier: Chevron Lubricants
Description: HDAX Prediluted 50/50 Coolant/Antifreeze Phosphate Free is a single phase, ethylene glycol-based coolant/antifreeze designed for use in stationary natural gas engines and in heavy duty on-highway and off-highway diesel engines. It uses a low silicate technology plus a
- Applications: Automotive / Transportation, Combustion Engines
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol
- Features: Synthetic / Semi-synthetic
-
Supplier: Parco Scientific Company
Description: The VEE GEE handheld analog Coolant-Antifreeze refractometers have the largest and sharpest display scale available with clear, sharp figures, screen shading and incredible contrast. They feature the exclusive zero ring that requires no calibration tools and are made of a durable, all-metal
-
Supplier: Dry Coolers, Inc.
Description: the system, which reduces downtime, extends the system lifespan and minimizes maintenance costs. These mid-range temperature coolers, with the possible addition of inhibited ethylene glycol or propylene glycol as antifreeze, eliminate freezing problems that plague
-
Supplier: Duratherm Extended Life Fluids
Description: INTERCOOL OP-100 is an ethylene glycol based industrially inhibited heat transfer fluid optimal for freeze point suppression and single fluid heating and cooling applications with an operating range of -60°F to 350°F. Industrial Inhibitors Intercool OP-100 contains industrial corrosion
-
Supplier: ASTM International
Description: chemistry of the derivatization is unique to the detection of the molecules of ethylene glycol and 1,2-propylene glycol. 1,3-propylene glycol could also be detected but is not used in any known anti-freeze at this time. Other coolant analyses are beyond the scope of this
-
Supplier: Hubbard-Hall Inc.
Description: Product Information DOWTHERM SR 1 is an ethylene glycol-based fluid that is widely used for secondary cooling and heating applications, for freeze and burst protection of pipes, and for various deicing, defrosting, and dehumidifying applications. DOWTHERM SR 1 contains a specially
- Flash Point: 260.1 F
- Features: Biodegradable, Specialty, Synthetic / Semi-synthetic
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: Xoxide
Description: water. Anti-Freeze Agent: Ethylene Glycol
-
Supplier: Red Line Synthetic Oil Corporation
Description: up to 20° Superior heat transfer properties compared to glycol-based antifreeze Compatible with new or used antifreeze (including DEX-COOL and long-life versions) to improve the heat transfer of ethylene and propylene glycol systems Improves heat transfer and
-
Supplier: Houghton International, Inc.
Description: surfaces. Is completely compatible with conventional soluble oils, industrial ethylene, propylene glycol and commercial permanent antifreeze. Hydrolubric 120-B is biodegradable and offers advantages in handling and disposal.
- Features: Biodegradable, Oxidation Inhibiting
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: Red Line Synthetic Oil Corporation
Description: transfer properties compared to glycol-based antifreeze Compatible with new or used antifreeze (including DEX-COOL and long-life versions) to improve the heat transfer of ethylene and propylene glycol systems Improves heat transfer and reduces cylinder head
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DRC 1 is a handheld digital refractometer used to determine the specific gravity (sg) of electrolyte solution batteries as well as the freezing point of propylene or ethylene glycol-based coolants. Maintaining the proper antifreeze concentration in an engine can prevent
- Prism / Light Source & Special Features: Automatic Temperature Compensation, Measures Temperature
- User Interface: Digital Readout / Interface
- Mounting Type: Handheld
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Ratio: 2 to 1 or 3 to 1 at 135°C depending on size. Color: Black. Non-corrosive. Fungus resistant. Chemical resistant to antifreeze (50% ethylene glycol), engine oil, mineral hydraulic fluid, brake fluid (DOT 4), unleaded gas, and diesel fuel. MVSS 302 Horizontal Burn Test.
-
Supplier: Allied Electronics, Inc.
Description: Ratio: 2 to 1 or 3 to 1 at 135°C depending on size. Color: Black. Non-corrosive. Fungus resistant. Chemical resistant to antifreeze (50% ethylene glycol), engine oil, mineral hydraulic fluid, brake fluid (DOT 4), unleaded gas, and diesel fuel. MVSS 302 Horizontal Burn Test.
-
Supplier: Badger Meter
Description: The Universal meters use an oscillating piston to measure SAE 5…50 motor oils, SAE 80…240 gear oils, and antifreeze fluid (ethylene glycol). Used primarily as an inventory control device in lubricant dispensing systems, they are accurate, rugged, and lightweight. Accurate,
- Liquid Volumetric Flow Rate: 0.4 to 4 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.000882 to 0.00882 lbs/min
- Mass Flow Rate Range: 0.000882 to 0.00882 lbs/min
-
Supplier: Allied Electronics, Inc.
Description: Ratio: 2 to 1 or 3 to 1 at 135°C depending on size. Color: Black. Non-corrosive. Fungus resistant. Chemical resistant to antifreeze (50% ethylene glycol), engine oil, mineral hydraulic fluid, brake fluid (DOT 4), unleaded gas, and diesel fuel. MVSS 302 Horizontal Burn Test.
-
Supplier: Allied Electronics, Inc.
Description: Ratio: 2 to 1 or 3 to 1 at 135°C depending on size. Color: Black. Non-corrosive. Fungus resistant. Chemical resistant to antifreeze (50% ethylene glycol), engine oil, mineral hydraulic fluid, brake fluid (DOT 4), unleaded gas, and diesel fuel. MVSS 302 Horizontal Burn Test.
-
Supplier: Xoxide
Description: cooling system Contains super poison to prevent algae build-up inside cooling Specifications: Ingredients: Water Propylene Glycol Ethylene diamine tetra acetate detetrasodium Methy paraben Color Pigment Capacity: 1000cc UV Reactive: Yes NOTE: Contains Propylene Glycol CAS#
-
Supplier: Cole-Parmer
Description: systems. |
Note: do not use water in recirculator. Requires use of an anti-freeze type liquid such as ethylene glycol or silicone.
- Cooling Capacity: 0.75 kW
- Process Pressure: 10.5 psi
- Compressor Motor Horsepower: 0.25 HP
- Reservoir Capacity: 1.1095224 gallons
-
Supplier: Cole-Parmer
Description: systems. |
Note: do not use water in recirculator. Requires use of an anti-freeze type liquid such as ethylene glycol or silicone.
- Cooling Capacity: 2.5 kW
- Process Pressure: 10 psi
- Compressor Motor Horsepower: 0.75 HP
- Reservoir Capacity: 1.1095224 gallons
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-SG is an automotive tester or handheld refractometer used to determine the specific gravity (sg) of electrolyte solution batteries as well as the freezing point of propylene or ethylene glycol-based coolants in degrees Celsius (°C). Maintaining the proper antifreeze
- User Interface: Analog Display / Interface
- Mounting Type: Handheld
- Prism / Light Source & Special Features: Measures Temperature
- Features: Other
-
Supplier: Xoxide
Description: Ethylene Glycol
-
Supplier: Anti-Seize Technology
Description: Recommended for Pipes carrying water, steam, LP, natural gas, refrigerants, dilute caustics, acids, diesel fuel, ethanol, gasoline, anti-freeze, ethylene glycol, propylene glycol, concentrated propylene glycol, 50/50 and glycerin at 50/50. FBC™ System Compatible indicates
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: Recommended for Pipes carrying water, steam, LP, natural gas, refrigerants, dilute caustics, acids, diesel fuel, ethanol, gasoline, anti-freeze, ethylene glycol, propylene glycol, concentrated propylene glycol, 50/50 and glycerin at 50/50. FBC™ System Compatible indicates
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: Recommended for Pipes carrying water, steam, LP, natural gas, refrigerants, dilute caustics, acids, diesel fuel, ethanol, gasoline, anti-freeze, ethylene glycol, propylene glycol, concentrated propylene glycol, 50/50 and glycerin at 50/50. FBC™ System Compatible indicates
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
-
Supplier: Anti-Seize Technology
Description: Recommended for Pipes carrying water, steam, LP, natural gas, refrigerants, dilute caustics, acids, diesel fuel, ethanol, gasoline, anti-freeze, ethylene glycol, propylene glycol, concentrated propylene glycol, 50/50 and glycerin at 50/50. FBC™ System Compatible indicates
- Use Temperature: -50 to 500 F
- Tensile Strength (Break): 8,000 psi
- Features: Flame Retardant (e.g. UL 94 Rated), Other
- Type / Form: Grease / Paste
Find Suppliers by Category Top
More Information Top
-
Sensitive determination of ethylene glycol, propylene glycol and diethylene glycol in human whole blood by isotope dilution gas chromatography–mass spectrometr...
(2001) Validated gas chromatographic–mass spectrometric assay for determination of antifreezes ethylene glycol and diethylene glycol in human plasma after microwave-assisted pivalylation.
-
Presence of appreciable amounts of ethylene glycol, propylene glycol, and diethylene glycol in human urine of healthy subjects
(2001) Validated gas chromatographic–mass spectrometric assay for determination of antifreezes ethylene glycol and diethylene glycol in human plasma after microwave-assisted pivalylation.
-
Isotopic Analysis of some Romanian Wines by 2 H NMR and IRMS
A memo- rable example is the adulteration of Austrian wine and also some Italian and German wines with poisonous antifreeze ethylene glycol with intention to give the impression of a wine with a greater body.
-
Determination of diethylene glycol in toothpaste by capillary electrophoresis with electrochemical detection
(2001) Validated gas chromatographic–mass spectrometric assay for determination of the antifreezes ethylene glycol and diethylene glycol in human plasma after microwave-assisted pivalylation.
-
The application of NMR and MS methods for detection of adulteration of wine, fruit juices, and olive oil. A review
A memorable example is the adulteration of Austrian wine and also some Italian and German wines with the poisonous antifreeze ethylene gly- col with intention to give the impression of a wine with a greater body.
-
Current Awareness
…C, Karnes HT*, McLean A, Mukherjee PS// *Virginia Common- wealth Univ, Dept Pharmaceut, POB 980533, Richmond, Va 23298, USA Biomed Chromatogr 2001 15 (2) 100 Validated gas chromatographic-mass spectrometric assay for determination of the antifreezes ethylene glycol and diethylene glycol in…
-
Formation of semi-crystalline fraction, in which all diethylene glycol (DEG) is contained, during its extraction from human tissues: the probable cause of fals...
(2001) Validated gas chromatographic–mass spectrometric assay for determination of antifreezes ethylene glycol and diethylene glycol in human plasma after microwave assisted pivalylation.
-
Eco-Efficient Chemical Processes
Material Balance of Ethylene Glycol Antifreeze Generated for Disposal in the United States in 1991 (millions of gallons, 50% water dilution) .
-
Flow boiling and pool boiling critical heat flux in water and ethylene glycol mixtures
Two brands of commercially produced ethylene glycol antifreeze , referred to here as Type B and Type C, in a 50-50 mixture by weight with tap water.
Indicates content that may require registration and/or purchase.