Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Daburn Electronics & Cable
Description: With an industry standard 24 PIN DIP package, our 8 watt single and dual output DC-DC converter for railway applications features an optional SMD package, output currents up to 2.4A and 88% efficiency. This model also meets railway safety standards including UL60950-1,
- DC Input Voltage: 24 to 110 volts
- DC Input Current: 0.004 to 0.04 amps
- DC Output Voltage: -15 to 15 volts
- DC Output Current: 0.8 to 2.4 amps
-
Supplier: Daburn Electronics & Cable
Description: Designed specifically for medical safety, our 10 watt single and dual output DC-DC converter for medical applications is compliant with all ES60601-1, EN60601-1 and IEC60601-1 standards. This model features a 2µA patient leakage current and has a clearance and creepage
- DC Input Voltage: 24 to 48 volts
- DC Input Current: 0.004 to 0.006 amps
- DC Output Voltage: -24 to 24 volts
- DC Output Current: -1 to 2.5 amps
-
Supplier: Infineon Technologies AG
Description: time for OLP and the system from various fault conditions e.g. output OVP latch, VCC OVP/UVP, OLP, Output OVP, Short-winding, etc. Benefits Higher efficiency Low EMI noise, etc. Potential Applications Main converter where the auxiliary power is provided such as LCD/PDP TV, color TV,
- Operating Temperature: -25 to 125 C
- Configuration / Function: Flyback Converter
- Features: Other
-
-
Supplier: Panel Components & Systems, Inc.
Description: The M100-DS series of summation transducer take up to four inputs and provide an output signal directly proportional to the sum of the inputs. A typical application is the summation of total kW of four separate generating sets e.g. the four individual kW readings are provided by M100-WA4
-
Supplier: Qorvo
Description: Qorvo's ACT4529M is a wide input voltage, high efficiency step-down DC/DC converter that operates in either CV (Constant Output Voltage) mode or CC (Constant Output Current) mode. ACT4529M has built-in QC2.0 decoding to provide 5.1 / 9.1 / 12.1 V outputs as requested by attached
- Input Voltage (VIN): 6 to 36 volts
- Output Current (IOUT): 3 amps
- Operating Temperature: -40 to 150 C
- Features: Other
-
Supplier: CSA Group
Description: provides information on determining the appropriate test method (this Standard or CSA C381.2) for measuring a product's energy efficiency. 1.3 Exclusions The following are not covered by this Standard: a) Dc-dc voltage conversion equipment, such as dc-dc
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The AAT3113/4 are low noise, constant frequency charge pump DC/DC converters that use fractional (1.5X) conversion to increase efficiency in white LED applications. The devices
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The AAT3122 is a low noise, constant frequency charge pump DC/DC converter that uses a dual mode load switch (1X) and fractional (1.5X) conversion to increase efficiency in white LED
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The AAT3175 is a low noise, constant frequency charge pump DC/DC converter that uses a tri-mode load switch (1X), fractional (1.5X), and doubling (2X) conversion to maximize efficiency
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: Laurel Electronics LLC
Description: to 60.0000 in a few line cycles 4-20 mA, 0-20 mA, 0-10V or -10V to +10V transmitter output, (isolated) Analog output resolution 0.0015% of span, accuracy ±0.02% of span Ethernet data I/O, Modbus TCP Dual 120 mA solid state relays for alarm or control (isolated) 5V, 10V, 12V, or 24V dc
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Allied Electronics, Inc.
Description: The IRF7853PbF is designed for AC-DC secondary-side synchronous rectification, isolated medium-power DC-DC applications. The 100V IRF7853 is also optimized for wide-range communication bus input (36V to 75V) primary-side bridge topologies in isolated DC-DC
-
Supplier: Coilcraft, Inc.
Description: Developed for ON Semi NCP1216A DC/DC Single-Ended Forward Converter Specified in Application Note AND8161/D with DS3316P inductors C0972-AL Transformer features low DCR and excellent leakage inductance B0754-AL Inductor features excellent current handling
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The AAT3141 is a low noise, constant frequency charge pump DC/DC converter that uses a tri-mode load switch (1X), fractional (1.5X), and doubling (2X) conversion to maximize efficiency
- Input Voltage (VIN): 2.7 to 5.5 volts
- Features: Other
-
Supplier: Larson Electronics LLC
Description: current to 12 Volts DC for use with equipment that requires 12 volt electrical power. This unit can be operated with input current ranging from 90 to 295 VAC and will output 132 watt 12 Volt DC current at 11 amps. This power converter features an IP67 rated waterproof design,
- Features: Power / Power System / Distribution Transformer
-
Supplier: OTEK Corporation
Description: The SCT has an integral 5-28VDC / DC to DC converter. The 4-20mA transmitter accepts 0-1 VDC full scale signal from your sensor convert it to a 4-20mA process signal. The unit is ideal for logic power 5V systems where 24V is not available. Its high efficiency DC-DC
- Operating Temperature: -4 to 140 F
- Features: AC Current Input, AC Voltage Input, DC Voltage Input, Frequency Input, Voltage-to-Frequency Converter
- Application: General Lab and Industrial
- User Interface: None
-
Supplier: VPT, Inc.
Description: Revisions C, D, E, and F requirements for conducted emissions MIL-STD-461 Revisions C,D, E, and F requirements for conducted susceptibility as detailed in the Application Note, “MIL-STD-461 Compliance for VPT DC-DC Converters and EMI Filters.”
- Rated Voltage: 50 volts
- Rated Current: 0.8 amps
- Minimum Insertion Loss: 40 dB
- Operating Temperature: -55 to 125 C
-
Supplier: ROHM Semiconductor GmbH
Description: 1700V 3.7A N-channel SiC (Silicon Carbide) power MOSFET. ROHM Featured Products SCT2H12NZ(1700V SiC-MOSFET) and BD7682FJ-LB(AC/DC Converter IC) Evaluation Board BD7682FJ-LB-EVK-402 [Input: AC 400-690V , Output: 24V DC] Application Note , Presentation Document , Buy
- Transistor Grade / Operating Range: Commercial
- Features: Other
-
Supplier: Richardson RFPD
Description: DC-DC converters DC-AC converters High density power conversion High efficiency power conversion
- Features: Other
-
Supplier: Richardson RFPD
Description: Documentation only. No hardware currently available. 6.6 kW High Frequency DC-DC Converter Demonstration of 650 V, 60 mOhm (C3M) SiC MOSFETs in a 6.6 kW High Frequency DC-DC converter targeting high power density applications The demo board consist of
- Category: Development Board
-
Supplier: TDK-Lambda Europe GmbH
Description: The EVS series of constant current power supplies are available in two power levels, 300W convection cooled and 600W fan cooled, and are suitable for charging batteries in energy storage systems. They are also ideal for other applications requiring constant current operation such as water
- DC Output Voltage: 57 volts
- DC Output Current: 10.6 amps
- DC Output Power: 604.2 watts
- Type: DC Power Supply
-
Description: those having typically nominal DC voltages higher than 50 kV with respect to earth are considered in this document. NOTE While the physical principles of DC networks are basically voltage independent, the technical options for designing equipment get much wider with lower
-
Description: i.e. those having typically nominal DC voltages higher than 50 kV with respect to earth are considered in this document. NOTE While the physical principles of DC networks are basically voltage independent, the technical options for designing equipment get much wider with lower
-
Supplier: Allied Electronics, Inc.
Description: systems, improving previous best thermal resistance by 80%. The IRF6645PbF is optimized for primary side bridge topologies in isolated DC-DC applications, for wide range universal input Telecom applications (36V - 75V), and for secondary side synchronous rectification in
-
Supplier: Broadcom Inc.
Description: is lead free and RoHS compatible. Features The AFBR-0545Z media converter kit includes: Media converter board (2 pieces) 12V DC power supply (2 pieces) plus power supply adapter (5 types, 2 pieces each) 2 meter POF Cable with duplex connector for the AFBR-5972Z (P/N
- Category: Development Suite / Kit
-
Supplier: SCHURTER Inc
Description: Applications 3-phase applications DC applications Photovoltaic Frequency converter Power electronics Commercial cooking appliances Application Note Primary Protection in Equipmentwith further information on increased Pulse Strength and their test
- Voltage Rating: 500 volts
- Current Rating: 10 amps
- Rated Breaking Capacity: 20,000 amps
- Operating Temperature: -40 C
-
Supplier: SCHURTER Inc
Description: 197 Applications 3-phase applications DC applications Photovoltaic Frequency converter Power electronics Commercial cooking appliances Application Note Primary Protection in Equipmentwith further information on increased Pulse Strength and their test
- Voltage Rating: 500 volts
- Current Rating: 32 amps
- Rated Breaking Capacity: 20,000 amps
- Operating Temperature: -40 C
-
Supplier: Infineon Technologies AG
Description: The TLD5542-1 multichannel evalboard V4.5 it is an evaluation platform for the TLD5542-1, which can drive 3 LED functions (HB, LB, DRL), with a single DC/DC converter for a compact , cost effective and efficient LED driver module. Schematics and manual are available for
- Category: Development Board
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Halogen and Antimony Free. “Green” Device (Note 3) Product overview: DMN10H099SK3 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers
- Features: MOSFET
-
Supplier: Infineon Technologies AG
Description: package Light weight Surface Mount ESD rating: class 3B per MIL-STD-750, Method 1020 TID levels: 100krad Screening level: JANS Potential Applications DC-DC converters Motor drives MIL-PRF-19500/684 Similar Parts JANSR2N7472U2A SupIR-SMD, 100 krad TID, QPL IRHNS57163SE
- QG: 160 nC
- Features: MOSFET, Other, Power MOSFET
- Polarity: N-Channel
-
Supplier: Infineon Technologies AG
Description: Hermetically sealed Ceramic eyelets Electrically isolated Light weight ESD Rating: Class 3B per MIL-STD-750, Method 1020t Potential Applications DC-DC converters Electric propulsion Motor drives MIL-PRF-19500/685 Similar Parts IRHMS57260SE TO-254AA Low Ohmic, 100 krad(Si)
- QG: 165,000,000,000 nC
- Features: MOSFET, Other, Power MOSFET
- Polarity: N-Channel
-
Supplier: Microchip Technology, Inc.
Description: MOSFETs, or any low-FOM MOSFET, produce high-efficiency (>96%) DC/DC power-conversion solutions. Note that the MCP19119 is an enhanced version of the MCP19111, and the MCP19111 design tools can be used with the MCP19119 (design analyzer, evaluation board, user guides, and
- Features: Other
-
Supplier: CSA Group
Description: intended for use in explosive atmospheres (see IEC 60079), aircraft, marine installations, electromedical applications (see IEC 60601) or at elevations above 2 000 m. NOTE 2 Requirements are included for adjustment of clearance distances for higher elevations, but not for other factors
-
Supplier: HiTek Power Ltd.
Description: The Series GMA is a unique range of low cost, general purpose high voltage DC to DC converters. Output voltages are available in the range 100V to 3kV depending on model. All units are configured for direct PCB mounting and are intended to be "designed in" to the customer's
- Type: High Voltage Power Supply
-
Supplier: ACCES I/O Products, Inc.
Description: Features Universal PCI, PCI-X, 3.3V and 5V compatible (Call for PCI-Express availability) 16 Single-Ended / 8 Differential Analog Inputs 12-Bit Resolution, 100kHz A/D Converter Eight Programmable Voltage Ranges (Unipolar and Bipolar) and 4-20mA Current Range FIFO Data and Point List Buffers.
- Analog Input Channels: 16 #
- Digital I/O Channels: 24 #
- Sampling Frequency: 100 kHz
- Resolution: 12 bits
-
Supplier: Dataforth Corporation
Description: 26-conductor ribbon cable. Refer to the SCMPB01 Data Sheet in the catalog and Application Note AN502 on the website for recommended ground connections and host system interfaces. Both the SCMVAS-PB8 and SCMVAS-PB16 backpanels can be mounted on the SCMXRK-002 19-inch metal rack.
- Operating Temperature: -40 to 185 F
- Features: AC Voltage Input, Voltage Converter / Inverter
- Form Factor: DIN Rail, Panel / Chassis Mount
- User Interface: None
Find Suppliers by Category Top
Featured Products Top
-
AMETEK Programmable Power’s two new series of multiple output DC programmable power supplies are designed to address the needs of a wide range of applications. In this application note, the experts at AMETEK Programmable Power discuss applications such as (read more)
Browse DC Power Supplies Datasheets for AMETEK Programmable Power -
Micross Hi-Rel Power Solutions is a leader in power management solutions for high reliability and space applications. Located in San Jose, California, the facility is DLA certified Class K to design and manufacture ruggedized hermetic hybrid DC-DC converters. The group is supported by design (read more)
Browse DC-DC Converters Datasheets for Micross Components, Inc. -
Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded (read more)
Browse DC-DC Converters Datasheets for Triad Magnetics -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small quantity requirements (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Temperature Control Starts with Converter Efficiency Low-efficiency DC-DC converters may seem cheaper upfront - but they’ll cost you in the long run. A 4% gap in converter (read more)
Browse DC-DC Converters Datasheets for Micropower LLC -
XP Power DC-DC Converters – High Performance and Versatility for Critical Applications XP Power specializes in designing and manufacturing a broad range of DC-DC (read more)
Browse DC-DC Converter Chips Datasheets for Win Source Electronics -
W43 EV Film Capacitors are specifically engineered for DC-DC converter applications in EVs, offering high dielectric strength, self (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
ABSOPULSE’s PDC 250-HSA-P59 series fully encapsulated, convection cooled DC-DC converters deliver up to 250W output power. The units are entirely potted with a thermally conductive MIL-grade silicon rubber compound with a UL94V-0 flammability rating for immunity to high levels of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ECS Inc. International’s catalog of power inductors are small form factor shielded inductors for DC/DC power applications. There are electronic components available with the options of low DC resistance, wide temperature ranges, ruggedization and the AEC-Q200 (read more)
Browse Inductors, Coils, and Chokes Datasheets for ECS Inc. International
Conduct Research Top
-
DC/DC CONVERTER Logic On/Off
This application note describes how to use the. On/Off function together with GAÏA Converter. modules. The logic On/Off function allows the. user to inhibit the output of the DC/DC. converter using a simple open collector logicsignal and thus avoiding to turn off the DC. input bus. This feature
-
DC/DC Converter Controller Using a PICmicro Microcontroller
In many applications, a DC/DC Converter is used to produce a regulated voltage or current, derived from an unregulated power supply, or from a battery. Examples of these applications include battery chargers, electronic air purifiers, emergency exit signs, and distributed power systems. In some
-
Using Modular DC/DC Converter for Battery Powered Railway Applications
This application note underlines the different. requirements that are in use for battery powered. railway applications and describes how to comply. with GAIA Converter DC/DC modules in the design. of complex boards. When using DC/DC modules two options of. requirements can be retained. The first
-
Application Note: Output Inductor Selection for the AAT115X Series Buck Converter
This Application Note summarizes the method for selecting the output inductor for AnalogicTech's AAT115X series of DC/DC inductor-based buck converters. It presents the suggested method for determining the proper inductor value and confirming that the selected inductor ratings are not exceeded
-
Using Modular DC/DC Converter for Industrial/Electricity Related Applications
This application note underlines the different. requirements in electronic systems used in. Electrical Power Plant, High Voltage Substations,. Telecontrol Centers or Low Voltage Distribution. Controls. Electronic systems in such applications are subjected. to harsh environment constraints from
-
Application Guidelines for Non-Isolated Converters: PWB Layout Considerations (.pdf)
Non-Isolated POL dc-dc converters are switching buck regulators which require careful layout considerations when designing on to a printed wiring board (PWB). Many applications using these non-isolated dc-dc converters utilize high-density multi-layer circuit boards, and proper component placement
-
Application Note: High Voltage and Load Current Monitors
XP EMCO HV DC-DC converters generate a high-voltage output based on the voltage at the input pin. (for proportional models) or the programming pin (for regulated models). Since the relationship between. input or programming voltage and the high voltage output is a linear function, it's sufficient
-
Modular Power Architecture Up to 50W Power for 24V/28V Avionics/Military Applications
This application note describes how to use GAIA. Converter DC/DC converters and front-end modules. PGDS-50 and HUGD-50 to build a complete power. supply that meets avionics/military standards. This modular power architecture is dedicated for. 24V and 28V bus powered electronics up to 50W. power.
More Information Top
-
The power supply system of the particle tracker detector for the AMS experiment
Brookhaven R&D Plaza, One RonedRoad, Shirley,NY 11967(USA) [113 Hybrid DC / DC converter Application notes .
-
Voltage Regulators for Next Generation Microprocessors
(1994) Applications of the LT1300 and LT1301 micropower DC / DC converters . application note 59, Linear Technology, January 1994 205.
-
Power Supplies - DC to DC electronic circuits #-A
AB-11/ PC Board Layout Checklist: DC - DC Converters - Fairchild Application Notes / (App Note - added 6/06) .
-
Computer Interfaces A-B. page 2
Ab-8 / Selection Of Mosfets In switch Mode Dc - Dc Converters - Fairchild Application Notes / (app note added 6/06) .
-
Power Electronics and Energy Conversion Systems, Volume 1, Fundamentals and Hard-switching Converters
Maxim (November 2001) DC - DC converter tutorial, Application Note 2031, Maxim http://www.maxim-ic.com/ app-notes/index.mvp/id/2031 (accessed March 28, 2011).
-
PDA Electronic Circuits
AN-42036/ PCB Grounding System & FAN2001/FAN2011 High Performance DC - DC Converters - Fairchild Application Notes / (App Note - added 6/06) .
-
Microprocessor Circuits Page 2-a
AB-8/ Selection of MOSFETs in Switch Mode DC - DC Converters - Fairchild Application Notes / (App Note - added 6/06) .
-
An application study about SMPS design and reduction of common mode noises
“Dealing with Common Mode Noise in DC / DC Converters ”, Application Note 8, Calex, California, p.p. 1-4 .
Indicates content that may require registration and/or purchase.