Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Fasteners - Non-electrolytically applied zinc flake coating systems (ISO 10683:2018)
-
Supplier: Accuris
Description: Field-Applied Coal Tar Enamel Pipe Coating Systems: Application, Performance, and Quality Control
-
Supplier: Accuris
Description: Tracked Changes (Redline) - Fasteners - Non-electrolytically applied zinc flake coating systems
-
-
Supplier: Whitford Corporation
Description: Excalibur is the toughest, longest-lasting, most durable nonstick coating in the world. Why is it so much better? Because it is reinforced externally with a patented stainless-steel alloy. Most coatings are just that: a coating applied over a metal substrate — a surface
- Material Type: Ferrous / Iron Based, Stainless Steel
- Features: Specialty / Other
-
Supplier: Accuris
Description: Field-Applied External Coatings for Steel Pipeline Systems
-
Description: General Polymers AquArmor “C” Coating Systems is a 2-3 coat flooring system using a revolutionary new water-based resin technology, AquArmor WBE. It is installed quickly, environmentally friendly and is resistant to problems associated with moisture from the concrete. Advantages
- Operating / Use Temperature: 50 to 90 F
- Dispensing Method: Brush / Roll-on
- Features: Chemical / Oil Resistant, Coating, Other
- Substrate: Concrete / Masonry, Wood
-
Description: General Polymers DECORATIVE MOSAIC WB COATING SYSTEM is a mosaic pattern floor covering. These vinyl chips are incorporated in a water-based epoxy and sealed with a clear coat of an abrasion resistant, water-based polyurethane that is available in a high gloss or satin finish. Its
- Operating / Use Temperature: 50 to 90 F
- Dispensing Method: Brush / Roll-on
- Features: Chemical / Oil Resistant, Coating, Other, Protective
- Substrate: Concrete / Masonry, Wood
-
Supplier: CSA Group
Description: following coating systems: a) System FC1: liquid-applied epoxy or fusion bond epoxy (FBE) with a glass transition temperature of 115 °C or less; b) System FC2: liquid-applied epoxy or FBE with a glass transition temperature greater than 115 °C; c)
-
Description: Provides the most current technology and industry practices for the use of field-applied coal tar enamel external pipe coating systems. This standard is intended for use by corrosion-control personnel, design engineers, project managers, purchasing personnel, and construction
-
Supplier: NACE International
Description: Provides the most current technology and industry practices for the use of field-applied coal tar enamel external pipe coating systems. This standard is intended for use by corrosion-control personnel, design engineers, project managers, purchasing personnel, and construction
-
Supplier: AMPP Resources
Description: Provides the most current technology and industry practices for the use of field-applied coal tar enamel external pipe coating systems. This standard is intended for use by corrosion-control personnel, design engineers, project managers, purchasing personnel, and construction
-
Description: EnviroLastic® AR170 is a 100% solids spray applied, aromatic polyurea hybrid coating system, which exhibits extraordinary toughness and elastomeric performance characteristics. It can be applied at thicknesses of 30 to 125 mils in multiple passes during a single
- Wet / Applied Thickness: 0.03 to 0.125 inch
- Cure / Dry Temperature: 73 F
- Operating / Use Temperature: -20 to 250 F
- Features: Coating, Other, Waterproof / Water Repellant
-
Description: Presents guidelines for establishing minimum requirements to ensure proper performance of coal tar enamel coating systems. Recommended physical property requirements and surface preparation, application, inspection, and repair practices are described. Key words: coal tar enamel,
-
Supplier: AMPP Resources
Description: Presents guidelines for establishing minimum requirements to ensure proper performance of coal tar enamel coating systems. Recommended physical property requirements and surface preparation, application, inspection, and repair practices are described. Key words: coal tar enamel,
-
Supplier: NACE International
Description: Presents guidelines for establishing minimum requirements to ensure proper performance of coal tar enamel coating systems. Recommended physical property requirements and surface preparation, application, inspection, and repair practices are described. Key words: coal tar enamel,
-
Supplier: AMPP Resources
Description: This NACE International standard practice includes guidelines for surface preparation, material requirements, application, and handling of hot- and cold-applied wax and component wrappers and wax-based tape coating systems for the protection of underground pipe, fittings, and
-
Description: This NACE International standard practice includes guidelines for surface preparation, material requirements, application, and handling of hot- and cold-applied wax and component wrappers and wax-based tape coating systems for the protection of underground pipe, fittings, and
-
Supplier: NACE International
Description: This NACE International standard practice includes guidelines for surface preparation, material requirements, application, and handling of hot- and cold-applied wax and component wrappers and wax-based tape coating systems for the protection of underground pipe, fittings, and
-
Supplier: Polyguard Products, Inc.
Description: Pipeline Coating POLYGUARD RD-6 COATING SYSTEM consists of a geotextile backed protective pipeline coating applied over a companion liquid adhesive and a slip-plane outer wrap. Corrosion protection comes from a rubberized bitumen coating. Bonded to the
-
Supplier: Johns Manville Corp.
Description: aesthetically pleasing surface. Our SeamFree Coating Systems provide a variety of solutions for owners wanting to extend the life of an existing roofing system. These systems can be installed over a variety of roof types and can offer reflectance and longevity at an
- Application: Commercial, Industrial
- Types: Liquid Roof
-
Description: Provides the most current technology and industry practices for the use of field-applied fusion-bonded epoxy (FBE) external pipe coating systems for girth weld joints. This standard is intended for use by corrosion control personnel, design engineers, project managers,
-
Supplier: NACE International
Description: applicable to coating systems used to prevent corrosion in conjunction with cathodic protection, and heat-shrinkable wraparound- or tubular-type sleeve coating systems on underground steel pipelines. Key Words: Alyeska shear test, cathodic protection, dry film thickness,
-
Supplier: AMPP Resources
Description: applicable to coating systems used to prevent corrosion in conjunction with cathodic protection, and heat-shrinkable wraparound- or tubular-type sleeve coating systems on underground steel pipelines. Key Words: Alyeska shear test, cathodic protection, dry film thickness,
-
Supplier: ASTM International
Description: This specification covers a liquid-applied solvent dispersed elastomeric coating used as a roofing membrane for spray polyurethane foam (SPF) insulation whose principal polymer in the dispersion contains more than 95 % silicone. The product, as manufactured, shall be in liquid form for
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Systems X5N Nickel, X5G Graphite and X5SC Silver are novel, highly cost effective one component electrically conductive elestomer based adhesive/sealants for EMI/RFI shielding and related applications. They offer superior shielding over a wide frequency range, superior
- Operating / Use Temperature: -80 to 300 F
- Form: Liquid
- Features: Protective
- Chemistry: Resin Base / Polymer Binder, Rubber / Elastomer Based
-
Supplier: ASTM International
Description: 1.1 This practice describes the nondestructive measurement of the dry film thickness of nonmagnetic coatings applied to the surface of ferrous metals using magnetic gages and the nondestructive measurement of the dry film thickness of electrically nonconductive, nonmagnetic
-
Supplier: SAE International
Description: This report investigates the use of single and multi-layer coatings on replaceable headlamp bulbs and how such coatings can affect the performance of bulbs in terms of light scattering, which can contribute to glare, and spectral separation in headlamps. Tests were developed to
-
Supplier: ASTM International
Description: 1.1 This specification covers a single component, moisture cured, elastomeric urethane polymer coating used as a protective coating for spray polyurethane foam roofing systems. 1.2 This specification does not provide guidance for application. 1.3 The values stated in SI units
-
Supplier: ASTM International
Description: 1.1 Zinc-flake coating systems are fluid dispersions of zinc-flakes, sometimes with the addition of aluminum flakes, which are non-electrolytically applied to steel substrates. The zinc-flake coating system shall be supplied without hexavalent chromium and can be
-
Supplier: CSA Group
Description: Preface This is the third edition of the CSA Z245.20 Series, Plant-applied external coatings for steel pipe, which consists of the eighth edition of CSA Z245.20, Plant-applied external fusion bond epoxy coating for steel pipe, the seventh edition of CSA Z245.21,
-
Supplier: Sanchem, Inc.
Description: cold applied SafeGard CC-7000 when used in combination with the SafeGard CC-3400seal#2. The combination of SafeGard CC-7000 and SafeGard CC-3400Seal#2 has been tested at Boeing in St. Louis to meet the salt spray performance, the paint adhesion and electrical conductivity to meet the
- Features: Other, Specialty / Other
-
Supplier: PPG Protective & Marine Coatings
Description: build, colour consistency, high yield rates and applied cost efficiency, in an environmentally friendly finishing system. PPG consistently provides a comprehensive mix of anodic and cathodic electrocoat products, with unsurpassed global technical service. PPG electrodeposition
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Whitford Corporation
Description: reinforced coatings tested in all of Whitford’s Laboratories. Other advantages of Eclipse HB The coating complies with all United States and European food-safety regulations. It can be applied up to 60 microns with no mud-cracking (most nonstick systems mud-crack if
- Substrate: Aluminum, Steel
- Industry: Food and Beverage
-
Supplier: PPG Protective & Marine Coatings
Description: build, colour consistency, high yield rates and applied cost efficiency, in an environmentally friendly finishing system. PPG consistently provides a comprehensive mix of anodic and cathodic electrocoat products, with unsurpassed global technical service. PPG electrodeposition
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
Find Suppliers by Category Top
Featured Products Top
-
, which when applied with Solartron’s dedicated tip allows for 1 mm of height adjustment. OEM tips may be fitted to either option, but it is advised that the height be limited to a maximum of 6 mm above the gauge top surface, to avoid significantly prejudicing gauge life and repeatability. Mid (read more)
Browse Form Gages and Form Gaging Systems Datasheets for Ametek Solartron Metrology -
applied to any hot runner system regardless of the manufacturer if the thermocouple connectors on the electrical box are of a compatible type and the associated Altanium® mold controller is DataWave 2.0 ready. (read more)
Browse Hot Runner Systems Datasheets for Husky Technologies™ -
mode classification, Life Data Analysis, Recurring Data Analysis, Reliability Block Diagram modelling, system criticality assessments, optimized replacement calculations and maintenance scenario simulations. Two alternative maintenance strategies were evaluated. The first followed (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
How is Aerospace Polyurethane Foam Applied? Aerospace polyurethane foam is an important component in modern aerospace (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
. Whether these compressors serve as part of the customer's plant concept or they are applied as complete system solution, AERZEN always adapts to individual customer requirements. Forming the basis for this is the development competence of this world market leader, as AERZEN has constantly (read more)
Browse Gas Compressors and Gas Compressor Systems Datasheets for Aerzen USA Corp. -
Output Pressure: 0-25,0-50,0-100, 0-250, 0-500PSI Working Temperature: -23~+74 Deg C Applied Gas (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® Materials for Wind Applications
importance of having the proper lightning strike protection for larger carbon fiber blades and incorporating Dexmet’s precision expanded MicroGrid® materials into their designs. Dexmet MicroGrid® materials are thin, open area products applied to the top adhesive layer of the composite and (read more)
Browse Lightning Protection Systems Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
a primary reason HYTEX® products are applied to safety-critical exhaust and fuel line applications, including aerospace propulsion systems, marine engine compartments, and stationary and mobile power generation equipment. Personnel Protection and Hot Spot Control In (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc. -
and higher accuracy. Crossed roller bearings can also support higher vertical and moment loads. The anti-creep mechanism prevents roller drift, enhancing reliability. Cleanroom grease is applied for low-maintenance operation. Incremental and absolute encoder options V (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
. This provides an independent check on the MFC performance. Each MFM is also calibrated at 11 points with linear interpolation applied. The system is manufactured in a NEMA 4 wall mount enclosure, with internal electrically grounded aluminum panels for support and a clear polycarbonate door (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Environics, Inc.
Conduct Research Top
-
Coating Rheology
Rheological phenomenon is found in every coatings operation. Coatings, being complex structured fluids, need to be. characterized by their structure and flow properties in order. to be applied successfully. Rheology, which allows us to study. the microscopic structure of colloidal systems
-
Coatings Corner: What is a Thin Film Optical Coating?
Thin film optical coatings are applied to optical substrates such as glass to alter or change its optical properties. The coating is applied in extremely thin layers to the surface and the number of coatings and the thickness of the coating is done to effect a specific wavelength of the light
-
What Is Acrylic Conformal Coating?
Acrylic conformal coating is a type of finish that can be applied to various surfaces. Acrylic conformal coatings are often used in the electronics and medical industries and in other industrial settings where protection from chemicals or water is needed. This article will explore precisely what
-
Beam Splitter Coatings (.pdf)
The technical notes describes what a beam splitter is and what beam splitter coatings are and how they work along with how they are applied
-
Beam Splitter Coatings
The technical notes describes what a beam splitter is and what beam splitter coatings are and how they work along with how they are applied
-
Rheology of High-Performance Coatings
Rheological phenomena are found in every. coatings operation. Coatings, which are complex. structured fluids, need to be characterized by their. structures and flow properties in order to be applied. successfully. Rheology allows us to study the. microscopic structure of colloidal systems
-
The Importance of Powder Coating
and scratch-resistant coating that is applied to springs to protect them from rust and corrosion. Powder coating has several methods of application but each supplies the same result of colorful protective options for custom springs.
-
A Cornucopia of Coatings for Optical Components
Deposit thin layers of metallic or dielectric material on a lens, mirror or other optical device, and what's left is a thin-film optical coating. Such coatings are applied to control transmission or reflection properties through the mechanism of optical interference. Many types are available
-
Engine Header Coating Comparison
would test the variety of coatings that can be applied to headers and determine their efficiency. In this test, we used two ceramic-coated headers and one electroless nickel-plated set of headers from The Other Guys in California. One of the ceramic sets was coated with a titanium ceramic finish
-
Acrylic vs Urethane Conformal Coating - What Is Polyurethane Conformal Coating?
Conformal coatings are applied to printed circuit boards to improve device reliability and durability. These polymeric materials create a film that protects electronics from threats like corrosion, liquids, and humidity. There are different conformal coatings, among them epoxy, silicone, acrylic
-
Pharmaceutical Pill Coating Flowmeter Applications
into their operation. Accuracy is very important in this process. Meter must allow a set amount of air which is sent to a sprayer. Air is used to control the amount of liquid coating applied to the pills. Reaction time of the flowmeter was also an issue.
-
Powder Coating Tape Selection Guide
Powder coating is a dry finishing process that has become extremely popular since its introduction in North America in the 1960s. Representing over 15% of the total industrial finishing market, the global powder coatings market is expected to reach $16.55B by 2024. Applied as a substance which
-
What Is Epoxy Conformal Coatings For PCB?
Conformal coatings are polymer films applied to printed circuit board surfaces to protect them against harmful elements such as moisture, extreme temperatures, and chemicals. These films are thin so that they can conform to the different board shapes and their components. The protective layer
-
Exploring the Different Types of Non Conductive Coating for Electronics
Non conductive coating for electronics is a protective layer that is applied to electronic components to prevent electrical conductivity. It is essential in ensuring the longevity and reliability of electronic devices. Non conductive coatings provide insulation and protection against moisture
-
Surface Preparation for Reliable Optical Coatings in Photonics Manufacturing
Coatings are an indispensable part of manufacturing photonics. The coatings help determine the most basic functionality of the lenses they are applied to. How much light passes through, what happens to that light when it passes through the lens, does some light get absorbed, are some spectral
More Information Top
-
Uhlig's Corrosion Handbook 3rd Edition Complete Document
The relevance of good surface preparation to the effectiveness of applied coating systems on steel has been well recognized since the work of Hudson in the 1930s, 1940s, and 1950s [52].
Indicates content that may require registration and/or purchase.