-
Supplier: Indium Corporation
Description: room temperature then agitate. The material is not affected by freezing.
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: ASTM International
Description: the temperature and moisture conditions likely to be encountered and to maintain sufficient plasticity to allow for movement of parts of the building as it ages. Note 1-Cleanliness of Surface-The surface to which the acoustical material is applied with the adhesive should be
-
Supplier: Robuster Quartz
Description: Robuster supplys, can be washed as semicondutor's requirement. We have our own cleaning room. Robuster supply quartz boat whose degree and diameter can be customized according to customer requirements Features: 1) Quartz boat for GaAs semiconductor material 2) Purity 99.95% min 3)
- Shape / Form: Fabricated / Custom Shape
- Glass Type: Quartz
- Features: Specialty / Other
-
-
Supplier: Scheugenpflug, Inc.
Description: The Dos P-A is the system of choice when large quantities have to be applied quickly. In this design, one cylinder pair is loaded while the other is discharged. This makes it possible to output large quantities of dispensing material within a very short amount of time. Filling time is
- Application: Adhesive / Silicone, Clean Room / Laboratory, Coatings / Paint, High Viscosity
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
- Dispensing Equipment Type: Mix and Dispense
-
Supplier: Saint-Gobain Tape Solutions
Description: Seals In minutes It takes just minutes to apply Green Glue Noise proofing Sealant along edges and cracks. It dries completely in 48 hours. Easy Application No training is necessary to use Green Glue Noise proofing Sealant—it is applied in the same fashion as standard caulking material.
- Noise Attenuation: 12 dB
- Features: Architectural, Other
-
Supplier: Matexcel
Description: This product is a conductive carbon paste with graphene as the main conductive agent developed and produced by our company. It is suitable for printing various types of glass, ceramics and other high-temperature insulating materials. The cured film thickness and final resistance are affected
-
Supplier: Crosslink
Description: Potential applications include electronic packaging, air-dry or clean room systems, window or screen displays, or even aircraft canopies. Our anti-static coatings work equally well in dry or humid environments.
- Coverage: 15.000000000000002 to 20.000000000000004 ft²
- Operating / Use Temperature: -40 to 392 F
- Features: Anti-Static / ESD Control, Coating, Conductive, Other, Specialty / Other
- Industry: Electronics
-
Supplier: Zippertubing Co. (The)
Description: special high temperature variants. The tapes can be applied to all Jacket material types, however the best performance will be obtained when applied to coated fabric jacket materials. Hoop strength averages 8.0 lbs/linear-inch (1/2†tape) and will vary with tape widths.
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP21TP-2 is a two component polysulfide/epoxy based adhesive/sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than lOOO psi at
- Viscosity: 5,000 to 6,000 cP
- Use Temperature: -100 to 300 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 50 µin/in-F
-
Supplier: Matexcel
Description: outside world, reducing the surface and Internal temperature, so as to achieve the effect of improving the stability and service life of the device. Storage: Store at room Temperature. It contains organic solvents, keep well ventilated, avoid inhalation of excess vapor into the body, if it
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP21TPND is a two component polysulfide/epoxy based adhesive/ sealant formulated to cure at room temperature or more rapidly at elevated temperatures, with a 100 to 100 mix ratio (A/B) by weight. It readily develops a high bonding strength of more than 1000 psi at
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 50 µin/in-F
- Tensile Strength (Break): 3,200 psi
-
Supplier: Master Bond, Inc.
Description: and then applied onto most any properly prepared clean and sound surface forming virtually inseparable bonds to concrete, wood, metal, tile etc. Surface texture of this remarkably cost effective long-life epoxy resurfacing can be non-skid as required or it can be finished to have a
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 12 µin/in-F
- Tensile Strength (Break): 2,100 to 2,700 psi
- Elongation: 2 to 3 %
-
Supplier: General Pump
Description: little tendency to dry out in service. It will retain its room temperature consistency at temperatures from -40°F to 400°F. Practically nonvolatile, it is odorless and is resistant to a wide range of chemicals. General Packing Lubricant can be applied by brushing or wiping.
- Operating / Use Temperature: -40 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Lubricant
-
Supplier: Abrisa Technologies
Description: clear, sharp and color neutral. The Semi-Transparent Mirrors supplied by Abrisa Technologies are typically used for the following applications: Semi-Transparent Displays Semi-Mirrored Partition Walls Active Automotive Mirrors Interrogation Room Windows (“One-Way” & “Two-Way” Mirrors) Mirrored
- Mirror Types: Flat Mirror
- Features: Other Mirror Material
- Mirror Shape: Rectangular / Square
-
Supplier: Wharfedale Pro
Description: for low feedback in open mic applications and improved array smoothness, whether applied to a reverberant or "dry" club type acoustic environment The Titan™ 12 integrates successfully with the room for superior sound quality with a minimum of equalization and tuning. For permanent
- Sound Pressure Level: 128 dB
- Nominal Input Power: 500 watts
- Impedance: 8 ohms
- Sensitivity: 98 dB
-
Supplier: Techsil Limited
Description: specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets. Product Benefits Easy to use, one-component material Cures at room temperature and ambient
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets. Product Benefits Easy to use, one-component material Cures at room temperature and ambient
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: specifically SS4004, SS4044 and SS4179. This product is suited for a range of applications including general purpose bonding; sealing; electrical insulation and creating formed-in-place gaskets. Product Benefits Easy to use, one-component material Cures at room temperature and ambient
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: Momentive RTV108 is a versatile, ready to use adhesive sealant which cures to a tough, durable resilient silicone rubber. Uncured, this general purpose sealant has a paste consistency which can be applied to vertical and overhead surfaces where pourable/self- levelling sealants are not
- Use Temperature: -60 to 204 F
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer System EP41S is a two component epoxy resin compound for durable, high performance, tough, high strength coatings, liners and adhesive/sealants with outstanding resistance to organic solvents including alcohols and fuels. The EP41S compound which is formulated to cure at
- Viscosity: 8,000 to 9,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 19.444444444444443 to 22.22222222222222 µin/in-F
- Tensile Strength (Break): 10,400 psi
-
Supplier: Chase Doors
Description: testing method, the test chamber is vented so the neutral plane is above the door. This scenario does not allow pressure to build-up in the room, so air actually enters the room around the door edges, reducing the chance of flames igniting the outside door and surface. Positive
- Application: Commercial, Industrial, Interior Doors
- Type: Entry Doors
- Material: Fiberglass
- Features: Fire Rated, Other, Window(s)
-
Supplier: Titebond
Description: materials and have a compressive strength equal to or greater that 3000 psi when cured. Use of Titebond 531 PLUS over light weight concrete and all gypsum based materials requires the use of Titebond Concrete Primer or equivalent prior to application of adhesive. For further
- Features: Coating
- Substrate: Concrete / Masonry
- Location / Orientation: Floor
-
Supplier: Titebond
Description: based cementious materials and have a compressive strength equal to or greater that 3000 psi when cured. Use of Titebond 531 over light weight concrete and all gypsum based materials requires the use of Titebond Concrete Primer or equivalent prior to application of adhesive. For
- Features: Coating
- Substrate: Concrete / Masonry
- Location / Orientation: Floor
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: clean rooms, and industrial processes. Constructed from durable stainless steel, the system resists corrosion and is suitable for both corrosive and non-corrosive gases. It features dual pressure regulators for stable outlet pressure, flexible stainless steel pigtails with check valves
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: clean-room assembly test, suitable for laboratory, gas analysis and other high purity gas use. A High Purity Semi-Auto Stainless Steel Changeover Manifold System is designed for seamless gas supply management in critical applications, such as semiconductor manufacturing,
- Maximum Pressure: 2,200 to 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Plansee SE
Description: and molybdenum, we get Densimet®, which is our two-phase material comprising a binder phase with embedded tungsten particles. Iron, nickel and molybdenum make the tungsten material far easier to machine than pure tungsten. Our Densimet® materials contain up to 97% tungsten. We
- Shape / Form: Fabricated Parts / Shapes
- Features: Non-ferrous - Any Type, Other, Tungsten / Tungsten Alloy
- Type: Refractory / Reactive (UNS R)
-
Supplier: ASTM International
Description: This standard was transferred to SEMI (www.semi.org) May 2003 1.1 This test method covers the measurement of carrier lifetime appropriate to carrier recombination processes in homogeneously doped, polished, - or -type silicon wafers with room-temperature resistivity greater than about 0.05
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: materials to meet customer needs to the greatest extent. Commonly used materials are 17-7 stainless steel sus301 60Si2MnA, 50CrVA and various stainless steels. Overlap wave springs are a type of wave spring that feature a series of overlapping wave-like coils. This design allows for a
- Inner Diameter (ID): 0.3543309 inch
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: materials to meet customer needs to the greatest extent. Commonly used materials are 17-7 stainless steel sus301 60Si2MnA, 50CrVA and various stainless steels. Overlap wave springs are a type of wave spring that feature a series of overlapping wave-like coils. This design allows for a
- Inner Diameter (ID): 0.6299216 inch
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: materials to meet customer needs to the greatest extent. Commonly used materials are 17-7 stainless steel sus301 60Si2MnA, 50CrVA and various stainless steels. Overlap wave springs are a type of wave spring that feature a series of overlapping wave-like coils. This design allows for a
- Inner Diameter (ID): 0.625197188 inch
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: materials to meet customer needs to the greatest extent. Commonly used materials are 17-7 stainless steel sus301 60Si2MnA, 50CrVA and various stainless steels. Overlap wave springs are a type of wave spring that feature a series of overlapping wave-like coils. This design allows for a
- Inner Diameter (ID): 0.9448824 inch
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
components are also available. Our Studded Clean Room Roller is dimensionally the same as our standard guide roller. The stud is made of 304 stainless steel for elimination of sulfur contamination. The roller outer tire is made of 440c (read more)
Browse Datasheets for Modern Linear Incorporated -
Smith & Loveless has revolutionized wafer check valve maintenance with the new RAPIDJACK. Clearing wafer check valves of stringy materials and obstructions will now take 15 minutes or less with the new RAPIDJACK. Today's consumer products promote (read more)
Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
Coordinate Measuring Machines, CNC High PrecisionImage Measuring Machine, Laser Microscope, and Digital Microscopes. Upon request, washing, drying and vacuum packing inside of Clean Room are available. Materials we machine include: Alumina, Sapphire, Aluminum Nitride, Silicon Nitride, Silicon (read more)
Browse Ultra-hard Materials Machining Datasheets for Top Seiko Co., Ltd. -
, hospitals, manufacturing facilities and other research and production environments, clean benches direct HEPA-filtered airflow across the work area to provide ISO Class 5 (Class 100) virtually particulate-free work area for conducting procedures. Clean benches prevent any contaminated room air (read more)
Browse Clean Benches Datasheets for Baker -
cure at room temperature and addition cure 1-Part systems which require heat to cure. Physical properties such as rheology, viscosity, hardness, colour, etc. ensure we can meet specific design requirements. With a flowable 1-part adhesive, it is possible to apply a coating with thermally (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Labels must be applied to surface at room temperature Extreme low (read more)
Browse Industrial Tapes Datasheets for Polyonics -
it well-suited for clean room applications Compare Northwire Enhanced PTFE to the most popular fluoropolymers. Other Fluoropolymers PFA Offers (read more)
Browse Cable Assembly Services Datasheets for Northwire, Inc. -
phase change at a specified temperature. In simpler terms, they are solid at room temperature and become fluid when exceeding their phase change temperature. This property provides exceptional lubrication and compressibility. They can be custom-cut to any size and applied between heat sinks and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Master Bond EP3HTS-TC is a one part, NASA low outgassing rated epoxy, with an outstanding thermal conductivity of 16-17 W/(m·K). It cures rapidly at temperatures of around 250-300°F [~ 125-150°C], and has an unlimited working life at room temperature. The material features a (read more)
Browse Conductive Compounds Datasheets for Master Bond, Inc.
More Information Top
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-08-3950/LAMBERT-THESIS.pdf?sequence=1
we were able to convert an old Applied Materials clean room floor into what we would .
-
Innovative ESD thermoplastic composites structured through melt flow processing
Low carbon black loadings have led to the creation of a new family of injection moldable ESD composites with an easy con- trol of resistivity level and also with the ability to produce ma- terials for clean room applications .
-
http://dspace.mit.edu/bitstream/handle/1721.1/2520/SWP-3706-31204028.pdf?sequence=1
project with Applied Materials to develop clean room robots.
-
Hubble Space Telescope solar array damper
Even though ISD142R was developed by 3M for the low outgassing requirement of clean room applications , the material was tested for its outgassing performance.
-
Approaching China's Pharmaceutical Market
… 486, 487 Certified documents, 304, 334, 430 CFDA Structure and Function, 245 Chen, X., 225 China Food and Drug Administration (CFDA), 239, 280, 507, 583 Chinese medicine, natural medicine registration classification and application material requirements, 97 Clean room , 207, 209 Clinical development …
-
Practical considerations for designing IPT system for EV battery charging
Examples include, material handling systems, clean room applications and battery charging for people movers and electric buses [3-6].
-
DC analysis technique for inductive power transfer pick-ups
INDUCTIVELY coupled power transfer (ICPT) systems are becoming increasingly popular in clean rooms and other materials handling applications where high reliability and residue-free operation within exacting or harsh environments may be necessary.
-
Fundamental characteristics and 3D electromagnetic analysis for magnetic levitation transporter using YBCO superconductors
It is expected that this feature can be useful for such applications as transportation of materials in clean rooms .
-
Microbial air sampler digital aluminum head 110 220 VAC from Cole-Parmer
Model 33687-02 samplers with stainless steel head are ideal for clean room, pharmaceutical, and electronics applications ; meets material requirements for clean rooms .
-
Microbial air sampler digital stainless steel head 110 220 VAC from Cole-Parmer
Model 33687-02 samplers with stainless steel head are ideal for clean room, pharmaceutical, and electronics applications ; meets material requirements for clean rooms .
Indicates content that may require registration and/or purchase.