-
Supplier: Gamajet, part of the Alfa Laval Group
Description: The Gamajet X is the first, and only, automated tank cleaning machine capable of getting 100% of residual fuel, dirt and sludge out of underground storage tanks. Designed to fit through standard UST inlets, the new lightweight unit is fluid driven and requires no external power supply
- Spray Pressure: 20 to 300 psi
- Flow Rate: 15 to 80 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
- Operation: Container / Bottle Cleaning, General Cleaning / Surface Prep
-
Supplier: Stoelting Cleaning Equipment
Description: Lewis industry specified systems such as Turbine Engine Fuel Nozzle Cleaning, Automated Indexing, Semi-Automated, etc. designed for custom cleaning applications.
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
- Features & Automation: Integral Drying, Integral Rinsing
-
Supplier: Stoelting Cleaning Equipment
Description: stainless steel chamber. Complete control/monitoring of all parameters, from a state-of-the-art PLC control system. On-demand heating system permits different water temperatures at each stage in the cleaning cycle. All stainless steel plumbing and spray pumps. Dynamic 18,000 watt forced hot
- Internal Length: 25 inch
- Internal Width: 25 inch
- Heater Power: 6,000 to 18,000.00000000003 watts
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
-
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: costly repairs and maintenance fees. Making the GentleJET the ideal barrel cleaning machine for both Oak and stainless steel barrels. State of the Art Technology: Proven to be the most effective and efficient barrel cleaning machine, offering 100% cleaning coverage
- Temperature: 140 to 200 F
- Spray Pressure: 60 psi
- Flow Rate: 6 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
-
Supplier: Stoelting Cleaning Equipment
Description: TREK aqueous electronics assembly cleaning systems for chemistry applications. Polypropylene constructed with various belt sizes available. Uni-pass conveyor reduces tank contamination. Chemical isolation section to conserve chemistry and reduce cross contamination. LIQUID LOCK reduces
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Operation: Critical / Pharmaceutical Cleaning, General Cleaning / Surface Prep
- Machine Mounting: Floor / Skid
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: For Barrel Cleaning Bung Hole Down Barrel cleaning has evolved immensely from the days of fill and drain. Automated barrel cleaning machines have been used more and more, making the process much easier. The Gamajet Bipod was designed to allow for fast and easy placement
- Machine Type: Aqueous Cleaning, Spray Washers
- Operation: Container / Bottle Cleaning, General Cleaning / Surface Prep
- Source: Electric
- Machine Mounting: Floor / Skid
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: Our largest automated tank cleaner, the Gamajet IV “GT” is designed to clean larger-sized tanks with diameters of over 15' (4.57 m). Developed and upgraded from the proven Gamajet III, the IV “GT” is a hydraulically driven rotary tank cleaning machine that revolves 360° in both
- Temperature: -60 to 250 F
- Spray Pressure: 20 to 700 psi
- Flow Rate: 30 to 320 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Automated rinsing and cleaning EasyClean 200e provides automated sensor rinsing and cleaning using water and any appropriate cleaning solution. Flexible operation The cleaning cycle can be triggered by the wash contact through a transmitter or run manually. Remote control
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System
- Features: Other
-
Supplier: Stoelting Cleaning Equipment
Description: Aqueous industrial conveyorized/monorail parts washer, designed as a more compact version of the original OmniForce, provides effective cleaning for many industrial applications, utilizing the high impact, patented spray tube design. recirculatory wet stages and blowoff heat stages
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Rotary Brushes, Spray Washers
- Features & Automation: Automatic / CNC, Integral Drying, Integral Rinsing, None - Manual
- Part Loading: Conveyor
- Operation: Degreasing, General Cleaning / Surface Prep
-
Supplier: Safety-Kleen Systems, Inc.
Description: No Description Provided
- Internal Length: 29 inch
- Internal Width: 29 inch
- Internal Depth / Height: 9 inch
- Part Capacity - Weight: 75 lbs
-
Supplier: Safety-Kleen Systems, Inc.
Description: No Description Provided
- Temperature: 160 F
- Internal Length: 43 inch
- Internal Width: 52 inch
- Internal Depth / Height: 32 inch
-
Supplier: Safety-Kleen Systems, Inc.
Description: No Description Provided
- Temperature: 160 F
- Internal Length: 49 inch
- Internal Width: 59 inch
- Internal Depth / Height: 36 inch
-
Supplier: Ultrasonic Power Corporation
Description: The Complete Ultrasonic Gun Cleaning System Features Most powerful system available Simultaneous Multi-frequency® circuitry- protects surface finish Exclusive Vibra-bar® transducer technology All stainless steel construction Uses water-based, environmentally friendly cleaning solution
- Wash Tank Capacity: 2 gallons
- Internal Length: 6 inch
- Internal Width: 12 inch
- Internal Depth / Height: 8 inch
-
Supplier: Safety-Kleen Systems, Inc.
Description: No Description Provided
- Temperature: 140 F
- Internal Length: 38 inch
- Internal Width: 40 inch
- Internal Depth / Height: 32 inch
-
Supplier: Ecolink, Inc.
Description: soils such as tar, asphalt and bitumen. ATR-C is the cleaner of choice for cleaning and degreasing virtually all surfaces without worker hazard or negative environmental impact. Benefits Biodegradable No harmful fumes All natural ingredients No petroleum distillates Applications This product
- Type: Solvent / Solvent-based
-
Supplier: Ultrasonic Power Corporation
Description: and eliminates the need for strong acids One (1) ULTRASONIC POWER CORPORATION, musical instrument, 135 gallon, portable, self contained, ultrasonic cleaning system. System includes the following: "Simultaneous Multi-Frequency™" ultrasonic cleaning power Adjustable power intensity
- Wash Tank Capacity: 135 gallons
- Internal Length: 54 inch
- Internal Width: 24 inch
- Internal Depth / Height: 24 inch
-
Supplier: Ultrasonic Power Corporation
Description: POWER CORPORATION, musical instrument, 90 gallon, portable, self contained, ultrasonic cleaning system. System includes the following: "Simultaneous Multi-Frequency™" ultrasonic cleaning power Adjustable power intensity control on the control panel Patented constant power circuit
- Wash Tank Capacity: 90 gallons
- Internal Length: 48 inch
- Internal Width: 22 inch
- Internal Depth / Height: 20 inch
-
Supplier: Ultrasonic Power Corporation
Description: need for strong acid One (1) ULTRASONIC POWER CORPORATION, musical instrument, 39 gallon, portable, self contained, ultrasonic cleaning system. System includes the following: "Simultaneous Multi-Frequency™" ultrasonic cleaning power Adjustable power intensity control on the control
- Wash Tank Capacity: 39 gallons
- Internal Length: 32 inch
- Internal Width: 18 inch
- Internal Depth / Height: 16 inch
-
Supplier: MacDermid Alpha Electronics Solutions
Description: K-2235LF saponifier is recommended. This cleaner removes rosin flux residues primarily by forming water-soluble rosin soaps. In conveyorized, in-line aqueous machines, it delivers excellent cleaning performance, meeting ionic cleanliness standards as set forth in MIL-P-28809.
- Type: Cleaner / Cleaning Agent
- Industry Applications: Electrical / Electronics
-
Supplier: Tri-Star Industries, Inc.
Description: multiple-spindle automatic bar machine ever built. These machines have the capability of performing multiple machining operations within the cycle time of the machine. This capability eliminates the need for costly secondary operations. The machining capabilities and features of
- Diameter: 6" - 48", Less than 1"
- Materials: Aluminum, Brass, Bronze, Copper, Stainless Steel, Steel / Steel Alloys
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production
- Features: CNC Machining, North America, Northeast US Only, United States Only
-
Supplier: Cleaning Technologies Group
Description: build. High pressure wash and deburring systems can be made to order in either a cellular batch style or an inline machine depending on your application. We encourage our customers to visit our facility to participate in their project's design and development first hand. Please call us today
- Internal Depth / Height: 32 inch
- Part Capacity - Weight: 40 lbs
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System
- Operation: Descaling / Stripping, General Cleaning / Surface Prep
-
Supplier: Torin Jacks, Inc.
Description: Super handy bench top unit fits almost anywhere. Great size for most cleaning jobs,wheel bearings,gears and carburetor. Punp recycles at 1/2 gpm. Compact Size. Perfect for small parts cleaning. Durable Steel Cabine
- Wash Tank Capacity: 3.5 gallons
- Flow Rate: 0.5 GPM
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Components: Cabinets / Enclosures, Pumps
-
Supplier: CSC Scientific Company, Inc.
Description: Digital Ultrasonic Cleaner for Sieves. Contains a Built In Heater and Degas Feature
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System
- Machine Mounting: Benchtop / Pedestal
- Features: Other
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Aquastrip 21 is perfect for quick and easy cleaning of mesh containing plastisol and water-based textile inks. Ideal for use in automatic cleaning machines, as well as manual or brush pump cleaning systems, this user and environmentally friendly product
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Surface Treatment
- Industry Applications: Electrical / Electronics
-
Supplier: CIMCOOL
Description: PRODUCTO™ FC-796 is a general-purpose industrial cleaning compoundrecommended for floor scrubbers, mop-bucket cleaning operations, machines, walls, etc.
- Concentration (As Used, by Volume): 2 to 5 %
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant
- Features: Foam Free / Low Foaming, Other
- Industry Applications: In-process / Clean-In-Place (CIP)
-
Supplier: Cleaning Technologies Group
Description: technology, our drum washers are effectively used in industries ranging from remanufactured automotive parts, screw machine parts, cold headed, to final cleaning for ammunition shells and bullets. Aside from cleaning, these drums can also be used to process polishing and surface
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Barrel / Tumbler, Front Loading
- Source: Electric
- Machine Mounting: Floor / Skid
-
Supplier: Retsch, Inc.
Description: RETSCH's product range includes three sizes of ultrasonic baths for cleaning test sieves and grinding tools quickly and easily. UR 1 is for test sieves up to 203 mm dia., UR 2 for test sieves up to 400 mm dia., and the UR 3 for the simultaneous cleaning of up to 5 test sieves 200/203
- Wash Tank Capacity: 11.88774 gallons
- Internal Length: 11.81103 inch
- Internal Width: 19.68505 inch
- Internal Depth / Height: 11.81103 inch
-
Supplier: Savino Barbera Srl
Description: The PF/T scale removers are portable units composed of Savino Barbera electrical pumps and of a tank equipped with a recycle pipe filter. This equipment is designed to comfortably perform descaling operation for the removal of impurities, algae, and bacteria from innumerable types of facilities.
- Flow Rate: 66.04299999999999 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
- Operation: Descaling / Stripping
- Source: Electric
-
Supplier: Cleaning Technologies Group
Description: process. Our carriages can be modified to accommodate your current baskets or new, custom fixtures. Ransohoff's immersion cleaning process is superior to other cleaning systems because only filtered wash and rinse solution enters the cleaning chamber. Your cleaned parts are
- Internal Length: 36 inch
- Internal Width: 20 inch
- Internal Depth / Height: 20 inch
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic
-
Supplier: Proceco Ltd.
Description: The Typhoon® MB-D washer is designed to automatically clean and dry a variety of types and sizes of reusable plastic dunnage, trays and pallets in a continuous process. A hot aqueous cleaning solution is sprayed on all dunnage surfaces to remove machining oils, coolants, metal chips,
- Temperature: 140 F
- Wash Tank Capacity: 500 gallons
- Internal Width: 18 inch
- Internal Depth / Height: 48 inch
-
Supplier: Terra Universal, Inc.
Description: sophisticated ultrasonic cleaning fast, easy—and affordable. To operate, simply dip the item you're cleaning into the solution-filled ultrasonic tank. The cleaner uses ultrasonic energy (55KHz) in the form of sound waves to create literally millions of tiny, microscopic bubbles in the
- Wash Tank Capacity: 0.1171875 gallons
- Internal Length: 8.75 inch
- Internal Width: 4.5 inch
- Internal Depth / Height: 5 inch
-
Supplier: Terra Universal, Inc.
Description: power-per-unit volume, these units can reduce cleaning-cycle time and handle more difficult industrial cleaning applications quickly and economically. The large, 10 gallon (37.9 liter) capacity allows cleaning of larger components, densely-packed small parts, and heavier, more
- Wash Tank Capacity: 10 gallons
- Internal Length: 12 inch
- Internal Width: 16 inch
- Internal Depth / Height: 13 inch
-
Supplier: Armakleen Company (The)
Description: A concentrated, multi-application, multi-machine cleaning product. It was designed to work in manual parts washers, ultrasonic washers, spray washers and immersion washers. It can be used from 65°F to 180°F.
- Temperature (As Used): 110 to 190 F
- Concentration (As Used, by Volume): 2.5 to 10 %
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Rust / Corrosion Remover
- Features: Foam Free / Low Foaming, VOC Compliant
-
Supplier: Terra Universal, Inc.
Description: SweepSONIK2D™ Generators provide effective submicron particle removal on the most delicate substrates without cavitation damage DualSWEEP technology constantly varies the ultrasonic frequency (± 2 kHz) to ensure the optimal value for each cleaning situation MultiSONIK™ generator operates at
- Wash Tank Capacity: 25 gallons
- Internal Length: 20.5 inch
- Internal Width: 18 inch
- Internal Depth / Height: 18 inch
-
Supplier: Alconox, Inc.
Description: Low foaming, neutral pH detergent for use in manual, ultrasonic, and machine cleaning. Safe-handling detergent used for non-corrosive cleaning without chelation or alkalinity waste treatment problems. Recommended for aluminum and soft metal, medical devices, pharmaceutical
- Concentration (As Used, by Volume): 3 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Detergent / Surfactant, Neutral Cleaner / Agent (5.5 to 8.5 pH), Surface Treatment
- Features: Biodegradable, Foam Free / Low Foaming
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Laboratory / Labware
Find Suppliers by Category Top
Conduct Research Top
-
Addressing parts staining in aqueous bath cleaning
it is today, aqueous parts cleaning is relatively straightforward. Soiled parts go into the parts washer, a process such as high-pressure spray or immersion agitation is performed by the machine and, ultimately, the parts come out clean at the end of the process.
More Information Top
-
Flux-free process for placement and attach of solder balls to wafers, flip chips and all BGA packages
This was coupled, in-line, with a Stoelting aqueous cleaning machine , the first stage .
-
Printed Circuits Handbook, Sixth Edition > SOLDER FLUXES
• Additional labor Besides the need for additional operators to load and unload the conveyorized wash machine, increased maintenance is required for the aqueous cleaning machine , de-ionized water system, and waste-water treatment.
-
Environmental advantages of the semi-aqueous cleaning process
Various technologies for recycling rinse water from semi- aqueous cleaning machines were examined in our laboratories.
-
Reflow Optimization Process: Thermal Stress Using Numerical Analysis and Intermetallic Spallation in Backwards Compatibility Solder Joints
Reflowed PCBs were washed using an aqueous cleaning machine .
-
http://dspace.mit.edu/bitstream/handle/1721.1/46095/37880996-MIT.pdf?sequence=2
In the Aqueous Clean machine , a saponifier and distilled water are used to clean the CCAs of contaminants similarly to the way dishes are cleaned in a dishwasher by detergent.
-
http://dspace.mit.edu/bitstream/handle/1721.1/1450/157a.pdf?sequence=1
for a larger aqueous cleaning machine .
-
http://dspace.mit.edu/bitstream/handle/1721.1/1446/153a.pdf?sequence=1
that a closer working relationship between the production and environmental sides might have alerted the environmental manager to the projected expansio~ causing him to look for a larger aqueous cleaning machine .
-
Improved Method for Quantifying Nonvolatile Residues on Surfaces and in Liquids
This should make it much easier to clean the aqueous machining fluids to acceptable levels since their residue amount is relatively low even if they are not removed.
-
Cleaning up our act: Alternatives for hazardous solvents used in cleaning
GeneralPurpose Cleaning (aqueous) GeneralMachine Shop Cleaning ( aqueous ) General Machine Shop Cleaning Removing Dykem from metals .
-
http://dspace.mit.edu/bitstream/handle/1721.1/39901/182546884-MIT.pdf?sequence=2
Such environmental impacts further stress the importance of research in areas such as dry machining and aqueous cleaning .
Indicates content that may require registration and/or purchase.