Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABB Inc.
Description: Safety for your most valuable resources The Arc Guard TVOC-2 builds on the well-appreciated TVOC design and offers unmatched arc monitoring. With over 35 years of experience, Arc Guard System ™ has become an industry standard in several key markets, helping to protect personnel
-
Supplier: Accuris
Description: General requirements for arc fault detection devices
-
Supplier: Accuris
Description: Photovoltaic power systems DC arc detection and interruption
-
-
Supplier: Accuris
Description: Photovoltaic power systems - DC arc detection and interruption
-
Supplier: Accuris
Description: Photovoltaic power systems \x96 DC arc detection and interruption
-
Description: IEC 63027:2023 applies to equipment used for the detection and optionally the interruption of electric DC arcs in photovoltaic (PV) system circuits. The document covers test procedures for the detection of series arcs within PV circuits, and the response times of
-
Description: IEC 62606:2013 applies to arc fault detection devices (AFDD) for household and similar uses in a.c. circuits. An AFDD is designed by the manufacturer: - either as a single device having opening means able to open the protected circuit in specified conditions; or - as a single device
-
Supplier: CSA Group
Description: IEC 62606:2013 applies to arc fault detection devices (AFDD) for household and similar uses in a.c. circuits. An AFDD is designed by the manufacturer: - either as a single device having opening means able to open the protected circuit in specified conditions; or - as a single device
-
Supplier: Newark, An Avnet Company
Description: ARC FAULT DETECTION DEVICE 40 A 2 / COOPER BUSSMANN
-
Supplier: Littelfuse, Inc.
Description: A2000.0010 is a line-of-sight, arc-detection, fiber-optic sensor accessory that works with arc-flash relays to provide superior protection against the damaging effects of arc flashes.
-
Supplier: Littelfuse, Inc.
Description: A1000.0010 is a line-of-sight, arc-detection, point sensor accessory that offers a cylindrical shaped lens for better light detection. This sensor is equipped with a 10 m cable.
-
Description: IEC 60947-9-2:2021 covers internal arc-fault control devices, hereinafter referred to as IACD, which are intended to: – detect internal arc-faults in low-voltage switchgear and controlgear assemblies, by processing (at a minimum) the optical effect of an internal arc-fault, and
-
Supplier: SAE International
Description: This paper provides an overview of recent developments in the area of arc fault detection (AFD) and wire fault location for aircraft wiring systems. Arc faults have been identified as one of the greatest threats to human lives and properties, and the likely cause of several
-
Supplier: Littelfuse, Inc.
Description: D1100.0010 is a diode logic unit that is used for tripping a circuit breaker with multiple arc-flash relays. This unit measures 90x50x60 mm.
-
Supplier: ESAB Welding and Cutting Products
Description: The Swift Arc ML is a fully-contained robotic welding system perfect for educational institutions and portable or on-site training facilities. Features The Swift Arc ML is a fully-contained robotic welding system The compact design is a perfect match for educational institutions and
- Equipment Type: Complete System
- Features: Other Arc or Resistance Welders
- Process Capability: Welding Equipment
-
Supplier: UL Standards & Engagement
Description: units or intended to be installed within power distribution equipment. 1.3 These requirements cover equipment rated up to 52 kV ac maximum. 1.4 This standard does not include the requirements for arc detection relays and related sensors intended to detect arcing faults or devices that
-
Supplier: NETZSCH-Gerätebau GmbH
Description: versatile operating modes on ARC® 254 Controlled by the same powerful Proteus® software which user can use to operate all other NETZSCH thermal analysis instruments in the lab. The Accelerating Rate Calorimeter 254 (ARC® 254) provides adiabatic calorimetry data in a safe, controlled
- Temperature Range: 20 to 650 C
- User Interface: Analog Front Panel
- Remote Interface: Computer Interface
- Display: None
-
Supplier: Waters Corporation
Description: validated assays. True plug-and-play method compatibility and the ability to switch between HPLC and UHPLC separations at the flip of a switch with Arc Multi-flow path Technology Get mass detection, without changing the way you work, with the ACQUITY QDa Detector Deploy the benefits of
- Analysis Method: Analytical Analysis
- Remote Interface: Computer Interface
- Instrument Type: Fixtured or Permanent
- General Features: Programmable
-
Description: ISO 10893-2:2011 specifies requirements for automated eddy current testing of seamless and welded tubes with the exception of submerged arc-welded (SAW) tubes, for the detection of imperfections according to the different acceptance levels. It is applicable to the inspection of tubes
-
Description: ISO 10893-3:2011 specifies requirements for automated full peripheral magnetic flux leakage testing of seamless and welded ferromagnetic steel tubes, with the exception of submerged arc-welded (SAW) tubes, for the detection of imperfections. Unless otherwise specified in the purchase
-
Description: ISO 10893-10:2011 specifies requirements for automated full peripheral ultrasonic shear wave (generated by conventional or phased array technique) testing of seamless and welded [except submerged arc-welded (SAW)] steel tubes, for the detection of longitudinal and/or transverse
-
Supplier: Restek
Description: systems, the Raptor™ ARC-18 column features a well-balanced retention profile without the drawbacks of using an ordinary C18 in the harsh, acidic mobile phases needed for mass spectrometry (MS). Even after extended use in these low-pH (≤ 2.0) conditions, the sterically protected ARC-18
- Packing Material Diameter: 2.7 µm
- Pore Diameter: 2.7 µm
- Column Length: 3 to 15 cm
- Internal Diameter: 2.1 to 4.6 mm
-
Supplier: CSA Group
Description: ISO 10893-6:2011 specifies requirements for film-based radiographic X-ray testing of the longitudinal or helical weld seams of automated fusion arc-welded steel tubes for the detection of imperfections. It can also be applicable to the testing of circular hollow sections.
-
Supplier: CSA Group
Description: ISO 10893-7:2011 specifies the requirements for digital radiographic X-ray testing by either computed radiography (CR) or radiography with digital detector arrays (DDA) of the longitudinal or helical weld seams of automatic fusion arc-welded steel tubes for the detection of
-
Supplier: AENOR
Description: General requirements for arc fault detection devices
-
Supplier: AENOR
Description: General requirements for arc fault detection devices
-
Supplier: AENOR
Description: General requirements for arc fault detection devices
-
Supplier: AENOR
Description: General requirements for arc fault detection devices
-
Supplier: Microtest Corporation
Description: achieves "security" and "reliable" measurement. Mounted 8/16 channels expansion box saving space for production line and increasing capacity. Features 9 Channels Graphic LCD Built-in programmable PLC remote control interface Built-in discharge circuit AC/DC hipot and insulation test Arcing
- AC Voltage: 10 to 5,000 volts
- AC Current: 0.0000001 to 0.03099 amps
- DC Voltage: 10 to 6,000 volts
- DC Current: 0.0000001 to 0.00499 amps
-
Supplier: Hitachi High-Tech America
Description: The OE750 and the NEW OE720 are ground-breaking OES metals analyzers. They cover the complete spectrum of elements in metal* with low detection limits and state-of-the-art multi-CMOS technology. Tightening of industry regulations, complex supply chains and increased use of scrap as a base
- Excitation Source: Spark or Arc
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER 09/30/2016, ARCING GROUND FAULT DETECTION SYSTEM, NEMA, 460 VAC, 124 AMP, ARCING GF RELAY, CLASS II WITH HIGH CURRENT INHIBIT FEATURE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: MULTIMODE FIBER-OPTIC ARC-FLASH DETECTION (AFD) SENSOR, 1 MM PLASTIC OPTIC FIBER, (SEL-C804). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hitachi High-Tech America
Description: analysis of nitrogen at low levels thanks to its compact CCD optics system. The FM EXPERT combines our patented smart optics with an improved plasma view, guaranteeing excellent analytical performance with low detection limits over the entire wavelength range. The argon purged optics reduce
- Detector: Solid State (CCD)
- Excitation Source: Spark or Arc
Find Suppliers by Category Top
Featured Products Top
-
Decarbonising Electric Arc Furnaces Brochure (EN) (read more)
Browse Thermal Imagers Datasheets for LAND -
Features include: Fast detection time for 400V/800V systems Low let-through current, no moving parts or (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Direct Attach Cable Assemblies (ARC6 and ARF6) High Speed Cable Guide 5G Solution Guide (read more)
Browse Cable Assemblies Datasheets for DigiKey -
being given significant attention as the Baltic’s first HST. Obviously, the train will include an extensive fire safety system including smoke detection, fire extinguisher systems, video surveillance, and include an emergency contact button. Safety is the Foundation for HSL Rail (read more)
Browse Grommets Datasheets for Device Technologies, Inc. -
ensuring the safety and reliability of electrical equipment, protecting both operators and systems from hazards like arc flash and overloads in high-power industrial applications. Some VPDs speak to this standard and provide a robust solution, ensuring precise and dependable voltage monitoring (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
, consisting of an automatic transformer, a DC servo motor, a feedback detection circuit, and a control unit. Its working principle is: the feedback circuit monitors the output voltage in real time. When the grid voltage fluctuates, the control unit drives the servo motor to operate, drives the carbon (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
Conduct Research Top
-
Implementing Arc Detection in Solar Applications: Achieving Compliance with the new UL 1699B Standard
of installations today. utilize long runs of high-voltage DC power that. have raised concerns over safety issues relating. to power arcs. This has led to the drafting of the. UL 1699B standard that requires the use of arc. detection in high-voltage systems to increase. personal safety, protect equipment
-
Sulfur Hexafluoride (SF6) Insulating Gas Leak Detection with an IR Imaging Camera
For years, electric utility transmission thermographers have wanted a camera that could spot leaking sulfur hexafluoride, SF6. As an insulating gas, SF6 is widely used by the electric power industry in high voltage circuit breakers to prevent arcing. Early efforts met with limited success through
-
Measurement of Cooling Time t8/5 in Welding Units
For documentation of welding parameters, power source. calibration or defect analysis in arc welding, stud welding or resistance welding processes, the company HKSProzesstechnik has developed a system that enables. the detection of numerous measured parameters such. as current, voltage, gas flow
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/29676/53833851-MIT.pdf?sequence=2
Arc Detection . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Graphics Recognition. Achievements, Challenges, and Evolution
Robust and Precise Circular Arc Detection . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Arc Fault Detection Schemes for an Automotive 42 V Wire Harness (.pdf)
These are Zone Arc Detection scheme and Current Signature based arc fault detection scheme.
-
http://dspace.mit.edu/bitstream/handle/1721.1/33209/67767212-MIT.pdf?sequence=2
2.3 Commercial Arc detection . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Characteristic Study and Time-Domain Discrete- Wavelet-Transform Based Hybrid Detection of Series DC Arc Faults
DC arc detection methods based on time domain signatures rely mostly on the arc current signal.
-
On-line detection and location of low-level arcing in dry-type transformers
A DSP card and Video Capture Card using an arc detection and location algorithm process the ac- quired data for detecting and locating arcing.
-
Mitigation and analysis of arc faults in automotive DC networks
Arc fault detection within defined protection zone (Zone Arc Detection .
-
Vector-based arc segmentation in the machine drawing understanding system environment
Those bars find three points to start the arc detection process.
-
Effective multiresolution arc segmentation: algorithms and performance evaluation
[18] P. Dosch, G. Masini, and K. Tombre, “Improving Arc Detection in Graphics Recognition,” Proc. 15th Int’l Conf.
-
Mitigation and analysis of arc faults in automotive DC networks
Fig. 3 Arc fault detection within defined protection zone (Zone Arc Detection System …
Indicates content that may require registration and/or purchase.