-
Supplier: Ibstock
Description: material
- Length: 8.4645715 to 19.291349 inch
- Width / O.D.: 5.511814 to 8.4645715 inch
- Thickness / Wall Thickness: 1.3779535 to 4.0157502 inch
- Applications: Construction & Building / Architectural, Walls
-
Supplier: Ibstock
Description: material
- Length: 8.4645715 to 19.291349 inch
- Width / O.D.: 5.511814 to 8.4645715 inch
- Thickness / Wall Thickness: 1.3779535 to 4.0157502 inch
- Applications: Construction & Building / Architectural, Walls
-
Supplier: Ibstock
Description: material
- Length: 8.4645715 to 19.291349 inch
- Width / O.D.: 5.511814 to 8.4645715 inch
- Thickness / Wall Thickness: 1.3779535 to 4.0157502 inch
- Applications: Construction & Building / Architectural, Walls
-
-
Supplier: Hubbell Lighting, Inc.
Description: BRONZE POWDER PAINTED FINISH UL (CANADA AND US) APPROVAL CEILING MOUNT MOUNTING YES LAMP INCLUDED MEDIUM BASE COMPACT FLUORESCENT LAMP TYPE 70 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT PRISMATIC POLYCARBONATE REFRACTOR/LENS TYPE
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 70 watts
- Lamp Type: Fluorescent
-
Supplier: ASTM International
Description: 1.1 This specification covers solid, dry-cast, concrete building brick intended for interior and exterior use in constructing structural masonry, and are made from portland cement, water, and suitable mineral aggregates with or without the inclusion of other materials. Note 1
-
Supplier: ASTM International
Description: "architectural coating" as used here combines the definition in Definitions D16 with that in the FSCT Paint/Coatings Dictionary, as follows: "Organic coatings intended for on-site application to interior or exterior surfaces of residential, commercial, institutional, or industrial
-
Supplier: ASTM International
Description: "architectural coating" as used here combines the definition in Terminology D16 with that in the FSCT Paint/Coatings Dictionary , as follows: "Organic coatings intended for on-site application to interior or exterior surfaces of residential, commercial, institutional, or industrial
-
Supplier: ASTM International
Description: and transport terminals frequently use HIPAC systems. These are effective in many areas of building interiors compared with tile and are of low materials and maintenance costs. HIPAC systems should be used as a complete system only as recommended by the manufacturer since the
-
Supplier: SCHOTT AG
Description: Impressive partition walls that become even more fascinating with lighting are an appealing alternative for interior walls. SCHOTT's glass tubing's extraordinary variety of shapes enables the most diverse individual design concepts for wall elements with interesting surface finishing from
-
Supplier: San Jose Delta Associates, Inc.
Description: or sealed - both to itself and to other materials - in a number of ways: metalized parts can be soldered together and brazing has proven an effective method of joining the material to various metals; epoxy produces a strong joint, and a sealing glass creates a vacuum tight seal. Even a
- Max Use Temperature: 1,000 C
- Thermal Conductivity: 1.46 W/m-K
- Coeff. of Thermal Expansion (CTE): 93 µm/m-C
- Electrical Resistivity: 100,000,000,000,000,000 ohm-cm
-
Description: solar reflective (SR) pigments that keep building components cooler than bare aluminum or anodized aluminum. Leading green building programs including LEED and ENERGY STAR recognize the benefits of paints with high solar reflectance values. They decrease the amount of heat absorbed by
- Features: Coating, Weather / UV Resistant
- Location / Orientation: Exterior, Roof, Wall
- Chemistry: Fluoropolymers (PTFE, FEP, MFA, etc.), Resin Base / Polymer Binder
-
Description: SUPER Save-Lite® HI-TEC DRYFALL is an advanced alkyd formulation, engineered to provide optimum wet and dry hiding at reduced film thickness. This feature significantly reduces material consumption and equipment wear while increasing productivity and reducing cost. Overspray dries to a
- Wet / Applied Thickness: 0.003 to 0.004 inch
- Cure / Dry Temperature: 77 F
- Operating / Use Temperature: 40 to 120 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Belmont Metals, Inc.
Description: finishes and cabinet tops. In France, zinc tables are very popular. This application then spread to decorative raised panels in elevators and architectural designs in stores. Today this versatile material can be seen in with a variety of different looks and is found in prestigious
- Overall Width / OD: 36 to 84 inch
- Overall Thickness: 0.03 inch
- Applications: Abrasive / Erosive Wear Protection, Construction & Building / Architectural
- Features: Non-ferrous - Any Type
-
Supplier: Legrand
Description: assembled – ready to install. Reduces on-site installation time and costs. Snap fit cover. Provides maximum flexibility for adding or relocating circuits, data openings or electrical devices. Side removal slots limit visibility of any accidental marring during cover removal. Durable,
- Style: Lay-in Wireway
- Material: Other Material
- Cover Style: Snap-on
-
Supplier: IES2000
Description: it an ideal product for in-plant and FDA approved applications. In addition to being the solution to aircraft and architectural noise problems, Acousti-Foam Melamine Foam is the material to use in OEM products requiring a combination of thermal and acoustical insulation capabilities.
- Bulk Density: 0.7 lbs/ft³
- Tensile Strength: 18 psi
- Elongation: 15 %
- Tear Strength: 0.5 lbs/in
-
Supplier: NEI Corporation
Description: corrosion mechanisms and stimulating autonomous processes that heal scratches or repair damage to the coating layers with little or no outside intervention. Using only environmentally-compliant materials, our thin, lightweight anticorrosion coatings help maintain the structural integrity and
- Industry: Aerospace, Appliances, Automotive, Building and Construction, Chemicals / Materials, Consumer, Environment, General Industrial, Government, Marine, Metals and Mining, Military / Law Enforcement, Petroleum / Oil & Gas, Utilities
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
- Corrosion Mitigation Capabilities: Cathodic Protection, Chemical Finish / Conversion, Corrosion Inhibitors, Corrosion Repair, Material Selection / Design Assistance
- Features: Coating / Painting, North America, Northeast US Only, United States Only
-
Supplier: Legrand
Description: electrical devices. Side removal slots limit visibility of any accidental marring during cover removal. Durable, architectural clear anodized finish. Wipes clean and resists corrosion. Also available in over 180 standard baked powder epoxy colors or custom colors. Accommodates all electrical
- Style: Lay-in Wireway
- Material: Other Material
- Cover Style: Snap-on
-
Supplier: Legrand
Description: limit visibility of any accidental marring during cover removal. Durable, architectural clear anodized finish. Wipes clean and resists corrosion. Also available in over 180 standard baked powder epoxy colors or custom colors. Accommodates all electrical wiring devices and full-size
- Style: Lay-in Wireway
- Material: Other Material
- Cover Style: Snap-on
-
Supplier: Legrand
Description: removal provide maximum flexibility for adding or relocating circuits, data openings, or electrical devices. Side removal slots limit visibility of any accidental marring during cover removal. Durable architectural clear anodized finish fits beautifully. Wipes clean and resists corrosion.
- Style: Lay-in Wireway
- Material: Other Material
- Cover Style: Snap-on
-
Supplier: Surface Armor LLC
Description: Protective Films to cover almost any type of Uncoated or Powder Coated Metal even Kynar-Duranar finishes, all delivered to you in the size and shape that will best suit your needs. Protect your Metal Extrusions, Architectural Framing Systems or Metal Building Panels with our 365 Day UV
- Features: Abrasion / Scratch Resistant, Protective Tape, Removable, Single-Sided Adhesive, Specialty / Other, Transparent, UV / Weather Resistant
- Backing: PET / Polyester, PVC / Vinyl, Paper, Plastic / Polymer
-
Supplier: Universal Robots USA, Inc.
Description: the maximum payload at the maximum reach. The UR30's versatility extends to various applications, including palletizing, machine tending, dispensing, finishing, material handling, material removal, quality inspection, welding, and more. Beyond its technical capabilities, the
- Number of Axes: 6 #
- Load Capacity: 30 kg
- Reach: 1,300.0000000000002 mm
- Robot Type: Collaborative / Cobot
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Stainless Steel Process: silica sol casting Surface Treatment: Sand blasting Application: Multifunctional connector Product Feature: High surface finishing requirement Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining,
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: 20CrMnTi Process: Forging, gear shaping and finishing machining Application: automobile spare part Surface treatment: nitriding Hardness: 58-62 HRC Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Ductile iron Process: sand casting and finishing machining Application: custom direct drive, torque and liner motors Surface treatment: Electroless nickel plating Produce challenge: Casting defects inside of the product is not permitted, machining tolerance is (0,-0.016).
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
Find Suppliers by Category Top
Featured Products Top
-
X 6-ft beds, capable of handling parts (x,y,z) 6-ft X 12-ft X 48-in. CNC routers are used at Osborne Industries for the production of our composite mold patterns. This allows for efficient building of precise composite molds, used in both our RIM and RTM production areas. By utilizing (read more)
Browse CNC Machining Services Datasheets for Osborne Industries, Inc. -
More electronics designers are specifying OKW’s INTERFACE-TERMINAL modular plastic enclosures for building control. Elegant INTERFACE-TERMINAL is ideal for smart building controls, building management systems (BMS), HVAC, energy management and access control. BMS applications (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
needs, too, leaving aesthetically pleasing appearances for architectural or other decorative applications. Some finishing services may require commercially cleaning and capping or thermocouple cleaning and capping stainless steel material already in service. Stainless steel surface finishes (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
penetration and uniform film builds, helping manufacturers improve first-pass quality while reducing rework and material waste. Whether coating fabricated metal components, industrial equipment, agricultural machinery, architectural products, or general manufactured goods, the (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for Sames North American Corporation -
Locon manufactures and supplies a range of sensors that provide reliable performance in the detection of difficult substances. Bulk building materials can pose a particular challenge for detection whether due to target composition or the application environment. Locon offers high (read more)
Browse Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
. Using a high-quality starting material, we are capable of achieving a surface finish of less than 4 micro-inches on an inside diameter of a ceramic tube. This surface finish allows for the plastic plunger to last longer than metal, again reducing downtime and costly field service calls. We’ve (read more)
Browse Ceramic Fabrication Services Datasheets for Insaco, Inc. -
chemically aggressive fluids is another application in which metal parts have been replaced. Using a high-quality starting material, we are capable of achieving a surface finish of less than 4 micro-inches on an inside diameter of a ceramic tube. This surface finish allows for the plastic plunger to (read more)
Browse Ultra-hard Materials Machining Datasheets for Insaco, Inc. -
Budnick provides the Building Materials and Construction industry with a broad range of flexible adhesive solutions that offer an easier, cleaner (read more)
Browse Foam Bonding Tapes Datasheets for Budnick Converting, Inc. -
molded parts are self-skinning, so when the part is released from the mold, the surface will require little, if any, finishing. Paint and texture can also be applied based on customer specifications. “The densified surface of the material results in a nice, shiny finish that closes out the cells (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co. -
materials No additives, stabilizers or pigments Exceeding SEMI F57 leach-out requirements Excellent surface finish 100% traceability Low biological growth Fast UPW ramp (read more)
Browse Industrial Pipe Datasheets for Georg Fischer Piping Systems Ltd
More Information Top
-
Pilot project to the repair of orthotropic plates
The basis for it was the already mentioned preliminary examinations on the D bridge-elements as well as a series of material investigations already performed for the application in the ship construction .
-
German for engineers
The ideal mixture of building material and coating must be found to protect UV radiation as well as erosion and flexural loads effectively the surface of the rotor blades (but also the towers) from atmospheric influences like wind and water so that …
-
Over the characteristics of the water balance in Early infancy
Un Geneva ig end supply with building material therefore also with water Ifihrt to an Aufbauhemnmng: to dystrophy.
-
Manual fiber composite plastics / Composites
the MMA resins in the concrete construction become 4 materials Because of the processability at low temperatures and the good adhesion on mineral ground the concrete repair as coating materials and other also by concrete crack formations, as well as for production …
-
Manual fiber composite plastics
Because of the processability at low temperatures and the good adhesion on mineral ground, the MMA resins in the concrete construction become the concrete repair as coating materials and other also by concrete crack formations, as well as for production of polymer …
-
Lesson in civil engineering - Holistic, werkstoffübergreifendes drafting and construction
The material saving end becomes light constructions to become therefore still more important.
-
Studies on the arbeitsteilung and the division the arbeitsgebietes by the red waldameise (form Ica of Rufa L.).
On the Ver-bindungsstraBe zwisehen both nests, naeh of the mark seen became woman the ants with building material until the end of the Nonats i.e. 14 days; auBerdem observed ieh on the day naeh the mark unite woman ant with …
-
Airport Passenger Terminal Planning and Design: Volume 1: Guidebook
… control/command centers, and their furnishings • Special equipment and systems: O&M control/command centers, O&M radio system, emergency response and management systems, maintenance equipment • Telecommunications, public address and electronic systems • Interior architectural building finishes • Hazardous materials use, storage and disposal …
-
Coil Coating
A new alloy that is recently used in the video tape coating for material for the construction region is a zinc-magnesium-alloy.
-
Weiterbildendes study Technical distribution
Issues, locations and dates: Proven and ecological paints and coatings in the construction industry, materials , fields of application, processing indications Darmstadt, 22. and April 23, 1998 .
Indicates content that may require registration and/or purchase.